Products/Services for Airlock Sliding Door

  • Doors-Image
    Doors - (1347 companies)
    Image Credit: Goffs Enterprises, Inc. Doors are swinging or sliding barriers that can be opened or closed to allow or deny entry. Generally, doors are grouped with other building supplies. Types Doors are made of wood...
  • Door Operators-Image
    Door Operators - (173 companies)
    Applications. Door operators for commercial applications must be durable and strong to handle repetitive use. They are configured for a variety of door types, including overhead doors, swing doors, and sliding doors. In the United Sates, door operators must...
  • Locks-Image
    Locks - (516 companies)
    Locks are mechanical fastening devices designed to close and control access to doors, drawers, or containers. Common types of locks include cam locks, combination locks, deadbolts, padlocks, and key-operated locks. Description. Locks are used...
  •  
    Door Frames - (43 companies)
    ...needs to be recessed into the wall. The door moves on a track within the frame. They are similar to sliding doors which leave the door visible after opening. Specialty door frames are often made-to-order or designed for specific application that calls...
  •  
    Door Closers - (83 companies)
    Door Closers close a door after it has been manually opened. Door closers close a door at a determined rate after it has been manually opened. They are usually mounted at the top of a door and frame and offer an increased level of safety, security...
  •  
    Slide Switches - (252 companies)
    Slide switches are mechanical switches defined by their method of activation. The switch is a slider that moves (slides) from position to position. Slide switches are mechanical switches using a slider that moves (slides) from the open (off...
  •  
    Interior Doors - (281 companies)
    ...sliding, folding and even automatic doors out of wood, stone, metal and a combination of each. While interior doors in the post-industrial era have become commonplace, they are still valued for many of the same reasons. Types. Commercial doors...
  •  
    Drawer Slides - (86 companies)
    Drawer slides use guides, bearings or rollers to support drawers and facilitate linear motion. Drawer slides use guides, bearings, or rollers to support drawers and facilitate their motion. They provide smooth action and high lateral stability...
  •  
    Ball Slides - (101 companies)
    Ball slides are simple linear motion devices that provide smooth linear motion, accurately controlled by the rotation of the drive mechanism. Ball slides are sometimes referred to as ball and rod bearing assemblies, or ball bearing slides. Ball...
  •  
    Exterior Doors - (477 companies)
    Exterior doors are designed and constructed for outdoor use. They allow personnel and equipment to enter and exit from buildings. Exterior doors are designed and constructed for outdoor use. They allow personnel and equipment to enter and exit...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire