-
Supplier: Anamet Electrical, Inc.
Description: 1-1/4" STRAIGHT ATEX BXA AISI-316 FITTING
-
Supplier: Kuriyama of America, Inc.
Description: AISI 316 Stainless Steel Fuses
- Features: English
- Material: Stainless Steel
-
Supplier: Newark, An Avnet Company
Description: WEDGE 120 AISI316
-
-
Supplier: Newark, An Avnet Company
Description: STAYPLATE 120 AISI316
-
Supplier: Newark, An Avnet Company
Description: SF 4X2 AISI316
-
Supplier: Hartford Technologies, Inc.
Description: chemicals, inks, rayon, rubber, textile bleaches, dye stuffs and high temperature equipment. 316 stainless steel balls are also FDA approved for medical grade material. Characteristics These metal balls made from type 316 have excellent environmental resistance and low magnetic
- Diameter / OD: 0.05905515 to 2.00000108 inch
- ANSI / ABMA Grade: 50 to 1,000 #
- Applications: Bearing / Power Transmission, Medical / Biotech, Valves
- Features: Corrosion Resistant, Specialty / Other, Stainless Steel
-
Supplier: Newark, An Avnet Company
Description: DA 284 Vent Plug, M40 x 1.5, Stainless Steel V4A (DIN 1.4404/AISI 316L), (qty. 1)
-
Supplier: Clark Solutions
Description: The 4000 series rotary vane pumps are available in 7 different displacements from 1000 to 2400 l/h at 1450 rp and are the latest edition of high technology volumetric pumps to our line. The pump housing, the rotor and every metallic component are AISI 316 stainless. The pumping chamber
- Maximum Discharge Flow: 4.904794432133333 GPM
- Maximum Discharge Pressure: 261.06786 psi
- Discharge Size: 1 inch
- Pump Type: Circulation Pumps, Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: Accuris
Description: Sensitization of Austenitic Stainless Steels; Effects of Welding Variables on HAZ Sensitization of AISI 304 and Haz Behavior of BWR Alternative Alloys 316 NG and 347
-
Supplier: Washington Alloy Co.
Description: spools) per carton *Flag-tagging is available – please inquire. Standard wire diameter (in.): .023, .030, .035, .045, 1/16, 3/32, 1/8, 5/32, 3/16. Description USA 316 is used for welding AISI 316 stainless subjected to high temperature service such as that found in gas turbines.
-
Supplier: Loos & Co., Inc.
Description: Packaging Standard packaging is intended for use with commercial lashers such as Class C and D. Loos & Co. Inc. stocks straight hub coils as listed below.We do offer tapered hub coils as well. All Loos & Co. Inc. lashing wire is packaged with plastic ties. We believe this offers the most consistent
- AISI Grade: 316
- Specifications: AISI
- Features: Alloy, Coated / Painted, Cold Finished / Rolled / Drawn, Ferrous / Iron Based - Any Type, Other, Specialty / Other, Stainless Steel (UNS S), Wrought
- Type: Austenitic
-
Supplier: Lowara
Description: The Lowara e-SH series is a single impeller centrifugal pump made in AISI 316 stainless steel making it the right pump for moving water and aggressive liquids in a vast number of applications where high chemical resistance is needed.
- Horsepower: 0.335055096225705 to 100.516528867712 HP
- Maximum Discharge Flow: 1,056.6879999999999 GPM
- Media Temperature: 14 to 248 F
- Pump Type: Centrifugal Pumps
-
Supplier: Anamet Electrical, Inc.
Description: Construction • AISI-316 stainless steel and nickel plated brass cord grips contain two clamping seals, one with a larger diameter seal into which a smaller diameter seal fits. Both seals are made of V0 rated EPDM rubber, tested and certified in compliance with EN45545-2, Hazard Level
-
Supplier: Loos & Co., Inc.
Description: UNS N06625 – INCONEL 625 is a nickel/chromium alloy steel is suitable for well conditions with CO2 , H2S and Chlorides. The high molybdenum content provides resistance to pitting and crevice corrosion and enhances resistance to sulfuric acid. UNS N08926 – Grade 25-6Mo is an super austenitic
- Overall Length: 120,000 to 300,000 inch
- Overall Thickness: 0.066 to 0.125 inch
- AISI Grade: 316
- Specifications: AISI
-
Supplier: Loos & Co., Inc.
Description: Round wire is available from .004” to .312” in versatile wire packaging options; coils, carriers, spools, reels - the way you want it! Shaped and Flattened wire available upon request.
- Overall Thickness: 0.005 to 0.25 inch
- AISI Grade: 316 to 317
- Specifications: AISI
- Applications: Aerospace / Aircraft (AQ)
-
Supplier: Savino Barbera Srl
Description: suspended solids. A wide variety of series versions are available with solutions for all industrial pumping needs. General characteristics Materials in contact with the liquid: AISI 316 stainless steel, EPDM/Viton/Graphite/PTFE. Shaft materials: Chromium-plated AISI 316
- Horsepower: 0.335055096225705 HP
- Maximum Discharge Flow: 26.417199999999998 GPM
- Pump Type: Centrifugal Pumps
- Features: Magnetic Drive
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential, Commercial End Suction Centrifugal Pumps G&L Series MCC Features and Benefits Superior Materials of Construction: AISI 316L stainless steel impeller and seal housing for corrosion resistance, and improved strength and ductility. Cast iron casing for strength and durability. High
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: faces, Viton elastomers, and 316 stainless metal parts. Optional high temperature and chemical duty seals available. Motors: NEMA standard open drip-proof, totally enclosed fan cooled or explosion proof enclosures. Rugged ball bearing design for continuous duty under all operating conditions.
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about these stainless steel zip ties? Polyester coated for prevention of corrosion between metals that are dissimilar Smooth, rounded edges and polyester coating contribute to the safety of the installer Constructed of AISI 316 Stainless Steel for use in the most
-
Supplier: Galco Industrial Electronics
Description: R 50 AISI316
-
Supplier: EMKA Incorporated
Description: Wingknob quarter turn AISI 316
- Latch Types: Cam Latch
- Operation: Knob
- Materials: Stainless Steel
-
Supplier: RS Components, Ltd.
Description: STRAIGHT CONNECTOR 6 AISI316L
-
Supplier: RS Components, Ltd.
Description: Roxtec RS 31 AISI 316 Cable Gland
- Temperature Range: -40 to 212 F
- Application: Cable & Wire
-
Supplier: EMKA Incorporated
Description: D-ring quarter turn AISI 316 TI
- Latch Types: Cam Latch
- Features: Folding Handle (Drop)
- Operation: Handle
- Materials: Stainless Steel
-
Supplier: Thermocold Costruzioni Srl
Description: Power: 15Kw ÷ 17Kw R134a refrigerant. Scroll compressor. Built entirely of AISI 316L. Panels with soundproof insulation. Direct expansion coils in Cu / Cu / Sn. Auxiliary electric heating in AISI 316L. Centrifugal fan made of AISI 316L. Pleated filter G4. Electrical control
- Cooling Capacity: 15 to 17 kW
- Application: HVAC, Industrial
- Condenser Cooling: Water-Cooled
-
Supplier: Thermocold Costruzioni Srl
Description: Power: 8Kw ÷ 10Kw R134a refrigerant. Built entirely of AISI 316L. Panels with soundproof insulation. Direct expansion coil in Cu / Cu / Sn. Electrical pre-heating battery in AISI 316L. Centrifugal fan built in AISI 316L. Pleated filter G4. Electrical control panel and control in
- Cooling Capacity: 8 to 10 kW
- Application: HVAC, Industrial
- Condenser Cooling: Water-Cooled
-
Supplier: DigiKey
Description: SILVYN LGEF-M 32X1,5 AISI 316
-
Supplier: RS Components, Ltd.
Description: AISI 316L SOLENOID VALVE 2/2NO 1/2 OR.14
- Number of Ports/Ways: 2
- Power: 24 volts
- Valve Type: Solenoid Valves
-
Supplier: RS Components, Ltd.
Description: IP69K wall box, AISI 316, 300x300x200mm
- Width/Diameter: 11.81103 inch
- Depth: 7.87402 inch
- Width or Diameter: 11.81103 inch
- Features: Hinged Cover, Locking, Other
-
Supplier: Radwell International
Description: BUTTERFLY VALVE, TYPE K588, OD 3.00 INCH, W/OUT DRIVE UNIT, AISI 316L PRODUCT CONTACT, . FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Butterfly Valves
-
Supplier: ALL-STATES, Inc.
Description: ONE PIECE, SELF LOCKING TYPE 0.01 INCH AISI 316 STAINLESS STEEL MATERIAL 20.5 INCH 20.5 LENGTH IN INCH 0.31 INCH 50 STANDARD PACKAGE 250 LB TENSILE STRENGTH 6 INCH BUNDLE DIAMETER 0.01 INCH AISI 316 STAINLESS STEEL CLIP MATERIAL ALL-STATES. BRAND OPERATING TEMPERATURE
- Length: 20.5 inch
- Material: Stainless Steel
-
Supplier: Ebinger Manufacturing Corp.
Description: CARBON STEEL MATERIAL CHROME PLATED FINISH 1-1/4 INCH ANCHOR LENGTH AISI 1018 MATERIAL SPECIFICATION PAN HEAD TYPE 3/16 INCH ANCHOR SIZE
- Hole Size (Diameter): 0.1875 inch
- Length: 1.25 inch
-
Supplier: Lowara
Description: Cast iron pump body and AISI 316L stainless steel, laser-technology welded impeller. Suitable for pumping hot and cold, moderately aggressive liquids.
- Horsepower: 0.335055096225705 to 176.909090807172 HP
- Maximum Discharge Flow: 3,082.0066666666667 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: -22 to 248 F
-
Supplier: Branham, W.C. Inc.
Description: In stainless steel AISI 304 and AISI 316 Available in bores from Ø 32 to Ø 125 mm High temperature execution on request FDA approved piston rod seal On request, in accordance to ATEX Directive 2014/34/EU classification II 2 GD c T4
- Stroke: 0.9842525 to 39.3701 inch
- Operating Pressure: 145.0377 psi
- Bore Size: 1.2598432 to 4.9212625 inch
- Body Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
while maintaining strength and reliability. Rotor Clip offers alloys suited to these challenges, including AISI 316 stainless steels for corrosion resistance, and other biocompatible implantable alloys like Elgiloy that provide corrosion (read more)
Browse Compression Springs Datasheets for Rotor Clip Company, Inc. -
(Group I) and Other Industries (Group II) Housing Material: Aluminum, Stainless Steel (303 AISI), Stainless Steel (316 AISI) Ex-proof “d” Flameproof Enclosure Different Mounting and Coupling Options Available Removable Connection Cap (read more)
Browse Absolute Rotary Encoders Datasheets for POSITAL B.V. -
tested for conditions down to 100-meter water depth, 10% active duty cycle, and the motor chamber is sealed for 100 bars of pressure. Features: Available in stainless steel (AISI316) Stainless steel brackets (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
The Underwater easyE® actuator is our new extreme condition electric actuator. It has been tested for conditions down to 100-meter water depth, 10% active duty cycle, and the motor chamber is sealed for 100 bars of pressure. Features: Available in stainless steel (AISI (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
must fulfil special requirements, such as in the food industry. The high-quality stainless steel (AISI 316) offers a high level of protection against environments exposed to seawater or industrial cleaning with chemicals, etc. We use high-quality stainless steel (AISI 316) to produce our (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
travel: 8 mm Don’t apply pull forces in adjusted position This gas spring can NOT be used as a limit stop Available with valve Available in stainless steel AISI 316L or 304 (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
-hardened) Premium: 1045 steel with black oxide coating Stainless: AISI 304/316 for corrosive environments (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
secure, continuous connection with the precise force needed. For corrosion resistance, materials like stainless steel (e.g., AISI 316 for offshore applications) and exotic alloys can be utilized to meet the specific requirements. Multi-Turn Wave Springs in Quick Connectors (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
Material & Design Specifications: Construction: High-strength alloy steel (42CrMo4) or stainless steel (AISI 304/316) (read more)
Browse Shaft-Hub Locking Devices Datasheets for Chengdu Leno Machinery Co., Ltd.
More Information Top
-
Stainless steel 2000
ABSTRACT AISI 316 stainless steel has been plasma nitrided at S70°C over a range of processing conditions, and the resultant corrosion properties have been investigated by a potentiodynamic polarisation technique.
-
A Century of Stainless Steels
AISI 316 .
-
Comparison of the effect of non‐polluted and underwater‐volcano‐polluted seawater on the corrosion resistance of different stainless steels
Results show that the composition of the polluted seawater negatively affects the passivation kinetics of both AISI 316 SS and Alloy 900, decreasing the corrosion resistance of both alloys.
-
Fatigue and Durability of Metals at High Temperatures
AISI 316 SS .
-
Fatigue, tensile, and relaxation behavior of stainless steels
These results were obtained in a study of annealed AISI 316 stainless steel tested in air at various strain ranges at 430 C and a strain rate of 4 X 10~3 sec"1 .
-
Cavitation and Sand Slurry Erosion Resistances of WC-10Co-4Cr Coatings
For compar- ison, the austenitic stainless steel AISI 316 samples were tested under the same experimental conditions.
-
Localised corrosion behaviour of biomedical implant materials using electrochemical potentiokinetic reactivation and critical pitting potential methods
In this study, localised corrosion properties of the biomedical grade Ti–Nb–Cu alloy and AISI 316 austenitic stainless steel specimens were investigated.
-
Advanced Materials Modelling for Structures
AISI 316 L(N), FZKA, Germany [19] SUS 316-HP, NRIM, Japan [18, 17] elastic strain εel, E = 150 GPa [9] .
-
Degradation of austenite stainless steel by atmospheric exposure in tropical marine environment
The atmospheric corrosion kinetics of AISI 304 and AISI 316 stainless steel in tropical marine environments is observed by weight loss.
Indicates content that may require registration and/or purchase.