-
Description: A heavy duty, rust inhibitive primer free of lead and chromate hazards. It offers outstanding protection and will give protection during shipping, handling, and erection. It can be top coated with alkyds and latex coatings. Recommended Usage For industrial and commercial
- Wet / Applied Thickness: 0.003 to 0.0085 inch
- Cure / Dry Temperature: 40 to 120 F
- Operating / Use Temperature: 40 to 120 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Description: Steel Spec FD Alkyd Primer is a fast drying, rust inhibitive, alkyd primer for use over steel substrates. It can be used as a universal primer under high performance topcoats and can be topcoated with epoxies and urethanes. Recommended Usage For
- Wet / Applied Thickness: 0.006 to 0.008 inch
- Cure / Dry Temperature: 77 F
- Operating / Use Temperature: 40 to 120 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Supplier: R. S. Hughes Company, Inc.
Description: Krylon Industrial Coatings Rust Tough K0011 paint primer comes in gray and is packaged 4 per case. Uses alkyd enamel as the base. Can be used with aluminum, metal, steel, wood. Designed to have chemical-resistant, corrosion-resistant, rust-resistant properties.
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Enamel Paint, Primer
-
-
Supplier: R. S. Hughes Company, Inc.
Description: Krylon Industrial Coatings Rust Tough K0011 paint primer comes in red and is packaged 4 per case. Uses alkyd enamel as the base. Can be used with aluminum, metal, steel, wood. Designed to have chemical-resistant, corrosion-resistant, rust-resistant properties.
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Enamel Paint, Primer
-
Supplier: R. S. Hughes Company, Inc.
Description: Krylon Industrial Coatings Rust Tough K0011 paint primer comes in gray and is packaged 1 per case. Uses alkyd enamel as the base. Can be used with aluminum, metal, steel, wood. Designed to have chemical-resistant, corrosion-resistant, rust-resistant properties.
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Enamel Paint, Primer
-
Description: HI-SOLIDS ALKYD METAL PRIMER is a fast drying, high solids, low VOC, rust inhibitive, alkyd primer for steel surfaces, and is free of heavy metal hazards. It is easy to apply by spray and has good resistance to general atmospheric weathering. It can be
- Wet / Applied Thickness: 0.005 to 0.008 inch
- Cure / Dry Temperature: 40 to 110 F
- Operating / Use Temperature: 40 to 120 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Supplier: R. S. Hughes Company, Inc.
Description: Krylon Industrial Rust Tough paint primer comes in gray and is packaged 15 oz per inner, 6 per case. Uses alkyd enamel as the base. Can be used with steel. Designed to have corrosion-resistant, rust-resistant properties.
- Form: Aerosol
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
- Features: Corrosion Inhibiting / Rust Preventive, Enamel Paint, Primer
-
Supplier: FORREST Technical Coatings
Description: A shopcoat alkyd primer designed to be weldable, non-lifting and easy to use. Protects substrates during shipping, handling or construction.
- Coverage: 200 to 577 ft²
- Wet / Applied Thickness: 0.004 to 0.0085 inch
- Cure / Dry Temperature: 40 to 85 F
- Chemistry: Alkyd / Oil Based, Formaldehyde Resins (Phenolic, Furan, Melamine), Resin Base / Polymer Binder
-
Supplier: PPG TrueFinish
Description: No lead or chrome
- Coverage: 818 ft²
- Wet / Applied Thickness: 0.002 to 0.004 inch
- Cure / Dry Temperature: 77 to 160 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Description: An all purpose rust inhibitive interior/exterior alkyd shop coat primer for topcoating with conventional alkyd or acrylic coatings. It offers outstanding protection during shipping and handling. Dries in 15 minutes and can be recoated in one hour. Recommended Usage
- Wet / Applied Thickness: 0.004 to 0.0065 inch
- Cure / Dry Temperature: 40 to 120 F
- Operating / Use Temperature: 40 to 120 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Supplier: FORREST Technical Coatings
Description: A low-VOC, low-HAPS phenolic modified alkyd primer with fast-drying, rust-inhibitive, non-lifting properties. Acceptable top coats include alkyd, acrylic, vinyl, epoxy, or urethane products. All products in this line are less than 3.5 VOC and low HAPS.
- Coverage: 175 to 529 ft²
- Wet / Applied Thickness: 0.0045 to 0.009 inch
- Cure / Dry Temperature: 40 to 85 F
- Features: Base Coat, Clear Coat / Top Coat, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Interior, Paint, Primer, Protective, Specialty / Other, Sprayable, Touch-Up
-
Supplier: FORREST Technical Coatings
Description: A fast-drying universal phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments provide excellent corrosion prevention and good weathering characteristics for protection during storage, transit or construction. Appropriate for use on interior
- Coverage: 250.00000000000003 to 609 ft²
- Wet / Applied Thickness: 0.003 to 0.008 inch
- Cure / Dry Temperature: 50 to 80 F
- Form: Aerosol, Liquid, Solvent Based
-
Supplier: FORREST Technical Coatings
Description: A high solids, 3.5 VOC or lower phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments protect against corrosion. Appropriate for use on interior or exterior steel substrates and compatible with alkyd, acrylic, vinyl, epoxy or urethane
- Coverage: 275 to 738 ft²
- Wet / Applied Thickness: 0.00325 to 0.00575 inch
- Cure / Dry Temperature: 40 to 85 F
- Chemistry: Alkyd / Oil Based, Formaldehyde Resins (Phenolic, Furan, Melamine), Resin Base / Polymer Binder
-
Supplier: Aervoe Industries Incorporated
Description: Fast drying, tough, provides adhesion to non-painted surfaces
- Coverage: 34 to 68 ft²
- Cure / Dry Temperature: 55 to 80 F
- Operating / Use Temperature: 200 F
- Form: Aerosol, Solvent Based
-
Supplier: Tnemec Company, Inc.
Description: No Description Provided
- Cure / Dry Temperature: 75 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Interior, Lacquer (Clear), Primer, Waterproof / Water Repellant
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Rust-Oleum Corporation
Description: Low VOC, for use on clean, abrasive blasted or previously painted steel
- Coverage: 930.0000000000001 ft²
- Wet / Applied Thickness: 0.0025 to 0.0045 inch
- Cure / Dry Temperature: 70 to 80 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Supplier: PPG Protective & Marine Coatings
Description: High-performance tin-free antifouling with high level of cuprous oxide for long-life fouling protection
- Wet / Applied Thickness: 0.002 to 0.003 inch
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
- Features: Coating, Primer, Protective
- Industry: Marine, OEM / Industrial
-
Supplier: Sanchem, Inc.
Description: Stop rust and corrosion before it starts with SafeGard H water based coating. In just one coat, corrosion control is achieved by using a waterborne barrier coating that contains a balanced corrosion inhibitor system. This corrosion prevention product dries to a translucent light brown dry to
- Coverage: 650 to 700 ft²
- Wet / Applied Thickness: 0.0015 inch
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Primer, Protective, Specialty / Other, Sprayable
- Cure / Setting Technology: Film Drying / Air Setting
-
Primers and Adhesion Promoters - SIGMACOVER -- Two-component, Solvent-free Amine Cured Epoxy FillerSupplier: PPG Protective & Marine Coatings
Description: High-performance, tin-free antifouling system SIGMA ALPHAGEN is the family name of a range of tin-free, self-polishing antifoulings, based upon a pure organic binder system. The SIGMA ALPHAGEN range has built a successful and extensive track record both in new-building, maintenance and maintenance.
- Features: Clear Coat / Top Coat, Coating, Corrosion Inhibiting / Rust Preventive, Primer, Protective
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Industry: Marine, OEM / Industrial
-
Supplier: Coatings For Industry, Inc.
Description: Siloxseal 385 is a high temperature silicone-epoxy resin coating, shipped in single component, available in aluminum and colors.
- Coverage: 363.00000000000006 ft²
- Cure / Dry Temperature: 300 to 400 F
- Operating / Use Temperature: 500 F
- Features: Brush / Roll-on, Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Primer, Protective, Sprayable
-
Supplier: Rust-Oleum Corporation
Description: Modified silicone aluminum & colored finishes, high heat exposed surfaces
- Coverage: 370 to 640.0000000000001 ft²
- Wet / Applied Thickness: 0.0025 to 0.006 inch
- Cure / Dry Temperature: 70 to 80 F
- Operating / Use Temperature: 300 to 800 F
-
Supplier: Sanchem, Inc.
Description: is a low odor solvent based rust preventative that leaves a brown, firm, highly corrosion resistant wax coatings that melts at over 300 F. For protection of finished and semi-finished metal parts and metal stock of all types. Protection is afforded for interplant domestic shipment or export
- Operating / Use Temperature: 300 F
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Primer, Protective, Specialty / Other, Sprayable
- Cure / Setting Technology: Film Drying / Air Setting
- Substrate: Metal
-
Supplier: PPG Protective & Marine Coatings
Description: High-performance, tin-free antifouling system SIGMA ALPHAGEN is the family name of a range of tin-free, self-polishing antifoulings, based upon a pure organic binder system. The SIGMA ALPHAGEN range has built a successful and extensive track record both in new-building, maintenance and maintenance.
- Chemistry: Acrylic / Latex, Metal / Metal Filled, Resin Base / Polymer Binder
- Substrate: Aluminum
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Primer, Protective
- Industry: Marine, OEM / Industrial
-
Supplier: Minerallac Company
Description: CORROSION INHIBITOR, RUST CONTROL TYPE INDUSTRIAL, HEAVY DUTY PAINTING PROJECT, INDOOR/OUTDOOR APPLICATION AEROSOL CONTAINER TYPE 16 OZ CONTAINER CAPACITY RED OXIDE COLOR/SHADE 15 MIN DRYING TIME SPRAYON[R], KRYLON[R] BRAND NET FILL WEIGHT 12 OZ PACKAGING QUANTITY 12 PER PACK
- Form: Aerosol
- Features: Corrosion Inhibiting / Rust Preventive, Primer
- Industry: OEM / Industrial
-
Supplier: Dampney Company, Inc.
Description: Pheonxy Zinc Rich Primer
- Wet / Applied Thickness: 0.007 to 0.01 inch
- Cure / Dry Temperature: 40 F
- Operating / Use Temperature: -40 to 300 F
- Features: Brush / Roll-on, Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Interior, Primer, Protective, Sprayable
-
Supplier: Crosslink
Description: Coatings currently are available to prevent corrosion. However, many of them employ hexavalent chromium, a highly toxic chemical and known carcinogen. Current legislation in Europe (RoHS) and California (EWRA) are helping to phase out the use of this chemical.Crosslink offers a new, non-toxic smart
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Primer, Specialty / Other
- Form: Liquid
-
Supplier: Aervoe Industries Incorporated
Description: Rapid dry time, durable finish meet the demands of steel fabrication shops
- Coverage: 1,027 to 2,054 ft²
- Cure / Dry Temperature: 50 to 90 F
- Operating / Use Temperature: 200 F
- Form: Aerosol, Liquid, Solvent Based
-
Description: Use with AF-163-2 Bonding Films. Sprayable or Brushable, Curing Type. High Degree of Protection Against Corrosive Environments Both Inside and Outside the Bond Line.
- Substrate: Aluminum, Metal
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Other, Primer, Specialty / Other, Sprayable
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Form: Liquid
-
Supplier: Hubbard-Hall Inc.
Description: superior corrosion resistance as a base for paint. Provides excellent rust protection when used with rust preventive oils. Calcium modified zinc phosphates can provide ant-galling properties.
- Operating / Use Temperature: 170 to 185 F
- Industry: Automotive, OEM / Industrial
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Other, Primer, Sealer / Surface Sealant, Sprayable
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemistry: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Features: Enamel Paint, Primer
-
Supplier: Sherwin-Williams
Description: Paint & Coatings A wide variety of coatings for residential or commercial use offer top quality performance. Primers Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats A wide variety of stains and sealers for
- Chemistry: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Features: Base Coat, Brush / Roll-on, Clear Coat / Top Coat, Coating, Enamel Paint, Exterior, Paint, Primer, Sealer / Surface Sealant, Stain, Waterproof / Water Repellant
- Location / Orientation: Ceiling, Floor, Wall
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemistry: Alkyd / Oil Based
- Features: Primer
-
Supplier: Sanchem, Inc.
Description: Outdoor corrosion protection on your metal parts will be achieved with SafeGard M-1. This rust proofing product is a translucent, self healing, scratch resistant, hard wax coating that is a clean and safe alternative to dirty, toxic and flammable solvent based based rust preventatives.
- Coverage: 650 ft²
- Wet / Applied Thickness: 0.0015 to 0.002 inch
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Primer, Protective, Specialty / Other, Sprayable
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Dampney Company, Inc.
Description: Zinc silicone primer, heat resistant ambient to 500F (260C)
- Wet / Applied Thickness: 0.008 to 0.01 inch
- Cure / Dry Temperature: 50 to 70 F
- Operating / Use Temperature: 500 F
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Primer, Protective, Sprayable
-
Supplier: Sherwin-Williams
Description: Paint & Coatings A wide variety of coatings for residential or commercial use offer top quality performance. Primers Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats A wide variety of stains and sealers for
- Chemistry: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Features: Base Coat, Brush / Roll-on, Clear Coat / Top Coat, Coating, Enamel Paint, Interior, Paint, Primer, Sealer / Surface Sealant, Stain, Waterproof / Water Repellant
- Location / Orientation: Ceiling, Floor, Wall
Find Suppliers by Category Top
More Information Top
-
Materials engineering newsline … items of interest to JME readers
Devoe and Raynolds Co., a Div. of Grow Group., Inc., New York, NY, has added a new rust inhibitive red oxide alkyd primer to its Bar-Oxa Alkyd Protective Coating Line.
-
CORROSION NEWS AND VIEWS
The first coat was of Temaprime MPH 550, a lead free, rust inhibiting , alkyd zinc phosphate primer intended to pro- vide protection for steel structures com- pliant with British Gas Specification PA9.
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/14962/LindsayCox2012.pdf?sequence=1
Fabricator’s standard alkyd red oxide, rust - inhibiting primer .
-
Vehicle Paints - Grainger Industrial Supply
• Rust Inhibitive Primer , Solvent, Resin Type Alkyd Enamel, VOC Content Less Than 340g/L, Size 1 gal., Color Light Gray, Coverage 325 to 550 sq. ft./gal., Dry Time 1 to 2 hr., Dry Time Recoat 1 hr., Dry Time Tack Free …
-
Grainger.com
• Rust Inhibitive Primer , Solvent, Resin Type Alkyd Enamel, VOC Content Less Than 340g/L, Size 1 gal., Color Light Gray, Coverage 325 to 550 sq. ft./gal., Dry Time 1 to 2 hr., Dry Time Recoat 1 hr., Dry Time Tack Free …
Indicates content that may require registration and/or purchase.