Products/Services for Als4000 PCI Multimedia Device Drivers
-
Device Drivers - (88 companies)Device drivers are programs that provide an interface between general-use software (such as an operating system) and specific hardware or software modules. With personal computers (PCs), device drivers are often packaged as dynamic link library (DLL... -
PCI Products - (251 companies)PCI products are devices that use the peripheral component interconnect (PCI) bus standard. PCI products include bridges, extenders, and power supplies. They also include bus interface, adapter, memory, mass storage, networking, and serial... -
IC PCI Bridges - (53 companies)PCI bridges are semiconductors that expand the number of slots available on PCI devices. An IC PCI bridge is an electronic device or chip that connects a device with a particular PCI protocol to another PCI type, or to another device... -
Piezoelectric Drivers and Piezoelectric Amplifiers - (49 companies)Piezoelectric drivers and piezoelectric amplifiers are power sources that provide the high voltage levels needed to drive other piezoelectric devices such as actuators, motors, transducers, and sensors. They are also used for the open-loop... -
LED Drivers - (389 companies)...logic. In terms of applications, some LED drivers are used in portable devices such as cell phones, digital cameras, digital clocks, and counters. Other LED drivers are used in DVD and MP3 players. Standards. NEMA SSL 1 - Electronic drivers for led... -
LCD Drivers - (120 companies)...personal digital assistants (PDA), calculators and other electronic devices. Some LDC drivers conform to the current mode interface cascade (CICC) standard, which uses a special data transfer technology for LCD driver integrated circuits (LCDI).
-
Laser Drivers - (70 companies)Laser drivers control and manage the operation of lasers used for switching in optical networks. Laser drivers control and manage the operation of lasers used for switching in optical networks such transmission systems, optical transmitters...
-
PCI Express Products - (100 companies)...a wide range of devices that interact with PCI, a local bus standard developed by Intel Corporation. Today, most personal computers (PCs) include a PCI bus in addition to integrated-systems architecture (ISA) bus. PCI is also used on some versions...
-
Gate Drivers - (225 companies)...gate drivers are still in development. Others are in full production. Devices that are discontinued are no longer available from the manufacturer, but may still be found in the supply chain. Related Standards. SMD 5962-99511 - Microcircuit...
-
Driver Bits - (75 companies)Driver bits apply torque from a screwdriver, drill, or t-handle to hardware fasteners, such as screws, bolts, or nuts. Driver bits apply torque to screws. More specifically, they are the interface that transfers torque from a tool...
Product News
-
SiTime Corporation
PCI Express Timing Solutions in Automotive Introduction - The growing demand for AD (automated driving) and ADAS (advanced driver assistance system) features in modern vehicles is driving an increase in the number and complexity of automotive electronic systems. These systems feature numerous sensors that generate a large amount of data and require increased computing power. Coprocessors are often used since a single SoC may not be sufficient to handle the computing requirements. PCI Express (R) (PCIe) is one of the interfaces commonly... (read more) -
Skyworks Solutions, Inc.
Value & performance gate drivers - silicon devices Skyworks introduces its Si82Ex/Fx value and performance isolated gate drivers for silicon MOSFET, IGBT, SiC and GaN devices. Skyworks Solutions, Inc. provides an upgrade path for its Si823x and Si823Hx ISO drivers with the launch of the Si82Ex/Fx value and performance isolated gate drivers. Both lines can be used to drive silicon MOSFET, IGBT, silicon carbide (SiC) and gallium nitride (GaN) devices. The family of Si82Ex value gate drivers offers backward compatibility and a traditional... (read more)Browse LED Drivers Datasheets for Skyworks Solutions, Inc. -
Rego Electronics Inc.
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors M.2, Mini PCI Express and Mini PCI are the specifications for internally mounted computer expansion cards and associated connectors developed by the PCI-SIG. M.2 is the newest interface, intended to replace mSATA. It uses the Mini PCI Express physical layout. The Mini PCI Express is a replacement for the Mini PCI form factor. Rego offers both Mini PCI 124 position connectors and Mini PCI Express 52 position connectors with mated heights from 4.0mm to 9.9mm. M.2 connectors includes 3.2H and 4.2H... (read more)Browse Edge Connectors Datasheets for Rego Electronics Inc. -
S.I. Tech, Inc.
What is a Bit-Driver? A Bit-Driver (R) is a S.I. Tech trademark that references a communication device which "drives bits - the 1's and 0's". The bits are actually data which can be generated from a computer, telephone, or similar piece of equipment. Additionally, S.I. Tech Bit-Drivers are fiber media converters which convert electrical signals to light, allowing data to be transmitted over fiber optic cabling. (read more)Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
DigiKey
MediPlas™ Reactor and MediPlas Driver In the medical segment, EPCOS' MediPlas system is best suited for sterilization and disinfection. Appliances with MediPlas Reactors and MediPlas Drivers can reduce the concentration of pathogens in contact with contaminated surfaces like medical equipment, masks, and tubing. The applications do not require expensive vacuum equipment or toxic chemicals, making their use cost effective and environmentally friendly. Medical devices and equipment can be sterilized easily and effectively... (read more) -
Win Source Electronics
ULN2003AIPWR Motor Driver Array supports high-density PCB designs. Reduced BOM Cost by consolidating multiple driver channels into a single device. Proven Reliability with extensive use in industrial and embedded applications. Typical Applications. Relay control modules. Stepper motor drivers. Solenoid control systems. Industrial automation equipment. Instrumentation and embedded controllers. ULN2003AIPWR offers a cost-effective and proven solution for multi-channel load driving, enabling reliable control of relays, motors... (read more)Browse Darlington Transistors Datasheets for Win Source Electronics -
Qorvo
72V BLDC Controller & Driver 72V BLDC Controller & Driver with Integrated Multimode Power Manager and Configurable AFE with Vds Sensing - Extended I/O. Qorvo's PAC55712 expands Qorvo's broad portfolio of full-featured Power Application Controller (R) (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next generation smart energy appliances, devices, and equipment - by adding new features such as Cycle By Cycle (CBC), Enhanced Sample And Hold (S &H), Windowed Watchdog Timer, and Vds Sensing... (read more)Browse Motor Controllers Datasheets for Qorvo -
Win Source Electronics
TMC5160 Stepper Driver Selection Guide TMC5160 Stepper Driver Selection Guide. The TMC5160 series from Trinamic is a high-performance stepper motor driver designed for industrial automation, robotics, and precision motion control systems. All three models support 20 A output current, 10 -50 V supply range, and microstepping up to 1/256, ensuring smooth motion and high positioning accuracy. The main difference between TMC5160A-TA-T, TMC5160A-WA, and TMC5160A-TA lies in packaging and production suitability. TMC5160A-TA-T - Reel... (read more)Browse DC Motor Drives Datasheets for Win Source Electronics -
Qorvo
6 - 18 GHz Driver Amplifier Qorvo's QPA0023 is a high-performance driver amplifier fabricated on Qorvo's production 0.15 um pHEMT process (QPHT15). Covering 6 - 18 GHz, the QPA0023 provides 14 dB small signal gain and 29 dBm P1dB and saturated power of 30 dBm. In addition, the device can provide low IMD3 level of -42 dBc at Pout = 20 dBm/tone. QPA0023 is matched to 50 ohms with integrated DC blocking caps on both I/O ports for easy handling and simple system integration. It is an ideal choice for EW and communication (read more)Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Qorvo
72 V BLDC Controller and Driver with ... 72 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE. Qorvo's PAC55723L expands Qorvo's broad portfolio of full-featured Power Application Controller (R) (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next generation smart energy appliances, devices, and equipment - by adding new features such as Cycle By Cycle (CBC), Enhanced Sample And Hold (S &H), Windowed Watchdog Timer, all while offering a footprint compatible... (read more)Browse Motor Controllers Datasheets for Qorvo
-
Sound Card Request Board - Page 15 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Phillips SAA7135HL Multimedia Capture Device (Windows 2003 Server) [ PCI / ISA]. .... DRIVER NEEDED: Avance Logic, Inc. als4000 (Windows 98) [PCI / ISA] .
-
Sound Card Request Board - Page 20 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Avance Logic, Inc. als4000 (Windows XP Professional) [ PCI / ISA]. .... DRIVER NEEDED: Acer Ali M5451 PCI A-Link Audio Controller Device (Windows 2000 Server). .... DRIVER NEEDED: Toshiba Toshiba Multimedia Center (Windows Vista) [USB] .
-
no active mixer device installed....please helppp
• Sound Card Drivers . .... • no active mixer device installed....please helppp. .... Motherboard Name Intel Seattle SE440BX (2 ISA, 4 PCI , 1 AGP, 3 DIMM). .... Multimedia . .... Audio Adapter Avance Logic ALS4000 Audio Device .
-
DRIVER NEEDED: Asound ASOUND EXPRESS ASP003 ALS4000 (Windows XP Home) FCCID=MA5ASOUND - Free Drivers Download | Request and Support Forums
Model: ASOUND EXPRESS ASP003 ALS4000 . .... Interface: PCI / ISA. .... Age of Device : Not specified. .... [Upload Driver /Firmware]. .... DRIVER NEEDED: Diamond Multimedia DVC1000 S2 (Windows XP Home) .
-
DRIVER NEEDED: Avance Logic, Inc. p/n: mpb000122 Rev. 1.10 (Windows XP Home) - Free Drivers Download | Request and Support Forums
Please help me find a driver for a PCI sound card with game port ~ ALS4000 . .... Device Type: Sound Card. .... Audio & Multimedia .
-
Sound Card Request Board - Page 59 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Jazz Multimedia m-9913 (Windows XP Home) [SCSI]. .... DRIVER NEEDED: Creative Labs ct4730 (Windows XP Professional) [ PCI / ISA]. .... HELP NEEDED: Avance Logic, Inc. ALS4000 (Windows ME) [PCI / ISA]. .... DRIVER NEEDED: Analog Devices AD1981A (Windows XP Professional) .
-
Sound Card Request Board - Page 26 - Free Drivers Download | Request and Support Forums
Wave Device (Windows 98) [ PCI / ISA]. .... DRIVER NEEDED: Emachines E3010 (Windows XP Home) [PCI / ISA]. .... DRIVER NEEDED: Diamond Multimedia Monster Sound MX100 (Windows 98SE) [PCI / ISA]. .... HELP NEEDED: Avance Logic, Inc. ALS4000 (Windows ME) [PCI / ISA] .
-
Sound Card Request Board - Page 55 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: star pci multimedia device (Windows 98SE). .... DRIVER NEEDED: avance logic ALS4000 (Windows ME) [PCI / ISA] .
Indicates content that may require registration and/or purchase.