Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Alumina substrate, also known as aluminum oxide substrate or ceramic substrate, is primarily composed of aluminum oxide (Al2O3). The excellent electrical, thermal, and mechanical characteristics of alumina, a well-known ceramic material, lead to its selection. The
- Density: 3.6999976648298842 g/cc
- Max Use / Curie Temperature: 1,500 to 1,650 C
- Dielectric Strength: 17,000,000 V/m
- Material Type: Alumina / Aluminum Oxide, Silicon Carbide
-
Description: Unipretec offers 99.6% alumina substrates. This high purity alumina substrate exhibits excellent physical, chemical, and mechanical properties, including exceptional insulating properties, high thermal conductivity, low dielectric constant, low dielectric loss, high
- Density: 3.8999975386044725 to 3.9499975070481197 g/cc
- Max Use / Curie Temperature: 1,500 to 1,650 C
- Dielectric Strength: 17,000,000 to 20,000,000 V/m
- Material Type: Alumina / Aluminum Oxide
-
Supplier: 3X Ceramic Parts Company Limited
Description: process, alumina ceramic substrate are mainly used in high-tech fields, such as metallurgy, chemical industry, electronics, national defense, aerospace and nuclear technology. Alumina Ceramic Substrate Properties Alumina Ceramic Substrate is a kind of
- Density: 3.5999977279425903 to 3.8999975386044725 g/cc
- Material Type: Alumina / Aluminum Oxide
- Shape / Form: Bar Stock, Fabricated / Custom Shape, Rod Stock
- Applications: Electronics / RF-Microwave
-
-
Supplier: NIKKO Company
Description: Features Strong mechanical strength Excellent surface flatness High thermal conductivity, Superior shock resistance High surface resistivity and volume resistivity, Superior electrical insulation
- Thickness / Wall Thickness: 0.0250393836 to 0.0393701 inch
- Alumina / Aluminate Type: Alumina / Aluminum Oxide, Alumina-Zirconia
- Features: Other
-
Supplier: Zhuhai Cersol Technology Co., Ltd.
Description: characteristic ● Good thermal conductivity ● Good thermal shock resistance ● Excellent surface characteristics and flatness ● High insulation performance, low dielectric constant and dielectric loss ● Excellent mechanical strength ● Stable physical and chemical properties and corrosion resistance
- Material Type: Alumina / Aluminum Oxide
-
Description: Advantages Of Alumina Ceramic Substrate Alumina Ceramic Substrate have the characteristics of high hardness and wear resistance, low corrosion level, high temperature resistance, corrosion resistance and biological inertness.Because of its superior performance,
- Density: 3.749997633273531 to 3.9499975070481197 g/cc
- Thermal Conductivity: 20 to 30 W/m-K
- Material Type: Alumina / Aluminum Oxide
- Applications: Electrical / HV Parts
-
Description: Innovacera’s 96 Alumina (Al₂O₃) Substrates combine high density, superior thermal conductivity, and excellent dielectric strength, making them an ideal choice for electronic and energy applications. With outstanding resistance to high temperature, acid, and alkali corrosion, these
- Material Type: Alumina / Aluminum Oxide
- Features: Other
- Shape / Form: Wafer / Substrate
-
Supplier: Accumet
Description: ceramic substrate inventory until needed, and we'll process your materials on a just-in-time (JIT) basis. Our ceramic alumina laser processing services include: Laser precise cutting, drilling, and scribing of ceramics from stock Laser marking alumina ceramic Delivery from stock
- Materials: Alumina (Al2O3), Nitride (AlN, BN)
- Services: Bonding / Assembly, Ceramic Part Fabrication, Design Assistance, Testing / Inspection
- Secondary Operations: Glazing / Coating, Lapping / Polishing
- Process: Grinding, Machining
-
Supplier: NIKKO Company
Description: Thick Film Circuit Substrates Features Using Alumina substrates as the base material offers excellent thermal conductivity Capable of fine line patterns Capable of forming resistors and adjusting resistivity with trimming Capable of edge electrical terminals Multilayer Thick
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Features: Other
-
Supplier: 3X Ceramic Parts Company Limited
Description: custom make : Alumina Ceramic Substrate/ Board / Sheet/ Wafer Alumina Ceramic Plate / Block Alumina Ceramic Sleeve / Bushing / Lining Alumina Ceramic Tube Rod Alumina Ceramic Screw and Nuts Alumina Ceramic Crucible Alumina Ceramic Ring
- Density: 3.5999977279425903 to 3.9399975133593905 g/cc
- Coeff. of Thermal Expansion (CTE): 8.2 to 8.4 µm/m-C
- MOR / Flexural Strength: 50,037.70957823296 to 54,968.96211637766 psi
- Compressive / Crushing Strength: 304,577.3626501137 to 377,095.7823287122 psi
-
Supplier: Kyocera Corporation
Description: The most widely used and best-known fine ceramic material. Good mechanical strength, electrical insulation, high-frequency loss, thermal conductivity, and resistance to heat, wear and corrosion. Sapphire is single-crystal alumina.
- Max Use / Curie Temperature: 800 to 1,000 C
- Thermal Conductivity: 18 W/m-K
- MOR / Flexural Strength: 17,404.4207228636 to 58,014.7357428788 psi
- Compressive / Crushing Strength: 313,279.573011546 to 340,836.572489413 psi
-
Supplier: NIKKO Company
Description: Full glazed substrates are available. Also available are Edge Processed substrates, such as R Edge substrates, C Edge substrates, and partially etched glazed substrates.
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Features: Other
-
Supplier: Zhuhai Cersol Technology Co., Ltd.
Description: With high efficiency, low cost and pollution-free ceramic substrate casting technology, the product length and width can each reach 7.5 inches. It can also produce ultra-thin substrates with thickness of 0.1mm and 0.15mm. Products with special specifications can be customized according
- Thickness / Wall Thickness: 0.05905515 inch
- Material Type: Alumina / Aluminum Oxide
-
Supplier: Materion Corporation
Description: Materion Microelectronics & Services offers metalized substrates developed from Beryllium Oxide (BeO) or alumina (Al2O3). The metallization can be thick film MoMn followed by plating, or direct bond copper (DBCu).
- Material Type: Alumina / Aluminum Oxide, Beryllia / Beryllium Oxide
- Shape / Form: Bar Stock
-
Description: Alumina (Aluminum oxide) is extremely hard and has a very high melting point. Alumina ceramic is the most common and traditional technical material. High purity alumina has excellent electrical insulation properties, as well as high chemical resistance and low thermal expansion.
- Oxide Type: Alumina / Aluminum Oxide
-
Supplier: Gavish, Inc.
Description: While Gavish is NOT a provider of high volume commodity type substrates for LED’s and SOS applications, we are a producer of custom sapphire substrates and sapphire dummy wafers oriented and finished per customer specifications Specialty sapphire substrates for electronic
- Length: 2 inch
- Width / O.D.: 2 to 7.87402 inch
- Thickness / Wall Thickness: 0.01 to 0.02 inch
- Features: Dielectric Ceramics / Materials, Optics / Optical Grade
-
Supplier: NIKKO Company
Description: Features A thick film circuit substrate with through hole vias filled with Silver based conductor material Capable of creating a thermal bypass to the back side as thermal vias when used for COB assemblies and SMT assemblies that require thermal dissipation Capable of creating Pad on Via for
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Features: Other
-
Description: Aluminum Oxide is more commonly known as alumina (Al2O3). It is a tough technical ceramic with an excellent combination of mechanical and electrical properties. It is suitable for a wide variety of industrial applications. High hardness, wear resistance, low erosion levels, high temperature
- Oxide Type: Alumina / Aluminum Oxide
-
Description: Aluminum Oxide is more commonly known as alumina (Al2O3). It is a tough technical ceramic with an excellent combination of mechanical and electrical properties. It is suitable for a wide variety of industrial applications. High hardness, wear resistance, low erosion levels, high temperature
- Oxide Type: Alumina / Aluminum Oxide
-
Supplier: CoorsTek
Description: thin-film process. CoorsTek substrates are available in "as-fired" and finished form, and in both standard and resistor grades. ADS-996 THIN-FILM SUBSTRATES CoorsTek ADS-996 alumina substrates are a workhorse for most thin-film electronics applications.
- Thermal Conductivity: 26.6 W/m-K
- Coeff. of Thermal Expansion (CTE): 7 to 8.3 µm/m-C
- MOR / Flexural Strength: 85,861.8088994606 psi
- Modulus of Elasticity: 53,953,704.2408773 psi
-
Supplier: CoorsTek
Description: CoorsTek developed the standards for thick-film ceramic substrates and continues to provide economical yet durable substrates for hybrid integrated circuits, surface mount devices, sensors, and other thick-film electronics. Why Ceramic Thick-Film Substrates? Alumina is
- Thermal Conductivity: 26 W/m-K
- Coeff. of Thermal Expansion (CTE): 6.4 to 8.2 µm/m-C
- MOR / Flexural Strength: 58,014.7357428788 psi
- Modulus of Elasticity: 48,007,193.8272322 psi
-
Supplier: CoorsTek
Description: CoorsTek developed the standards for thick-film ceramic substrates and continues to provide economical yet durable substrates for hybrid integrated circuits, surface mount devices, sensors, and other thick-film electronics. Why Ceramic Thick-Film Substrates? Alumina is
- Thermal Conductivity: 13 W/m-K
- Coeff. of Thermal Expansion (CTE): 6.4 to 8.4 µm/m-C
- MOR / Flexural Strength: 52,938.4463653769 psi
- Modulus of Elasticity: 44,961,420.2007311 psi
-
Description: Ceramic substrates have following advantages: High thermal conductivity Excellent insulation properties High mechanical strength Excellent chemical stability Aluminum nitride ceramic substrates: Thermal conductivity > 200 W/m·K, thermal expansion coefficient matches that of silicon.
-
Description: Al2O3 substrates are now the most established ceramic substrates in terms of manufacturing and processing technology. Unipretec provides al2o3 substrates with alumina concentration of 96%. Due to their exceptional electrical, mechanical, and chemical properties, they are
- Density: 3.6999976648298842 g/cc
- Max Use / Curie Temperature: 1,500 to 1,650 C
- Dielectric Strength: 17,000,000 to 20,000,000 V/m
- Material Type: Alumina / Aluminum Oxide
-
Description: DBC (Direct Bonded Copper) is comprised of an insulating layer of ceramic substrate such as Al2O3 (aluminum oxide) and AlN (aluminum nitride) and copper connections to ensure electrical conductivity at high temperatures. For maximum reliability and performance, modules must exhibit excellent
- Features: Alumina / Aluminum Oxide, Specialty Ceramic
- Specialty Ceramic Type: Aluminum Nitride
- Applications: Battery / Fuel Cell, Construction & Building / Architectural, Electrical / HV Parts, Electronics / RF-Microwave
- Performance Features: Metallized / Silvered (Electrode, Mirror)
-
Supplier: Knowles
Description: High-K substrates are used for circuit miniaturization. DLI offers complete fabrication services!
- Length: 1 to 4 inch
- Width / O.D.: 1 to 4 inch
- Thickness / Wall Thickness: 0.025 inch
- Coeff. of Thermal Expansion (CTE): 0.55 to 10.1 µm/m-C
-
Supplier: 3X Ceramic Parts Company Limited
Description: solutions. Good chemical stability of alumina leads to high corrosion resistance. 8. We support a variety of customized alumina ceramic parts base on customer's drawing, sample, or reference parameters The description of alumina ceramic pin : Alumina ceramic is one of
- Compressive / Crushing Strength: 362,592.0983929925 psi
- Material Type: Alumina / Aluminum Oxide
- Shape / Form: Rod Stock
-
Supplier: San Jose Delta Associates, Inc.
Description: While the same design features common to alumina ceramics; blind holes, threads etc. are easily produced in Zirconia the grinding time required is about fifty percent more. The post-grinding surface finish is significantly better than a comparable feature in most aluminas. Zirconia is
- Density: 4.01 g/cc
- Max Use / Curie Temperature: 1,500 C
- Thermal Conductivity: 27 W/m-K
- Coeff. of Thermal Expansion (CTE): 8.3 µm/m-C
-
Description: Alumina is one of the most cost-effective and widely used engineering ceramic materials. The raw materials used to manufacture this high performance technical grade ceramic are readily available and reasonably priced, resulting in good value for money in fabricated alumina shapes. It
- Oxide Type: Alumina / Aluminum Oxide
-
Supplier: Superior Technical Ceramics Corp.
Description: For our stock lengths of 24". Ceramic tubes and rods can be cut to shorter lengths. A dash number with the length is added to the above numbers to represent a cut length. (Ex. 960300-12 represents a 3/16" diameter x 12" long rod.)
- Bore Diameter (I.D.): 0.25 inch
- Length: 24 inch
- Diameter: 0.625 inch
- Width / O.D.: 0.625 inch
-
Supplier: Superior Technical Ceramics Corp.
Description: For our stock lengths of 24". Ceramic tubes and rods can be cut to shorter lengths. A dash number with the length is added to the above numbers to represent a cut length. (Ex. 960300-12 represents a 3/16" diameter x 12" long rod.)
- Length: 24 inch
- Diameter: 0.375 inch
- Width / O.D.: 0.375 inch
- Material Type: Alumina / Aluminum Oxide
-
Supplier: 3X Ceramic Parts Company Limited
Description: substrate in China's market continues to rise. With its excellent performance, the market share of silicon nitride ceramic substrate is increasing. (1) Compared with alumina substrate or aluminum nitride substrate, it has more than twice the bending strength. (2)
- Density: 3.1999979803934133 g/cc
- Thermal Conductivity: 15 to 20 W/m-K
- MOR / Flexural Strength: 87,022.1036143182 psi
- Compressive / Crushing Strength: 362,592.0983929925 psi
-
Supplier: CoorsTek
Description: CoorsTek developed the standards for thick-film ceramic substrates and continues to provide economical yet durable substrates for hybrid integrated circuits, surface mount devices, sensors, and other thick-film electronics. Why Ceramic Thick-Film Substrates? Alumina is
- Thermal Conductivity: 31 W/m-K
- Coeff. of Thermal Expansion (CTE): 6.4 to 8 µm/m-C
- MOR / Flexural Strength: 63,816.2093171667 psi
- Modulus of Elasticity: 54,968,962.1163777 psi
-
Supplier: Accuratus Corporation
Description: which this high performance technical grade ceramic is made are readily available and reasonably priced, resulting in good value for the cost in fabricated alumina shapes. With an excellent combination of properties and an attractive price, it is no surprise that fine grain technical grade
- Length: 59.05515 inch
- Diameter: 0.37401595 inch
- Density: 3.69 to 3.89 g/cc
- Max Use / Curie Temperature: 1,700 to 1,750 C
-
Description: Benefits Stronger Bond Higher Precision at a Lower Cost Reduced Substrate Deformation Structure Great Ceramic has rich experience in milling, grinding and polishing precision (Advanced) ceramics and firing ceramics, which enables us to achieve: Provide customized service for surface
- Material Type: Alumina / Aluminum Oxide
- Applications: Electrical / HV Parts
Find Suppliers by Category Top
Featured Products Top
-
Product Overview Black alumina substrates are precision ceramic components manufactured from high-purity aluminum oxide (Al?O?) materials with a distinctive black appearance. They provide excellent electrical insulation, thermal stability, mechanical strength, chemical (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Alumina ceramic substrates are essential in advancing the performance of power electronics by solving heat dissipation and hermetic sealing challenges associated with polymeric materials. These substrates, including alumina, beryllium oxide, aluminum nitride, and (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Premium Alumina Ceramic Substrates for Advanced Industrial Applications Great Ceramic specializes in manufacturing high-purity alumina ceramic substrates using advanced tape (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Innovacera’s 96 Alumina (Al?O?) Substrates combine high density, superior thermal conductivity, and excellent dielectric strength, making them an ideal choice for electronic and (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
As being intelligence and electrification in various industries, ceramic substrates have become an indispensable foundational material in power electronics, semiconductor packaging, and microelectronics. These products act as key of electronic components, serving as packaging and interconnect (read more)
Browse Ceramic Sheets and Boards Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
In precision industrial applications, material wear, corrosion, and poor thermal stability can reduce equipment lifespan and performance. These alumina ceramics are engineered (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Alumina Ceramics: High-Performance for Industrial Applications Alumina (Al2O3) is a top choice in precision ceramics, known for its plasma (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
. Vacuum packaging and MEMS device black substrate: In vacuum packaging or MEMS systems, the black alumina ceramic substrate not only provides a strong and high-temperature-resistant structural support, but also has the functions of optical shading and electromagnetic interference shielding, offering (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
With superior mechanical strength, high breakdown voltage, and outstanding thermal shock resistance, AlN substrates ensure reliable performance in demanding environments. Their precision machining capability and customizable specifications make them well-suited for IGBT power modules, high (read more)
Browse Ceramic Sheets and Boards Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
, industrial, and alternative energy systems (AMS). The ISOA200 features an alumina substrate and optional integrated NTC thermistor for temperature monitoring, enhancing performance in high-stress environments. Its pre-applied Phase Change Thermal Interface Material (PC-TIM) option reduces assembly time (read more)
Browse Resistors Datasheets for New Yorker Electronics Co., Inc.
Conduct Research Top
-
High Strength Alumina Substrate
Enhanced thermal shock resistance of 96% upgrade of alumina substrates
-
AMB Alumina Copper-Clad Plate
Compared with traditional DBC substrate, ceramic substrate prepared by AMB technology not only has higher thermal conductivity, better copper layer bonding, but also has the advantages of lower thermal resistance, higher reliability. Alumina base plate is the most cost-effective AMB ceramic base
-
Characteristics and Application of 96% Alumina Ceramic Substrate
96% alumina ceramic substrates are mainly used in high-power circuit substrates such as copper clad laminates, printers, LED lighting, communications, automobile chips and other electronic components.
-
Alumina Ceramic Substrate
Ceramic substrates are the future of the power electronics industry, mainly due to the fact that utilization of ceramic substrates is part of ultimate solution to the increasingly serious heat dissipation and hermetic sealing problems of polymeric packaging materials.
-
Alumina-Zirconia Ceramic Substrates for Power Device Applications
Substrates can be thinner by taking advantage of the High Strength, High Toughness properties of the material. With thinner substrates, thermal resistance in the thickness direction is less
-
96% Alumina Multi-Layer Circuit Ceramic Substrate
Features - Benefits of 96% Alumina + Pt Conductor. Very low Dielectric Loss compared to existing material. High Thermal Conductivity compared to existing material
-
Why Polish Ceramic Substrates?
Alumina Oxide is one of the most cost-effective and widely used substrate materials in microelectronic applications. While many customers will be satisfied with an as-fired surface for their applications, there are four major benefits of ceramic substrate polishing
-
Market Trend Of Thin Film Ceramic Substrates
) or three-dimensional are considered thin-film ceramic substrates. They can be manufactured from a variety of materials, including Silicon Nitride, Aluminum Nitride, Beryllium Oxide, and Alumina. Because of thin-film ceramics' ability to transfer heat, electronics can use them as heat sinks.
More Information Top
-
Thermal Spray Fundamentals
For example, adhesion has been studied for tin, ABS, copper, Al alloy, brass, different tool steels, carbon steel, glass, and alumina substrates (hardness varying from 0.08 to 10.7 GPa) on which aluminum powder (15–75 μm) was sprayed [52, 53].
-
Handbook of Thick- and Thin-Film Hybrid Microelectronics Complete Document
Flat spiral inductors, both circular and rectangular [43,44], can be printed with thick-film materials on the alumina substrate of a hybrid microcircuit.
-
Foundations of Interconnect and Microstrip Design 3rd Edition
Since alumina substrates have about 40 GHz (although higher is possible). a further table is now presented (Table 3.4) which summarize::; some important features regarding alumina substrates.
-
Cyanate Ester-Based Encapsulation Material
for High-Temperature Applications
Prior to dispensing, the alumina substrates , silicon dies, and Kovar lids were subjected to H2 sputtering for 10 min, to remove any contamination or surface oxide layer.
-
Microstructural evolution in two alkali multicomponent silicate glasses as a result of long-term exposure to solid oxide fuel cell environments
The characteristics of the 8YSZ and alumina substrates including their surface finish are listed in Table 2.
-
Characterization of Metallized Alumina Ceramics
Nanohardness measurements along the cross-sectional region of the metallized alumina ceramics exhibited the gradual change in the nanohardness values from the alumina substrate to the metallizing layer.
-
Femtosecond laser drilling of alumina ceramic substrates
The de- veloped process has potential application in manufacturing of alumina substrate based electronic devices.
-
A novel method for switching and tuning of PBG structures
A gold‐coated alumina substrate was utilized to switch or tune the bandstop characteristics of this structure.
Indicates content that may require registration and/or purchase.