-
Supplier: Accuris
Description: Testing corrosion inhibiting, engine coolant concentrate (\x93antifreeze\x94) \x97 Part 2: Methods of test for corrosion inhibition performance \x97 Section 2.6 Test for corrosion of cast aluminium alloys under heat-transfer conditions
-
Supplier: Techsil Limited
Description: DETAILS LPS 3® is an NSF® Certified lubricant which prevents rust and corrosion for up to 2 years indoors. It is safe to use on rubber, plastics, fabric, paints and metals. It inhibits exfoliation and filiform corrosion of aluminium and works as a self-healing, soft, waxy film.
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: Everlube Products
Description: Perma-Slik C is an air drying, MoS2 based solid film lubricant with an modified organic binder system. This coating offers fast drying capibilities and is ideal for use as a maintinance, or break-in lubricant applications. It is ideal for applications that do not require a thermally cured coating.
- Operating / Use Temperature: -365 to 300 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.8507646 specific gravity
- Features: Aerosol / Spray, Bearing Lube, Machine / Gears, Process Equipment
- Functions: Corrosion Inhibitor / Rust Preventative
-
-
Supplier: QualiChem, Inc.
Description: formulated with a vapor phase corrosion inhibitor to offer additional corrosion protection to surfaces that may not have been adequately coated with rust preventative. Q-KOAT 686 doesn't contain barium. It is packaged in totes and drums. Bulk and pails are available.
- Flash Point: 200 F
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Water Displacement
-
Supplier: Kaeser Compressors, Inc.
Description: Choose reliability with Kaeser parts. Kaeser's service personnel use only genuine maintenance and spare parts with proven durability to ensure unrivaled reliability and long service life. Only Kaeser original parts guarantee tested quality. Kaeser service kits contain the spare parts that our
- Functions: Compressors / Piston Pumps, Corrosion Inhibitor / Rust Preventative
- Features: Fluid / Oil, Lubricant
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Everlube Products
Description: Lube-Lok 4306 is a thermally cured, MoS2 based solid film lubricant with a high molecular weight phenolic binder system. This coating provides excellent chemical resistance, wear life, and performs best in higher load carrying applications. Lube-Lok 4306 is sold to a wide variety of aerospace
- Operating / Use Temperature: -100 to 450 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.0904166 specific gravity
- Features: Aerosol / Spray, Anti-Seize / Thread Compound, Bearing Lube, Machine / Gears
- Industry Applications: Aerospace, MIL-SPEC / Military
-
Supplier: MacDermid Alpha Electronics Solutions
Description: high levels of corrosion protection and oxidation stability, ensuring reliable performance in harsh environments. It produces a low and constant mV drop and contact resistance, enhancing contact reliability. CTG also improves switch quality by enabling smooth operation and extending switch
- Industry Applications: Automotive / Transportation, Electrical / Electronic
- Functions: Corrosion Inhibitor / Rust Preventative
- Type: Grease / Gel
- Features: Lubricant
-
Supplier: Everlube Products
Description: Everlube 6102G is a thermally cured, PTFE/MoS2 based solid film lubricant with a high molecular weight phenolic binder system. This coating enhances the torque/tension relationship in fasteners applications, which allows for a tighter clamp loads and less variability. Everlube 6102G is purchased by
- Operating / Use Temperature: -100 to 300 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.9945558 specific gravity
- Features: Aerosol / Spray, Specialty
- Industry Applications: Automotive / Transportation
-
Supplier: Everlube Products
Description: Everlube 721 is a commercial grade, thermally cured, PTFE based solid film lubricant with an organic binder system. This coating offers excellent corrosion resistance, very good chemical resistance, good abrasion resistance and performs best in lighter load carrying applications. Everlube 721
- Operating / Use Temperature: -100 to 300 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.9945558 specific gravity
- Features: Aerosol / Spray, Machine / Gears
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: QualiChem, Inc.
Description: Q-GUARD 630 is a synthetic water-based rust preventive. The product is designed for use on ferrous metals and leaves an imperceptible film. Q-GUARD 630 is designed as an in-process corrosion preventive for indoor storage protection. Q-GUARD 630 does not contain barium, diethanolamine,
- Density / Specific Gravity (@15.6°C, 60°F): 8.89 specific gravity
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Synthetic / Semi-synthetic, Water Soluble / Emulsion
-
Supplier: QualiChem, Inc.
Description: Q-SHIELD 665 is a solvent-based corrosion preventative that leaves a very thin to imperceptible greasy film. It displaces freestanding water, emulsions, and alkaline cleaners with a protective film that provides up to twelve months indoor corrosion protection. Q-SHIELD 665 doesn't
- Flash Point: 200 F
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Water Displacement
-
Supplier: QualiChem, Inc.
Description: Q-KOAT 650 is a barium free, oil-dispersed, water displacing, fingerprint suppression corrosion preventative formulated for long term indoor storage protection. This product deposits a thin, slightly oily residual film that is easily removed using an alkaline cleaner or solvent cleaner.
- Density / Specific Gravity (@15.6°C, 60°F): 6.98 specific gravity
- Flash Point: 210 F
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Water Displacement
-
Supplier: Pavco, Inc.
Description: Finish Aid AC - is a unique liquid additive used to minimize staining of plated metals and to stop red corrosion (rusting) of bare steel during the rinsing and drying operations.
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: Aervoe Industries Incorporated
Description: Multipurpose, reduces wear, won't harm paint, rubber, most plastics
- Operating / Use Temperature: 0 to 120 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.9 specific gravity
- Features: Aerosol / Spray, Specialty
- Industry Applications: Combustion Engines / Motor Oil
-
Supplier: Mobil Industrial Lubricants
Description: The Mobil Vactra Oil Numbered Series features premium-quality slideway lubricants specifically designed to meet the requirements for accuracy, aqueous coolant separability and equipment protection of precision machine tools. Formulated with unique additives, they provide exceptional frictional
- Kinematic Viscosity (@ 40°C): 32 cSt
- Pour Point: -22 F
- Flash Point: 420.8 F
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: Mobil Industrial Lubricants
Description: where resistance to water washing and corrosion are important, such as: Wet-end paper machine bearings Heavily loaded industrial ball and roller bearings Bearings in steel mill and mining operations
- Features: Bearings, EP (Extreme Pressure / Active), Lubricant
- Functions: Corrosion Inhibitor / Rust Preventative
- Type: Grease / Gel
- Composition / Chemistry: Specialty / Other
-
Supplier: Krytox™ Performance Lubricants
Description: Krytox™ GPL 100-107 oils are clear, colorless, fluorinated synthetic oils that are nonreactive, nonflammable, safe in chemical and oxygen service, and are long-lasting.
- Kinematic Viscosity (@ 40°C): 2.4 to 822 cSt
- Operating / Use Temperature: -33 to 500 F
- Viscosity Index: 134
- Pour Point: -33 F
-
Supplier: CIMCOOL
Description: CIMPERIAL® 1072-HFP is a premium soluble oil recommended for a wide varietyof heavy-duty machining operations including turning, drilling, tapping, reaming,gear cutting and broaching. The CIMPERIAL® 1072-HFP was developed for use in high fluid pressure applications.
- Flash Point: 385 F
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: EP (Extreme Pressure / Active), Fluid / Oil, Grinding Fluid, Low / Non-foaming, Lubricant, Metal Cutting, Metal Working Fluid
- Composition / Chemistry: Water Soluble / Emulsion
-
Supplier: Aervoe Industries Incorporated
Description: All-weather, use on exotic metals, plastics & rubber, with extension tube
- Operating / Use Temperature: 40 to 110 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.7 specific gravity
- Features: Aerosol / Spray, Lubricant, Machine / Gears, Specialty
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: Mobil Industrial Lubricants
Description: Enhance the productivity of your gas and steam turbines and simplify your lubricant choice with Mobil DTE 700 Series, our consolidated solution for steam and moderate-duty gas turbines. Compatible with most existing Mobil™-branded turbine oils, the Mobil DTE 700 Series is formulated with carefully
- Kinematic Viscosity (@ 40°C): 64 cSt
- Viscosity Index: 110
- Pour Point: -22 F
- Flash Point: 467.6 F
-
Supplier: Krytox™ Performance Lubricants
Description: Krytox™ GPL 155 oil and GPL 255 grease are special products with fluorescing agents in them to allow the use of a black light to determine the uniformity of an application. They are not intended for routine application as lubricants without qualification testing. The fluorescing additive is present
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Specialty / Other, Synthetic / Semi-synthetic
- Type: Grease / Gel, Micro-dispersion
- Features: Lubricant
-
Supplier: Krytox™ Performance Lubricants
Description: and thereby reducing wear. The long-term antirust properties repel moisture, providing extra protection from corrosion of metal parts and bearing surfaces. It exhibits excellent resistance to water washout when used in wet environments
- Kinematic Viscosity (@ 40°C): 3 to 36 cSt
- Operating / Use Temperature: -81 to 270 F
- Viscosity Index: 59
- Pour Point: -81 F
-
Supplier: Chemetall
Description: When temporary indoor rust inhibition is needed, choose Gardoclean A 5502. It is a cleaner/rust inhibitor designed for in-process metal fabrication operations.
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: CIMCOOL
Description: CIMSTAR® 55 is recommended for general-purpose machining and grinding of ferrous and nonferrous metals.
- Pour Point: 30 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.0236 specific gravity
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Fluid / Oil, Grinding Fluid, Low / Non-foaming, Lubricant, Metal Working Fluid
-
Supplier: Krytox™ Performance Lubricants
Description: Krytox™ 240 series greases are white buttery greases with all of the same properties as our 143 series oils that they are made from, but they are in grease form.
- Kinematic Viscosity (@ 40°C): 4.1 to 800 cSt
- Operating / Use Temperature: -30 to 550 F
- Pour Point: -30 F
- Industry Applications: Aerospace
-
Supplier: Magnalube, Inc.
Description: parts. It is virtually unaffected by rust and corrosion and will not migrate from hot surfaces. Magnalube-G PTFE grease is water resistant, stable at high temperatures, resistant to oil separation, and is chemically and mechanically stable. The PTFE base effectively lubricates at temperatures
- Kinematic Viscosity (@ 40°C): 165 to 180 cSt
- Operating / Use Temperature: -35 to 450 F
- Viscosity Index: 95
- Pour Point: 10 F
-
Supplier: United Bio Lube
Description: No Description Provided
- Features: Bearing Lube, Biodegradable, EP (Extreme Pressure / Active), Fluid / Oil, Machine / Gears
- Functions: Corrosion Inhibitor / Rust Preventative
- Industry Applications: Food Grade / Contact (FDA H1)
- Composition / Chemistry: Specialty / Other
-
Supplier: United Bio Lube
Description: No Description Provided
- Industry Applications: Automotive / Transportation, Combustion Engines / Motor Oil
- Features: Biodegradable, EP (Extreme Pressure / Active), Fluid / Oil, Low / Non-foaming
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Specialty / Other
-
Supplier: Dupont Molykote
Description: Synthetic bearing & gear grease NLGI #2.5 white grease, meets FDA regulation 21 CFR 178.3570 as a lubricant with incidental food contact. Excellent adhesion and resistance to water wash-out and spray off. APPLICATIONS Suitable for applications where tacky grease is preferred or required such as
- Operating / Use Temperature: -40 to 300.2 F
- Kinematic Viscosity (@ 40°C): 220 cSt
- Viscosity Index: 145
- Features: Aluminum Complex, Bearings, Machine / Gears
-
Supplier: United Bio Lube
Description: No Description Provided
- Features: Biodegradable, Fluid / Oil, Lubricant, Metal Cutting, Metal Working Fluid, Specialty
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Specialty / Other
-
Supplier: Dupont Molykote
Description: Silicone grease with solid lubricants APPLICATIONS Especially suited for the low friction operation of most rubber or plastic parts such as: Bearing bushings, gears and chains Sealing rings, sliding tracks and switches Flexible control cables Which are typically found in: Bowden cable control
- Kinematic Viscosity (@ 40°C): 200 cSt
- Operating / Use Temperature: -58 to 356 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.02 specific gravity
- Industry Applications: Automotive / Transportation
-
Supplier: Aervoe Industries Incorporated
Description: Non-staining, waterproofs, ideal for drawers, hinges and conveyor guides
- Operating / Use Temperature: 40 to 110 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.7 specific gravity
- Features: Aerosol / Spray, Lubricant, Specialty
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: Lube USA, Inc.
Description: No Description Provided
- Functions: Corrosion Inhibitor / Rust Preventative
- Type: Grease / Gel
- Features: Lubricant
-
Supplier: Royal Purple, Ltd.
Description: Royal Purple's Coupling Grease is a lithium complex, high film strength grease that provides superior resistance to oil separation from the high centrifugal forces generated by couplings. It is formulated with high viscosity synthetic oils and tacky, synthetic polomers, plus Royal Purple's
- Kinematic Viscosity (@ 40°C): 2,955 cSt
- Functions: Corrosion Inhibitor / Rust Preventative
- Type: Grease / Gel
- Features: Lithium Complex, Lubricant, Specialty
-
Supplier: Royal Purple, Ltd.
Description: Royal Purple Motor Oil delivers superior protection and improves performance in four-cycle gasoline and diesel engines. It increases horsepower and torque, saves fuels and reduces heat, wear and emissions. It has unsurpassed oxidation stability that allows for extended oil drains and fewer oil
- Kinematic Viscosity (@ 40°C): 110.1 cSt
- Viscosity Index: 140
- Flash Point: 435 F
- Industry Applications: Automotive / Transportation
Find Suppliers by Category Top
More Information Top
-
Handbook of Corrosion Inhibitors
Actrafos SN-315 [Polartech Additives USA http://www.polartech.com] Chem. Descrip.: Phosphate ester Uses: Lubricant, emulsifier for metalworking; aluminum corrosion inhibitor Properties: Liq.; oil-sol.; anionic; 100% conc.
-
Advances in Materials and Materials Processing
Although the corrosion inhibition performance of polybasic compound corrosion inhibitors were obviously improved than the performance of single aluminum corrosion inhibitor , which formed the precipitate films weren’t densification enough, which had certain defect.
-
Handbook of Lubricants
Actrafos SN-315 [Afton Chem. USA http://www.aftonchemical.com/] Chem. Descrip.: Phosphate ester Uses: Lubricant, emulsifier for metalworking; aluminum corrosion inhibitor Properties: Liq.; oil-sol.; anionic; 100% conc.
-
Handbook of Industrial Surfactants Volume 1 and 2
Actrafos SN-315 [Polartech Additives USA] Chem. Descrip.: Phosphate ester Ionic Nature: Anionic Uses: Lubricant, emulsifier for metalworking; aluminum corrosion inhibitor Properties: Liq.; oil-sol.; 100% conc.
-
3-Methyl-4-amino-5-mercapto-1,2,4-triazole as corrosion inhibitor for 6061 Al alloy in 0.5 M sodium hydroxide solution
Henryk, S, Martin, MDJ, ‘‘The Applications of 1-Hydro- xyimidazole-3-N-Oxides as Aluminium Corrosion Inhibitors in Alkaline Solutions.
-
The study of aluminium corrosion in acidic solution with nontoxic inhibitors
A number of organic compounds have been described as alumin- ium corrosion inhibitors in hydrochloric acid solution [2–14], the majority being nitrogen-containing com- pounds [2, 5–14].
-
Nalco Guide to Cooling Water Systems Failure Analysis, Second Edition > Alkaline Corrosion
At a pH above about 9 and in the absence of suitable aluminum corrosion inhibitors such as silicate, the protective oxide layer will rapidly dissolve, and significant corrosion may occur (Fig. 15.1).
-
Application of substituted N -arylpyrroles in the corrosion protection of aluminium in hydrochloric acid
A number of organic compounds have been described as aluminium corrosion inhibitors in hydrochloric acid solution [6–18], the majority being nitrogen-containing compounds [6, 9–18].
-
Exfoliation Corrosion of Aluminum Alloys. III. Corrosion Products Converters
The chosen EC protection means are essentially compositions of various aluminum corrosion inhibitors and their solvents with a satisfactory impregnating abil- ity (Table 4).
-
Lithium-Ion Batteries
deterioration in the functional electrolyte containing an aluminum corrosion inhibi- tor and in the regular basic electrolyte.
Indicates content that may require registration and/or purchase.