-
Supplier: Accuris
Description: ALUMINUM ALLOY SHEET AND PLATE 2.5Mg - 0.25Cr (5052-H32)
-
Supplier: Newark, An Avnet Company
Description: SLIDE PANEL 3" X 17" 5052-H32 0.060" ALUMINUM, FINISH:ETCH & CLEAR CHROMATE ROHS COMPLIANT: YES
-
Supplier: Accuris
Description: ALUMINUM ALLOY SHEET AND PLATE 2.5Mg - 0.25Cr (5052-H32) Strain Hardened, Quarter-Hard, and Stabilized
-
-
Supplier: Accuris
Description: ALUMINUM ALLOY, SHEET AND PLATE 2.5MG - 0.25CR (5052-H32) STRAIN HARDENED, QUARTER-HARD, AND STABILIZED
-
Supplier: Accuris
Description: Aluminum Alloy, Sheet and Plate, 2.5Mg - 0.25Cr (5052-H32), Strain Hardened, Quarter-Hard, and Stabilized
-
Supplier: Kloeckner Metals Corporation
Description: Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and financial resources to meet the evolving
- Overall Width / OD: 36 to 60 inch
- Overall Length: 96 to 120 inch
- Specifications: ASTM / ASME
- Features: Aluminum / Aluminum Alloy (UNS A), Non-ferrous - Any Type
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of sheet and plate.
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of sheet and plate.
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of sheet and plate.
-
Supplier: Alcoa North American Rolled Products
Description: Tread - Aluminum Alloy Diamond Mill Finish - 5052 Appearance, strength, durability, and skid resistance have been the major selling points of aluminum alloy 5052 tread sheet. Combined with excellent welding characteristics and corrosion resistance, 5052 offers
- Features: Aluminum / Aluminum Alloy (UNS A), Light Alloy, Non-ferrous - Any Type
- Shape / Form: Semi-finished Shape / Mill Stock, Sheet
-
Supplier: Plascore Incorporated
Description: PAMG-XR1 5052 aerospace grade aluminum honeycomb is a lightweight core material which offers superior strength and corrosion resistance over commercial grade aluminum honeycomb. PAMG-XR1 5052 honeycomb is made from 5052 aluminum alloy foil and meets all the
- Cell Size: 0.125 to 0.375 inch
- Compressive Strength: 30 to 1,400 psi
- Applications: Aerospace, Architectural / Construction, Automotive / Transportation, Impact / Energy Absorption, Industrial OEM, Marine
- Core Material: Aluminum Alloy, Metal
-
Supplier: Aleris International, Inc.
Description: Aleris is one of the leading suppliers of common alloy aluminum bare sheet made from recycled aluminum via two different methods: direct-chill and continuous-cast. The Aleris direct-chill casting facility is located in Lewisport, Kentucky, while our continuous casting mini-mills are
- AISI / AA / CDA Grade: 5,052
- Overall Width / OD: 4 to 72 inch
- Overall Thickness: 0.015 to 0.249 inch
- Tensile Strength (UTS, Break): 40 psi
-
Supplier: DigiKey
Description: 56µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
- Capacitance Range: 56 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -40 to 105 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: Aleris International, Inc.
Description: Aleris is one of the leading suppliers of common alloy aluminum bare sheet made from recycled aluminum via two different methods: direct-chill and continuous-cast. The Aleris direct-chill casting facility is located in Lewisport, Kentucky, while our continuous casting mini-mills are
- AISI / AA / CDA Grade: 5,052
- Overall Width / OD: 35 to 74 inch
- Overall Thickness: 0.125 to 0.313 inch
- AA Grade: 5,052
-
Supplier: Princess Auto Limited
Description: 3/4"H x 1"W x 3/32" Aluminum Channel
- Overall Length: 96 inch
- Features: Aluminum / Aluminum Alloy (UNS A), Non-ferrous, Other
- Shape / Form: Channel, Profile / Structural Shape
-
Supplier: Cornell Dubilier
Description: Smt Aluminum Electroytic
- Capacitance Range: 2,200.0000000000005 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -55 to 105 C
-
Supplier: Alcoa North American Rolled Products
Description: Alcoa 5052© Strength is a priority for electronics, along with good finish and anodizing. Alcoa’s 5052 alloy achieves both and is the preferred choice in the market for consumer electronics casings. It’s ideal for larger electronics like notebook computers and televisions. Highlights
- Features: Aluminum / Aluminum Alloy (UNS A), Light Alloy, Non-ferrous - Any Type
-
Supplier: bisco industries
Description: Cordgrips
- Mounting Size: 11 inch
- Opening Diameter: 0.079921303 inch
- Material: Aluminum
- Application: Cable & Wire
-
Supplier: Aleris International, Inc.
Description: Aleris is one of the leading suppliers of common alloy aluminum bare sheet made from recycled aluminum via two different methods: direct-chill and continuous-cast. The Aleris direct-chill casting facility is located in Lewisport, Kentucky, while our continuous casting mini-mills are
- AISI / AA / CDA Grade: 5,052
- Overall Width / OD: 4 to 72 inch
- Overall Thickness: 0.015 to 0.249 inch
- Tensile Strength (UTS, Break): 40 psi
-
Supplier: DigiKey
Description: Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum Top Mount
- Thermal Resistance: 4.16 °C / W
- Material: Aluminum
- Device: Passive Heat Sink
- Mounting: Socket Mount
-
Supplier: W.M. Berg
Description: 120 DP and 1.5 to .25 MOD Hub Design: Flat, Pin and Clamp Material: Aluminum, Stainless Steel, Bronze and Plastic
- Number of Teeth: 52
- Pitch Diameter: 0.5118113 inch
- Bore Diameter (if applicable): 0.1181103 inch
- Pressure Angle: 20°
-
Supplier: H.A. Guden Co., Inc.
Description: .75 X.032 X.062 X 72 ALNH .50 JT AL PIN (5052-H32)
- Leaf Thickness: 0.032 inch
- Length: 72 inch
- Pin Diameter: 0.062 inch
- Knuckle Length: 0.5 inch
-
Supplier: Lingto Electronic Limited
Description: CAP ALUM 3300UF 20% 6.3V SMD
- Capacitance Range: 3,300 microF
- ESR: 60 milliohms
- Electrolytic Capacitors: Aluminum Oxide
- Capacitance Type: Fixed
-
Supplier: New Yorker Electronics Co., Inc.
Description: –55 °C to 105 °C, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C
- Operating Temperature: 105 C
- Electrolytic Capacitors: Aluminum Oxide
- Features: Other
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 996765-AFK337M50H32T-F Category: Capacitors>Aluminum Electrolytic Capacitors Series: AFK Package: Tape & Reel Applications: Automotive, Bypass, Decoupling Height - Seated (Max): 0.551" (14.00mm) Standard Package: 200 Mounting: SMD (SMT) Capacitance: 330 µF Tolerance:
- Capacitance Range: 330 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- AC Rated Voltage (WVAC): 50 volts
-
Supplier: Lingto Electronic Limited
Description: CAP ALUM POLY 15UF 20% 32V T/H
- Capacitance Range: 15.000000000000002 microF
- ESR: 80 milliohms
- Electrolytic Capacitors: Aluminum Oxide
- Capacitance Type: Fixed
-
Supplier: bisco industries
Description: Aluminum Standoffs
- ANSI (English) Size: 6-32 / No. 6
- Material: Aluminum, Metal
- Features: Specialty / Other
- Type & Shape: Standoff
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 35V, 10%, AXIAL; Capacitance:47µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Standoff; 8-32; Aluminum; Hex; Iridite
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR, 3.3UF, 20%, 250V, RADIAL; Capacitance:3.3µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes
-
Supplier: Richardson RFPD
Description: Using a ruggedized construction, type AFK_V withstands a 30 G vibration test and has 40% to 60% lower impedance, 30% to 50% smaller case size and more than twice the life compared to general purpose types. As the main countermeasure to vibration, the metal case is inserted into a molded plastic
- Capacitance Range: 220.00000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 63 volts
- Operating Temperature: -55 to 105 C
-
Supplier: TE Connectivity
Description: Body Features Case Material : Aluminum + Polycarbonate Dimensions Full Stroke Range : 508 MM [20 INCH ] Industry Standards IP Rating : IP65 Operation/Application Output Signal Details : Voltage Divider (Potentiometric) Other Encoder Drive : No Measuring Cable : .019 Inch Dia Nylon-Coated
- Operating Temperature: -40 to 194 F
-
Supplier: Custom Machine & Tool Co., Inc.
Description: 32 teeth, H (.500") pitch, 10" usable length
- Number of Teeth: 32
- Belt Width: 5.03895817894065 inch
- Length (Pulley Stock Only): 10 inch
- Length (Pulley Stock only): 253.9998628400741 mm
-
Supplier: U.S. Plastic Corporation
Description: This is a white tamper evident polypropylene screw cap with foam/ aluminum liner. 32 mm(Din 32).
- Material: Aluminum
- Container Type: Bottle / Jar
Find Suppliers by Category Top
Featured Products Top
-
resistant up to pH 9. It is also resistant to organic solvents. The sealants, gaskets, and/or hardware materials used may be the limiting factor in certain fluids. Cleanability Porous ceramic is cleanable by a variety of methods, depending on the type of contaminant to be removed (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
B-101 Aluminum “H” Siding Connector — Durable, Customizable, and Built for a Perfect Fit The B-101 is a 0.5" x 1.4" roll-formed aluminum “H” joint connector engineered for (read more)
Browse Metal Shapes and Stock Datasheets for MP Metal Products -
B-101 This 0.5" x 1.4" B-101 roll-formed aluminum H-type connector is engineered for joining hardboard siding panels in exterior building applications. Designed for consistent panel alignment and long-term weather resistance, it provides (read more)
Browse Datasheets for MP Metal Products -
Key Features & Benefits1. Premium Material Construction Alloy: 6061-T6 / 7075-T6 aerospace-grade aluminum (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
The Beswick miniature RVD series pressure relief valve is ideal for applications requiring a small relief valve which can be set to open at pressures up to 40 psig (2.8 bar). Maximum supply pressure is 80 psig (5.5 bar). Inlet and outlet ports are 10-32 UNF internal. The relief valve (read more)
Browse Pressure Relief Valves Datasheets for Beswick Engineering Co., Inc. -
Qualtek's USB 3.2 SuperSpeed+ cables Qualtek's USB 3.2 SuperSpeed+ cables charge USB-C devices while syncing and transferring data quickly and safely. Follow us (read more)
Browse Cable Assemblies Datasheets for Qualtek Electronics Corp. -
The NVIDIA GPU H800 single-width liquid cooling plate is designed to deliver efficient heat dissipation in high-performance computing environments, ensuring systems operate at peak efficiency. Key features include (read more)
Browse CPU Coolers Datasheets for ToneCooling Technology Co., Ltd -
Efficient thermal management and electrical insulation are crucial in modern electronics and high-power devices. Aluminum nitride (AlN) ceramics provide engineers with a robust solution, combining superior heat dissipation, mechanical strength, and electrical (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Unipretec Ceramic Technology Co., Ltd. -
, store and export water quality data (includes time, date, and location) for pH and Temperature! The UltrapenX2 PTBT2 is designed with high performance features including proprietary sensor design; accuracy of ±.01 pH; option of 1-, 2-, or 3-point calibration; automatic temperature (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Bearing, 5000 RPM, Noise Level : 48 dB(A) Connector Type : 2510-4P Thermal Resistance : 0.238 °C/W Weight : 500 g Socket H LGA1155, 1150, 1156 Coolers_RG3210 Outline Dimension : 94 x 87.5 x 67.7 mm Heat Sink : Stamped Aluminum Fin + Heat Pipe (read more)
Browse CPU Coolers Datasheets for Rego Electronics Inc.
More Information Top
-
Error induced by local yielding around hole in hole drilling method for measuring residual stress of materials
The materials used were 304 stainless steel, 5052 H32 aluminium alloy, and 1018 low carbon steel.
-
An investigation of didactic energy transfer systems
0.08in ± 0.005in brushed 5052 H32 aluminum sheet metal.
-
CR4 - Thread: regarding type of valve 478-U-1009
Next in Forum: 1.6mm 5052 H32 Aluminium VS 1.2 mm cold rolled steel half hard .
-
Effect of Welding Parameters on Properties of 5052 Al Friction Stir Spot Welds
Table 1 5052 H32 Aluminum sheet chemistry in weight percent.
-
Numerical modelling of gas metal arc joining of aluminium alloy and galvanised steels in lap joint configuration
J. A. P. Morejon, F. R. Morales, Y. G. Rodriguez, A. C. Crespo, E. D. Cedre and A. D. Scott: ‘Modelling using finite element analysis of stress and strain in gas metal arc welding on 5052 H32 aluminium alloy’, Weld.
-
Fatigue strength of self‐piercing riveted joints in lap‐shear specimens of aluminium and steel sheets
The sheet materials tested were Al- 5052 H32 aluminium alloy sheets and cold-rolled mild steel (SPCC) sheets having the dimensions 125 mm length × 40 mm width × 1.5 mm thickness.
-
Damage response of sandwich plates subject to dynamic loads
The material used was an 5052 H32 aluminum facesheet and 5052 aluminum honeycomb.
-
stitch weld
material is .090 5052 h32 aluminum .
-
aluminum 5052 - offers from aluminum 5052 manufacturers, suppliers, exporters & wholesalers
Sell marine grade 5052 H32 aluminum sheet .
-
Design and Development of the University of Wisconsin's Parallel Hybrid-Electric Sport Utility Vehicle
The tank is constructed from 1.27 mm thick 5052 H32 aluminum with TIG-welded seams.
Indicates content that may require registration and/or purchase.