-
Supplier: Accuris
Description: ALUMINUM ALLOY (A356-T6) MODIFIED, CAST WHEEL ***TO BE USED WITH FORD WSS-M99P1111-A***
-
Supplier: Accuris
Description: ALUMINUM ALLOY (AA 356- T6), MODIFIED - CAST WHEEL
-
Supplier: Accuris
Description: ALUMINUM ALLOY (A356-T6) MODIFIED, CAST WHEEL, HIGHEST STRENGTH ***TO BE USED WITH FORD WSS-M99P1111-A***
-
-
Supplier: Accuris
Description: ALUMINUM ALLOY (A356-T6) MODIFIED, CAST WHEEL, HIGH STRENGTH ***TO BE USED WITH FORD WSS-M99P1111-A***
-
Supplier: Belmont Metals, Inc.
Description: metal for jewelry needs to be castable, polishable, have good flow characteristics and have the ability to cast fine detail without an excessive amount of porosity. Applications Jewelry Alloys, Pewter, Babbitt Alloys, Fusible Alloys, Tin-Lead Solders, Casting Alloys,
- Features: Aluminum / Aluminum Alloy (UNS A), Light Alloy, Non-ferrous, Other
- Specifications: Casting Grade (ICI, etc.)
- Shape / Form: Ingot
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Alcoa North American Rolled Products
Description: 2090-T83 Aluminum Alloy Sheet Description Alloy 2090-T83 sheet is a fully commercialized aluminum-lithium alloy developed for high strength aerospace applications. The Al-Cu-Li alloy offers an 8 per cent density savings when compared with other aerospace
- Features: Aluminum / Aluminum Alloy (UNS A), Light Alloy, Non-ferrous - Any Type
- Shape / Form: Semi-finished Shape / Mill Stock, Sheet
-
Supplier: Alcoa North American Rolled Products
Description: 2324-T39 Aluminum Alloy Plate Description Alloy 2324-T39 plate is a higher strength version of alloy 2024-T351 and is a high-purity controlled composition varient of alloy 2024. It was developed for tension-dominated, fatigue and fracture critical plate
- Features: Aluminum / Aluminum Alloy (UNS A), Light Alloy, Non-ferrous - Any Type
- Shape / Form: Plate, Semi-finished Shape / Mill Stock
-
Supplier: Belmont Metals, Inc.
Description: recognized casting alloys, and more than 400 wrought Aluminum alloy designations. Aluminum alloys are very versatile, since stiffness, strength, corrosion resistance, machinability, and other properties can be tailored by alloy selection and heat treatments.
- Specifications: AA / IADS, Casting Grade (ICI, etc.)
- Features: Aluminum / Aluminum Alloy (UNS A), Corrosion Resistant, Non-ferrous
- Shape / Form: Ingot
-
Supplier: Belmont Metals, Inc.
Description: Aluminum Master Alloys with Beryllium, Boron, Boron-Titanium, Chromium, Copper, Iron, Lithium , Magnesium, Manganese, Nickel, Silicon, Titanium, Zinc Belmont Aluminum Master Alloys are alloying elements manufactured from Aluminum and are combined with a high
- Type / Function: Alloying - Master Alloy
- Metal / Alloy System: Aluminum Alloy
-
Supplier: Alcoa North American Rolled Products
Description: 7055 Aluminum Alloy -T7751 Plate and -T77511 Extrusions Description Alcoa introduced aluminum alloy 7055 in the -T7751 temper for plate and the -T77511 for extrusions in 1991. This new 7XXX alloy was specifically developed for use in compression-dominated
- Features: Aluminum / Aluminum Alloy (UNS A), Cold Finished / Rolled / Drawn, Extruded, Light Alloy, Metal / Metal Alloys, All Types, Non-ferrous - Any Type, Wrought
- Shape / Form: Plate, Semi-finished Shape / Mill Stock
-
Supplier: Universal Wire Works Inc.
Description: Alloy 4010 is designed for welding aluminum casting alloy 356.0, A356.0, 357.0, A357.0 and wrought alloy 3003. Alloy 4010 is used in the Gas Metal Arc and Gas Tungsten Arc welding processes. Alloy 4010 is also known as A356 Aluminum.
- AISI / AA / CDA Grade: 4,010
- AA Grade: 4,010
- Features: Aluminum / Aluminum Alloy (UNS A), Light Alloy, Non-ferrous - Any Type, Other, Specialty / Other
- Shape / Form: Wire / Shaped Wire
-
Supplier: Flexaust
Description: • Single-ply helically corrugated aluminum alloy hose with a four-ply finished seam that is folded flat and crimped for tightness and strength • Light weight & hand bendable allowing for elbows & turns to be formed easily during installation • Self-supporting construction allows for
- Inside Diameter: 6 inch
- Temperature Range: -100 to 400 F
- Specialized Construction: Corrugated, Lay Flat
- Media: Discharge / Exhaust
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Body Length / Working Height: 1.5 inch
- ANSI (English) Size: 6-32 / No. 6
- Material: Aluminum, Metal
- Type & Shape: Round, Spacer (Clear Hole / Unthreaded), Square
-
Supplier: Alcoa North American Rolled Products
Description: 7050 Aluminum Alloy Plate and Sheet Description Aluminum alloy 7050 is the premier choice for aerospace applications requiring the best combination of strength, stress corrosion cracking (SCC) resistance and toughness. It is particularly suited for plate applications in
- Features: Aluminum / Aluminum Alloy (UNS A), Light Alloy, Non-ferrous - Any Type
- Shape / Form: Plate, Semi-finished Shape / Mill Stock, Sheet
-
Supplier: Arnold Magnetic Technologies
Description: Thin-rolled aluminum and aluminum alloys from Arnold Precision Thin Metals (PTM) are versatile and lightweight and are used in a variety of electrical products packaging and other applications. Aluminum is often the best solution when reduced weight, good conductivity,
- Overall Width / OD: 4.25 to 17.5 inch
- Overall Thickness: 0.0001 to 0.025 inch
- Features: Aluminum / Aluminum Alloy (UNS A), Non-ferrous - Any Type, Other, Wrought
- Applications: Battery / Fuel Cell
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Body Length / Working Height: 1 inch
- ANSI (English) Size: 6-32 / No. 6
- Material: Aluminum, Metal
- Type & Shape: Hex, Round, Spacer (Clear Hole / Unthreaded)
-
Description: Flat, Shaped and Round Wire APPLICATIONS 7000 Series Fin stock, Applications requiring high strength DESCRIPTION 7000 Series Alloys in this series have the highest strength of all the series. Zinc is the primary alloying addition. These alloys have excellent fatigue properties. In the
- UNS Number: 96,005 to 97,075
- UNS A Number: 96,005 to 97,075
- Features: Alloy, Aluminum / Aluminum Alloy (UNS A), Cold Finished / Rolled / Drawn, Cold Work (Die / Mold), Non-ferrous - Any Type, Other, Wrought
- Processing, Temper & Finish: Annealed, Hardened / Heat Treated
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to
- Belt Width: 6 mm
- Bore Diameter (if applicable): 6 mm
- Length Through Bore (if applicable): 16 mm
- Hub Diameter: 24 mm
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to
- Belt Width: 6 mm
- Bore Diameter (if applicable): 6 mm
- Length Through Bore (if applicable): 16 mm
- Hub Diameter: 26 mm
-
Supplier: Allied Electronics, Inc.
Description: Horizontal Test Jack, Copper Aluminium Alloy Contact Material, 5 A Current Rating For standard 0.080 tip plug. Gold or silver finish. Current : 5 A. Breakdown Voltage : 2100 V RMS minimum. Horizontal test jack with copper Aluminium alloy contact material and silver or gold finish.
-
Supplier: Aleris International, Inc.
Description: Aleris is one of the leading suppliers of common alloy aluminum bare sheet made from recycled aluminum via two different methods: direct-chill and continuous-cast. The Aleris direct-chill casting facility is located in Lewisport, Kentucky, while our continuous casting mini-mills
- AISI / AA / CDA Grade: 3,105
- Overall Width / OD: 4 to 72 inch
- Overall Thickness: 0.012 to 0.249 inch
- AA Grade: 3,105
-
Description: compositions are characterized by excellent corrosion resistance, high thermal and electrical conductivity, low mechanical properties and excellent workability. These alloys are non-heat treatable. The most common type is A91100 which is commercially pure aluminum. It is soft and very
- UNS Number: 91,050 to 91,350
- Tensile Strength (UTS, Break): 6,500 psi
- Elongation: 23 %
- UNS A Number: 91,050 to 91,350
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: OD16mm – Miniature Slip Ring DHS016 Series DHS016 series miniature slip rings, with an outer diameter of 16mm and a 6-channel, 1A rating, are designed by Ingiant Technology for security surveillance, high-speed dome cameras, drones, stabilizers, PTZ cameras, and small electromechanical products.
- Number of Circuits: 6
-
Supplier: Allied Electronics, Inc.
Description: Horizontal Test Jack, Copper Aluminium Alloy Contact Material, 5 A Current Rating For standard 0.080 tip plug. Gold or silver finish. Current : 5 A. Breakdown Voltage : 2100 V RMS minimum. Horizontal test jack with copper Aluminium alloy contact material and silver or gold finish.
-
Description: series alloys. These are moderate-to high-strength, non-heat-treatable alloys that are readily weldable and have excellent resistance to corrosion, even in marine applications.
- UNS Number: 95,005 to 95,154
- Tensile Strength (UTS, Break): 18,000 psi
- Yield Strength (YS): 6,000 psi
- Elongation: 24 %
-
Supplier: Southern Stud Weld, Inc.
Description: Capacitor Discharge Studs are available in many different sizes, from a base diameter of a #2 stud up to 3/8" , and from a length of 1/4" up to 3". Standard material for CD Studs are: Low Carbon Copper Flashed Steel, Stainless Steel, Aluminum Alloy, and Brass. External threads adhere
- Diameter / Thickness: 0.086 to 0.375 inch
- Tensile Strength (UTS): 60,000 psi
- Yield Strength: 50,000 psi
- Elongation: 20 %
-
Supplier: Aleris International, Inc.
Description: Aleris is one of the leading suppliers of common alloy aluminum bare sheet made from recycled aluminum via two different methods: direct-chill and continuous-cast. The Aleris direct-chill casting facility is located in Lewisport, Kentucky, while our continuous casting mini-mills
- AISI / AA / CDA Grade: 3,005
- Overall Width / OD: 35 to 74 inch
- Overall Thickness: 0.125 to 0.313 inch
- AA Grade: 3,005
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.7 Class ERCuAl-A3 Description Washington Alloy Aluminum Bronze A-3 contains a higher Iron (Fe) content than Aluminum Bronze A-2. The higher Iron content gives “A-3” greater strength when joining aluminum bronze castings of similar composition. “A-3”
-
Supplier: Allied Electronics, Inc.
Description: R100 Series, Enclosure, Thick Wall Diecast Aluminum Body Material Temperature range -40 to +80°C Shallow lid, deep body Captive stainless steel lid screws The enclosure have a diecast aluminum alloy body material.
-
Supplier: Southco
Description: Southco’s VISE ACTION® Compression latches provide mechanical advantage, ensuring tight, robust vibration resistant door closure to seal out water and dust in the most strenuous applications. The smooth operation of the VISE ACTION® design aligns the cam behind the frame, then draws it straight up
- Latch Types: Compression Latch
- Features: Gasket, Other
-
Supplier: Southco
Description: Southco’s VISE ACTION® Compression latches provide mechanical advantage, ensuring tight, robust vibration resistant door closure to seal out water and dust in the most strenuous applications. The smooth operation of the VISE ACTION® design aligns the cam behind the frame, then draws it straight up
- Latch Types: Compression Latch
- Features: Gasket, Other
Find Suppliers by Category Top
Featured Products Top
-
Plate T6 is called T651 - “Solution Heat-Treated, Artificially Aged and Permanent Set” Quenching in water puts residual stresses in the aluminum, since there is a surface-to-center cooling gradient. The -T651 designation means the aluminum mill took that (read more)
Browse Datasheets for Protomatic, Inc. -
: Material Selection: Aluminum alloy, a widely used material for CNC manufacturing, was chosen. Its compatibility with high-precision 3-axis, 4-axis, and 5-axis CNC machines enabled tight tolerance control, enhanced (read more)
Browse Finishing and Surface Treatment Services Datasheets for RPWORLD -
RPWORLD ’s expertise in high-precision CNC manufacturing allowed them to help a German client design and produce 30 sets of aluminum alloy housings for a new miniature instrument. The client required anodizing in red color to improve corrosion (read more)
Browse CNC Machining Services Datasheets for RPWORLD -
Project Background A global mechanical equipment company with over 20 branches sought high-precision aluminum alloy prototypes to match their industrial installations. The project demanded exceptional accuracy in hole manufacturing, a critical aspect directly (read more)
Browse Contract Manufacturing Services Datasheets for RPWORLD -
. Diamond Aluminum offers a slightly lower thermal conductivity but with the added benefit of lower density. Tungsten Copper Alloy combines the hardness of tungsten with copper's thermal properties (read more)
Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd -
. Metal Products has experience forming a variety of metals, including stainless steel, galvanized steel, aluminized steel, aluminum, copper and pre-painted coils. Gages range from .005" to .165", and widths from 1/2" to 48" in various alloys, tempers, and finishes, in simple or complex shapes (read more)
Browse Aluminum and Aluminum Alloys Datasheets for MP Metal Products -
Key Features & Benefits1. Premium Material Construction Alloy: 6061-T6 / 7075-T6 aerospace-grade aluminum (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
ALUMINUM & ITS ALLOYS Lightweight and versatile material Thin-rolled aluminum and aluminum alloys from Arnold Precision Thin Metals (PTM) are versatile and lightweight and are used in a variety of electrical products packaging and other applications (read more)
Browse Metal Shapes and Stock Datasheets for Arnold Magnetic Technologies -
Products has experience forming a variety of metals, including stainless steel, galvanized steel, aluminized steel, aluminum, copper and pre-painted coils. Gages range from .005" to .165", and widths from 1/2" to 48" in various alloys, tempers, and finishes, in simple or complex shapes (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
for your application, then some alloy fine tuning is available to the designing engineer. The following is a knowledge base for aluminum comparison and is provided by Protomatic as a guideline. Temper If your (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc.
More Information Top
-
Housings, Closures, and Connectors for Underwater Instruments
When high performance endcaps for long aluminum cylinders were called for, a spherical endcap pattern was built from which sand castings were made in aluminum alloy A356 T6 , a casting alloy with a composition similar to 6061, and the pattern contained internal…
-
EPD Congress 2009: Extraction and Processing Division
Experimental Procedure The benchmarking study was conducted on aluminum alloy A356 - T6 automotive rear knuckles produced by the VCR/PRC, PCPC, and the Cobapress processes.
-
Advanced manufacturing technologies for reduced cost and weight in portable ruggedized VIS-IR and multi-mode optical systems for land, sea, and air
Cast aluminum alloy A356 - T6 was cut into a 2” diameter puck from a random scrap investment casting.
-
Multiaxial fatigue behaviour of A356‐T6
ABSTRACT Aluminum alloy A356 ‐ T6 was subjected to fully reversed cyclic loading under tension, torsion and combined loading.
-
A NOVEL PROCESS TO USE SALT CAVERNS TO RECEIVE SHIP BORNE LNG
ALUMINUM ALLOY A356 - T6 B-26 IMPELLER(S) .
-
Rev.fac.ing.univ. Antioquia issue44; Abstract: S0120-62302008000200002
In this paper we show the microstructural changes observed on an aluminum alloy A356 - T6 (connectors manufacturing material) promoted by means thermal and electrical tests under simulated service conditions and their correlation to mechanical properties variations.
-
Locally enhanced Voronoi cell finite element model (LE‐VCFEM) for simulating evolving fracture in ductile microstructures containing inclusions
In this example, exper- imentally extracted stresses in Si particles of a cast aluminum alloy A356 - T6 microstructure are compared with VCFEM simulations.
-
Materials Science Forum
Metallographic Characterization of Porosity in A Cast Aluminum Alloy A356 - T6 .
-
Scientific.Net: Materials Science
Metallographic Characterization of Porosity in A Cast Aluminum Alloy A356 - T6 .
-
Scientific.Net: Materials Science
Metallographic Characterization of Porosity in A Cast Aluminum Alloy A356 - T6 .
Indicates content that may require registration and/or purchase.