Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Compact round aluminum stranded conductors (compact round ASC)
-
Supplier: Accuris
Description: Compact Round Concentric - Lay Aluminum Stranded Conductors (Compact ASC)
-
Supplier: Brady Corporation
Description: Brady Compact Aluminum Padlock Purple Keyed Different
-
-
Supplier: Brady Corporation
Description: Brady Compact Aluminum Padlock Green Keyed Different
-
Supplier: Brady Corporation
Description: Brady Compact Aluminum Padlock Silver Keyed Different
-
Supplier: Brady Corporation
Description: Brady Compact Aluminum Padlock Yellow Keyed Different
-
Supplier: Newport MKS
Description: The PRF fixed position retainer is an economic compact solution for use with optical posts and pedestals. It marks the position of the optical component and allows the component to be repositioned in the identical location repeatably. It is also compatible with square components. The flat arm
- Features: Other
-
Supplier: CSA Group
Description: Preface This is the second edition of CSA C49.5, Compact round aluminum stranded conductors (compact round ASC). It supersedes the first edition, published in 1978 under the title Compact Round Concentric-Lay Aluminum Stranded Conductors (Compact ASC). Scope 1.1 This Standard covers
-
Supplier: METCASE
Description: For small desktop and portable electronics Compact aluminum instrument enclosures Stylish, lightweight and versatile design Eight standard sizes Simple and fast assembly technique Removable base panel Base panel pre-fitted with four M3 PCB screw pillars Accessory anodized front/rear panels
- Length / Height: 1.51 to 2.76 inch
- Width/Diameter: 5.29 to 6.87 inch
- Depth: 5.12 to 9.45 inch
- Material: Aluminum
-
Supplier: Accuris
Description: Compact Aluminum Conductors Steel Reinforced (ACSR)
-
Supplier: Accuris
Description: Compact round aluminum conductors steel reinforced (ACSR)
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: The Cat 825H Soil Compactor was conceived and designed to surpass any competitor with exciting innovations that exceed customer expectations for performance, reliability and operator comfort. Power Train Delivers top performance and durability in tough applications. Cat C15 Engine with ACERT®
- Horsepower: 401 HP
- Operating Weight: 72,164 lbs
- Type: Compactor / Roller
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: cooling for the intake manifold air. It routes hot, compressed air from the turbo and cools it with a single pass, air-to-air aluminum heat exchanger. The cooled, compressed air greatly reduces the emissions produced, meeting U.S. EPA Tier 3/EU Stage III requirements. Airflow matched
- Horsepower: 401 HP
- Operating Weight: 81,498 lbs
- Type: Compactor / Roller
-
Supplier: Visual Sound, Inc.
Description: Atlas Sound Compact unidirectional aluminum baffle/enclosure with one-piece grille provides long lasting service indoors or out. Sturdy assembly features a spun .038 aluminum housing and mounts easily to walls, ceilings, or to 4" (102mm) octagon E.O. boxes (manufactured by others). The
-
Supplier: JINPAT Electronics
Description: The USB3.0 Slip Ring is specially designed for USB transmission with USB patented technology, usually having the characteristics of 11 circuits per pair, precious metal contact, aluminum alloy housing, with a protection level up to IP65. It has a long service life up to 10 million turns and a
- Number of Circuits: 1
- Slip Ring Design: Capsule (Compact)
- Features: Electrical Connectors
-
Supplier: New York Blower Company (The)
Description: New York Blower Compact GI Fans (General Industrial) are designed for low-capacity, low-pressure industrial processes such as dust collection, grinding-booth exhaust, scrubber exhaust, food, drying ovens and paper-trim systems. Compact GI's feature a choice of aluminum or nickel
- Air Flow Rate: 0 to 2,200 SCFM
- Static Pressure: 406.7871674924572 to 420.7871674924572 in H2O
- Media Temperature: 600 F
- Maximum Diameter (Fan or Blower Wheel): 8 to 14 inch
-
Earth Moving and Landscaping Machines - 815F Series 2 Soil Compactor -- 815F Series 2 Soil CompactorSupplier: H.O. Penn Machinery Company, Inc.
Description: The new 815F Series 2 Soil Compactor offers greater power, productivity and compaction. Combine this with the finest customer support system in the world - the Caterpillar® dealer network of service and parts - and you get the lowest operating cost with the best up-time in the industry! Power
- Horsepower: 253 HP
- Operating Weight: 45,765 lbs
- Type: Compactor / Roller
-
Supplier: Sierra Instruments, Inc.
Description: Micro-USB power supply (DIN 62684) Operation FKM, optional EPDM (FDA) Pressure Stainless steel or aluminum construction
- Pressure Rating: 3 to 160 psi
- Media Temperature: 32 to 122 F
- Number of Ports/Ways: 2
- Media: Air, Breathable Air, Gas, High Purity Gas, LP - Gas
-
Supplier: Wacker Neuson SE
Description: aluminum components keep machine weight down and allow for easy handling. Straight, center-mounted guide handle offers superior maneuverability and can be lowered within inches of the surface to operate the plate under obstacles and form work. Tough, wear resistant ductile iron base plate
-
Supplier: CSA Group
Description: Preface This is the second edition of CSA C49.2, Compact round aluminum conductors steel reinforced (ACSR). It supersedes the previous edition, published in 1975 under the title Compact Aluminum Conductors Steel Reinforced (ACSR). This standard has been developed in compliance with
-
Supplier: PHD, Inc.
Description: The PHD Optimax® Series OCQ Pneumatic Compact Cylinder features a compact design for applications where cylinder length is critical. The Series OCQ features drop-in metric mounting to match the global standard, and is available in 10 bore sizes in incremental stroke lengths to fit a variety of
- Stroke: 0.1968505 to 3.93701 inch
- Operating Pressure: 10.2 to 145 psi
- Bore Size: 0.472 to 3.937 inch
- Shaft Diameter: 0.4724412 to 3.93701 inch
-
Supplier: New York Blower Company (The)
Description: New York Blower Compact Pressure Blowers are designed for low-capacity, low-pressure industrial processes such as glove boxes, combustion air, dust collection, fume control,. carbon systems, quench cooling, oven exhaust and conveying. The open radial wheel design makes it ideally suited for both
- Air Flow Rate: 0 to 4,000 SCFM
- Static Pressure: 406.7871674924572 to 429.7871674924572 in H2O
- Media Temperature: 600 F
- Maximum Diameter (Fan or Blower Wheel): 8 to 18.5 inch
-
Supplier: Innovative Technology
Description: These compact, versatile limit switches feature a rugged die-cast aluminum alloy housing, cable connection and switch mechanism that are encapsulated for protection against extreme temperatures (–10 to 70°C), contaminants, moisture, shock and vibration.
-
Supplier: Newark, An Avnet Company
Description: Aluminum Splice, Type SA, Use with concentric, compressed and compact aluminum to aluminum or copper to copper cables, 1000 KCMIL Cable, Brown P181 RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Aluminum Splice, Type SA, Use with concentric, compressed and compact aluminum to aluminum or copper to copper cables, 400 KCMIL Cable, Green P94 RoHS Compliant: Yes
-
Supplier: ASTM International
Description: This specification covers aluminum1350-H19, 1350-H16 or -H26, 1350-H14 or -H24, and 1350-H142 or -H242 bare compact-round concentric-lay-stranded conductors made from round or shaped wires for use as uninsulated electric conductors or in covered or insulated electrical conductors. Joint shall be
-
Supplier: ASTM International
Description: 1.1 This specification covers compact round concentric-lay-stranded conductors made from aluminum 1350-H19 (extra hard) wires and round zinc-coated, aluminum-coated, or aluminum-clad steel core wires usually used in overhead lines. These conductors shall be constructed with one
-
Supplier: Pathway Lighting Products, Inc.
Description: Pathway, the Lighting Source, manufactures a complete line of lighting products for commercial, institutional, and residential applications. Our steady growth and expansion is directly attributed to our simple operating philosophy: to provide quality lighting products backed by superior customer
- Application: Commercial
- Lamp Type: Metal Halide
- Fixture Type: Pendants
-
Supplier: Imao-Fixtureworks
Description: Compact Mechanical Linear Actuator Body - A6N01 aluminum Anodized Natural Carriage End Plates - Polyamide (glass-fiber reinforced) Black Shaft - S45C steel Black oxide finish Dustproof Sheet - SUS304 stainless steel
- Stroke or X-Axis Travel: 1.968505 to 3.93701 inch
- Material: Aluminum
- Device Type: Rod Type
-
Supplier: OMEGA Engineering, Inc.
Description: • Compact Fan Heater for Increased Heat Output • Built-In Overheat Protection • DIN Rail Mountable • Maintains Minimum Operating Temperatures in Enclosures • Helps to Prevent Failure of Electronic Components Caused by Condensation and Corrosion
- Maximum Operating Temperature: 167 F
- Heating Capacity: 0.25 to 0.4 kW
- AC Voltage Required: 110 to 120 volts
- Maximum Air Temperature: 113 F
-
Description: Our RW series miniature worm gear box assembly may be small, but it's tough enough to handle demanding power transfer applications. Constructed with machined aluminum housings and hardened steel input and output gears, they'll deliver many years of reliable performance. Available in three
- Gear Ratio: 5 to 20 (X : 1)
- Maximum Input Speed: 3,000 rpm
- Reducer Style: Motor Mount / Gearhead
- Reducer Output: Multiple Outputs, Solid Shaft
-
Supplier: Newark, An Avnet Company
Description: 5.25" Hot Swap Removable SATA 3 Aluminum Internal Mobile Rack Compact Version Full Black
-
Supplier: Carlisle Interconnect Technologies
Description: CarlisleIT's light-weight series backshells are designed to minimize weight and maximize internal space and EMI shielding. Our D-sub backshells are an ideal solution for high end commercial and aviation cables where weight and/or EMI shielding are critical. Key Features Straight, 45° and 90° exit
- Width: 1.23 to 2.65 inch
- Length: 1.33 to 2 inch
- Material: Aluminum
- Type: Base
-
Supplier: Cole-Parmer
Description: Mass Flowmeter
- Gas Volumetric Flow Rate: 0 to 35.3107344632768 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 1,000 psi
- Electrical Output: Analog Current
Find Suppliers by Category Top
Featured Products Top
-
USUSTK manufactures custom CNC-machined aluminum structural components for industrial electronic equipment and precision mechanical assemblies. Made from AL6061 aluminum, the component integrates equipment interfaces, internal cavities, mounting holes, support walls (read more)
Browse Uncategorized Products Datasheets for USUSTK LIMITED -
High-performance electronic systems require efficient thermal management solutions to prevent overheating, maintain stable operation, and extend component service life. ToneCooling custom aluminum heat sinks are engineered for high-power memory modules and compact electronic applications (read more)
Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd -
The USUSTK Extruded Aluminum Heat Sink is designed for thermal management in telecommunications, data communications and network equipment. Manufactured from AL6063 aluminum alloy, the heat sink combines aluminum extrusion with precision CNC machining. The integral fin (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED -
Key Features: Material: Premium-grade aluminum Design: Sleek black cut design for superior heat dissipation Applications: DIY electronics projects Computer components Any device (read more)
Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd -
The SLB240 and SLB440 series are single beam, infrared safety light barriers. They have compact, durable housings, visible diagnostic signals, and 4 stage coding. They can be used for various applications in processing centers for assembly or handling systems, as well as in the timber, paper and (read more)
Browse Photoelectric Sensors Datasheets for Schmersal Inc. -
Product Manual 2 SD & SDX The SD series compact rotary electric actuator was specifically designed for valve sizes from (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
New York Blower Compact GI [General Industrial] Fans are designed for low-capacity, low-pressure industrial processes such as dust collection, grinding-booth exhaust, scrubber exhaust, food, drying ovens, and paper-trim systems. Compact GI's feature a choice of aluminum or nickel aluminum bronze (read more)
Browse Datasheets for New York Blower Company (The) -
The Vector Trio offers an easy to install alternative to components. This linear guide system incorporates three standard v-groove guide rollers fixed to a narrow carriage plate. The mating rail incorporates two sections of standard single edge track in an U-shaped aluminum extrusion. This (read more)
Browse Linear Slides and Linear Stages Datasheets for Modern Linear Incorporated -
Introduction The DLC800 from Guangdong Huasheng Nanotechnology Co., Ltd. is a compact DLC coating machine for small-batch industrial production. It combines magnetron sputtering and PECVD to deposit diamond-like carbon coatings that reduce friction, improve wear (read more)
Browse Plating and Anodizing Equipment Datasheets for Guangdong Huasheng Nanotechnology Co., Ltd. -
directions which allow for mounting flexibility. The standard actuator (RST-260-1) matches the body profile of the switch which fits to regular aluminum profile systems, the RST-16-1 is a very flat, elongated actuator suitable for mounting on Plexiglas safety gates, and the RST-U-1 an extremely (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc.
Conduct Research Top
-
Aluminum Recycling Equipment
Recycling is an important means of preserving our environment, and a good way of getting started is by recycling aluminum cans. In most cases (depending on where you live and what the laws are) the cans are collected in drop-off programs or at your curbside, and then cans are sorted, consolidated
-
Auto Body Supply
If there is one tool that is regularly overlooked by auto body technicians everywhere, it's a quality can crusher. One of these useful machines can help you keep your costs down and your shop tidy. A large number of the liquids you use in fixing up and maintaining a car come in steel or aluminum
-
Linear Motion for Robotic Handling in Automated Warehouses-Pick and Place Arm
When designing and configuring an automated warehouse, one design goal is to keep the system as light and compact as possible. Depending on the size of the load being moved, there are two common types of automated warehouses. In lighter applications, aluminum structures can handle loads up to 100
-
Can a Fiber Laser Engrave Wood?
If you're looking for a powerful technology that can be used to create clean, fast, high-contrast permanent marks for identification and traceability, fiber laser engraving machines or a compact laser workstation might be the way to go. Their high peak power and superior beam quality make them
-
Packaging Machine Builders Stress Performance, Flexibility
Economical Tablet Counter Handles 50 Bottles Per Minute The new DT Swiftpack Quantum electronic pill counter offers ease of use and accuracy at an economical price. This compact 12-track machine has no change parts and, for cleaning purposes, all contact parts can be quickly removed without using
-
Integrated Wheel Drives Lower Cost of Mobile Robot Ownership
Integrated Wheel Drives Lower Cost of Mobile Robot Ownership. August 25, 2020 - Steven Keeping. ElectroCraft's MobilePower TM MPW series integrated wheel drives benefit from the company's decades of mobile power design expertise. The product offers OEMs a compact, high-torque density electric wheel
More Information Top
-
Integral Fast Reactor Program annual progress report, FY 1994
CrucibleAssembly and Compactor of Liquid Cadmium Cathode Assembly with Aluminum Surrogatesfor the Ceramic Crucibleand Compactor (ANL Neg.
-
End-of-life impacts of pervasive computing
Used aluminum cans, aluminum tubes and aluminum pet food con- tainers are collected at collection points distributed all over the coun- try – aluminum cans in special can compactors , tubes and pet food containers often together with tin cans and steel panel …
-
Y-12 Sustainable Design Principles for Building Design and Construction
• If a cafeteria is to be built, design it to allow for segregated collection of steel and aluminum cans, a can crusher/ compactor , and equipment associated with collection of cooking grease and food waste to be recycled.
-
Recycling Best Practices—A Guidebook for Advancing Recycling from Aircraft Cabins
Cardboard (flattened, no wax); magazines, newspapers, mixed office paper & shredded paper (bagged); plastic jars, jugs, bottles & tubs (bagged); plastic bags & shrink wrap (bagged); and aluminum & tin cans (bagged) TERMINAL: Blue compactors on load docks at Concourse A, North …
-
Integrated solid waste management in Japan
I t consists of a shredder, magnets, hand-sorting stations for reusable glass bottles and color-sorted cullet, and compactors for both paper and metals (ferrous and aluminum ).
-
Small Is Beautiful | Topics | Editorial | MSW Management
Can compactor production can range up to 2 tons of flattened aluminum cans per hour for a 7.5-horsepower compactor .
-
Development and Testing of a Breadboard Compactor for Advanced Waste Management Designs
BREADBOARD COMPACTOR FABRICATION The breadboard compactor system (see Figure 2) consists of a 7075 aluminum cylinder that provides inner chamber dimensions of 25.4 cm high by 17.8 cm in diameter, yielding a 6.1 L internal volume (see Figures 2 …
-
Federal Register > Thursday, May 20, 2010 > [75 FR 28404] Child Labor Regulations, Orders and Statements of Interpretation
The Report, in recognition of this gap in coverage, recommends that HO 12 be revised to include such machines because "balers and compactors used to process other scrap materials such as plastic and aluminum cans pose similar risk of injury from crushing …
-
Federal Register > Tuesday, April 17, 2007 > [72 FR 19337] Child Labor Regulations, Orders and Statements of Interpretation
The Report, in recognition of this gap in coverage, recommends that HO 12 be revised to include such machines because "balers and compactors used to process other scrap materials such as plastic and aluminum cans pose similar risk of injury from crushing …
-
Campus notebook
Previous collaborative research by in- vestigators using the hot triaxial com- pactor disclosed that the most important compaction mechanism in the consoli- dation of aluminum powders is transient creep, which is not included in any exist- ing computer models of powder com …
Indicates content that may require registration and/or purchase.