-
Supplier: Radwell International
Description: CONDUIT FITTING FOR RIGID AND EMT CONDUIT, LRL TYPE WITH COVER AND GASKET, CAST ALUMINUM 2 INCH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Arlington Industries, Inc.
Description: COMPRESSION TYPE DIE-CAST ZINC MATERIAL 2.847 INCH ALUMINUM/STEEL IMC/RIGID/EMT CONDUIT USED ON 0.998 INCH THREAD LENGTH UL, CSA APPROVAL 4.133 INCH DIAMETER 12 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT NON-INSULATED THROAT TYPE
- Conduit Size: 3 inch
- Conduit Type: EMT, IMC
- Features: Other
-
Supplier: Bridgeport Fittings, Inc.
Description: 1-HOLE TYPE ZINC PLATED STEEL MATERIAL 2.86 INCH 0.973 INCH 1.85 INCH RIGID/EMT CONDUIT/IMC, 40/80 SCHEDULE PVC CONDUIT, METALLIC/NON-METALLIC LIQUIDTIGHT CONDUIT, FLEXIBLE METALLIC CONDUIT, ALUMINUM/STEEL ARMORED/METAL CLAD CABLE USED ON UL 2239, UL (CANADA
- Conduit Size: 0.75 to 1 inch
- Conduit Type: EMT
- Features: Other
- Material: Steel
-
-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: 2 MIL RED URETHANE COATED ALUMINUM BODY INTERIOR, 40 MIL GRAY PVC COATED ALUMINUM BODY EXTERIOR MATERIAL 2.5 INCH DIA SIZE RIGID CONDUIT USED ON NON-GROUNDING 1 INCH TRADE SIZE CHEMICAL RESISTANT SEAL TYPE O-RING GASKET MAXIMUM WALL THICKNESS 0.25 INCH
- Conduit Size: 1 inch
- Material: Aluminum
- Conduit Type: EMT
- Features: Other
-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: ALUMINUM MATERIAL RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 6 INCH TRADE SIZE APPLICABLE STANDARD ANSI C80.5, NAED, NEMA, NEMRA, NMG ALUCPLG MODEL
- Conduit Size: 6 inch
- Material: Aluminum
- Fitting Type: Coupling
- Conduit Type: EMT
-
Supplier: Bridgeport Fittings, Inc.
Description: ALUMINUM BODY AND COVER, NEOPRENE GASKET MATERIAL RIGID/EMT CONDUIT USED ON THREADED MALE/SET SCREW FEMALE INSTALLATION UL 514-B, UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE B[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1
- Conduit Size: 0.75 inch
- Material: Aluminum
- Conduit Type: EMT
- Fitting Type: Elbow
-
Supplier: Bridgeport Fittings, Inc.
Description: 3-PIECE, THREADED TYPE PLAIN ALUMINUM MATERIAL 3 INCH IMC/RIGID CONDUIT USED ON UL (CANADA AND US), CSA APPROVAL 4 INCH DIAMETER 5 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT ROHS COMPATIBLE
- Conduit Size: 2.5 inch
- Material: Aluminum
- Fitting Type: Coupling
- Conduit Type: EMT
-
Supplier: Thomas & Betts Limited
Description: ALUMINUM MATERIAL THREADED INSTALLATION CSA APPROVAL 10 STANDARD PACKAGE 3 INCH TRADE SIZE USED ON RIGID CONDUIT CI MODEL
- Conduit Size: 3 inch
- Material: Aluminum
- Conduit Type: EMT
-
Supplier: Madison Electric Products
Description: DIE-CAST ZINC, ALUMINUM COVER, NEOPRENE GASKET MATERIAL EMT CONDUIT USED ON SET SCREW MALE/FEMALE INSTALLATION UL 514B APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE
- Conduit Size: 0.5 inch
- Conduit Type: EMT
- Fitting Type: Elbow
- Features: Other
-
Supplier: Producto Electric Corp.
Description: ALUMINUM MATERIAL THREADED INSTALLATION 2.4 INCH DIAMETER 0.25 INCH THICKNESS 250 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE APPLICABLE STANDARD NEC, NEMA FB-1
- Conduit Size: 1.5 inch
- Material: Aluminum
- Conduit Type: EMT
- Features: Other
-
Supplier: O-Z/Gedney
Description: FEMALE TO FEMALE TYPE ZINC ELECTROPLATED CAST ALUMINUM MATERIAL 5-1/2 INCH DIAMETER 4 INCH CONDUIT SIZE KVF BRAND USED ON THREADED RIGID/IMC CONDUIT
- Conduit Size: 5.5 inch
- Material: Aluminum
- Features: Other
-
Supplier: L.H. Dottie Company
Description: ZINC ALLOY BODY, ALUMINUM COVER, NEOPRENE GASKET MATERIAL RIGID/IMC CONDUIT USED ON THREADED FEMALE/FEMALE INSTALLATION UL APPROVAL 25 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE 90 DEGREE BEND ANGLE PE MODEL
- Conduit Size: 1 inch
- Conduit Type: EMT
- Fitting Type: Elbow
- Features: Other
-
Supplier: Thomas & Betts Corporation
Description: ALUMINUM MATERIAL; LEGRAND. BRAND; COLOR GRAY; WITH SELF TAPPING SCREW
- Material: Aluminum
- Fitting Type: Cap
- Conduit Type: EMT
-
Supplier: Thomas & Betts Limited
Description: THREADLESS TYPE ALUMINUM MATERIAL IMC/RIGID CONDUIT USED ON CSA APPROVAL 5 STANDARD PACKAGE 5 INCH TRADE SIZE INSULATED THROAT TYPE COLOR SILVER CI MODEL
- Conduit Size: 5 inch
- Material: Aluminum
- Conduit Type: IMC
- Features: Other
-
Supplier: Hubbell Electrical Products
Description: SQUARE HEAD, CLOSE UP TYPE NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL CONDUIT FITTING USED ON UL 886, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE THREAD SIZE 14 TPI PLUG LENGTH 1/64 INCH CUPX MODEL
- Conduit Size: 0.5 inch
- Material: Aluminum
- Fitting Type: Cap
-
Supplier: Appleton Electric
Description: TAPERED THREADED TYPE ZINC ELECTROPLATED DICHROMATE DIP ALUMINUM POLYMER ENAMELED MALLEABLE IRON BODY, NEOPRENE GASKET MATERIAL 1 INCH DIA X 2.48 INCH L SIZE RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL LOCKING EDGE OF BODY 3 INCH TRADE SIZE FLAME RESISTANT INSULATED THROAT TYPE
- Features: Other
-
Supplier: Appleton Electric
Description: ACRYLIC PAINTED COPPER FREE ALUMINUM MATERIAL 19.88 INCH L X 19.88 INCH H SIZE RIGID CONDUIT/IMC USED ON THREADED INSTALLATION CSA C22.2 APPROVAL 5 INCH TRADE SIZE 90 DEG BEND ANGLE BIG-BEND[TM] BRAND BENDING RADIUS 10.81 TO 15.81 INCH COVER BOLT MATERIAL STAINLESS STEEL
- Material: Aluminum
- Fitting Type: Elbow
-
Supplier: Legrand - Pass & Seymour
Description: ALUMINUM MATERIAL LEGRAND. BRAND COLOR GRAY WITH SELF TAPPING SCREW
- Material: Aluminum
- Fitting Type: Cap
-
Supplier: RAWELT S.A. de C.V.
Description: MATERIAL: Body: Diecast aluminum. Cover: Sheet aluminum. Screws: Galvanized steel. FINISH: Electrostatic powder epoxy/polyester coating. For use with EMT conduit (Thinwall). Cover and screws assembled. Manufactured in compliance with: CAN/CSA-C22.2 No. 18-92
- Conduit Size: 0.5 to 2 inch
- Material: Aluminum
- Fitting Type: Pull / Junction Box, Pull Elbow
-
Supplier: Producto Electric Corp.
Description: DIE CAST ALUMINUM MATERIAL 11.63 INCH L X 8.85 INCH H SIZE RIGID CONDUIT/EMT CONDUIT/IMC USED ON 4 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 PACKAGING QUANTITY 1 INSTALLATION CLAMP ON 70 MODEL
- Conduit Size: 4 inch
- Material: Aluminum
- Fitting Type: Cap
- Conduit Type: EMT, IMC
-
Supplier: TelephoneStuff.com
Description: covers and sub-plates - Excellent solution for both retrofit and new construction - Brings power, voice, data and multimedia precisely where needed - Installs in 4 inch core hole - Through floor fitting with one 0.75" E.M.T. trade size conduit stem for power and one 1.5" E.M.T. trade
- Material: Aluminum
-
Supplier: TelephoneStuff.com
Description: Two-Piece 2 x 2 Through-Floor Fitting is Fire-Rated Poke-Through ScrubShield 2 X 2 Flush. Through-floor Fitting Features: - Fitting does not include Cover and Flange - Includes Hubbell HBL2162BK duplex receptacle: Black, NEMA 5-20R; 20 A, 125 V AC - Complies with UL 514A
- Type: Duplex Outlet Cover
-
Supplier: TelephoneStuff.com
Description: Style Line Duplex - Painted Aluminum Flange is a Fire-Rated Poke-Through ScrubShield 2 x 2 Flush One-Piece Units. Painted Aluminum Flange Features: - Complete factory assembled unit including a through-floor fitting, a Hubbell HBL2162BK receptacle, two Hubbell HBL5EBK jacks, a
- Type: Duplex Outlet Cover
- Material: Aluminum
-
Supplier: Greaves Corporation
Description: STRAIGHT TYPE ALUMINUM MATERIAL 5-5/8 INCH L SIZE 1/2 INCH DIA BOLT SIZE 1-1/4 INCH IPS TUBE/CONDUCTOR RUN SIZE 3/4 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL
- Conduit Size: 1.25 inch
- Material: Aluminum
- Fitting Type: Coupling
-
Supplier: Atkore International
Description: SET SCREW, THREADED HUB TYPE ZINC PLATED STEEL BODY, STEEL LOCKNUT MATERIAL 2.247 INCH IMC/RIGID/EMT CONDUIT USED ON 0.424 INCH THREAD LENGTH UL 514B, UL, CUL, CSA C22.2 APPROVAL 1.713 INCH DIAMETER 200 STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE ROHS
- Conduit Size: 1 inch
- Conduit Type: EMT
- Features: Other
- Material: Steel
-
Supplier: Minerallac Company
Description: NAIL BRACKET TYPE SPRING STEEL MATERIAL 100 STANDARD PACKAGE 1/2 INCH EMT CONDUIT/CABLE SIZE MINERALLAC[R] BRAND WITH FAST SUPPORT HANGER
- Conduit Type: EMT
- Features: Other
- Material: Steel
-
Supplier: Calpipe Industries, Inc.
Description: Made of Aluminum
- Conduit Size: 4 inch
- Material: Aluminum
- Conduit Type: RMC
- Fitting Type: Sweep
-
Supplier: Ebinger Manufacturing Corp.
Description: 1-HOLE TYPE ZINC PLATED STEEL MATERIAL EMT CONDUIT USED ON 1/4 INCH TRADE SIZE
- Conduit Size: 0.25 inch
- Conduit Type: EMT
- Features: Other
- Material: Steel
-
Supplier: RAWELT S.A. de C.V.
Description: For use in corrosive enviroments. PVC Coating: 40 mils minimum. PURPLE Urethane: 2 mils minimum. Pressure sealing sleeves in conduit openings. In compliance with: UL-514 B NEMA FB-1 F 406 D APPLICATIONS: To connect conduit runs to metallic boxes and cabinets without treads, obtaining a
- Conduit Size: 0.5 to 4 inch
- Material: Aluminum, Urethane Coated
- Fitting Type: Coupling
- Features: Other
-
Supplier: Mulberry Metal Products, Inc.
Description: " BLANK, OVAL ROUND TYPE ALUMINUM MATERIAL UL APPROVAL 1/2 INCH TRADE SIZE MOUNTING TYPE SCREW-ON "
- Material: Aluminum
- Features: Other
-
Supplier: Remke Industries
Description: Condensation within an electrical enclosure is a common and potentially dangerous occurrence. To fight this problem, Remke Drain Fittings are installed at the bottom of the enclosures or in a lower section of the enclosure to drain away moisture caused by condensation. These fittings
- Conduit Size: 0.5 inch
- Material: Aluminum
- Features: Other
-
Supplier: Hubbell Incorporated
Description: PREMIUM POWDER COATED DIE CAST ALUMINUM BODY, NITRILE SYNTHETIC RUBBER GASKET MATERIAL 10.05 INCH LENGTH X 3.19 INCH WIDTH X 4.51 INCH HEIGHT SIZE IMC/RIGID CONDUIT USED ON 2 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL APPROVAL STAMPED STEEL COVER TYPE 90 DEGREE
- Material: Aluminum
- Conduit Type: IMC
- Fitting Type: Pull / Junction Box
-
Supplier: L.H. Dottie Company
Description: RIGID CONDUIT USED ON GROUNDING LUG 3 INCH TRADE SIZE WEATHER TIGHT INSULATED THROAT TYPE PROCESS DIE CAST WTHGL MODEL
- Conduit Size: 3 inch
- Conduit Type: EMT
- Features: Other
-
Supplier: Minerallac Company
Description: CONDUIT HANGER TYPE ZINC PLATED STEEL MATERIAL SET SCREW INSTALLATION BOTTOM MOUNTING 100 STANDARD PACKAGE 3/4 INCH RIGID/IMC/EMT CONDUIT SIZE 1/2 INCH BEAM/FLANGE SIZE MINERALLAC. BRAND
- Conduit Size: 0.75 inch
- Conduit Type: EMT, IMC
- Features: Other
- Material: Steel
-
Supplier: Calpipe Industries, Inc.
Description: Stainless Steel LIGHT WALL Conduit Elbows are also available in Type 304SS & Type306SS Trade Sizes: 1/2" - 6"Degree of Bend: 11-1/4°, 15°,22-1/2°, 30°,45°, 90°
- Conduit Size: 0.5 to 1 inch
- Conduit Type: EMT
- Fitting Type: Elbow
- Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
customized with different materials such as stainless steel, brass, aluminum, or high-strength nickel alloys, which influence pressure ratings and corrosion resistance. Common sizes like ½” NPT are widely used due to their compact form and compatibility with standard conduit systems (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
paired in tandem with an approved receptacle. All units have 60” splicing lead wires and 1” NPT conduit fittings for integration to flexible, EMT, PVC, or burial conduit. All LineGard™ 40 - 60 Amp Class A GFCIs are proudly made in the U.S.A. in ISO certified (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
60” splicing lead wires and 1” NPT conduit fittings for integration to flexible, EMT, PVC, or burial conduit. All LineGard™ 40, 50, & 60 Amp ELCIs are proudly made in the U.S.A. in ISO certified facilities and are manufactured to meet UL 1053 standards (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
restrictions to circuit length. The LineGard 60 Amp Class A GFCI can be integrated directly into a circuit or paired in tandem with an approved receptacle. All units have 60” splicing lead wires and 1” NPT conduit fittings for integration to flexible, EMT, PVC, or burial conduit (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
fittings for integration to flexible, EMT, PVC, or burial conduit. A pilot conductor is provided to monitor the protected equipment chassis ensuring that ambient leakage is being routed away from personnel to a proper ground path. All LineGard® 60 Amp Class A SPGFCIs are (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Gard ®100 Amp Class A GFCI can be integrated directly into a circuit or paired in tandem with an approved receptacle. North Shore Safety recommends using NPT conduit fittings for integration to flexible, EMT, PVC, or burial conduit (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
other electrical equipment uses. Fixture whips help reduce jobsite labor and material costs. They consist of six feet of UL listed flexible metal conduit, stranded THHN wire with 6" leads, and internal, zinc die-cast fittings with steel locknuts. Standard sizes include 12, 14 and 18 gauge wire and (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
conduit fittings for integrations to flexible, EMT, PVC, or burial conduit. All LineGard® 40, 50, & 60 Amp ELCIs are proudly made in the U.S.A. in ISO certified facilities and are manufactured to meet UL 1054 standards. Note: With acceptable volume (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
need to upgrade equipment cord sets in this confined space. All units have 18” splicing lead wires, a ¾” NPT fitting that can connect to ¾” PVC, EMT, Burial and Flexible conduits. In addition, the unit can be installed as a panel mount. Multiple fault output (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
integrated directly into a circuit or paired in tandem with an approved receptacle and enclosure. All units have 18” splicing lead wires, a ¾” NPT fitting that can connect to ¾” PVC, EMT, Burial and Flexible conduits. In addition, the unit can be installed (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation
More Information Top
-
Electrical Conduit Fittings Exporters, Electrical Conduit Fittings Selling Leads
Fittings Electrical Metallic Tubing( EMT Condult ),90 Degree EMT Conduit Elbow ,Zinc , Aluminum and Steel Couplings &...
Indicates content that may require registration and/or purchase.