-
Supplier: Greenlee Textron, Inc.
Description: ROUND TYPE 10 GAUGE MILD STEEL CAPACITY STANDARD ROUND KNOCKOUT PUNCH UNIT USED ON ITEM 24476 USED ON ITEM PART NO 1.28 INCH HOLE SIZE APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURES
- Type: Ejector Punch
-
Supplier: Klein Tools, Inc.
Description: ROUND TYPE 10 GAUGE MILD STEEL CAPACITY KNOCKOUT PUNCH SET USED ON ITEM 53732 USED ON ITEM PART NO 7/8 INCH HOLE SIZE 1/2 INCH CONDUIT/PIPE SIZE CUT MATERIAL ALUMINUM, FIBERGLASS AND PLASTIC
- Type: Punch Die
-
Supplier: Greenlee Textron, Inc.
Description: PUNCH, DIE, DRAW STUD CONTENTS 14 GAUGE MILD STEEL CAPACITY 0.638 INCH HOLE SIZE ROUND PUNCH TYPE SLUG-BUSTER[R] BRAND APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC USED ON BATTERY-POWERED/HYDRAULIC/RATCHET/MANUAL DRIVER
- Type: Ejector Punch
- Shapes: Round
-
-
Supplier: icotek GmbH
Description: standard cut-outs and the most icotek cable entry systems. For exact drilling of mounting holes center punches are integrated in the die. The punches are for hydraulic operation only. They are suitable for hydraulic punch driver of icotek and other manufacturers. Scope of
- Overall Length: 1.8110246 to 4.4094512 inch
- Shapes: Rectangle, Square
-
Supplier: SAE International
Description: weight and improve payload capacity. Side rails have traditionally been manufactured from high strength steels, but significant weight reductions can be achieved by substituting steel side rails with 6013 high strength aluminum alloy side rails. Material and stress analyses are presented in
-
Supplier: icotek GmbH
Description: flexibility even in hard-to-reach places is provided. Knockout punches for metric cut-outs M16, M20, M25 and M32 are included. The punch driver can be used with all icotek punches and also with punches of other manufacturers. Scope of Delivery: 1 hand hydraulic punch driver
- Shapes: Round
- Features: Specialty / Other
-
Supplier: icotek Corp
Description: Hand hydraulic punch driver The compact, lightweight hand hydraulic punch driver makes it easy to punch holes into stainless V2A steel, mild steel, aluminum or plastics with a max. sheet thickness of 3 mm (V2A: 2 mm), due to its high hydraulic force. The cylinder of the punch driver
-
Supplier: CableOrganizer.com, Inc.
Description: or 1-11/32” Metal Stud Hole Punches provide professional installers and contractors with a simple-to-use, lightweight solution for creating a cable/conduit pass-through in standard 20 gauge steel studs. The head is constructed from light weight, yet strong aluminum, and then
-
Supplier: icotek GmbH
Description: The compact, lightweight hand hydraulic punch driver makes it easy to punch holes into stainless VA steel, mild steel, aluminum or plastics with a max. sheet thickness of 3 mm (VA: 2 mm), due to its high hydraulic force. The cylinder of the punch driver rotates 360° on 3 axles, so
-
Supplier: Allied Electronics, Inc.
Description: Drill one 7⁄16" hole and punch hole for front or rear mount D-subminiature connectors. (Cinch, ITT Canon DB-25P and DB-25S or equivalent). Manual or hydraulic operation. For 22-18 gauge mild steel and 1⁄8" aluminum.
-
Supplier: icotek Corp
Description: cut-outs. Therefore, the punches are suitable for most icotek cable entry systems. Centre punches are integrated in the die for exact drilling of mounting holes. The punches are for hydraulic operation only. Scope of delivery: Punch, die and draw stud robust plastic
- Shapes: Rectangle, Square
-
Supplier: OMEGA Engineering, Inc.
Description: Use your hand drill or drill press to fabricate jack panels with hole saws and around hole connectors. When the plate is too thick for punches, the saw is the solution. Complete assembly including saw, pilot drill, and mandril.
- Cutting Diameter: 0.625 to 0.875 inch
- Cutting Application: Aluminum, General Purpose, Steel
- Units: English / Fractional
- Drill Type: Hole Saw, Standard / Twist Drill
-
Supplier: Allied Electronics, Inc.
Description: Aluminum, Natural Finish, 17.000 in. External Width, Rack Mount Chassis Side panel mounting holes are punched on 7⁄8" grid to allow total flexibility in mounting of components. Rear panel is fully adjustable from front to rear. Standard 19" front panels feature “Surface Shield” which
-
Supplier: Brady Corporation
Description: Our Aluminum Embossed Numbers & Letters are available in 3" character height with Roman style font. Each character comes with pre-punched holes and 1" nails for quick, easy installation. Standard package: 10 identical characters.
-
Supplier: FX PCB Co., Ltd.
Description: Aluminum Base PCB Capability: Items Capability Board Classification Aluminum Base, Copper Base, Ceramics Base, Copper-Clad, Combined Bade Board Material Domestic Aluminum, Domestic copper, imported aluminum, imported copper Surface Treatment HASL/ENIG/OSP/Silver Layer
- Thickness: 0.01968503937007874 to 0.1968503937007874 inches
- Materials: Aluminum Foil / Cladding, Copper Foil / Cladding
- Features: Specialty / Other
-
Supplier: L-com, Inc.
Description: Ethernet data pairs and the PoE DC power feed. This protector features an industrial grade die cast aluminum enclosure with gasketed cover and concealed mounting holes. It includes an aluminum mounting kit and hardware. PG16 cable glands are provided on the enclosure as well as
- Device Type: Lightning Arrestor
-
Supplier: FX PCB Co., Ltd.
Description: Description What is 2 Layer Aluminum PCB (Double-Sided Alu PCB) The 2 Layer Aluminum substrate is normally more complicated, and it consists of five structures: Layer, dielectric Layer, Aluminum base Layer, dielectric layer and the circuit layer. The Aluminum material of
- Thickness: 0.01968503937007874 to 0.1968503937007874 inches
- Materials: Aluminum Foil / Cladding, Copper Foil / Cladding
- Features: Specialty / Other
-
Supplier: Legrand
Description: Two Gang Power Outlet Receptacle Opening, 2.2813" hole for 2.125" diameter device - 4 mtg. holes, Smooth Metal. Aluminum: .040" thick. Lustrous satin finish. Lacquered to prevent corrosion. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome,
- Material: Aluminum
- Features: Other
- Opening / Devices: Two
-
Supplier: METCASE
Description: Wall mount enclosures for indoor electronics Very modern design in three standard sizes Total access to the electronics during installation and servicing Rear section includes holes for fitting PCBs and internal mounting plates Cable glands and connectors can be mounted to the underside of
- Length / Height: 9.84 to 15.74 inch
- Width/Diameter: 7.08 to 11.81 inch
- Depth: 4.56 inch
- Material: Aluminum
-
Supplier: IKG
Description: Snap Lock Aluminum Plank grating was originally designed for naval shipboard use in refrigerated and dry storage areas. The Snap Lock feature allows for quick, on-site assembly. The hole patterns not only provide for air circulation, but also allow BuShip batten installation. Punched
- Type: Grating
-
Supplier: DigiKey
Description: Knockout, Hole Punch Aluminum, Fiberglass, Plastic, 10AWG Steel
-
Supplier: Stanley Engineered Fastening - Spiralock
Description: These standoffs install with a squeeze in punched or drilled round holes, and become permanently mounted in the thin sheet or metal – with their heads flush with one surface of the mounting sheet.
- Size: #4
- Material: Aluminum, Stainless Steel, Steel
- Features: Other
- Thread Direction: Right Hand Thread
-
Supplier: Norlok Technology, Inc.
Description: and safety a snap. SPR Tooling Kit - Now available. With the Self Piercing Rivet (SPR) kit available for any Surelok III you can now join Aluminum Composite Materials, TPO and PVC coatings, and other material that was previously too difficult to clinch. No pre drilled holes required!
- Pressure: 80 to 100 psi
- Stroke: 2.5 inch
- Rate: 60 to 150 Strokes / Minute
- Thickness: 0.022 to 0.075 inch
-
Supplier: MilesTek Corporation
Description: D-holes. Each panel is supplied with four 6-32 screws for quick installation into MilesTek's universal frame. Pick and choose the connections you need. Same day shipping on most items; Order online today! Features • Universal sub-panel with one, two, three or four pre-punched 0.5-inch
-
Supplier: MilesTek Corporation
Description: D-holes. Each panel is supplied with four 6-32 screws for quick installation into MilesTek's universal frame. Pick and choose the connections you need. Same day shipping on most items; Order online today! Features • Universal sub-panel with one, two, three or four pre-punched 0.5-inch
-
Supplier: MilesTek Corporation
Description: D-holes. Each panel is supplied with four 6-32 screws for quick installation into MilesTek's universal frame. Pick and choose the connections you need. Same day shipping on most items; Order online today! Features • Universal sub-panel with one, two, three or four pre-punched 0.5-inch
-
Supplier: CableOrganizer.com, Inc.
Description: Greenlee GL-660 Kwik Change™ Stainless Steel Hole Cutter Kit Cuts Mild Steel, Copper, & Aluminum as Well as Stainless Steel Quickly and Easily What's special about this Greenlee hole cutter? Punches through stainless steel with precision and ease Kwik Change™ arbor allows
-
Supplier: Velko Hinge, Inc.
Description: Plain service type flat back hinges (welding butts) loose or tight pins. Hinges are available in Steel, Aluminum and Stainless Steel. Swage Unequal leaves Forms or bends Hole punching Cut-outs, etc. Loose or tight pins VELKO is able to produce special "Butts" to your drawing or
- Leaf Thickness: 0.12 inch
- Length: 4 inch
- Pin Diameter: 0.25 inch
- Open Width: 4 inch
-
Supplier: Atkore International
Description: SINGLE TYPE ASTM B221 ALUMINUM MATERIAL PRE-GALVANIZED FINISH 10 FT 1-5/8 INCH PUNCHED HOLE CONFIGURATION 186 LB PER 100 FT WEIGHT 9/16 INCH CENTER SPACING 1 CHANNEL(S) 9/16 INCH DIA HOLE/SLOT SIZE SERIES PS 200 MODEL
-
Supplier: Newark, An Avnet Company
Description: METAL LABEL EMBOSSER KIT, RHINO; Product Range:Rhino; Plug Type:-; Accessory Type:Metal Label Embosser Kit; Body Material:Cast Aluminum; Features:Built-In Hole & Slot Punches, Measuring Gauge, Easy-to-Use Cutting Handle RoHS Compliant: Yes
-
Supplier: Brady Corporation
Description: Rigid 0.20 aluminum tags won't rust outdoors. Use permanent marking pen or hole punch to indicate date of inspection. Indoor/Outdoor tag won't tear or fade. Tags supplied with current year. 10 tags per package, wire ties included.
-
Supplier: Traffic Safety Warehouse
Description: Caution Sign is on .080" Aluminum. Pre-punched 3/8" mounting holes. Radius corners. Caution Sign Meets MUTCD. Specifications for Highway Use. Durable Aluminum will not rust. Designated for years of outdoor use. Caution Sign - Available at Traffic Safety Warehouse. Sign up to be
-
Supplier: Traffic Safety Warehouse
Description: Chevron Sign is on .080" Aluminum. Pre-punched 3/8" mounting holes. Radius corners. Chevron Sign Meets MUTCD. Specifications for Highway Use. Durable Aluminum will not rust. Designated for years of outdoor use. Chevron Sign - Available at Traffic Safety Warehouse. Sign up to be
-
Supplier: Traffic Safety Warehouse
Description: Curve Sign is on .080" Aluminum. Pre-punched 3/8" mounting holes. Radius corners. Curve Sign Meets MUTCD. Specifications for Highway Use. Durable Aluminum will not rust. Designated for years of outdoor use. Curve Sign - Available at Traffic Safety Warehouse. Sign up to be
-
Supplier: Traffic Safety Warehouse
Description: No Outlet Sign is on .080" Aluminum. Pre-punched 3/8" mounting holes. Radius corners. No Outlet Sign Meets MUTCD. Specifications for Highway Use. Durable Aluminum will not rust. Designated for years of outdoor use. No Outlet Sign - Available at Traffic Safety Warehouse. Sign up
Find Suppliers by Category Top
Featured Products Top
-
at production runs starting around 5,000 lineal feet. With custom lengths available, it’s a perfect fit for high-volume projects that demand consistency, easy assembly via pre-punched hole patterns, and a premium pre-finished surface. Corrosion (read more)
Browse Aluminum and Aluminum Alloys Datasheets for MP Metal Products -
and molybdenum. Industrial, Commercial, and Scientific Applications for Perforated Metal Metal meshes can be chemically etched in a wide variety of alloys including steel, nickel, copper, brass, aluminum and more. Holes can be made in a variety of shapes and sizes at (read more)
Browse Electrochemical, Photochemical, and Chemical Milling Services Datasheets for Conard Corporation (The) -
B-113 The 1.5" x 2.2" B-113 high-rib aluminum batten is designed for exterior cladding, trim, and architectural accent applications where durability, clean lines, and long-term weather resistance are essential. Its (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
B-125 1.5" x 2.2", B-125 stamped aluminum batten end cap. This profile is formed in pre-painted aluminum. The finish can be primed for re-painting, or color matched if quantities permit. Surfaces can be smooth or textured to match a wood-grain pattern. As a coil (read more)
Browse Metal Profiles and Structural Shapes Datasheets for MP Metal Products -
Embossing Press Braking Welding – TIG & MIG Slitting Bending Perforating Pre-punching Post-punching Cover Printing Cladding Inkjet Labeling In line operations Secondary (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
S-126 0.4" x 1.0", S-126 20-gauge roll formed copper and galvanized conductor bar with end hole for connection. This channel is roll formed in corrosion resistant materials such as Hot Dipped Galvanized, Copper, Stainless, or (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
. Value Added Services M. P. Metal Products also offers value added services, which include stamping, press braking, slitting, inline piercing and punching. Markets We Serve We have 35 roll formers serving automotive, agricultural, transportation (read more)
Browse Stamping Services Datasheets for MP Metal Products -
B-101 Aluminum “H” Siding Connector — Durable, Customizable, and Built for a Perfect Fit The B-101 is a 0.5" x 1.4" roll-formed aluminum “H” joint connector engineered for (read more)
Browse Metal Shapes and Stock Datasheets for MP Metal Products -
B-101 This 0.5" x 1.4" B-101 roll-formed aluminum H-type connector is engineered for joining hardboard siding panels in exterior building applications. Designed for consistent panel alignment and long-term weather resistance, it provides (read more)
Browse Datasheets for MP Metal Products -
T-112 0.5" x 2.875" wide aluminum heat transfer plate for 1/2" PEX tubing. These PEX heat transfer plates are manufactured from aluminum and are designed to improve performance of the radiant floor heating system (read more)
Browse Datasheets for MP Metal Products
More Information Top
-
Heterogeneous Materials
Similar, but less precise, experiments were carried out by Sieradzki and Li (1986) who measured the fracture stress of a system composed of a 2mm-thick plate of aluminum with holes punched at positions corresponding to a triangular network of 21 rows…
-
The INEL beryllium multiplication experiment
Each sample sits on its own stand, which is of aluminum with holes punched to .
-
Detection of radiation of powerful fiber lasers reflected back from metals in course of laser processing
In the present paper, we describe the processes occur- ring under punching holes in aluminium plates by pulse radiation of a fiber laser. .
-
Aluminum decal for transferring solder spheres during electronic package assembly
Punching holes in aluminum is a well known technology and will provide better uniformity, much higher throughput, and lower long-termcosts.
-
In the Footsteps of Columbus
Using strips of aluminium , a hole punch , a bolt connector, and 20 metres of wire, astro- nauts created solar array hinge stabilisers that should allow them to take the pressure off of the damaged hinges on the solar array.
-
Manned Spaceflight Log II—2006–2012
The L-rew fabricated a solar array hinge stabilizer from strips of aluminum , a hole punch , a bolt connector, and approximately 20 meters of wire.
-
Immunocytochemistry of Plant Cells
To accomplish this, pieces of aluminum foil with holes punched in at about the density of a pepper shaker and placed securely over the top of the vial.
-
Effect of a solid‐state fermentation using Rhizopus oligosporus sp.T‐3 on elimination of antinutritional substances and modification of biochemical constituent...
…at 400-500 g kg-’ Steam at 100°Cfor 10min, cool offto 20 Acidify to pH 4 with diluted lacticacid Mix thoroughly, with Rhizopus oligosporus sp T-3, spread on a tray Cover with aluminium foil; punch holes in foil with a…
-
n ‐Undecylammonium bromide monohydrate
The DSC samples, weighing between 1 and 2 mg, were sealed in 40 ml aluminium pans with holes punched into the lids to prevent pressure build-up due to desolvation.
-
Nondestructive Rapid Identification of Metals and Alloys by Spot Test
A simple water bath can be constructed by covering a 400 ml beaker with alu- minum foil and punching holes through the foil with a pencil to receive the test tubes.
Indicates content that may require registration and/or purchase.