-
Supplier: Quality Bearings & Components
Description: Aluminum HYDRAULIC CYLINDERS BETEX SSA SERIES Specs: Capacity: 50-150 tons Stroke: 45-50 mm Max. working pressure: 10,000 psi / 700 bar Custom stroke lengths and capacities are available. Features: 14 standard models available from 50 to 150 tons. Up to 60% lighter than steel
- Stroke: 3.93701 inch
- Rated Load/Force: 220,462 lbs
- Operating Pressure: 10,000 psi
- Shaft Diameter: 7.9921303 inch
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DOUBLE ACTING CYLINDER, ALUMINUM, FLUOROCARBON SEALS, 1 INCH STROKE, 3-1/4 INCH BORE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: IMI Bimba
Description: Actuators for applications requiring supply pressures up to 500 PSI. Materials: Rod: - Stainless Steel (5/16 – 9/16 Bores) - High Strength Carbon Steel (3/4 – 3 Bore) - Stainless Steel (“X” style DXP/DX/DXDE…) Bearings: - Sintered BronzeBody: - 304 Stainless SteelEnd Caps: - Aluminum Seals: -
- Stroke: 0.011 to 50 inch
- Operating Pressure: 500 psi
- Bore Size: 1.0625 to 2 inch
- Mounting: Clevis, Double-end Mount, Face Mount, Flange, Foot, NFPA Mounting, Rear Mount
-
-
Supplier: Quality Bearings & Components
Description: Aluminum - Spring Return, Hollow HYDRAULIC CYLINDERS BETEX ACHC SERIES Specs: Capacity: 30 & 60 tons Stroke: 50-150 mm Max. working pressure: 10,000 psi / 700 bar Features: Half the weight of steel cylinders. Heavy-duty spring for a fast & full return. Chrome plated
- Stroke: 1.968505 inch
- Rated Load/Force: 132,277.2 lbs
- Operating Pressure: 10,000 psi
- Shaft Diameter: 7.7952798 inch
-
Supplier: Quality Bearings & Components
Description: Aluminum - Spring Return, Double Acting, Hollow HYDRAULIC CYLINDERS BETEX ADAC SERIES Specs: Capacity: 30-60 tons Stroke: 50-250 mm Max. working pressure: 10,000 psi / 700 bar Features: Half the weight of steel cylinders. Steel piston for protection against load damage.
- Stroke: 5.905515 inch
- Rated Load/Force: 90,389.42 to 136,686.44 lbs
- Operating Pressure: 10,000 psi
- Shaft Diameter: 7.7952798 inch
-
Supplier: Quality Bearings & Components
Description: Aluminum - Load Return, Lock Nut Type HYDRAULIC CYLINDERS BETEX ALNC SERIES Specs: Capacity: 50-100 tons Stroke: 50-250 mm Max. working pressure: 10,000 psi / 700 bar Features: Half the weight of steel cylinders. Locknuts offer extended load holding. Large bearing
- Stroke: 9.842525 inch
- Rated Load/Force: 220,462 lbs
- Operating Pressure: 10,000 psi
- Shaft Diameter: 7.7952798 inch
-
Supplier: Certex UK
Description: carrying and positioning Also available: Tilting saddles Hydraulic pump units 700bar to control your system Hydraulic hoses 700bar System components to complete your hydraulic system Extra information: Aluminum cylinders should NOT be used for manufacturing
- Rated Load/Force: 66,138.6 lbs
- Body Material: Aluminum
-
Supplier: Certex UK
Description: carrying and positioning Also available: Tilting saddles Hydraulic pump units 700bar to control your system Hydraulic hoses 700bar System components to complete your hydraulic system Extra information: Aluminum cylinders should NOT be used for manufacturing
- Rated Load/Force: 220,462 lbs
- Body Material: Aluminum
-
Supplier: Certex UK
Description: carrying and positioning Also available: Tilting saddles Hydraulic pump units 700bar to control your system Hydraulic hoses 700bar System components to complete your hydraulic system Extra information: Aluminum cylinders should NOT be used for manufacturing
- Rated Load/Force: 110,231 lbs
- Body Material: Aluminum
-
Supplier: Certex UK
Description: Holmatro aluminum cylinders (HAC) - Spring or Hydraulic return Unique specifications: Up to 50% lighter compared to steel cylinders - easy & ergonomic Duo power ring; a combination of a superior seal and an extremely strong composite bearing for a longer life span XL
- Rated Load/Force: 220,462 lbs
- Body Material: Aluminum
-
Supplier: Milwaukee Cylinder
Description: MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced
- Stroke: 0 to 240 inch
- Operating Pressure: 1,500 psi
- Bore Size: 2 inch
- Shaft Diameter: 0.625 to 1.375 inch
-
Supplier: Bansbach Easylift®
Description: Pumps for operating easymotion® cylinders synchronously. Product Features: Pumps for operating 1-6 cylinders Max. weight: 900kg per system (model 4) Made of anodized aluminum Operation by crank or electric motor Mounting in any position is possible
- Pump Housing Material: Aluminum
- Power Source: DC Powered, Manual
- Pump Type: Hydraulic Pumps
-
Supplier: Rota Engineering Limited
Description: The LA Transducers use the latest version of even more compact electronics, all packaged in a very cost effective, high tensile aluminum enclosure rated to 325 bar (4750psi) operating pressure. Its cost effective design makes it ideal for replacing limit switches, brackets and the associated
- Operating Temperature: -40 to 221 F
- Output: Current, Voltage
- Body Shape: Cylindrical
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Milwaukee Cylinder
Description: MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced
- Stroke: 0 to 240 inch
- Operating Pressure: 1,000 psi
- Bore Size: 5 inch
- Shaft Diameter: 1 to 3.5 inch
-
Supplier: Milwaukee Cylinder
Description: MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced
- Stroke: 0 to 240 inch
- Operating Pressure: 1,500 psi
- Bore Size: 2.5 inch
- Shaft Diameter: 0.625 to 1.75 inch
-
Supplier: PHD, Inc.
Description: Series NPG & NHG Non-Rotating Hydraulic & Pneumatic Tie Rod Cylinders Series NPG, NHG Non-Rotating Hydraulic & Pneumatic Tie Rod Cylinders are Tom Thumb® brand cylinders that feature an internal anti-rotation mechanism. A chrome plated steel rod, bronze rod
- Stroke: 0.5 to 18 inch
- Operating Pressure: 40 to 1,500 psi
- Bore Size: 1.125 to 1.375 inch
- Shaft Diameter: 0.625 to 0.75 inch
-
Supplier: Cylinders & Valves, Inc.
Description: CYLINDER FEATURES Non-corrosive throughout Heavy duty 1/8" brass tube Extruded brass heads Polished and ground #303 Stainless steel piston rods Threaded rods standard "U" cup piston seal on 4" bore Adjustable cushions (front and rear) available SOLENOID FEATURES 1/8" Diameter Orifice
- Stroke: 0.0625 inch
- Bore Size: 4 inch
- Shaft Diameter: 0.75 inch
- Operating Temperature: -40 to 180 F
-
Supplier: Cylinders & Valves, Inc.
Description: CYLINDER FEATURES Non-corrosive throughout Heavy duty 1/8" brass tube Extruded brass heads Polished and ground #303 Stainless steel piston rods Threaded rods standard "U" cup piston seal on 3" bore Adjustable cushions (front and rear) available SOLENOID FEATURES 1/8" Diameter Orifice
- Stroke: 0.0625 inch
- Bore Size: 3 inch
- Shaft Diameter: 0.625 inch
- Operating Temperature: -40 to 180 F
-
Supplier: Boston Gear
Description: Overview Boston Gear offers a complete range of pneumatic and hydraulic cylinders with a bore-diameter range of 7/16" to 8". Because the E25 series of disposable cylinders are dimensionally interchangeable with the market leaders, and the A21, BE10, BE11, and BJ11series are
- Operating Pressure: 250 to 500 psi
- Bore Size: 1.5 to 6 inch
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, EXHAUST PORT, NPT PORT TYPE, 1/8-INLET PORT, 1/4-CYLINDER PORT, 20 PSI-125 PSI OPERATING PRESSURE RANGE, ALUMINUM MATERIAL. FREE 2 YEAR RADWELL WARRANTY
- Primary Material: Aluminum
-
Supplier: Snap-on Industrial Brands
Description: HAND TYPE 10.35 INCH L X 5.35 INCH W X 7.28 INCH H OVERALL SIZE 11 CU INCH/MIN FLOW RATE SINGLE ACTING CYLINDER APPLICATION 10000 PSI PRESSURE RATING 10000 PRESSURE RATING IN PSI 91.5 CU INCH RESERVOIR CAPACITY SOLID STEEL CYLINDER MATERIAL REINFORCED ALUMINUM ALLOY RESERVOIR
- Maximum Discharge Flow: 0.047618999999999995 GPM
- Maximum Discharge Pressure: 10,000 psi
- Pump Type: Hydraulic Pumps
- Power Source: Manual
-
Supplier: Ultramation, Inc.
Description: low-friction service. Optional composite bushings and stainless steel guide shafts provide a solution for more challenging environments. The black anodized precision machined end plates and housings are designed for replaceable stainless steel or aluminum body nose mounted cylinders.
- Stroke or X-Axis Travel: 0 to 48 inch
- Operating Pressure: 0 to 3,000 psi
- Bore Size: 3 inch
- Shaft Diameter: 1.25 inch
-
Supplier: Ultramation, Inc.
Description: body nose mounted cylinders. Cylinder options range from magnetic pistons to dry service. Other options include position sensing, counterbored or tapped short or long tooling plates, auxiliary mounting plates, and external bumpers or hydraulic shock absorbers.
- Stroke or X-Axis Travel: 0 to 48 inch
- Operating Pressure: 0 to 3,000 psi
- Bore Size: 2 inch
- Shaft Diameter: 1 inch
-
Description: Markets: • Marine (Non-Military) • Medical • Turf Equipment • Defense • Construction Equipment • Energy Production, Development & Service • Agriculture Machinery • Material Handling Equipment Features/Benefits: • Improved Performance • Double-acting hydraulic cylinder that can be
- Stroke or X-Axis Travel: 4 to 8 inch
- Rated Speed: 3.5 in/sec
- Rated Force: 4,800 lbs
- Actuation Type: Electrohydraulic
-
Supplier: ASCO
Description: The MCR Series cylinder consists of a piston and a carriage, which are coupled together using rare earth magnets. When the cylinder is pressurized from one end, the piston will travel the length of the tube, which in turn moves the carriage. Pressurizing the other side the carriage
- Stroke: 0 to 60.0000324 inch
- Rated Load/Force: 195 lbs
- Operating Pressure: 100 psi
- Bore Size: 0.4724412 to 1.574804 inch
-
Supplier: Interface Devices, Inc.
Description: IDI DO3 (CETOP 3, ISO 3) 4 way hydraulic directional valve, poppet style, solenoid actuated directional control valves handles flows up 3 GPM and pressures to 5000 psi. Ideally suited for use with IDI Air Driven Pumps (all models). Aircraft grade aluminum body is narrow and
- Pressure Rating: 6,000 psi
- Number of Ports/Ways: 4
- Power: 12 to 220 volts
- Primary Material: Aluminum
-
Supplier: HydraCheck Inc.
Description: The RFIK mechanical hydraulic tester provides the ideal solution for servicing and commissioning hydraulic circuits on agricultural and other mobile machinery. The kit comprises of a direct acting flow indicator with built in thermometer, a loading valve and a pressure gauge all built
-
Supplier: Daniel Measurement and Control Inc.
Description: pressure medium to atmosphere or sump. The power cylinder may be operated either pneumatically or hydraulically with electric, pneumatic or hydraulic pilot valves used to control application or removal of pressure from the cylinder.
- Valve Size: 2 to 12 inch
- Number of Ports/Ways: 2
- Flow (Cv): 86 to 2,920
- Primary Material: Aluminum, Brass / Bronze, Ductile Iron, Stainless Steel, Steel
-
Supplier: icotek Corp
Description: Hand hydraulic punch driver The compact, lightweight hand hydraulic punch driver makes it easy to punch holes into stainless V2A steel, mild steel, aluminum or plastics with a max. sheet thickness of 3 mm (V2A: 2 mm), due to its high hydraulic force. The cylinder
-
Supplier: Branham, W.C. Inc.
Description: Bore Sizes - 1.0, 1.5 and 2.0 inches. Head or Stud Mount. Acetron® Acetal GP carrier bearings - High Strength, Ideal for food contact and medical applications Adjustable cushioning Best solution for long strokes 125 in. wall thickness Aluminum tubing, hard coated I.D/O.D. 68 Rockwell hardness
- Stroke or X-Axis Travel: 120 to 273 inch
- Actuation Type: Pneumatic
-
Supplier: International Hydraulics
Description: Hard working and fast, this hydraulic 2-stage Hi/Lo gear pump flows 13GPM at low-pressure with maximum pressure of 3000 PSI on the high-pressure side. Automatically changes from Low-Pressure/High Speed to High-Pressure/Low-Speed at preset 900 psi (adjustable). The body of the pump is all
- Maximum Discharge Pressure: 3,000 psi
- Discharge Size: 0.5 inch
- Pump Type: Hydraulic Pumps
-
Supplier: International Hydraulics
Description: Hard working and fast, this hydraulic 2-stage Hi/Lo gear pump flows 11GPM at low-pressure with maximum pressure of 3000 PSI on the high-pressure side. Automatically changes from Low-Pressure/High Speed to High-Pressure/Low-Speed at preset 900 psi (adjustable). The body of the pump is all
- Maximum Discharge Pressure: 3,000 psi
- Discharge Size: 0.5 inch
- Pump Type: Hydraulic Pumps
-
Supplier: HydraForce, Inc.
Description: The CRV08-22 cross-port relief uses two RV08-22 cartridges in an in-line plumbed housing. It is typically used to protect a hydraulic cylinder or motor from load-induced pressure surges. The cartridges used are screw-in, differential area, poppet-type valves, intended for use in lower
- Pressure Rating: 2,610.6786 psi
- Controlled Pressure Range: 49.312818 to 2,600.525961 psi
- Number of Ports/Ways: 2
- Media Temperature: -40 to 248 F
-
Description: The well-known series of ET electro-thrust cylinders, which is widely used in thousands of different applications was completely redesigned and enhanced. With the new ETH electro thrust cylinder, we succeeded in setting new standards in power density and lifetime of electromechanic
- Stroke or X-Axis Travel: 62.99216 inch
- Rated Speed: 66.9291338582677 in/sec
- Material: Aluminum
- Device Type: Hydraulic/Electrohydraulic Thruster
Find Suppliers by Category Top
Featured Products Top
-
MAIN Manufacturing Products, Inc. has been serving the fluid power industry for more than 50 years! We offer hydraulic flanges that meet many different standards and other types of fittings and adapters Click an item below to learn more (read more)
Browse Datasheets for MAIN Manufacturing Products, Inc. -
TM1 Series Novotechnik’s TM1 Series of position sensors are designed for use in hydraulic and pneumatic cylinders—especially in tight-space applications. They are based on magnetostrictive technology and are available in screw (read more)
Browse Datasheets for Novotechnik U.S., Inc. -
typical applications for our packings are pistons, hydraulic presses, earth moving equipment, and any other reciprocating and/or rotating heavy duty assembly. Each packing set is comprised of a base ring, two or more intermediate sealing rings, and a non-sealing head ring. The sealing rings (read more)
Browse Datasheets for CT Gasket & Polymer Co., Inc. -
Festo introduces the new DSBC family of ISO 15552 standard pneumatic cylinders, all of which feature the company’s unique PPS self-adjusting cushioning (read more)
Browse Air Cylinders Datasheets for Festo Corporation -
Festo Corporation manufactures custom air cylinders to match your specifications. Their expertise and technology in cylinder design and manufacture is a big advantage. They are able to design and build special purpose cylinders in a short space of time to suit customer's requirements. (read more)
Browse Air Cylinders Datasheets for Festo Corporation -
Smaller systems yet greater performance. This balancing act is not a problem with the compact cylinders ADN-S. They are extremely small and light and deliver excellent performance with small movements. All thanks to the one-piece, compact housing. Minimal fitting space Extra light (read more)
Browse Air Cylinders Datasheets for Festo Corporation -
Want to know more about how easy it is to maintain and repair a Compact Inch Cylinder in the field? Learn more in this exclusive How-To-Video and do it your self with our easy to install kit. (read more)
Browse Air Cylinders Datasheets for Compact Automation -
A Lightweight, Corrosion Resistant Motion Control Solution from COMPACT® Our COMPACT® Composite Cylinders are your complete motion control solution for medical and food grade applications, or wherever lightweight, washdown and corrosion resistance is (read more)
Browse Air Cylinders Datasheets for Compact Automation -
of experience in over 120 product lines, comprised of 82,000 standard and 47,000 custom products ranging from custom automation to lift and turn cylinders, we can make your application a success no matter what the engineering challenge. (read more)
Browse Air Cylinders Datasheets for Compact Automation -
The COMPACT® Round Line (RL) Cylinders are manufactured to the highest standards of quality and reliability in a small, durable, and configurable package. Featuring a precision rolled body construction, this line is designed for long life, leak-free, low maintenance performance. (read more)
Browse Air Cylinders Datasheets for Compact Automation
More Information Top
-
Simulation analysis of accident delays in utility trenching operations
These pre-engineered systems consist of ' aluminum hydraulic cylinders (cross braces) used in conjunction with vertical rails (uprights) or horizontal rails (wailers).
-
Earth Retention Systems Handbook > OSHA REGULATIONS (STANDARDS—29CFR)
Aluminum Hydraulic Shoring means a pre-engineered shoring system comprised of aluminum hydraulic cylinders (crossbraces) used in conjunction with vertical rails (uprights) or horizontal rails (wales).
-
States > Virginia > State > Regulations > Title 16 - Labor and Employment > Agency 25 - Safety and Health Codes Board > [16 VAC 25-170] 170 - Excavation Standa...
"Aluminum hydraulic shoring" means a pre-engineered shoring system comprised of aluminum hydraulic cylinders (crossbraces) used in conjunction with vertical rails (uprights) or horizontal rails (walers).
-
States > Washington > State > Regulations > Title 296 - Department of Labor and Industries > [WAC 296-155] 155 - Safety Standards for Construction Work
A preengineered shoring system comprised of aluminum hydraulic cylinders (crossbraces) used in conjunction with vertical rails (uprights) or horizontal rails (walers).
-
States > California > State > Regulations > Title 8 - Industrial Relations > Division 1 - Department of Industrial Relations > Chapter 4 - Division of Industri...
A pre-engineered shoring system comprised of aluminum hydraulic cylinders (crossbraces) used in conjunction with vertical rails (uprights) or horizontal rails (walers).
-
Code of Federal Regulations > Title 29 - Labor > Occupational Safety and Health Administration > [29 CFR Part 1926] Safety and Health Regulations for Construct...
Aluminum Hydraulic Shoring means a pre-engineered shoring system comprised of aluminum hydraulic cylinders (crossbraces) used in conjunction with vertical rails (uprights) or horizontal rails (walers).
-
Handbook of Loss Prevention Engineering, 2 Volume Set
Aluminum hydraulic shoring a pre-engineered shoring system comprised of aluminum hydraulic cylinders (cross braces) used in conjunction with vertical rails (uprights) or horizontal rails (wales).
-
The Wiley Dictionary of Civil Engineering and Construction Complete Document
ALUMINUM HYDRAULIC SHORING Pre-engineered shoring system comprised of aluminum hydraulic cylinders (cross braces) used in conjunction with vertical rails (uprights) or horizontal rails (walers), designed specifically to support the sidewalls of an excavation and prevent cave-ins.
-
Garden Banks 388 ROV Interface Systems
It consists of a hardened steel blade and side plates actuated by an aluminum hydraulic cylinder .
Indicates content that may require registration and/or purchase.