Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: frequency electricity and plasma arc. Boron Nitride is the structural material of atomic reactor. Boron Nitride is suitable for aircraft, rocket engine nozzle. Boron Nitride can be used as the break ring of continuous cast steel and the release agent of continuous cast
- Material Type: Boron Nitride
- Type: Powder / Aggregate (Grain / Grog)
-
Supplier: Accuris
Description: Methods for chemical analysis of fine aluminum nitride powders for fine ceramics
-
Supplier: Aremco Products, Inc.
Description: Aremco offers a wide range of high purity metals and ceramics that are applicable to scientists and engineers involved in basic research and applied product development.
- Features: All Non-Metals, Nitrides, Other, Other Metals (Al, In, Sn, Pb, etc.)
- State of Matter: Powder
-
-
Supplier: Accuris
Description: Fine ceramics (advanced ceramics, advanced technical ceramics) - Methods for chemical analysis of aluminum nitride powders
-
Supplier: Matexcel
Description: Storage: Store at room temperature Purity: 0.9995 Size: 1-3um
- Overall Length: 0.0000393701 to 0.0001181103 inch
- Type: Aluminum / Aluminum Alloy (UNS A)
- Features: Non-ferrous - Any Type
- Shape / Form: Powder
-
Supplier: 3X Ceramic Parts Company Limited
Description: Aluminum Nitride (AlN) Substrate Description: AlN substrate is produced by tape casting using AlN powder as raw material and high temperature sintering. It has all the unique properties of AlN material and meets the requirements for electronic packaging baseplate, which makes it
- Density: 3.3399978920356252 to 3.359997879413084 g/cc
- Thermal Conductivity: 165 to 185 W/m-K
- MOR / Flexural Strength: 50,762.89377501895 psi
- Dielectric Constant (Relative Permittivity): 9.3 #
-
Description: include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics Silicon Carbide (SiC) Ceramics Boron
- Material Type: Boron Nitride
- Shape / Form: Powder / Aggregate (Grain / Grog), Spout / Nozzle (Launder Pouring / Atomization)
-
Supplier: San Jose Delta Associates, Inc.
Description: rods, termination wedges, heatsinks, etc.,we apply the same basic manufacturing processes to produce these designs using aluminum nitride. AlN is somewhat more challenging than some other technical ceramic because the fine grained grinding powder adheres to the diamond tooling
- Density: 3.2699979362145193 g/cc
- Thermal Conductivity: 170 to 200 W/m-K
- Coeff. of Thermal Expansion (CTE): 5 µm/m-C
- MOR / Flexural Strength: 52,000 psi
-
Supplier: Matexcel
Description: Purity: 0.999 Size: 20-30nm
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: Matexcel
Description: Storage: Store at room temperature Purity: 0.9995 Size: 60-70nm; 790nm
- Particle / Feature Size: 60 nm
- Type: Nano Powder / Particulate
-
Description: Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics Silicon Carbide (SiC) Ceramics Boron Carbide (B4C) Ceramics Titanium Diboride (TiB2) Ceramics Cerium Hexaboride (CeB6)
- Material Type: Boron Nitride
-
Description: Advanced Materials is a leading ceramic materials supplier. We provide high-quality Boron Nitride ceramics at a competitive price. More Materials: Our Advanced Ceramics include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN)
- Material Type: Boron Nitride
-
Supplier: 3X Ceramic Parts Company Limited
Description: ceramic materials used in the market mainly include aluminum nitride, aluminum oxide and silicon nitride. Compared with alumina and aluminum nitride, silicon nitride ceramics have more excellent mechanical properties; At the same time, it also has
- Density: 3.1799979930159545 g/cc
- Thermal Conductivity: 85 W/m-K
- MOR / Flexural Strength: 101,525.7875500379 to 116,029.4714857576 psi
- Shape / Form: Bar Stock
-
Supplier: Plansee SE
Description: nitride-coated tools. The titanium nitride crystals are embedded in an amorphous Si3N4 matrix and together form a ceramic nanocomposite coating. TiSiN layers are applied to the tool using the reactive magnetron sputtering or arc evaporation process. Our targets and cathodes are
- Type: Sputtering Target
-
Supplier: Aremco Products, Inc.
Description: Aremco offers a wide range of high purity metals and ceramics that are applicable to scientists and engineers involved in basic research and applied product development.
- Features: Alumina / Aluminum Oxide, Aluminum Silicate (Mica, Sillimanite, etc.), Carbide Materials, Silica / Fused Silica, Silica / Silicate Materials, Specialty Ceramic
- Specialty Ceramic Type: Aluminum Nitride, Boron Carbide, Boron Nitride, Ceria / Cerium Oxide, Graphite, Hafnia / Hafnium Oxide, Magnesia / Magnesite, Metal Boride (ZrB2, TiB2), Silicon Carbide, Silicon Nitride, Titania / Titanate, Tungsten Carbide (WC), Zirconia
- Applications: Ceramics / Glass Manufacturing, Chemical / Materials Processing, Corrosion Protection, Electrical / HV Parts, Electronics / RF-Microwave, Foundry / Metal Processing, Wear Parts / Tooling
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Description: Aluminum oxide ceramic is a high-performance ceramic material, also known as alumina ceramic material. Composed of high-purity alumina powder, this non-metallic material is manufactured via pressing, molding, sintering, and other processes. According to the alumina content, it is
- Density: 3.5999977279425903 to 3.9499975070481197 g/cc
- Max Use / Curie Temperature: 1,200 to 1,650 C
- Features: Alumina / Aluminum Oxide, Biotech / Medical (Biomaterial), Sintered / Fired, Specialty Ceramics
- Applications: Chemical / Materials Processing, Corrosion Protection, Electrical / HV Parts, Electronics / RF-Microwave, Refractory / High Temperature Materials
-
Supplier: Plansee SE
Description: particularly ductile. To guarantee the ductility of the TiAl targets, the aluminum must be extremely evenly distributed. That is why we mix our titanium-aluminum powder very carefully before compacting the material using a forming process. As a result, the microstructure of our
- Type: Sputtering Target
-
Description: Ceramic tubes are mainly composed of alumina, zirconia, silicon nitride and other ceramics. They provide excellent high temperature resistance, mechanical strength, electrical insulation, wear and corrosion resistance, etc., making them indispensable components in numerous industrial
- Features: Alumina / Aluminum Oxide, Specialty Ceramics
- Applications: Chemical / Materials Processing, Corrosion Protection, Electrical / HV Parts, Electronics / RF-Microwave, Refractory / High Temperature Materials, Wear Parts / Tooling
- Specialty Ceramic Type: Silicon Nitride, Zirconia
- Shape / Form: Tube Stock
-
Description: BN-AlN Ceramic is made by sintering Boron Nitride (BN) and Aluminum Nitride (AIN) powder. It has excellent electrical insulator, thermal conductivity, high strength, resistance to thermal shock, and strong resistance to halogen gas plasma, which is offers a wide range of
- Specialty Ceramic Type: Boron Nitride
- Performance Features: Machinable
- Features: Other, Specialty Ceramic
- Shape / Form: Wafer / Substrate
-
Description: and remarkable thermal stability, are a result of their crystalline structure and unique bonding properties. A wide variety of materials, such as oxides (alumina, zirconia), nitrides (silicon nitride), carbides (silicon carbide), and other more specialized compositions, are used to
- Applications: Abrasive / Erosive Wear Protection, Armor / Ballistic Protection, Battery / Fuel Cell, Biocompatible / Bioceramics, Corrosion Protection, Electrical / HV Parts, Electronics / RF-Microwave, Refractory / High Temperature Materials, Thermal Insulation / Fire Proofing, Wear Parts / Tooling
- Features: Alumina / Aluminum Oxide, Cordierite, Sintered / Fired, Specialty Ceramics, Steatite
- Specialty Ceramic Type: Aluminum Nitride, Glass Ceramic, Silicon Carbide, Silicon Nitride, Tungsten Carbide (WC), Zirconia
- Performance Features: Hard
-
Description: Ceramic rollers for three roll mill are an important component in the production of numerous products such as cosmetics, inks, paints, coatings, etc. They are used to grind and disperse materials, ensuring that the product quality is consistent and uniform.
- Features: Alumina / Aluminum Oxide, Specialty Ceramic
- Applications: Construction & Building / Architectural, Corrosion Protection
- Performance Features: Hard
- Shape / Form: Roller / Roll
-
Description: content of zirconia and alumina ceramics, etc. Metal powder industry Setter plate, Gas atomizing nozzle, etc. Precious metal smelting industry Ceramic Crucibles, etc. Artificial/Laser Crystal Ceramic Temperature Field Rare earth composite oxide solid solution ceramic temperature field, etc.
- Specialty Ceramic Type: Aluminum Nitride, Zirconia
- Features: Other, Specialty / Other, Specialty Ceramic
-
Supplier: Fountyl Technologies Pte. Ltd.
Description: Precision ceramic piston is composed of two parts of the piston sleeve and the piston rod. It is formed by imported high purity raw powder by static pressing, sintered by 1700 degrees temperature, and then precision machining. Reasonable control of the piston sleeve and the piston rod with
- Material Type: Alumina / Aluminum Oxide, Alumina-Zirconia, Aluminum Nitride, Carbide Materials, Silicon Carbide, Zirconia
- Shape / Form: Fabricated / Custom Shape
- Features: Other
-
Supplier: Aremco Products, Inc.
Description: Aremco offers an expansive range of ceramic-based materials used for the assembly of high temperature, high power electrical devices, and high temperature fixtures, molds and tooling. These materials, based on aluminum oxide, aluminum nitride, magnesium oxide, silicon dioxide,
- Applications: Refractory / High Temperature Materials
- Features: Specialty Ceramic
-
Supplier: Aremco Products, Inc.
Description: Aremco offers an expansive range of ceramic-based materials used for the assembly of high temperature, high power electrical devices, and high temperature fixtures, molds and tooling. These materials, based on aluminum oxide, aluminum nitride, magnesium oxide, silicon dioxide,
- Industry: Aerospace, Electronics, Industrial
- Form / Shape: Liquid
- Features: Other
- Chemical System: Silicone
-
Supplier: 3X Ceramic Parts Company Limited
Description: grooves. Silicon carbide ceramic products are made of high-purity ultra-fine silicon carbide powder and sintered at 2450 ℃ at high temperature. The silicon carbide content is more than 99.1%, and the product density is ≥ 3.10g/cm3, without metal impurities such as metal silicon. ► high
- Density: 3.119998030883578 g/cc
- MOR / Flexural Strength: 56,564.36734930683 psi
- Compressive / Crushing Strength: 261,066.3108429546 psi
- Material Type: Carbide Materials, Silicon Carbide
-
Supplier: Plansee SE
Description: However, we are also able to call on other materials depending on the specific application. Take a look at our targets and cathodes made from titanium-aluminum, aluminum-chromium, titanium, zirconium, titanium-silicon, titanium diboride and tungsten carbide.
- Type: Sputtering Target
-
Supplier: Trace-A-Matic
Description: Machines - CMM inspection. We are experts at machining aluminum, armor plate, brass, bronze, chromium, copper, gammalloy, Hastelloy, Incoloy, Inconel, Invar, manganese, molybdenum, Monel, nickel, Nitralloy, platinum, powdered metals, stainless steel, Stellite, titanium, Waspaloy, zinc, and
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Operation: Broaching, CNC Machining, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM
-
Supplier: Trace-A-Matic
Description: Machines - CMM inspection. We are experts at machining aluminum, armor plate, brass, bronze, chromium, copper, gammalloy, Hastelloy, Incoloy, Inconel, Invar, manganese, molybdenum, Monel, nickel, Nitralloy, platinum, powdered metals, stainless steel, Stellite, titanium, Waspaloy, zinc, and
- Materials: Aluminum, Brass, Bronze, Copper, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Machining Capabilities: Broaching, CNC Machining, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM
-
Supplier: Trace-A-Matic
Description: Measuring Machines - CMM inspection. We are experts at machining aluminum, armor plate, brass, bronze, chromium, copper, gammalloy, Hastelloy, Incoloy, Inconel, Invar, manganese, molybdenum, Monel, nickel, Nitralloy, platinum, powdered metals, stainless steel, Stellite, titanium, Waspaloy,
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
-
Supplier: 3X Ceramic Parts Company Limited
Description: industrial ceramic plates Material: high purity alumina, zirconia, silicon nitride, aluminum nitride, silicon carbide optional Dimensional capability Side length max. 500mm x 600mm, Thickness can be range from 0.15mm to 30mm Surface treatment: natural surface, lapping,
- Thermal Conductivity: 39 W/m-K
- Compressive / Crushing Strength: 362,592.0983929925 psi
- Modulus of Elasticity: 55,113,998.95573486 psi
- Shape / Form: Bar Stock, Fabricated / Custom Shape, Rod Stock
-
Supplier: General Magnaplate Corporation
Description: General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability, consequently
- Capabilities - Cleaning / Surface Preparation: Abrasive / Blasting, Anodizing, Buffing / Polishing, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Electropolishing, Honing / Superfinishing, Mirror Finishing, Passivation, Pickling / Chemical Deburring, Sanding / Grinding, Scrub Tank / Immersion Washing, Stripping / Coating
- Capabilities - Recoating: Abrasives / Superabrasives, Ceramic Coating, Chemical Finish / Conversion, Dip / Immersion Coating, Dry Lubricant Coating, Hardfacing, Phosphate Coating, Plastic Coating, Plating / Electroplating, Powder Coating, Thermal Spraying, Thin Film Coating, Titanium Nitride Coating, Web Recoating /
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Wood
- Features: Canada Only, East Asia / Pacific Only, Europe Only, North America, Northeast US Only, Other, Southern US Only, Southwest US Only, Specialty / Other, United States Only
Find Suppliers by Category Top
Featured Products Top
-
. Ceramics can withstand high current, can be high voltage, can prevent leakage breakdown, have no noise, will not generate coupling parasitic capacitance with power tubes such as MOS, and thus simplify the filtering process. Aluminum nitride ceramic thermal insulator (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Product Overview Aluminum nitride ceramic flanges are precision ceramic components manufactured from advanced aluminum nitride (AlN) materials. They provide excellent thermal conductivity, electrical insulation, high temperature resistance (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Savage has experience with the compaction of materials including metal powders, graphite, ceramics, boron nitride, carbide, PBX, titanium and titanium sponge, molybdenum, and Teflon. The uniform force of opposed rams creates the ability to compact nearly any loose material. At Savage (read more)
Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
Alumina ceramic substrates are essential in advancing the performance of power electronics by solving heat dissipation and hermetic sealing challenges associated with polymeric materials. These substrates, including alumina, beryllium oxide, aluminum nitride, and (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
volumetric or loss-in-weight feeders. Three piece powder dies are available with floating or fixed cavity, punches, and stripper. Materials include friction materials, metal powders, graphite, carbon, ceramics, boron nitride, carbide, pyrotechnics, explosives, titanium sponge, titanium dioxide (read more)
Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
96% alumina and aluminum nitride ceramics (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
, graphite, boron nitride, etc. We offer single or opposed compacting rams, ejectors, compaction tools, feeders, and remotely controlled electronics to meet your powder and explosives compaction needs. Powder Compaction Presses are available with hoppers, fill shoes (read more)
Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
Product Overview Aluminum nitride (AlN) ceramic substrates are precision components with excellent thermal conductivity, electrical insulation, high temperature resistance, and dimensional stability. Laser cutting enables the production of (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Our Powder Coating Best Practices Checklist and Video Series Powder Coating technology provides a quality finish when properly handled and applied. Use this Best Practices Checklist and video series to help improve your powder coating practices! (read more)
Browse Powder Coatings Datasheets for FORREST Technical Coatings -
silencers. This powder is recognized by its black smooth finish and ability to withstand temperatures up to 1000° F (537° C). It also features excellent application properties, film quality, and superior over-bake stability when applied to properly-prepared ferrous and non-ferrous substrates (read more)
Browse Powder Coatings Datasheets for FORREST Technical Coatings
Conduct Research Top
-
Good Performance And Heat Dissipation Advantages Of Hexagonal Boron Nitride Powder
is strong, but the cost is high. H-BN is a white powder with a layered structure and lattice parameters similar to graphite, also known as white graphite. Although the thermal conductivity is lower than that of aluminum nitride, it has unique advantages as a thermally conductive filler because
-
Market Trend Of Silicon Nitride Ceramic Balls
Bearings and valves are two of the most common applications for silicon nitride ceramic balls. The production of silicon nitride balls utilizes a process that combines isostatic pressing with gas pressure sintering. The raw materials for this process are silicon nitride fine powder as well
More Information Top
-
Aluminum nitride. Preparation methods (Review)
Process for the continuous production of high purity, ultra-fine, aluminum nitride powder by the carbo-nitridization of alumina (1992).
-
Novel technique for synthesis and consolidation of aluminium nitride nanopowders
Aluminium nitride powders (3–5 mm) from Dow Chemical Company,melting point.
-
Processing and Fabrication of Advanced Materials VI
Synthesis of Aluminium Nitride Powders by Chemical Vapour Deposition .
-
Formation of aluminum nitride by nitriding aluminum powder
We have continued the investigation, our aim being to determine the nitriding characteristics and define more accurately the conditions for obtaining aluminum nitride powder .
-
Combustion synthesis of submicron AlN particles
To produce dielectric ceramics with thermal con ductivity in the range 160–200 W/(m K), use is made of aluminum nitride powders with specific surface areas from 2.5 to 3.5 m2 /g, synthesized in a furnace [3, 4].
-
Diffuse Reflectance Infrared Fourier Transform Spectroscopy of Commercial AlN Powders in Vacuum up to 700°C
Ishizaki, and K. Ishizaki, ‘‘Hydrolysis of Aluminum Nitride Powders in Moist Air,’’ Adv. Tech.
-
Synthesis of Nanocrystalline Aluminum Nitride by Nitridation of δ‐Al 2 O 3 Nanoparticles in Flowing Ammonia
Rocherulle et al.22 demonstrated that pure aluminum nitride powder was produced by reacting alumina (B1 mm) with ammonia at 13001C for 48 h.
-
Combustion Synthesis of Aluminum Nitride Particles and Whiskers
…Weimer, G. A. Cochran, G. A. Eisman, J. P. Henley, B. D. Hook, L. K. Mills, T. A. Guiton, A. K. Knudsen, N. R. Nicholas, J. E. Volmering, and W. G. Moore, “Rapid Process for Manufacturing Aluminum Nitride Powder ,” J. Am.
-
Features of determination of the oxygen and nitrogen contents in aluminum nitride and oxide powders by the method of reduction extraction
The nitrogen content in the aluminum nitride powders was determined by the same method.
Indicates content that may require registration and/or purchase.