Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Xoxide
Description: ! Specifications: Model: PC-7FN Case Type: Mid Tower Dimensions: 210mm x 470mm x 490mm ( W, H, D) Front bezel Material: Aluminum Color: Black Side Panel: Aluminum Body Material: Aluminum Net Weight: 5.47kg 5.25" drive bay
-
Supplier: Xoxide
Description: ! Specifications: Model: PC-60FN Case Type: Mid Tower Dimensions: 210mm x 470mm x 490mm ( W, H, D) Front bezel Material: Aluminum Color: Black Side Panel: Aluminum Body Material: Aluminum Net Weight: 5.47 kg 5.25" drive bay
-
Supplier: Xoxide
Description: The Lian Li PC-65 Mid-Tower is the same case as the Lian Li PC-60 except for the windowed side panel. Aluminum cases were designed for overclocking and any other applications where heat dissipation is necessary. While aluminum cases are typically more
-
-
Supplier: Xoxide
Description: . "Simple & Stylish" says it all! Specifications: Model: PC-7FN Case Type: Mid Tower Dimensions: 210mm x 470mm x 490mm ( W, H, D) Front bezel Material: Aluminum Color: Black Side Panel: Aluminum Body Material: Aluminum
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Simple yet beautifully designed aluminum extrusion enclosure. Beautiful high-end finish is achieved by precision CNC finishing. Suitable for industrial and audio interface equipment. Selectable in 67 different sizes and 4 color combinations. Custom length is available. ?Go EXS series page for
- Depth: 1.01 to 3.58 inch
- Length / Height: 1.97 to 7.4 inch
- Material: Aluminum
- Mounting Type: Desktop
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Heat dissipation and cooling via the utilization of extruded aluminum heat-sink side plates. Rounded corners gives it an elegant feel. Aluminum extrusion parts provides high structural durability. Suitable for use as small-type fan less PC, digital audio equipment, and so on. 12
- Depth: 0.7874 to 2.76 inch
- Length / Height: 3.5 to 8.98 inch
- Material: Aluminum
- Width/Diameter: 5.12 to 7.09 inch
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Distinctively designed aluminum case. Elegant and sleek metallic silver finish. Suitable for embedded system, measurement equipment, data transmitter, power supply, audio amplifier, and so on. 12 different sizes available.
- Depth: 1.46 to 5.31 inch
- Length / Height: 2.56 to 12.6 inch
- Material: Aluminum
- Mounting Type: Desktop
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Raspberry Pi aluminum case. Suitable for Raspberry Pi 2B, 3B and 3B+ boards. Superior heat dissipation all aluminum case with elegant metallic silver coating finish. The internal part is made to be conductive. 3 types are available : normal, double-layered, and flanged.
- Depth: 1.46 to 2.56 inch
- Length / Height: 3.66 to 3.74 inch
- Material: Aluminum
- Mounting Type: Desktop, Wall Mount
-
Supplier: Harnel Case Manufacturers
Description: Light weight structural resin case with extruded aluminum latch and hinge. Includes Computer Case Liner...protects notebook from impact and abrasion Fits notebook computers up to 12.3" x 9.3" x 1.5" Holds 8.5" x 11" and A4 sized documents
- Case Type: Computer/Laptop Case
- Height: 2.5 inch
- Inside Height: 1.7 inch
- Inside Length: 12.8 inch
-
Supplier: Dynatron Corp.
Description: Solution : 135.0 x 45.0 x 40.6 mm System Fan. Aluminum impeller, excellent for 1U/2U Server, PC Board Cooling, Desktop, Electronics, Copiers, Scanners, etc.
- Application: Industrial/Commercial
- Casing / Enclosure Dimension: 5.31 inch
- Maximum Air Flow: 14.12 SCFM
- Maximum Sound Level: 33 dbA
-
Supplier: RS Components, Ltd.
Description: The 1456 sloped consoles from Hammond are aluminium enclosures with a textured blue case and a choice of contempra grey or black top panels. They come with self-adhesive rubber feet and the required mounting hardware. â?¢ 2 mm thick aluminium base. â?¢
- Depth: 2.99 inch
- Length / Height: 14.02 inch
- Material: Aluminum
- Width/Diameter: 8.31 inch
-
Supplier: OKW Enclosures, Inc.
Description: of ASA+PC-FR (UL 94 V-0), off-white (RAL 9002)screw connection with stainless steel screws and Torx drive (T8)individual machining, e.g. cutouts for operating and display elements, interfaces, lettering, EMC aluminum vapor plating etc. on request
- Additional Features: EMI/RFI Coating, Flame Retardant
- Depth: 5.83 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 5, Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 4, Type 5
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1136106-6SXB100M Category: Capacitors>Aluminum - Polymer Capacitors Series: PC-CON, SXB Type: Polymer Package: Tape & Reel Applications: General Purpose Height - Seated (Max): 0.075" (1.90mm) Standard Package: 3,500 Mounting: SMD
- Capacitance Range: 100 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- ESR: 18 milliohms
-
Supplier: Allied Electronics, Inc.
Description: Overview Type 381LX aluminum electrolytic capacitors are similar to Type 380LX unit, the 381LX unit delivers four times the life at the same operating temperature or the same life while operating a full 20°C hotter. Type 381LX capacitors are supplied with specially formed
- Capacitance Range: 390 microF
- Configuration / Form Factor: Other
- DC Rated Voltage Range (WVDC): 200 volts
- ESR: 510 milliohms
-
Supplier: RAWELT S.A. de C.V.
Description: conduit. Vertical and Horizontal positions. MATERIAL: Diecast copper free aluminum OPTIONAL: Galvanized removable Nipple with Urethane coating. INSTRUCTIONS: Are to be installed within 18" of a device that produce sparks
- Conduit Size: 0.5000 to 2 inch
- Material: Aluminum, PVC Coated Aluminum, Urethane Coated
- Type: Coupling
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1354296-2SXB100M Category: Capacitors - Aluminum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 47 pct. Type: Polymer MSL Level: 3 (168 Hours) Mfr: Rubycon Series: PC-CON, SXB
- AC Rated Voltage (WVAC): 2 volts
- Capacitance Range: 100 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 2 volts
-
Supplier: Allied Electronics, Inc.
Description: Overview Type 381LX aluminum electrolytic capacitors are similar to Type 380LX unit, the 381LX unit delivers four times the life at the same operating temperature or the same life while operating a full 20°C hotter. Type 381LX capacitors are supplied with specially formed
- AC Rated Voltage (WVAC): 63 volts
- Applications: General Purpose
- Capacitance Range: 4700 microF
- Configuration / Form Factor: Other
-
Supplier: Smartmore Corporation Limited
Description: application of 1-2 industrial cameras, we designed 2*DC OUT 12V for the power supply of industrial cameras. In addition, we also designed a one-key backup and one-key recovery. It is easy to operate. The case of pcx-9502 is made of aluminum alloy without fan. It uses a high-speed and
- Operating System: Linux, Microsoft®
- Operating Temperature: 32 to 140 F
- Type: Desktop / Tower
-
Supplier: Allied Electronics, Inc.
Description: Aluminum Panel, 16 ga. Steel Thickness, 0.090 in. aluminum, 0.563 in. Wall Thickness The design of this Bud unit makes it perfect for your portable instrumentation, yet the versatile, lightweight Showcase will do an effective job as a desktop instrument case, in systems or
- Depth: 11 inch
- Length / Height: 6.44 inch
- Material: Aluminum
- Width/Diameter: 5.5 inch
-
Supplier: ebm-papst Inc.
Description: designed as freewheel fans and do not require a scroll housing. In the case of centrifugal fans with external rotor motors, the motor is positioned in the impeller, ensuring not just optimum cooling of the motor, but also a particularly compact design. The entire range is available with both
- Air Flow Rate: 9575 SCFM
- Design Configuration: Centrifugal
- Environment: Clean Air / Gas
- Material: Aluminum, Other
-
Supplier: Allied Electronics, Inc.
Description: Aluminum Panel, 16 ga. Steel Thickness, 0.090 in. aluminum, 0.563 in. Wall Thickness The design of this Bud unit makes it perfect for your portable instrumentation, yet the versatile, lightweight Showcase will do an effective job as a desktop instrument case, in systems or
- Depth: 11 inch
- Length / Height: 6.44 inch
- Material: Aluminum
- Type: Electronic and Instrument Enclosures
-
Supplier: Tripp Lite by Eaton
Description: expense and effort of buying a cable. The four-port hub requires no software, drivers or external power. The slim aluminum case fits easily into a pocket, briefcase or laptop bag for connecting on the go. Typical Applications Connect up to 4 USB peripherals, such as an external
- Number of Ports: 4 #
-
Supplier: Tripp Lite by Eaton
Description: other laptops, tablets and devices equipped with a USB-C or Thunderbolt 3 port. It requires no software, drivers or external power. The lightweight aluminum case fits easily into a pocket, briefcase or laptop bag for connecting on the go. Typical Applications Connect up to 4 USB
- Equipment Type: Hub
- Number of Ports: 4 #
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features: Desk top electronic instrument enclosure, ideally suited for mounting printed circuit boards. Designed to meet IP54. Two sets of vertical 1.5 mm (0.062”) P.C. board guides are molded into case halves front and rear. Integral horizontal P.C
- Material: Aluminum, Other
-
Supplier: Electro Standards Laboratories
Description: Ruggedized configuration includes mounting brackets and MIL knob High Quality sealed switch with self-wiping contacts Attractive and rugged aluminum case provides shielding No external power required with the Model 8407 Manual Data Network AB switch
- Features: Rack Mount, Visual Indicator
- Number of Computers: 2
- Number of Users: 1
- Platform: PC, Other
-
Supplier: RS Components, Ltd.
Description: . â?¢ 1 x base plate, steel, 1 mm, RAL 7035, plastic-coated with GND/earthing connection. â?¢ 4 x case foot with anti-slip protection, PC, UL 94 V-0. â?¢ Assembly kit Rack Units = 3U External Dimensions = 132.5 x 483 x 314.5mm External Height = 132.5 mm
- Material: Aluminum, Steel
- Rack Height: 3 U
-
Supplier: RS Components, Ltd.
Description: The Hammond 1598 series is a desktop electronic instrument case ideally suited for mounting printed circuit boards (PCBs). Moulded in flame retardant ABS plastic these enclosures are designed to meet IP54 protection against dust and splashing water. Two sets of vertical 1.5mm PC board
- Height: 2.52 inch
- Length: 7.09 inch
- Materials: Aluminum, Specialty / Other
- Width / Diameter: 8.11 inch
-
Supplier: RS Components, Ltd.
Description: . â?¢ 1 x base plate, steel, 1 mm, RAL 7035, plastic-coated with GND/earthing connection. â?¢ 4 x case foot with anti-slip protection, PC, UL 94 V-0. â?¢ Assembly kit Series = Inpac Rack Units = 2U Depth = 314.5mm Colour = Grey Material = Aluminium, Steel Dimensions = 88 x 483 x
- Depth: 12.38 inch
- Material: Aluminum, Steel
- Type: Racking
- Width: 19.02 inch
-
Supplier: Andover Corporation
Description: Electronic instrumentation Calibration Medical devices Set contents: AC-930 Filter Set: 1 pc. 10% transmission 1 pc. 20% transmission 1 pc. 30% transmission Aluminum storage case Certificate of calibration, including actual
- Neutral Density Filter Type: Absorptive
-
Supplier: Hammond Manufacturing Company Inc.
Description: bosses for easy P.C. board mounting (see drawings for locations and PC board size). The removable 1.5mm thick aluminum end panel is securely clamped by the two box halves and easily customized. Hole in rear of enclosure for easy cord access. Photos
- Depth: 2.44 inch
- Height: 5.2 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 5
- Ingress Protection(IP) Rating Against Moisture: Type 4
-
Supplier: TapeOnline.com
Description: access the data.Accessing your content is not complicated, but it is secure.*Note: Software is not Mac compatibleKey Features 32GB USB 3.0 Up to 85MB/s Read and 40MB/s Write speeds Keyring attachment, protective cap, aluminum case Password-protected
-
Supplier: TelephoneStuff.com
Description: -To-Print Software and has USB connectivity for high speed copying of files to a PC. Features: - Slide switch control - High value design with seamless aluminum body - Uses removable Memory Stick media - Up to 347 minutes or recording time with supplied 16MB memory stick - USB
-
Supplier: Hammond Manufacturing Company Inc.
Description: with an RFI/EMI copper conductive coating (see close up photo below). Coating manufacturer specifies an attenuation of more than 75 db from 1 Mhz. to 1 Ghz. Designed to meet IP54. Two sets of vertical 1.5 mm (0.062”) P.C. board guides are molded into case halves
- Material Type: Other
- Type / Form: Enclosure (Electrical / Electronic)
-
Supplier: Visual Sound, Inc.
Description: software, the package comes with a desktop mic stand, mic clip, shockmount and USB cable in a durable, lightweight aluminum case. The paks are aimed at a variety of uses, from corporate events and presentations to music applications to portable podcast recording applications.
-
Supplier: TapeOnline.com
Description: ,000 Mbits/s.EnclosureRocstor 900 external hard drives are enclosed in recycled aluminum housing, making the 3.5" hard drive rugged and durable.The drive can be stored vertically, or stacked horizontally.A carrying case is also included with the drive.Power SupplyA built-in power
Find Suppliers by Category Top
Featured Products Top
-
) VESA mount Raspberry Pi aluminum case is compatible with VESA, and it can be installed on the back side of PC displays, etc. 3) Raspberry Pi acrylic case RPA series (read more)
Browse PC Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
Show Your Device Through our SKELTON CASES! Show inside for visual appeal with our transparent case! Transparent acrylic case that elegantly displays the inner components and circuitry of the product (read more)
Browse PC Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
Curved arc designed aluminum case with corner support columns. While elegantly designed, the flat panel structure allows for easy usage and customization. Suitable to be used for embedded (read more)
Browse PC Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
Customized clear box is also available by using laser cutting machine for the acrylic sheet. Tough and beautiful box using clears acrylic sheets assembled with aluminum pillars at (read more)
Browse Electronic and Instrument Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
molded from ASA+PC-FR in lava to match the enclosure end covers. No screws are needed, the stands slide into the base and are held in place by the end covers and soft-touch TPV seals. SMART-TERMINAL’s matt anodized aluminum case body features a large recessed area on top for displays (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
can accommodate a panel PC up to 21 inches. The 0.12” aluminum front plate is permanently connected to the enclosure with flush and virtually edgeless mounting. Each case features a lock and exterior hinge as standard. Each enclosure is manufactured from extruded aluminum (silver (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc. -
Industrial electronic enclosures manufacturer ROLEC now offers a wider range of standard and customizable cases with windows for standard display modules and panels. ROLEC’s diecast aluminum, GRP and plastic enclosures are ideal for command electronics, IoT/IIoT, Industry 4 (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc.
Conduct Research Top
-
Smart Computing Article - Building The Perfect Processor
that stuff into a tiny, black, plastic case. You just know that when you push the power button, the PC comes alive and makes your life easier. But the amazingly complex processes that take place at companies such as Intel and Advanced Micro Devices during the creation
More Information Top
-
PC Shutting Down
…PC with dual AMD 1900+ Processors, 1 gig DDR Ram, GeForce TI200 128 mg AGP Video Card, 600 watts Robanton Power Supply, Asus A7M266-D Motherboard, 2 Dynatron Heat Sincs & Fans, OCZ Titanium 1000 Aluminum PC Case , Western Digital 30 gig…
-
System Upgrades [Archive] - Page 58 - Techist - All Things Tech
Aluminium PC Case + PSU + Ram on £130 Budget .
-
View Single Post - MBHW August Giveaway Sponsored by Spire - Bigbruin.com
Grand Prize: Pininfarina SP-ATX-PALU/B Aluminum PC Case - two winners .
-
Annealing Effect on the Thermoelectric Properties of Undoped CoSb3
• Manufacturing and Plasma Electrolytic Oxide Coatings on the Thin-Wall Aluminum Notebook PC Case p.541 .
-
Scientific.Net: Materials Science
Manufacturing and Plasma Electrolytic Oxide Coatings on the Thin-Wall Aluminum Notebook PC Case .
-
Improved Pore Array and Uniformity of Anodic Aluminum Oxide Template by Using a Rapid Thermal Anneal Process
• Manufacturing and Plasma Electrolytic Oxide Coatings on the Thin-Wall Aluminum Notebook PC Case p.541 .
-
Effects of Annealing Treatment on Microstructure and Thermoelectric Properties of Ba8Al16Si30
• Manufacturing and Plasma Electrolytic Oxide Coatings on the Thin-Wall Aluminum Notebook PC Case p.541 .
-
Scientific.Net: Materials Science
Manufacturing and Plasma Electrolytic Oxide Coatings on the Thin-Wall Aluminum Notebook PC Case .
-
Scientific.Net: Materials Science
Manufacturing and Plasma Electrolytic Oxide Coatings on the Thin-Wall Aluminum Notebook PC Case .
-
The Effect of Slip Conditions on the Contact Fatigue Strength for Pitting of a Carburized Steel
• Manufacturing and Plasma Electrolytic Oxide Coatings on the Thin-Wall Aluminum Notebook PC Case p.541 .