-
Supplier: Radwell International
Description: PILLOW BLOCK BEARING, BALL BEARING, ALUMINUM, 32 X 5/10/20/32/64, (SEC-L-S 20). FREE 2 YEAR RADWELL WARRANTY
- Bearing Type: Ball Bearing
-
Supplier: Quality Bearings & Components
Description: Sintered Bronze PILLOW BLOCK-MOUNTED BEARINGS - METRIC Materials: Bearing - Sintered Bronze SAE 840 Pillow Block - Sintered Aluminum Features: Self-aligning to ±5° Self-lubricating Corrosion-resistant Lightweight Operating Temperature: -29°C to +93°C
- Nominal Shaft / Bore Size: 0.473622303 to 0.474409705 inch
- Base to Bore Center Distance: 0.57086645 inch
- Center to Center Mounting Hole Distance: 1.75196945 inch
- Maximum Speed: 8,060 rpm
-
Supplier: Quality Bearings & Components
Description: Needle Roller PILLOW BLOCK-MOUNTED BEARINGS - INCH Materials: Bearing - Drawn Cup Needle Roller Pillow Block - Sintered Aluminum Features: Self-aligning to ±5° Self-lubricating Corrosion-resistant Lightweight Operating Temperature: -22°F to +212°F
- Nominal Shaft / Bore Size: 0.2495 to 0.25 inch
- Base to Bore Center Distance: 0.5625 inch
- Center to Center Mounting Hole Distance: 1.75 inch
- Maximum Speed: 44,000 rpm
-
-
Supplier: Quality Bearings & Components
Description: Miniature PILLOW BLOCKS-MOUNTED BALL BEARINGS – METRIC • ISO Class 6 • Double-Shielded • Corrosion-Resistant • Lightweight Materials: Bearing - Stainless Steel Pillow Block - Sintered Aluminum Features: • Lubricated for the life of the bearing
- Nominal Shaft / Bore Size: 0.2362206 inch
- Base to Bore Center Distance: 0.3750002025 inch
- Center to Center Mounting Hole Distance: 1.124803757 inch
- Maximum Speed: 43,000 rpm
-
Supplier: Quality Bearings & Components
Description: Miniature PILLOW BLOCKS-MOUNTED BALL BEARINGS – INCH • ABEC 3 • Double-Shielded • Corrosion-Resistant • Lightweight Materials: Bearing - Stainless Steel Pillow Block - Sintered Aluminum Features: • Lubricated for the life of the bearing •
- Nominal Shaft / Bore Size: 0.3125 inch
- Base to Bore Center Distance: 0.375 inch
- Center to Center Mounting Hole Distance: 1.125 inch
- Maximum Speed: 40,000 rpm
-
Supplier: Lee Controls, LLC
Description: and black oxided rollers, this rugged bearing has no plastic parts to melt or wear out. As an added feature, the Roller Bearing Pillow Block is the only linear bearing that is rebuildable. LEE LINEAR's Roller Bearing Pillow Blocks are the
- Bearing Width: 2.75 inch
- Bearing Length: 4.5 inch
- Inside Diameter (Round only): 0.937 inch
- Dynamic Load Capacity: 1,200 lbs
-
Supplier: Lee Controls, LLC
Description: and black oxided rollers, this rugged bearing has no plastic parts to melt or wear out. As an added feature, the Roller Bearing Pillow Block is the only linear bearing that is rebuildable. LEE LINEAR's Roller Bearing Pillow Blocks are the
- Bearing Width: 2.75 inch
- Bearing Length: 1.875 inch
- Inside Diameter (Round only): 0.937 inch
- Dynamic Load Capacity: 600 lbs
-
Supplier: Lee Controls, LLC
Description: and black oxided rollers, this rugged bearing has no plastic parts to melt or wear out. As an added feature, the Roller Bearing Pillow Block is the only linear bearing that is rebuildable. LEE LINEAR's Roller Bearing Pillow Blocks are the
- Bearing Width: 4.75 inch
- Bearing Length: 2.875 inch
- Inside Diameter (Round only): 1.5 inch
- Dynamic Load Capacity: 3,320 lbs
-
Supplier: Bunting Bearings, LLC
Description: Lube-Align bearings save by eliminating the need for additional lubrication for the prolonged life of the bearing. Fast Installation Lube-Align bearings are made in more than 115 standard sizes ranging from I.D. 1/8" to 2" for bearings and O.D. 3/4" to 3-1/2" for the
- Nominal Shaft / Bore Size: 0.125 to 2 inch
- Base to Bore Center Distance: 0.375 to 1.875 inch
- Center to Center Mounting Hole Distance: 1.125 to 5.5 inch
- Housing: Aluminum
-
Supplier: igus® inc.
Description: Special Features Tandem design Enclosed anodized aluminum housing, long design 2 JUM-02 liners made of iglide® J Recommended tolerance for the shaft: h6-h10
- Bearing Width: 1.574804 to 4.0551203 inch
- Bearing Length: 2.362206 to 5.7086645 inch
- Inside Diameter (Round only): 0.4724412 to 1.968505 inch
- Dynamic Load Capacity: 188.832 to 1,967 lbs
-
Supplier: Lee Controls, LLC
Description: and black oxided rollers, this rugged bearing has no plastic parts to melt or wear out. As an added feature, the Roller Bearing Pillow Block is the only linear bearing that is rebuildable. LEE LINEAR's Roller Bearing Pillow Blocks are the
- Bearing Width: 2.5 inch
- Bearing Length: 4 inch
- Inside Diameter (Round only): 0.877 inch
- Dynamic Load Capacity: 1,000 lbs
-
Supplier: igus® inc.
Description: Special Properties Open, anodized aluminum housing Liner JUI-01 made from iglide® J contained according to standard tolerances Can be fitted with T500 liner material for temperatures up to 356°F
- Bearing Width: 1.125 to 6 inch
- Bearing Length: 1.25 to 5 inch
- Inside Diameter (Round only): 0.5 to 2.125 inch
- Open Closed - Bushing: Open
-
Supplier: Nook Industries, Inc.
Description: MOUNTING TOLERANCES The PowerTrax™ Pillow Block mounting surface to centerline dimension is held to ±0.001 inch. Bearings will self-align up to ±1/2°. MATERIALS All PowerTrax™ Pillow Blocks are manufactured from precision machined, thick walled, extruded Type
- Bearing Width: 1.75 inch
- Bearing Length: 1.3125 inch
- Inside Diameter (Round only): 0.375 inch
- Dynamic Load Capacity: 68 lbs
-
Supplier: igus® inc.
Description: Special Properties Closed, anodized aluminum housing Liner JUI-01 made from iglide® J contained according to standard tolerances Can be fitted with T500 liner material for temperatures up to 356°F
- Bearing Width: 0.75 to 3.625 inch
- Bearing Length: 0.75 to 4 inch
- Inside Diameter (Round only): 0.25 to 2.125 inch
- Open Closed - Bushing: Closed
-
Supplier: Boca Bearings Company
Description: Mounted Unit Miniature Bearings
- Features: Balls, Flanged, Other
-
Supplier: W.M. Berg
Description: TEFLON BEARINGS
- Housing: Aluminum
-
Supplier: igus® inc.
Description: Special Properties Flange housing made from anodized aluminum, square flange Liner JUI-01 made from iglide® J Can be fitted with T500 liner material for temperatures up to 356°F Low clearance liners optional
- Bearing Width: 1.25 to 2.125 inch
- Bearing Length: 1.687 to 2.812 inch
- Inside Diameter (Round only): 0.5 to 1 inch
- Open Closed - Bushing: Closed
-
Supplier: Boca Bearings Company
Description: Mounted Unit Miniature Bearings
- Bearing Class: ABEC 1 / Class 0 / P0
- Features: Balls, Other
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Nominal Shaft / Bore Size: 1 inch
- Base to Bore Center Distance: 1.187 inch
- Maximum Load: 3,525 lbs
- Housing: Aluminum
-
Supplier: Givens Engineering Inc.
Description: The STD-BB ("Bearing Block") series of mounted bearings leverage the benefits of both pillow blocks and slewing bearings. Each bearing block features an integral shaft which is supported by a pair of sealed roller bearings. Each roller
- Center to Center Mounting Hole Distance: 5 inch
- Housing: Aluminum
- Bearing Type: Cylindrical Roller Bearing
-
Supplier: Spyraflo, Inc.
Description: The housings are manufactured in sintered aluminum, ensuring a high degree of consitent dimensional accuracy. Features ±5° static self-alignment Multiple bearing choices Lower profile and narrower than comparable self-aligning ball bearings Lightweight and corrosion resistant
- Nominal Shaft / Bore Size: 0.75 inch
- Base to Bore Center Distance: 1 inch
- Center to Center Mounting Hole Distance: 3.13 inch
- Maximum Speed: 5,090 rpm
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Nominal Shaft / Bore Size: 0.3149608 inch
- Base to Bore Center Distance: 0.5905515 inch
- Maximum Load: 395.648 lbs
- Housing: Aluminum
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Nominal Shaft / Bore Size: 0.4724412 inch
- Base to Bore Center Distance: 0.7086618 inch
- Maximum Load: 887.96 lbs
- Housing: Aluminum
-
Supplier: Dover Flexo Electronics, Inc.
Description: Under Pillow Block mounting in a design with enhanced features. The UPBH and SUPB transducers are still available for customers who prefer them. These heavy duty transducers are made of corrosion-resistant stainless steel and aluminum and are built to last. The design eliminates
- Force / Load Rating: 100 to 5,000 lbs
- Operating Temperature: -10 to 200 F
- Output: Analog Voltage
- Device: Sensor / Transducer
-
Supplier: Radwell International
Description: BALL BEARING, PILLOW BLOCK, 3/4 INCH BORE, 4 BOLT, 1-5/8 THRU-BORE LENGTH, SELF ALIGNING, ALUMINUM, KN / KH / KB. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: LABYRINTH, BEARING SEAL, ALUMINUM MATERIAL, 1-15/16 INCH BORE FOR SPLIT PILLOW BLOCK. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Reid Supply
Description: These come as one and two piece assemblies. The one piece integrated design eliminates assembly time but cannot be used with ball bearings. The two piece assembly comes with pre-drilled holes for easy installation. . This product is for use with open style bearings and pillow
- Guide Length: 24.00001296 inch
- Material: Aluminum
- Features: Other
- Guide / Rail Features and Options: Pre-drilled Holes
-
Supplier: New Way Air Bearings
Description: consist of a porous carbon sleeve encased in an aluminum housing. They typically mount inside a bore. Standard metric mounting housings (pillow blocks) are available for easy assembly of custom slides. In applications where higher stiffness is required, the bearing may be
- Nominal Size / Bore: 0.05118113 to 2.9527575 inch
- Shape: Cylindrical / Bushing
- Design: Metric
-
Supplier: National Fan Company
Description: commercial applications. •Galvanized steel wind-band and rain-proof butterfly dampers. •Cast iron pillow block bearings (out of air stream), complete with external grease fittings. •Cast aluminum blades. 12" to 48", 54 to 60" PPG. •Heavy-duty sheaves and belts out of air
- Air Flow Rate: 37,270 SCFM
- Maximum Diameter (Fan or Blower Wheel): 48 inch
- Drive Type: Belt Drive
- Applications / Use: Exhaust Ventilation
-
Supplier: New Way Air Bearings
Description: consist of a porous carbon sleeve encased in an aluminum housing. They typically mount inside a bore. Standard english mounting housings (pillow blocks) are available for easy assembly of custom slides. In applications where higher stiffness is required, the bearing may
- Nominal Size / Bore: 0.25 to 3 inch
- Shape: Cylindrical / Bushing
- Design: English
-
Supplier: Dover Flexo Electronics, Inc.
Description: The F series transducer is a heavy-duty, flat transducer designed to accurately measure web tension in machines having live-shaft idler rolls. One F transducer mounts under the pillow block bearing at each end of the roll shaft. Designed for use in demanding tension measurement
- Force / Load Rating: 100 to 5,000 lbs
- Operating Temperature: -10 to 200 F
- Output: Analog Voltage
- Package: Cantilever
-
Supplier: Hartzell Air Movement
Description: standard. Rotation — Clockwise and counterclockwise. Packaged: Performance — Class II range up to 35,000 CFM; static pressure capabilities to 10” w.g. Bearings — Heavy duty, self-aligning, ball or roller type, in cast iron pillow block housings, selected for long life at maximum
- Static Pressure: 0 to 8 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 36 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Centrifugal
-
Supplier: Loren Cook Company
Description: Removable covers provide access to the shaft, bearings and belts. All steel fan components feature a Lorenized® powder coat finish. Bearings are heavy duty regreasable ball or roller type in a cast iron pillow block housing selected for a minimum L50 life in excess of
- Maximum Diameter (Fan or Blower Wheel): 12.875 to 60.375 inch
- Design: Axial
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: Loren Cook Company
Description: components feature a Lorenized® powder coat finish. VAHB bearings are designed and tested specifically for use in air handling applications. Bearings are heavy duty regreasable ball or roller type in a cast iron pillow block housing selected for a minimum L50 life in
- Air Flow Rate: 1,000 to 116,000 SCFM
- Maximum Diameter (Fan or Blower Wheel): 12 to 60 inch
- Material of Construction: Aluminum
- Design: Axial
-
Supplier: New York Blower Company (The)
Description: and sealed bearings with 300,000 hour L10 life. Style C belt-drive units [Size 48-84] have a steel fan shaft supported by two heavy-duty pillow-block ball bearings. Curb cap and support system—heavy-gauge steel for strength and rigidity.
Find Suppliers by Category Top
Featured Products Top
-
latest in laser and sensor technology allowing for fast and accurate measurements. Industry applications span across a wide range including, but not limited to: aerospace components, automotive parts, medical devices, thin film materials, roller bearings (tapered, cylindrical, spherical, needle (read more)
Browse Thickness Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
production faster. SDP/SI offers a wide range of miniature to small bearings available off-the-shelf. Miniature pillow block mounted ball bearings are lightweight, corrosion resistant, and double shielded. Perfect for (read more)
Browse Pillow Block Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
spherical bearings. Woodex can also source mounts for applications requiring mounted bearings in four styles: PILLOW BLOCK MOUNTED BEARINGS CENTER FLANGE MOUNTED BEARINGS (read more)
Browse Spherical Plain Bearings Datasheets for Woodex MECO Industries -
. Applications: Elevator Systems Food Processing and Packaging Conveyor Systems Power Transmission Construction Machinery Agricultural Machinery Upgrade your machinery with our premium stainless steel flange bearings, designed for reliability and efficiency in diverse industrial settings. (read more)
Browse Pillow Block Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
with spring loaded latch Shrouded lower block to help prevent pinched fingers Alloy aluminum gear case and cover is lightweight yet rugged Oil level plug permits easy inspection of oil level Anti-friction bearings throughout for a long lasting hoist drive (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
R-9300 Continuous Insulation Block Series, engineered by General Plastics. Designed for load-bearing applications, these blocks provide superior thermal control while maintaining structural stability, making them ideal for commercial and industrial projects. (read more)
Browse Building Insulation Materials Datasheets for General Plastics Manufacturing Co. -
Waukesha Bearings is a world leader in technology, size, and application experience for the rotating equipment industry. We combine years of field experience with empirical data obtained from internal testing and external technology alliances to verify designs and accurately predict performance (read more)
Browse Magnetic Bearings Datasheets for Waukesha Bearings -
Canned magnetic bearings are designed to be immersed in the process fluid of the most extreme corrosive and abrasive environments. For compressor applications where the gas is contaminated with H2S, chlorides, sand, condensate and other liquids, canned magnetic bearings are the only option (read more)
Browse Magnetic Bearings Datasheets for Waukesha Bearings -
To remain competitive, wind turbine operators must find ways to optimize equipment performance, increase reliability, and reduce maintenance costs. Waukesha Bearings collaborates with equipment OEMs and leverages world-class material development, testing, and manufacturing capabilities to design wind main shaft bearing solutions that improve reliability. (read more)
Browse Magnetic Bearings Datasheets for Waukesha Bearings -
equipment for efficiency and profitability to scale up the hydrogen economy. Waukesha Bearings has a history of partnering with OEMs and end users to solve their toughest engineering and operational challenges. Our (read more)
Browse Magnetic Bearings Datasheets for Waukesha Bearings
More Information Top
-
CR4 - Blog Entry: Crate Engines for Clunkers?
You might be interested in: Pillow Block Bearings , Aluminum and Aluminum Alloys, Aluminum Framing Systems .
-
Development of a camber measurement system for skis and snowboards
These rods supported the aluminum cart though four pillow block bearings , and the cart was designed to be hand driven with the handle of aski pole bolted to a side.
-
Chronically indwelling venous cannula and automatic blood sampling system for use with nonhuman primates exposed to 60 Hz electric and magnetic fields
The swivel consisted of a 2.5 cm (O.D.) aluminum pipe anchored inside of a pillow - block bearing bolted to an aluminum plate, which, in turn, was anchored to the grate.
-
Astro-Imaging Projects for Amateur Astronomers
The aluminum bearings of the dob, instead of resting and riding on Teflon coated rocker rails would sit on a pair of ¾″ diameter solid aluminum rods that rotate in a pillow block bearing system.
-
ELECTRORHEOLOGICAL FLUIDS AND MAGNETORHEOLOGICAL SUSPENSIONS - PROCEEDINGS OF THE 10TH INTERNATIONAL CONFERENCE ON ERMR 2006
The clutch is placed inside the electromagnetic coil, and each shaft of the clutch assembly is supported by pillow block bearings , which are mounted on aluminum blocks.
-
INCH COMPONENT
Bearing - Stainless Steel Pillow Block - Sintered Aluminum .
-
Squat exercise biomechanics during short-radius centrifugation
Aluminum pillow - block self-aligning linear ball bearings (open bearings), ¾” .
-
PILLOW BLOCK-MOUNTED NEEDLE ROLLER BEARINGS
MATERIAL: Bearing - Drawn Cup Needle Pillow Block - Sintered Aluminum OPERATING TEMPERATURE: .
-
mETRIC Component
MATERIAL: Bearing - PTFE Impregnated Bronze Pillow Block - Sintered Aluminum OPERATING TEMPERATURE: .
-
Pillow Block-Mounted Needle Roller Pressbearings
6.000 8.000 10.000 12.000 15.000 18.000 MATERIAL: Bearing – Drawn Cup Needle Pillow Block – Sintered Aluminum OPERATING TEMPERATURE: -30°C to 100°C .
Indicates content that may require registration and/or purchase.