-
Supplier: Sharpe Products
Description: Our flat flanges sit flat on the ground and have a neck. Available plain (no screw holes), and in 2-4 screw hole options. All variations are available with a set screw which is located on the neck. All flat flanges have a height of 3/4". Available for Tube Sizes: 1-1/2", 2", 2-1/2"
- English Size: 1 inch
- Material: Aluminum
- Design Units: English
- Features: Flange
-
Supplier: Sharpe Products
Description: Our flat flanges sit flat on the ground and have a neck. Available plain (no screw holes), and in 2-4 screw hole options. All variations are available with a set screw which is located on the neck. All flat flanges have a height of 3/4". Available for Tube Sizes: 1-1/2", 2", 2-1/2"
- English Size: 1 inch
- Material: Aluminum
- Design Units: English
- Features: Flange
-
Supplier: Sharpe Products
Description: Our flat flanges sit flat on the ground and have a neck. Available plain (no screw holes), and in 2-4 screw hole options. All variations are available with a set screw which is located on the neck. All flat flanges have a height of 3/4". Available for Tube Sizes: 1-1/2", 2", 2-1/2"
- English Size: 1 inch
- Material: Aluminum
- Design Units: English
- Features: Flange
-
-
Supplier: Sharpe Products
Description: Our flat flanges sit flat on the ground and have a neck. Available plain (no screw holes), and in 2-4 screw hole options. All variations are available with a set screw which is located on the neck. All flat flanges have a height of 3/4". Available for Tube Sizes: 1-1/2", 2", 2-1/2"
- English Size: 1 inch
- Material: Aluminum
- Design Units: English
- Features: Flange
-
Supplier: Southern Stud Weld, Inc.
Description: Aluminum Flange: aluminum Alloy 3003 Temper O. .032" THK> Physical Properties: Ultimate Tensile Strength (UTS1) =17.8-17.9 Typical Yield (TYS1) =7.5-7.6 Elongation (EL4D) =28.5-29.5.
- Material: Aluminum
- Design Units: English
- Features: Flange
-
Supplier: Accuris
Description: Gasket, Sealing, Aluminum Alloy and Corrosion-Resisting Steel, ASA Pipe Flanges
-
Supplier: Tempco Electric Heater Corporation
Description: Design Features 3"- 150 lb rated 7 1/2" OD Aluminum Flange and Gasket 2-7/8" OD Finned body designed for 3" Schedule 40 pipe 2"OD × 5" long un-finned area under flange for fluid inlet 1/4-20 threaded studs for secure connections to power supply Flange mates to
- Maximum Operating (Sheath) Temperature: 700 F
- AC Voltage Required: 240 to 575 volts
- kWatts: 3 to 24 kW
- Watt Density: 7 to 12 W/in²
-
Supplier: Newport MKS
Description: The 100312201 ISO-KF Flange Adapter is used to convert a size NW16 ISO-KF vacuum flange to a 1/4 inch female NPT (National Pipe Taper) standard connection and is made with aluminum. Flange adapters allow ISO-KF flanges to be connected to other types of
- Component Type: Adapter
- Materials: Aluminum
- Port Type: Flange
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
-
Supplier: Newport MKS
Description: The 100312005 ISO-KF Flange Adapter is used to convert a size NW40 ISO-KF vacuum flange to a 1/8 inch female NPT (National Pipe Taper) standard connection and is made with aluminum. Flange adapters allow ISO-KF flanges to be connected to other types of
- Component Type: Adapter
- Materials: Aluminum
- Port Type: Flange
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
-
Supplier: Newport MKS
Description: The 100312205 ISO-KF Flange Adapter is used to convert a size NW40 ISO-KF vacuum flange to a 1/4 inch female NPT (National Pipe Taper) standard connection and is made with aluminum. Flange adapters allow ISO-KF flanges to be connected to other types of
- Component Type: Adapter
- Materials: Aluminum
- Port Type: Flange
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
-
Supplier: Newport MKS
Description: The 100312203 ISO-KF Flange Adapter is used to convert a size NW25 ISO-KF vacuum flange to a 1/4 inch female NPT (National Pipe Taper) standard connection and is made with aluminum. Flange adapters allow ISO-KF flanges to be connected to other types of
- Component Type: Adapter
- Materials: Aluminum
- Port Type: Flange
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
-
Supplier: Kuriyama of America, Inc.
Description: specially designed for high tensile strength and impact resistance. MATERIAL SPECIFICATIONS ASTM aluminum alloy. Complies with Mil-Spec A-A-59326 for interchangeability. High quality design made to withstand rigorous applications found in industrial markets. Aluminum alloy specially
- English Size: 8 inch
- Material: Aluminum
- Features: Coupling, Flange
- Design Units: English
-
Supplier: Kuriyama of America, Inc.
Description: GENERAL APPLICATIONS Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog. FEATURES AND ADVANTAGES High quality design made to withstand rigorous applications found in industrial markets. Aluminum alloy
- English Size: 2 inch
- Material: Aluminum, Brass/Bronze, Carbon & Alloy Steel
- Features: Coupling, Flange
- Design Units: English
-
Supplier: Kee Safety Inc.
Description: A spigot flange which fits inside the pipe and is not secured by a set screw. Type 59 can only be used with pipe wall thickness of 1/8" and in light, self supporting structures. Type 59 is manufactured in aluminum.
- English Size: 2 inch
- Material: Aluminum
- Design Units: English
- Features: Flange
-
Supplier: Techsil Limited
Description: galling on stainless steel, aluminum and other metal pipe threads. TB 1110H provides an instant low pressure seal & lubricates during assembly to prevent thread galling. It completely seals against air, oil, water and most chemicals, exhibiting excellent chemical and thermal resistance
-
Supplier: PT
Description: Ttma flange x butt weld for schd 40 pipe
- English Size: 3 to 4 inch
- Material: Aluminum
- Fitting Type: Bulkhead Fitting
- Features: English
-
Supplier: ASTM International
Description: This specification tackles standards for pressure consolidated powder metallurgy iron-nickel-chromium-molybdenum and nickel-chromium-molybdenum-columbium pipe flanges, fittings, valves, and parts intended for general corrosion or heat-resisting service. Compacts shall be manufactured
-
Supplier: Kee Safety Inc.
Description: A swivel fitting for attachment of angled pipe to a flat setting. PA Warning: This fitting is not recommended for use as a base flange to support guardrailing or balustrading
- English Size: 0.45 to 1.25 inch
- Material: Aluminum
- Design Units: English
- Features: Flange, Swivel
-
Supplier: Quarktwin Technology Ltd.
Description: Pipe Flange - Aluminum - Class 1
- Material: Aluminum
- Features: Flange
-
Supplier: Petersen Products Co.
Description: By-Pass 8" Flange One End Country of Origin USA Dia. Deflated 43" (1092mm) Dia. Max 96.25" (2450mm) Eye Bolt, No. 3/4" (3) Infl. Press. Required 11 psi (0.75 bar) Inflation Protection Rupture Disc or Pressure Relief Valve on all Plugs 15-23" Dia. and Larger Length Deflated 132" (3353mm)
-
Supplier: ASTM International
Description: This specification covers forged or rolled UNS N06030, UNS N06035, UNS N06022, UNS N06200, UNS N06059, UNS N06686, UNS N08020, UNS N08024, UNS N08026, UNS N08367, UNS N10276, UNS N10665, UNS N10675, UNS N10629, UNS N08031, UNS N06045, UNS N06025, and UNS R20033 alloy pipe flanges,
-
Supplier: Radwell International
Description: ALUMINUM FLANGE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Check-All Valve Mfg. Co.
Description: inserted into the upstream pipe, thereby centering it in the pipe. Therefore, there must be clearance between the spring housing and the pipe or flange. Generally speaking, the FIV Class 150 and 300 valves (F1) are designed for standard schedule pipe or Class 150
- Valve Size: 8 inch
- Flow (Cv): 535
- Number of Ports/Ways: 2
- Features: ANSI, ASME, Bolt Flange, Chemical, ISO, Lift Check Valves, MSS, Metal Face Seal, Metal Seated, Normally Closed (Closed Center), Other
-
Supplier: RS Components, Ltd.
Description: PREVOST PPS1 BP5025 Tapping Flange
- Features: Aluminum, Flange
- Fitting Type: Pipe Fitting
-
Supplier: Petersen Products Co.
Description: By-Pass None Country of Origin USA Dia. Max 4.378" (111mm) Dia. Min 3.94" (100mm) Dia., Top Plate, OD 4.75" (121mm) Diameter, Rubber Flange IN 4.44" (113mm) Length Beyond End of Pipe IN 1.11" (28mm) Lngth, Overall 2.3" (58mm) Lngth, Seal 1.19" (30mm) Material, Body Aluminum
- Material: Aluminum
- Features: Other
- Shape / Application: Round
-
Supplier: Petersen Products Co.
Description: By-Pass None Country of Origin USA Dia. Max 2.167" (55mm) Dia. Min 1.95" (50mm) Dia., Top Plate, OD 2.56" (65mm) Diameter, Rubber Flange IN 2.43" (62mm) Length Beyond End of Pipe IN 1.09" (28mm) Lngth, Overall 2.16" (55mm) Lngth, Seal 1.07" (27mm) Material, Body Aluminum
- Material: Aluminum
- Features: Other
- Shape / Application: Round
-
Supplier: Petersen Products Co.
Description: By-Pass None Country of Origin USA Dia. Max 1.077" (27mm) Dia. Min 0.969" (24.6mm) Dia., Top Plate, OD 1.63" (41mm) Diameter, Rubber Flange IN 1.5" (38mm) Length Beyond End of Pipe IN 1.26" (32mm) Lngth, Overall 2.38" (60mm) Lngth, Seal 1.12" (28mm) Material, Body Aluminum
- Material: Aluminum
- Features: Other
- Shape / Application: Round
-
Supplier: Radwell International
Description: CLEVIS FLANGE, SNCS SERIES, SIZE 40, DIE-CAST ALUMINUM MOUNTING MATERIAL, 174398. FREE 2 YEAR RADWELL WARRANTY
- Features: Flange
-
Supplier: Radwell International
Description: FLANGE FITTING, 1/4 INCH NPT, ALUMINUM, MALE ADAPTER. FREE 2 YEAR RADWELL WARRANTY
- Features: Adapter, Flange
-
Supplier: Radwell International
Description: CONDUIT ADAPTER, USED WITH VOLTAGE INDICATORS, WARNING PLATE FLANGE, 1-1/2 INCH NPT, DIE-CAST ALUMINUM WITH FEMALE THREADS. FREE 2 YEAR RADWELL WARRANTY
- Features: Adapter, Flange
-
Supplier: Hannay Reels
Description: assembly are steel. Options: swivel joint also available in aluminum or stainless steel, riser and hub assembly also available in stainless steel. Rollers and roller mounting brackets are accessory items. Specify roller position. Pressures to 300 psi (21 bar). Temperatures from -20° F to
- Maximum Pressure: 300 psi
- Hose / Cable Length: 30 to 200 ft
- Flange Diameter: 31.75 to 45 inch
- Core Diameter: 20 inch
-
Supplier: Koger Air Corporation
Description: Roll-formed, welded hot rolled steel.; Sizes 10" to 60" ship today, smaller and larger sizes made to order.; With or without holes.; Leg-in or leg-out.; Precise measurements to ensure an easy, tight fit.; Flat bar rings available in sizes 14" and larger.; Square and rectangular flanges can be
- English Size: 14.125 inch
- Material: Aluminum, Carbon & Alloy Steel, Stainless Steel
- Design Units: English
- Features: Flange
-
Supplier: McWane Plant and Industrial
Description: headwall mounting Flange or thimble mount Spigotback for mounting to spiral corrugated metal pipe, PVC pipe or HDPE pipe When ordering AC-31, specify your choice of crank-operated geared lift, handwheel manual lift or motor operator. See order form and consult factory for
-
Supplier: 3X Ceramic Parts Company Limited
Description: pipe is customized according to different needs. We can provide flange pipes of various conventional sizes. Conventional furnace tube Traditional furnace tubes are generally round, but they can also be made into other shapes. We provide oval, square, rectangular, hexagonal and
- Density: 3.119998030883578 g/cc
- Thermal Conductivity: 120 W/m-K
- Compressive / Crushing Strength: 261,066.3108429546 psi
- Material Type: Carbide Materials, Silicon Carbide
-
Supplier: Techsil Limited
Description: galling on stainless steel, aluminum and other metal pipe threads. TB 1110H provides an instant low pressure seal & lubricates during assembly to prevent thread galling. It completely seals against air, oil, water and most chemicals, exhibiting excellent chemical and thermal resistance
Find Suppliers by Category Top
Featured Products Top
-
MOCAP manufactures a range of Caps, Plugs and Push-In Flange Protectors for use with Pipe, Tubing and Flanges. MOCAP offers various sizes and styles of these (read more)
Browse Flange Protectors Datasheets for MOCAP LLC -
MOCAP manufactures a range of Caps, Plugs and Push-In Flange Protectors for use with Pipe, Tubing and Flanges. MOCAP offers various sizes and styles of these protective caps (read more)
Browse Flange Protectors Datasheets for MOCAP LLC -
and wyes. Companion (flat-faced) flanges, for unions or converting split flange connections to pipe or tubing, are available with either inch or metric tread. The stated pressures are from the SAE J518 and are not derived by Main. Connections are no stronger than the weakest link (including welds, fasteners, and fittings, especially larger straight threads). (read more)
Browse Pipe Flanges Datasheets for MAIN Manufacturing Products, Inc. -
distinctive construction consists of a tapered hub connected by an extended neck that gradually transitions into the pipe - this ensures a seamless connection that minimizes turbulence or erosion at its junction. Weld neck flanges stand out from their peers by featuring an eye-catching tapered (read more)
Browse Pipe Flanges Datasheets for Petersen Products Co. -
MPI is your single source for the pipe, valves and fittings you need to complete your projects, including ductile iron pipe manufactured by McWane Ductile. We’ve got you covered with trusted brands like Tyton Joint Pipe and TR Flex Restrained Joint Pipe, as well as Mechanical Joint (read more)
Browse Industrial Pipe Datasheets for McWane Plant and Industrial -
SYGEF Plus PVDF-HP is a high purity polyvinylidene fluoride piping system specifically engineered for applications demanding exceptional purity and stringent particle control.
(read more)
Browse Industrial Pipe Datasheets for Georg Fischer Piping Systems Ltd -
As a pre-insulated 3-in-1 piping system for chilled water, COOL-FIT 2.0 is a corrosion and condensation-free solution designed for a variety of buildings and applications.
(read more)
Browse Industrial Pipe Datasheets for Georg Fischer Piping Systems Ltd -
We’re proud to announce the launch of our new state-of-the-art fabricated pipe manufacturing facility in Calera, Alabama. The new location will serve the Southeast region with custom-cut pipe lengths, a range of available coatings and other products. This is our sixth strategically (read more)
Browse Industrial Pipe Datasheets for McWane Plant and Industrial -
DIFFERENCE BETWEEN TUBE AND PIPE Is It a Pipe or a Tube? In some instances the terms may be used interchangeably, however there is one key difference between tube and pipe, particularly in how the (read more)
Browse Industrial Pipe Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
assemblies. Large diameter pipes are made in nickel based material and some stainless (NITRONIC 50 and 60). This is offered as a service on our materials, so special (O.D. and wall) pipe and tubing can be offered on a small quantity basis. Hot and cold reduction of bar (read more)
Browse Industrial Pipe Datasheets for High Performance Alloys, Inc.
More Information Top
-
Mooring developments for autonomous ocean-sampling networks
The coil cord is designed to open its coils as the hose stretches without putting any strain on the copper conductors.1 Aluminum pipe flanges on the ends ofthe hose areusedfor the mechanicalconnectionstothe surface buoy and to the tether cable.
-
Antares Reference Telescopes System
adjustment mechanism with aluminum flanged pipe attached to both ends for enclosing the .
-
Multiobjective optimization of torch brazing process by a hybrid of fuzzy logic and multiobjective artificial bee colony algorithm
More recently, Lin (2012) published a paper to determine the parameters for optimizing the lap joint quality of aluminum pipe and flange by using one more time neural networks and genetic algorithms (Lin 2012).
-
Optimizing the auto-brazing process quality via a Taguchi-neural network approach in the automotive industry
In summary, the quality of auto- brazing process for lap-joining of aluminum pipe and flange can be efficiently improved with the proposed approach.
-
Evolutionary elements on composite ascent algorithm for multiple response surface optimisation
Optimising the auto-brazing process quality of aluminum pipe and flange via a Taguchi-Neural-Genetic approach.
Indicates content that may require registration and/or purchase.