-
Supplier: Nook Industries, Inc.
Description: bearings. Jack housing is made of ductile iron (MJ models, 1/2 BSJ and 1/2 HL-BSJ have aluminum housings, aluminum optional on 1 ton models)
- Lift Capacity: 2 tons
- Actuation: Electric Motor
- Jack Type: Screw Jack
-
Supplier: Nook Industries, Inc.
Description: bearings. Jack housing is made of ductile iron (MJ models, 1/2 BSJ and 1/2 HL-BSJ have aluminum housings, aluminum optional on 1 ton models)
- Lift Capacity: 0.5 tons
- Actuation: Electric Motor
- Jack Type: Screw Jack
-
Supplier: Joyce/Dayton Corp.
Description: Joyce Solar Jacks are specifically designed for heavy-duty solar tracking applications. Available in machine screw and ball screw models, these cost effective and efficient jacks precisely position loads at speeds typical of solar tracking operations. Configurations are
- Rated Speed: 0.06250000000000012 in/sec
- Rated Force: 4,000 lbs
- Motor Type: AC, DC
- Mounting Type: Clevis or Eye
-
-
Supplier: Joyce/Dayton Corp.
Description: Joyce Solar Jacks are specifically designed for heavy-duty solar tracking applications. Available in machine screw and ball screw models, these cost effective and efficient jacks precisely position loads at speeds typical of solar tracking operations. Configurations are
- Rated Speed: 0.06250000000000012 in/sec
- Rated Force: 9,000 lbs
- Motor Type: AC, DC
- Drive Type: Ball Screw
-
Supplier: TelephoneStuff.com
Description: Outdoor weatherproof jack designed specifically for harsh outdoor environments. Features: - 6 position - Aluminum corrosion-resistant finish - Spring-loaded, gasketed cover assures a moisture-resistant seal - Screw terminals - UL certified
- Type: Data Jack Wall Plate
-
Supplier: HAVE, Inc.
Description: CANDVJBW - CANARE 75-ohm DIGITAL VIDEO JACK - NORMAL THROUGH. COMES WITH 2 SCREWS The new Canare DVJB-W video jack was produced with a higher tolerance on the outside video ports. Two independent single jacks in a dual housing. Inserting a PROFlex Video Patch cord, or
- Gender: Female / Jack
-
Supplier: HAVE, Inc.
Description: CANDVJBS - CANARE 75-ohm DIGITAL VIDEO JACK - STRAIGHT THROUGH. COMES WITH 2 SCREWS The new Canare DVJB-S video jack was produced with a higher tolerance on the outside video ports. Two independent single jacks in a dual housing. Inserting a PROFlex Video Patch cord, or
- Gender: Female / Jack
-
Supplier: TelephoneStuff.com
Description: Modular Outdoor Jack Assembly with Trap Door is an outdoor weatherproof jack designed specifically for harsh outdoor environments. Features: - 4 and 6 position - Aluminum corrosion-resistant finish - Spring-loaded, gasketed cover assures a moisture-resistant seal - Screw
- Type: Data Jack Wall Plate
-
Supplier: Allied Electronics, Inc.
Description: Component Mounting Box, Brass⁄Beryllium Copper Body Material Electrical grade phenolic⁄die cast aluminum alloy A380 or A384 housing material Cover and Cover Screws Included
-
Supplier: NBK America LLC
Description: For vertical micromotion of heavy object. Turn the handwheel to make smooth and parallel up / down movement. The stage position can be fixed by clamping the handwheel axis. Made of Aluminum.Light weight.
- Lift Capacity: 0.0220304 tons
- Lift Stroke: 0.8661422 inch
- Actuation: Hand
- Jack Type: Screw Jack
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SCREW CAP RECEPTACLE, ALUMINUM, POWERTITE, 100 AMP. FREE 2 YEAR RADWELL WARRANTY
- Current Rating: 100 amps
- Gender: Female / Jack
-
Supplier: Jergens, Inc.
Description: Lock® Fixture Kits include: (1) Steel Subplate Aluminum Fixture Plate(s) Ball Lock® Shanks T-Slot Nuts for mounting the subplate to the machine table Sine Fixture Keys for accurate subplate locating Socket Head Cap Screws
- Type: Work Support
-
Supplier: Vektek, LLC
Description: load/unload. TuffGrip™ Return Position Sensors monitor supports to prevent crashes in automated system. Air Pressure Relief Vent keeps unit sealed and free of foreign materia . Air connection through the fixture via grooved mounting screw or through NPT ports on sensor housing. Cartridge
- Plunger / Suppport Surface Diameter: 0.63 inch
- Stroke: 0.38 inch
- Plunger Actuation: Air / Fluid Actuated
- Mounting: Cylindrical Body
-
Supplier: Legrand
Description: Single gang plate with two computer jack openings for RS-232 Connector. Smooth 302 Stainless Steel. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel. Standard, Jumbo, and Tandem plates available, as well as special Panel
- Opening / Devices: One
- Features: Other
- Material: Steel
-
Supplier: TE Connectivity
Description: Body Features Body Material : Aluminum Body Material Finish : Plated Body Plating Material : Electroless Nickel Configuration Features Number of Coaxial Contacts : 5 Number of Positions : 5 PCB Mount Orientation : Horizontal Contact Features RF Connector Center Contact Material : Beryllium
- Gender: Female / Jack
-
Electrical Connectors - Category 6, Flange Mount, Anodized finish with Mounting Hardware -- T6C00021Supplier: MilesTek Corporation
Description: discuss your application. Features Category 6 rated Jacks are transversely sealed with or without mated connector or cap and maintain IP68 seal and rating Anodized Aluminum finish is unshielded, RoHS compliant and black in color Comes with full mounting hardware including mounting
- Connector Type: Military Connector
-
Supplier: L-com, Inc.
Description: discuss your application. Features Category 6 rated Ruggedized RJ45 Jacks are able to mate with L-com's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's Anodized Aluminum finish is unshielded, RoHS compliant and black in color Comes with full
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: L-com, Inc.
Description: discuss your application. Features Anodized Aluminum finish is unshielded, RoHS compliant and black in color Category 5e rated Jacks are transversely sealed with or without mated connector or cap and maintain IP68 seal and rating Ruggedized RJ45 Jacks are able to mate with
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: MilesTek Corporation
Description: discuss your application. Features Category 6 rated Jacks are transversely sealed with or without mated connector or cap and maintain IP68 seal and rating Anodized Aluminum finish is unshielded, RoHS compliant and black in color Comes with full mounting hardware including mounting
- Connector Type: Military Connector
-
Supplier: L-com, Inc.
Description: discuss your application. Features Anodized Aluminum finish is unshielded, RoHS compliant and black in color Category 6 rated Ruggedized RJ45 Jacks are able to mate with L-com's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's Comes with full
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: SIE Computing Solutions, Inc.
Description: controls/indicators include a DC inhibit switch, backplane voltage LEDs, and an ESD jack. Scalable performance. Carlo Gavazzi’s FabricPac 6851 Series Platform is designed to meet the needs of embedded and applied computing OEMs and System Integrators addressing worldwide datacom/telecom, CTI,
- Length / Height: 7 inch
- Width/Diameter: 17 inch
- Depth: 22 inch
- Rack Height: 4 U
-
Supplier: Dorner Manufacturing Corp.
Description: jack-screw system in tails for belt take up and easy tracking adjustments Conveyor is suitable for wipe-down and occasional pressurized liquid spray cleaning up to 100 psi max Specifications Loads up to 500 lbs (227 kg) Belt speeds up to 300 ft/min maximum (91 m/min) Belt widths: 6”
- Maximum Load: 500.535 lbs
- Speed: 298.5564304461944 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated, Sanitary
-
Supplier: Dorner Manufacturing Corp.
Description: Integrate jack-screw system in tails for belt take up and easy tracking adjustments Conveyor is suitable for wipe-down and occasional pressurized liquid spray cleaning up to 100 psi max Specifications Loads up to 500 lbs (227 kg) Belt speeds up to 300 ft/min maximum (91 m/min) Belt
- Maximum Load: 500.535 lbs
- Speed: 298.5564304461944 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated, Sanitary
-
Supplier: Dorner Manufacturing Corp.
Description: jack-screw system in tails for belt take up and easy tracking adjustments The center drive (optional) allows additional clearance on ends when needed Nose bar idler tail (optional) has 1” diameter pulley for small product transfers The Powered Transfer (optional) has 1/2” diameter
- Maximum Load: 500.535 lbs
- Speed: 298.5564304461944 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Sanitary
-
Supplier: Dataforth Corporation
Description: has diagnostic Light-Emitting Diodes (LEDs) on the transmit and receive lines. The RS-232 connector may be ordered as a male or female 25-pin connector. Field connection is made through a modern, solderless, screw-termination assembly. Alternatively, a convenient four-wire modular phone
-
Supplier: OMEGA Engineering, Inc.
Description: Light-Emitting Diodes (LEDs) on the transmit and receive lines. The RS-232 connector may be ordered as a male or female 25-pin connector. Field connection is made through a modern, solderless, screw-termination assembly. Alternatively, a convenient four-wire modular phone jack is
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
-
Description: B14 C Over B 32 B15 A Over B 32 B16 A Over C 32 B17 B Over C 32 D1 Vertical Aluminum Hydraulic Shoring (Spot Bracing) 47 D2 Vertical Aluminum Hydraulic Shoring (With Plywood) 47 D3 Vertical Aluminum Hydraulic Shoring (Stacked) 48 D4 Aluminum Hydraulic Shoring Water System
-
Supplier: OMEGA Engineering, Inc.
Description: connection is made through a modern, solderless, screw-termination assembly. Alternatively, a convenient four-wire modular phone jack is available.
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
-
Supplier: Dataforth Corporation
Description: Field connection is made through a modern, solderless, screw-termination assembly. Alternatively, a convenient four-wire modular phone jack (RJ-11) is available.
-
Supplier: Tele-Communication, Inc.
Description: jacks for assistive listening or language interpretation Remote microphone gain adjustment Documents and Downloads CM 6060 Data Sheet The CM 6060 F Chairman Flush Unit is a cost-effective way to permanently flush mount a loudspeaker, a fixed microphone with microphone button, a priority
-
Workbenches and Workstations (Industrial) - 5,000 LB. CAPACITY KENNEDY SERIES WORKBENCHES -- HKN3048Supplier: C & C Lift Truck, Inc.
Description: America's Easiest to Assemble Benches - Tighten 2 screws on each leg and you are DONE. Available with adjustable leg, manual crank and hydraulic lift - contact dealer for more information. 180° Front Radius Ergonomic Edge. 10-Year unconditional warranty. These professional workbenches have
- Length: 48 inch
- Width: 30 inch
Find Suppliers by Category Top
Featured Products Top
-
Keystone offers all sizes of Jack Screws for D Sub connectors, Thumb Screws, Captive Screws, Shoulder and Sems Screws and other electronic panel hardware products made of Stainless Steel per ASTM-A581/A582 as (read more)
Browse Captive Screws Datasheets for Keystone Electronics Corp. -
ways, jet bridge, terminal gates, etc.) Energy Oil & Gas (gate valves, fracking, drilling, oil wells, etc.) Heavy Lifting (screw jacks, lifts, etc.) Heat Treat and Glass (door lifts, burner actuation, etc.) Agriculture, Industrial Automation, Material (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
.) Marine (boat trim tabs, hatch lifts, etc.) Recreational Vehicles (RV leveling jacks, slide outs, etc.) Aerospace (jet ways, jet bridge, terminal gates, etc.) Energy Oil & Gas (gate valves, fracking, drilling, oil wells, etc.) Heavy Lifting (screw (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw
More Information Top
-
Assembly, alignment, and testing of the DECam wide field corrector optics
When the cell was within 2 mm of the lens the jacks were replaced with aluminium posts and precision screw jacks .
-
Precision Refractive Zoom Lens with Long Focal Length (.pdf)
The Lens Group 3 subassembly mounted into the aluminum housing similarly using jack screws and SHC screws for alignment and securing.
-
Precision refractive zoom lens with long focal length
The Lens Group 3 subassembly mounted into the aluminum housing similarly using jack screws and SHC screws for alignment and securing.
-
Fabrication of the GLAST Silicon Tracker Readout Electronics
It was important to have adhesive under the aluminum wings holding the jack screws , as well as under the polymer molded part of the connector, to help prevent separation of those two parts during handling.
-
Majority- and minority-spin-band directional Compton profiles in iron
The total momentum resolution of the spectrometer is 0.70 au (1 au = 1.99 x The entire spectrometer, including the beam-defining slits and detector, is mounted on a substantial aluminium plate supported by four screw jacks .
-
The Silicon Tracker Readout Electronics of the Gamma-ray Large Area Space Telescope
The connectors have an aluminum shell and use 080 jack screws .
-
Manual combustion engine
The total motor is carried out marinisiert ( plug , engine control, screw , aluminum -casting materials).
Indicates content that may require registration and/or purchase.