-
Supplier: Terra Universal, Inc.
Description: Ideal for vacuum processing of large components and assemblies Durable aluminum construction ensures a long service life under heavy service One-inch wall thickness sustains vacuum levels to 29.9"Hg Optional castered stand supports chamber and pump
- Height / Length: 40 inch
- Flange / Fitting Types: ANSI ASA, Conflat®, Elastomeric (O-ring / Gasket), ISO-BF (Bolted), ISO-CF (Metal Seal), ISO-KF / ISO-NW (Small Clamped, <2"), ISO-MF (Multi-fastener / Universal), Threaded / NPT, Weld / Braze Stub
- Chamber Material: Aluminum
- Chamber / Component Type: Base / Service Well, Baseplate, Box / Degassing Chamber, Custom / Specialty Chamber, Feedthrough Collar, Glovebox / Weld Chamber, Load Lock Chamber, Surface Analysis / Universal
-
Supplier: Terra Universal, Inc.
Description: 28"-diameter x 48"-long (711 mm x 1219 mm) chamber provides ample processing space for degassing large assemblies 0.375" (10 mm)-thick powder-coated steel chamber with 1" (25 mm)-thick aluminum door supports vacuum to 29.9" Hg 1" (25 mm)-thick polycarbonate viewing window
- Height / Length: 48 inch
- Flange / Fitting Types: ANSI ASA, Conflat®, Elastomeric (O-ring / Gasket), ISO-BF (Bolted), ISO-CF (Metal Seal), ISO-KF / ISO-NW (Small Clamped, <2"), ISO-MF (Multi-fastener / Universal), Threaded / NPT, Weld / Braze Stub
- Chamber Material: Aluminum, Stainless Steel, Steel
- Chamber / Component Type: Base / Service Well, Baseplate, Box / Degassing Chamber, Custom / Specialty Chamber, Feedthrough Collar, Glovebox / Weld Chamber, Load Lock Chamber, Surface Analysis / Universal
-
Packaging Machines - SC Series Vacuum Chamber Packaging Machines -- Model SC-420LR Packaging MachineSupplier: Promarks, Inc.
Description: construction Flat chamber for easy cleaning Bladder activated sealing Computerized water resistant control panel (IP 56, 20 programs with oil indicator) Durable, removable aluminum cushion bar BUSCH vacuum pump Air assist 6mm seal wire or cut-off
- Machine Type: Vacuum Chamber Machines
-
-
Supplier: CiMa-Pak Corporation
Description: • A strong aluminum frame makes this machine cheaper for non food related industries. • Service manager, in order to minimize your service costs and to limit down time in production due to maintenance, the control is equipped with special test programs and will automatically indicate when
- Machine Type: Vacuum Chamber Machines
-
Supplier: Minipack America, Inc.
Description: Power Supply: 208V / 3ph / 23A Dimensions: 49.50" x 42.00" Material: Stainless 304 / Enameled Aluminum
- Machine Type: Sealing Machines
-
Supplier: Inductotherm Group
Description: Vacuum Aluminum Brazing (VAB) is utilized to perform fluxless brazing of Aluminum components in a high vacuum environment. The process demands tight control of temperature uniformity together with low vacuum leak rates and high repeatability. VAB will provide a
- Height: 550 to 2,100 mm
- Width / Tube O.D.: 425 to 1,500 mm
- Length (Chamber / Tube): 610.0000000000001 to 7,000.000000000001 mm
- Application: Brazing / Soldering
-
Supplier: Fischer Technology, Inc.
Description: The vacuum measurement chamber of devices in the XUV® range enables the verification of light materials from sodium onwards by means of X-ray fluorescence analysis (RFA). Because of the radiation-absorbing properties of room air, it is normally not possible to use this method. For this
- Mounting / Loading Options: Benchtop / Floor
- Attribute Measurement Capability: Thickness Gage
- Features: X-ray / Gamma
-
Supplier: Inductotherm Group
Description: vacuum brazed aluminum heat exchangers, vacuum deoiling furnaces can be integrated with new or existing brazing furnaces as a combined production operation. Features Temperature operation to 249oC under vacuum to remove volatile oil contaminants on the surfaces of the
- Process Temperature: 249 C
- Features: Industrial
- Atmosphere: Vacuum
-
Supplier: Terra Universal, Inc.
Description: Enhances vacuum pump life and efficiency Prevents oil backstreaming into a vacuum chamber Allows automatic vacuum control, using Vacuum Control Module (order separately) Repeated pump starts and stops can reduce the life of a pump, particularly under existing
- Port Size / OD: 2.5 to 0.25 inch
- Valve Actuation: Electric - Solenoid
- Port Flange & Seal Type: NPT Female
- Features: Specialty / Other
-
Supplier: Terra Universal, Inc.
Description: Vacuum Ovens, available in two sizes, operate up to a maximum temperature of 220°C. “Squaroid” Vacuum Ovens are available with a dial temperature readout in the oven chamber or an LED temperature readout on the oven control panel. Radiant warm wall heaters provide uniform
- Temperature Range: 428 F
- Capacity: 0.7 cubic feet
- Application: Aging, Annealing, Baking, Curing, Drying, Heat Treating, Preheating
- External: Bench / Cabinet
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Quiet design Lightweight Oil-less, non-lubricated pump components Permanently lubricated-for-life motor ball bearings Extended life vane design Built-in inlet & exhaust filters External exhaust muffler UL & CSA recognition Die cast aluminum sound chamber Low air
- Ultimate Operating Vacuum: 125 to 99.6 torr
- Pumping Speed: 2.7 to 10 CFM
- Operating Temperature: 32 to 95 F
- Features: AC Single Phase, Compressed Air / Fluid, Single Stage
-
Supplier: Materion Corporation
Description: Beam pipes can be made from beryllium sheets that are hot-formed and seamed with a longitudinal splice, or from sections of machined seamless Be tube, welded circumferentially to make longer pipes. Finished pipes can be tested withdifferential pressures while subjected to long-term vacuum
- Nominal Size: 12 inch, 14 inch, 18 inch, 24 inch
- Flange / Fitting Types: ANSI ASA, Bolted, Conflat®, Elastomeric (O-ring / Gasket), ISO-BF (Bolted), ISO-CF (Metal Seal), ISO-KF / ISO-NW (Small Clamped, <2"), ISO-MF (Multi-fastener / Universal), Metal Seal (Wire / Copper Gasket), Threaded / NPT, Weld / Braze Stub
- Chamber Material: Aluminum, Stainless Steel
- Features: Other
-
Supplier: Filtertech, Inc.
Description: the high vacuum environment in the distillation chamber. While the roll oil and additives vaporize and are carried out of the distillation chamber, the heavy hydrocarbon oil contaminants “bottoms” drop to the base of the distillation chamber where they accumulate before
- Solvent Recovery Technology: Distillation
- Distillation Process: Vacuum Assisted
-
Supplier: Rego Electronics Inc.
Description: lighter than solid copper, due to its internal chamber structure. In many cases, a vapor chamber based heat sink weighs the same as an extruded aluminum heat sink, but works much better than a copper heat sink. Design Guidelines Vapor Chamber Design Guidelines, -Size :
- Length: 400 mm
- Width: 400 mm
- Height: 3 mm
- Device: Vapor Cooler
-
Supplier: CoorsTek
Description: vacuum chambers: Tube type (for load-lock, transfer, and process chambers) Disk type (for narrow space chambers) Quartz type (for thermal processing and LPCVD chambers) RECOMMENDED DEPOSITION CHAMBER COMPONENT MATERIALS CoorsTek uses a broad portfolio of
- Filter Medium Material: Ceramic
- Features: Other
-
Supplier: Labconco Corporation
Description: automatic vacuum release valve; lid latch with safety sensor; epoxy-coated, 12" diameter chamber to accommodate a variety of rotors; large, phenol-free lid seal; built-in vacuum delay; easy-to-read LCD display; separate heat and run times, each from 1 to 999 minutes; PREHEAT
- Operating Temperature: 33.8 to 212 F
- Equipment Type: Centrifugal Dryer, Evaporator, Vacuum Dryer
- Applications / Materials Handled: Chemicals / Fertilizers, Pharmaceutical
- Heat Source: Electric
-
Supplier: ToneCooling Technology Co., Ltd
Description: aerospace. Ultra-Cool Vapor Chamber – Next-Generation Thermal Management for Peak Performance 1. What is a Vapor Chamber? Unveiling the Future of Cooling Technology A Vapor Chamber is an advanced two-dimensional planar cooling solution that leverages phase-change principles for
- Device: Thermo-Electric Cooler, Vapor Cooler
-
Supplier: Thermal Ceramics
Description: aluminum contact Furnace, kiln and oven hot face linings Appliance and heat processing equipment insulation Combustion chamber construction for domestic appliance Heat shields High temperature gaskets and seals Flue and chimney linings Insulation as backup to: - firebrick - insulating
- Features: Specialty / Other
-
Supplier: BINDER Inc.
Description: chamber Spring-mounted safety glass panel with shatter protection Independent adjustable temperature safety device class 2 (DIN 12880), with visual temperature alarm Measuring port DN 16 in rear panel Analog pressure gauge (displays pressure difference between the inner chamber and
- Temperature Range: 342 F
- Capacity: 4.1 cubic feet
- Features: Alarms, Laboratory, Rough / Low (< 760, > 1 torr), Shelving / Racks / Carts, Timers
- External: Bench / Cabinet
-
Supplier: BINDER Inc.
Description: Inner chamber is designed according to ATEX guidelines for Zone II 3G Electronically controlled APT.line™ preheating chamber with 2 expansion racks assuring temperature accuracy and reproducible results Temperature range from 15 °C above ambient temperature to 200 °C MP controller with
- Temperature Range: 392 F
- Capacity: 1.9 cubic feet
- Features: Alarms, Laboratory, Rough / Low (< 760, > 1 torr), Shelving / Racks / Carts, Timers
- External: Bench / Cabinet
-
Supplier: Morgan Advanced Materials
Description: excellent alternative to molten Aluminium contact. Other applications include: Molten Aluminum contact Furnace, kiln and oven hot face linings Appliance and heat processing equipment insulation Combustion chamber construction for domestic appliance Heat shields High temperature gaskets
- Material: Ceramic
-
Supplier: Thermal Ceramics
Description: Thermal Ceramics offers a complete line of vacuum formed ceramic fibre insulating products. Kaowool® organic boards, chambers, sleeves, and shapes Inorganic boards, shapes, and wet felt These dependable products are complemented by our strong, responsive development team company-wide
- Features: Specialty / Other
-
Supplier: PI (Physik Instrumente) L.P.
Description: Reduced outgassing especially for use in vacuum environments Most notably, for the lubrication of the guides and the drive screw a material with particularly low outgassing is used. This allows a bakeout temperature of up to 80° C. With this and other modifications of the PI V6 vacuum
- Stroke or X-Axis Travel: 0.9842525 to 11.81103 inch
- Rated Speed: 0.393700787401575 in/sec
- Carriage Load: 11.025 lbs
- Motor Voltage: 48 volts
-
Description: Nor-Cal's Aluminum to Stainless Steel Transitions provide a reliable UHV seal for aluminum vacuum systems. An explosion bonded composite of aluminum, stainless steel and two other UHV materials make these transitions leak tight at UHV pressures. Transitions are welded to
- Operating / Bake-out Temperature: -328 to 842 F
- Component Type: Adapter
- Flange System & Fitting Seal: Elastomeric Face Seal / O-ring, Metal Seal (Wire / Copper Gasket)
- Vacuum / Pressure Range: High Vacuum (< 10-3, >10-8 torr), Ultra-high Vacuum (< 10-8 torr)
-
Description: Nor-Cal's Aluminum to Stainless Steel Transitions provide a reliable UHV seal for aluminum vacuum systems. An explosion bonded composite of aluminum, stainless steel and two other UHV materials make these transitions leak tight at UHV pressures. Transitions are welded to
- Flange OD: 1.33 to 9.97 inch
- Operating / Bake-out Temperature: -328 to 842 F
- Flange System & Fitting Seal: Conflat
, Elastomeric Face Seal / O-ring, Metal Seal (Wire / Copper Gasket) - Port Type: Flange
-
Supplier: Schmalz Inc.
Description: Mounting section for flexible construction of tailor made load cross-beams Used as load cross beam and vacuum distributor Three chamber section permits distribution of different vacuum and compressed air pressures
-
Supplier: Schmalz Inc.
Description: Mounting section for flexible construction of tailor made load cross-beams Used as load cross beam and vacuum distributor Three chamber section permits distribution of different vacuum and compressed air pressures
-
Supplier: Schmalz Inc.
Description: Mounting section for flexible construction of tailor made load cross-beams Used as load cross beam and vacuum distributor Three chamber section permits distribution of different vacuum and compressed air pressures
-
Supplier: Cole-Parmer
Description: drying • Heat-tempered full-view window allows continuous monitoring of chamber • User-friendly digital control panel simplifies operation Separate vacuum and vent ports allow greater control of vacuum rates. Vacuum levels are maintained by a tightly sealed door gasket
- Temperature Range: 41 to 482 F
- Capacity: 2 cubic feet
-
Supplier: Cole-Parmer
Description: drying • Heat-tempered full-view window allows continuous monitoring of chamber • User-friendly digital control panel simplifies operation Separate vacuum and vent ports allow greater control of vacuum rates. Vacuum levels are maintained by a tightly sealed door gasket
- Temperature Range: 41 to 482 F
- Capacity: 2 cubic feet
-
Supplier: Cole-Parmer
Description: drying • Heat-tempered full-view window allows continuous monitoring of chamber • User-friendly digital control panel simplifies operation Separate vacuum and vent ports allow greater control of vacuum rates. Vacuum levels are maintained by a tightly sealed door gasket
- Temperature Range: 41 to 482 F
- Capacity: 1 cubic feet
-
Supplier: Cole-Parmer
Description: drying • Heat-tempered full-view window allows continuous monitoring of chamber • User-friendly digital control panel simplifies operation Separate vacuum and vent ports allow greater control of vacuum rates. Vacuum levels are maintained by a tightly sealed door gasket
- Temperature Range: 41 to 482 F
- Capacity: 1 cubic feet
-
Supplier: SemiProbe
Description: A complete manipulator includes the manipulator,a faceplate, a probe arm and a base. SemiProbe manufactures a large selection of probe arms for a variety of applications. Listed are the most often used probe arms and bases. Please contact us for other options.
- Chamber Material: Aluminum
- Chamber / Component Type: Box / Degassing Chamber
- Features / Options: Cooling
- Vacuum / Pressure Range: High Vacuum (< 10-3, >10-8 torr), Medium (< 1, >10-3 torr)
-
Description: Superconducting aluminum temperature plate Superconducting aluminum uniform temperature plate, which is quickly and evenly distributed to the low temperature condensation by the heat of evaporation of the thermal superconducting medium in the vacuum chamber, and then the
- Length: 100 to 3,000 mm
- Width: 5.000000000000001 to 240 mm
- Height: 1 to 6 mm
- Material: Aluminum
-
Supplier: Newport MKS
Description: The 100318903 Bulkhead Flange Clamp is designed for NW25 size ISO-KF vacuum flanges and is made of aluminum. Bulkhead flange clamps are used to join an ISO-KF flange to a chamber or base plate. This two-part bolted clamp fits over the ISO-KF flange with a centering ring required
- Materials: Aluminum
- Port Type: Flange
- Component Type: Flange - Bulkhead, Flange Clamp
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
Find Suppliers by Category Top
Featured Products Top
-
Thermal Vacuum Chambers (TVAC) for Aerospace Product Qualification and Mission Assurance: Validating Products for the Harshness of Space In the unforgiving (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
Sizes: benchtop to large field-constructed test chambers from 1ft to 40ft+ Thermal vacuum chambers may be cylindrical, cube/rectangular or D-shaped Working pressure levels of <1E-06 Torr (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
affordability in various missions. Our SmallSat Thermal Vacuum Chambers are essential for testing these devices, ensuring (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
By reducing the internal pressure of the chamber through a vacuum system, combined with a temperature control system, the equipment can simulate the combined low-pressure and low-temperature (or high-temperature) environment of plateau regions, effectively reproducing atmospheric conditions at (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
The vacuum pump set and pressure regulation system lower the chamber pressure to levels equivalent to the required test altitude, while the temperature control module enables (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
opening doors One viewing window per table Access ports on back: two per table Vacuum-jacketed manifold Qualmark Control System: Allen-Bradley PLC controller with PC/monitor QF Manager Software One (read more)
Browse Environmental Test Chambers and Rooms Datasheets for ESPEC North America Inc | Qualmark Products and Services -
Weiss Technik North America announces the launch of the new Endurance Series temperature and humidity test chamber. Replacing its predecessor and setting new standards in test systems, the (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
national safety container standards. Design features include continuous operation with single or automatic water filling, a vacuum purification system, and automatic temperature/pressure detection safety access control with a circular door. Its working principle (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
Weiss Technik North America announces the launch of the new Endurance Series temperature and humidity test chamber. Replacing its predecessor and setting (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
must create true hermetic seals between the inside of a chamber and the outside environment while still letting power, signals, fluids, and light pass through the wall. In high and ultra-high vacuum (HV/UHV) systems, the wrong feedthrough or flange choice can lead (read more)
Browse Feedthroughs Datasheets for MPF Products, INC.
More Information Top
-
CONCEPTUAL DESIGN REPORT
Radioactivation of the Aluminum Vacuum Chambers .........................................................15-23 15.5.2 Activation of the Soil..............................................................................................................................15-24 15.5.2.1 .
-
NSLS-II Preliminary Design Report
Most of the NSLS-II storage ring uses extruded aluminum vacuum chamber .
-
7-GeV Advanced Photon Source Conceptual Design Report
The aluminum vacuum chamber of the storage ring, described in Section II.6, is an effective low pass filter/2 ' Eddy current shielding attenuates vertical ripple fields above 8 Hz by 6 dB/octave; horizontal ripple fields are attenuated above 25 Hz at …
-
Vacuum Technology
A. G. Mathewson, E. Alge, O. Gr¨obner, R. Souchet, and P. Strubin, “Comparison of the synchrotron radiation induced gas desorption in aluminum vacuum chambers after chem- ical and argon glow discharge cleaning”, J. Vac.
-
Technical specification for vacuum systems
TECHNICAL SPECIFICATIONS A. UHV Flange Gasket Specification (PS-202-061-42) B. Extruded Aluminum Vacuum Chambers (PS-202-631-01) C. Stainless Steel Welded Bellows (PS-202-631-03) D. Stainless Steel Flanges (PS-202-631-04) E. Quadrupole Residual Gas Analyzer …
-
An assessment of the effects of radiation on permanent magnet material in the ALS (Advanced Light Source) insertion devices
Second, there is essentially no difference in the radiation levels expected for stainless steel and aluminum vacuum chambers .
-
Improved temperature regulation of process water systems for the APS storage ring.
Time-wise stability of the deionized (DI) process water (PW) temperature has the greatest impact on locations of electron beam position monitors installed in the aluminum vacuum chambers of the storage ring (SR).
-
Advances in Automation and Robotics, Vol. 2
Development of a Six-Torch Automatic Welding System for Aluminium Vacuum Chambers . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
LEP - The Lord of the Collider Rings at CERN 1980-2000
In addition, the aluminium vacuum chamber was surrounded by a special lead shielding which was 3-mm thick on the sides towards the magnet yoke and 8-mm thick on the side open to the air (Fig. 6.6).
-
Electron Cloud Buildup Characterization Using Shielded Pickup
Measurements and Custom Modeling Code at CESRTA
Signals recorded in March and December of 2010 for amorphous-carbon-coated and TiN-coated aluminum vac- uum chambers at the same position in CESR ring are com- pared.
Indicates content that may require registration and/or purchase.