-
Supplier: Patlite (USA) Corporation
Description: The RHE series is a compact LED revolving warning light featuring enhanced illumination with 1super bright LED chip, a dome and an innovative light dispersion reflector system.
- Color: Amber, Blue, Green, Red
- Supply Voltage: DC / Battery
- Features: Other
- Visual Indicators: Revolving Light
-
Description: Available in 120 Vac LED lamp Integrated 1/2-inch NPT pipe mount Indoor/outdoor use Type 4X, IP66 enclosure IP69K Compliant UL and cUL Listed Features Electraray® Model 225 is a compact, rotating warning light designed for industrial uses. Model 225 has a closed cell neoprene gasket
- Flash Rate: 90 flashes per minute
- Lamp / Bulb Power: 2,000.0000000000002 watts
- Supply Voltage: AC Voltage
- Color: Amber
-
Description: Available in 120 Vac 25,000-hour LED Integrated 1/2-inch NPT pipe and surface mount Indoor/outdoor use Type 4X, IP66 enclosure IP67, IP69K compliant UL and cUL Listed NSF Certified Features Model 121SLED is a compact rotating warning light available in 120VAC, five colors and features
- Flash Rate: 60 flashes per minute
- Lamp / Bulb Power: 1,655 watts
- Supply Voltage: AC Voltage
- Color: Amber
-
-
Description: 225X is a compact, rotating, LED warning light designed for a variety of industrial applications. This product’s lens design allows quick and easy access for inspection and relamping. Model 225X features a silicone rubber gasket that provides a water-resistant seal between the lens and
- Flash Rate: 90 flashes per minute
- Lamp / Bulb Power: 2,000.0000000000002 watts
- Supply Voltage: AC Voltage
- Color: Amber
-
Description: Available in 120 Vac 50,000-hour LED light source Surface and integrated 1-inch NPT pipe mount Type 4X, IP66 enclosure IP69K compliant UL and cUL Listed Features Model 371LED warning lights have an array of 12 powerful LEDs arranged below a reflector. The reflector focuses the
- Flash Rate: 60 flashes per minute
- Lamp / Bulb Power: 15,000 watts
- Supply Voltage: AC Voltage
- Color: Amber
-
Supplier: Intella Parts Company
Description: Rotating amber safety lights for forklift appliactions. Optional flexible base. Range of heights from 166mm to 236mm. Width of base ranges from 126mm to 148mm.
-
Supplier: Allied Electronics, Inc.
Description: Rotating Lights, 120 V Voltage Rating, 0.35 A Current Rating UL Listed. 1⁄2" pipe or direct mounted. 75 reflector rotations per minute. Halogen long life lamp. For indoor and outdoor use. Note: Lens must face up when mounted in outdoor applications. Other voltages available. Also available in
-
Supplier: RS Components, Ltd.
Description: RS PRO 55894 Beacon
- Color: Amber
- Visual Indicators: Flashing Light, Revolving Light
- Features: Other
-
Supplier: RS Components, Ltd.
Description: AB105LDA Alarm Horn & LED Red 113dB(A) 2
- Supply Voltage: AC Voltage
- Color: Amber, Blue, Clear, Green, Red, Yellow
- Visual Indicators: Flashing Light, Revolving Light
- Features: Other, RoHS Compliant
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Bulletin 855H, Recordable Horn with Beacon, 12...30V DC, Frame C, 101dB(A) Voice, 110dB(A) Tone Output at 1 m, UL Type 3R/4/4X/13, IP66, Amber LED Beacon
- Operating Voltage: 12 to 30 volts
- Color: Amber
- Visual Indicators: Audio / Visual Alarm Combination
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Bulletin 855H, Recordable Horn with Beacon, 90...260V AC, Frame C, 101dB(A) Voice, 110dB(A) Tone Output at 1 m, UL Type 3R/4/4X/13, IP66, Amber LED Beacon
- Operating Voltage: 90 to 260 volts
- Color: Amber
- Visual Indicators: Audio / Visual Alarm Combination
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 855H Industrial Horn with Beacon, 24V DC Full Voltage, 112 dB / 32 tone gray, Standard Base - Back feed or conduit feed, 5 Joule Strobe, Amber
- Color: Amber
- Visual Indicators: Audio / Visual Alarm Combination
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 855XM Hazardous Location Metal Horn with Beacon, Gray Housing Color, M20x1.5mm Conduit Entry, 20-28V DC, 116dB Output, 10J Strobe, Amber
- Operating Voltage: 20 to 28 volts
- Color: Amber
- Visual Indicators: Audio / Visual Alarm Combination
-
Supplier: Waytek, Inc.
Description: Grote 47243-3 Thin-Line LED Clearance/Marker Lights Category: Clearance/Marker Lights Manufacturer: Grote Voltage/Amps: 0.06A @ 12VDC SAE P2 No bracket required Use with Grote 66930-3 Thin-Line LED Light Pigtail Grote 47242-3 Red Thin-Line Clearance LED Light also
- Color: Amber
- Supply Voltage: DC / Battery
- Specialty Applications: Safety
-
Supplier: Waytek, Inc.
Description: 2 Sealed Round LED Clearance/Marker Light 47763 Category: Clearance/Marker Lights Red lens also available Complies to FMVSS 108 standards .68" deep SAE J595 .060A at 14VDC 2" flush mount grommet stock no. 47712 Use pigtail stock no. 47708
- Color: Amber
- Specialty Applications: Safety
-
Supplier: Pfannenberg
Description: Color: Available in Grey or Red Housing. 10-Year Warranty Product Overview 120 dB (A) nominal sound pressure level 1 Hz single flash xenon strobe light, 15 Joules (10 Joules optional) 80 alarm tones with 4 stages Emit different tones based on alarm circumstances Internal volume control
- Flash Rate: 60 flashes per minute
- Sound Level: 115 dB
- Operating Voltage: 12 to 255 volts
- Operating Frequency: 150 to 2,900 Hz
-
Supplier: United Technologies Corporation
Description: FLASHING LIGHT WITH HORN TYPE SHATTER RESISTANT POLYCARBONATE LENS, CAST METAL BASE MATERIAL 6 INCH DIA X 7-3/8 INCH H SIZE UL (CANADA AND US) APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE INDOOR, OUTDOOR, SECURITY SYSTEM, INDUSTRIAL, COMMERCIAL APPLICATION 1/2 INCH NPT CONDUIT/4 INCH
-
Supplier: R. STAHL, Inc.
Description: Max sound output 100 dB (A) / 1 m 8 LED array flashing beacon 32 selectable tones meeting international regulations Sound selection via DIL switch Stainless steel fixings Monitoring facility Flame retardant ABS enclosure Yodalex range Combination audible and visual signal designed for use in
- Sound Level: 100 dB
- Operating Voltage: 16.2 to 26.4 volts
- Color: Amber, Blue, Clear, Green, Red
- Visual Indicators: Audio / Visual Alarm Combination, Flashing Light
-
Supplier: Pfannenberg
Description: Our PY X-MA-10 (UL Type 4/4x, IP 66) PYRA® Series Flashing Light Sounders reach a 100 dB (A) nominal sound pressure Level with 10 Joules Flash. This Signaling Device offers a 180° x 360° visible field with adjustable flash rate and 8 alarm tones. It operates in any climate and can be surface
- Sound Level: 100 dB
- Operating Voltage: 10 to 255 volts
- Operating Frequency: 110 to 3,000 Hz
- Supply Voltage: AC Voltage, DC / Battery
-
Supplier: R. STAHL, Inc.
Description: Max sound output 105 dB (A) / 1 m 8 LED array flashing beacon 32 selectable tones meeting international regulations Sound selection via DIL switch Stainless steel fixings Monitoring facility Flame retardant ABS enclosure Yodalex range Combination audible and visual signal designed for use in
- Sound Level: 105 dB
- Operating Voltage: 16.2 to 26.4 volts
- Color: Amber, Blue, Clear, Green, Red
- Visual Indicators: Audio / Visual Alarm Combination, Flashing Light
-
Supplier: NSI Industries LLC
Description: DOUBLE FLASHING STROBE LIGHT TYPE LEXAN HOUSING MATERIAL 7-1/4 INCH DIA X 5 INCH H SIZE UL APPROVAL 120 VAC OPERATING VOLTAGE INDUSTRIAL APPLICATION 1/2 INCH PIPE/SURFACE/FLANGE/ELECTRICAL BOX MOUNTING XENON LAMP TYPE 0.2 AMPERE OPERATING CURRENT AMBER LENS COLOR 60 DFPM FLASH RATE
- Flash Rate: 60 flashes per minute
- Color: Amber
- Flash Type: Double Flash
- Mounting: Flange Mount, Stand Alone / Freestanding
-
Supplier: Allied Electronics, Inc.
Description: The Edwards 125XBRi Series XTRA-BRITE™ LED Multi-Status Indicator is a UL and cUL listed, multi-color visual signaling device. It features a corrosion resistant Type 4X enclosure and can be panel or conduit mounted. The base is manufactured from a 33% glass filled nylon, providing high resistance
-
Supplier: OMEGA Engineering, Inc.
Description: The D7D Monolithic Series indicating lights provide a cost effective range for 22.5 mm signal control devices. Constructed from high quality industrial grade thermoplastic, these pilot lights feature a unique one piece body that incorporates both the front and rear panel components and
- Lamp / Bulb Power: 0.09500000000000007 to 2.8600000000000034 watts
- Supply Voltage: AC Voltage
- Color: Amber, Blue, Clear, Green, Red, Yellow
- Flash Type: Continuous Indication
-
Supplier: R. STAHL, Inc.
Description: 5, 10 or 20 Joule xenon strobe Lens available in seven different colours IP66 rated as standard Aluminium enclosure with stainless steel fasteners Flash rate 1 per second Lens guard and mounting bracket supplied as standard Telephone initiate option available Yodalex range Visual signal designed
- Flash Rate: 60 flashes per minute
- Supply Voltage: AC Voltage, DC / Battery
- Color: Amber, Blue, Clear, Green, Red, Yellow
- Features: Explosion Proof
-
Supplier: Intella Parts Company
Description: Technical Info: Screw-off polycarbonate lens, ABS mounting base, o-ring sealed, replaceable flash tube. Fully weather proof versions available with vibration protected circuits. Choice of regular or high intensity flash or strobing amber, blue or red lights. For forklift appliactions.
-
Supplier: Code 3, Inc.
Description: Code 3 exterior lighting ensures professionals have the ability to illuminate the scene with incredible clarity. With convenient designs that integrate smoothly with the latest vehicle contours, exterior lighting from Code 3 improves both productivity and safety.
- Color: Amber, Blue, Clear, Green, Red, Yellow
- Supply Voltage: DC / Battery
- Visual Indicators: Flashing Light
- Features: Outdoor Rated / Weatherproof
-
Supplier: Allied Electronics, Inc.
Description: The Edwards 125XBRi Series XTRA-BRITE™ LED Multi-Status Indicator is a UL and cUL listed, multi-color visual signaling device. It features a corrosion resistant Type 4X enclosure and can be panel or conduit mounted. The base is manufactured from a 33% glass filled nylon, providing high resistance
-
Supplier: R. STAHL, Inc.
Description: 8 LED array flashing or status beacon High light intensity Long life LED design Available in six different colours Flame retardant ABS enclosure Up to 4 modules in any combination of colours Visual signal designed for use in hazardous environments. Product series FD40IS is a flashing signal.
- Color: Amber, Blue, Clear, Green, Red
- Visual Indicators: Flashing Light
- Features: Intrinsically Safe, Other
- Specialty Applications: Safety
-
Supplier: Allied Electronics, Inc.
Description: Steady-On LEDs, 24 VAC⁄VDC Voltage Rating, Yellow⁄Amber Color PROTECTED LED® is an integrated light module offering special control and protection circuits, which negate the effects of electrostatic discharge, capacitive coupling and electromagnetic radiation. In addition, these
Find Suppliers by Category Top
Featured Products Top
-
Federal Signal Corporation - Industrial Signaling and Systems
LP3XLP Hazardous Location LED Warning Light
safety showers, gas detection, food and beverage lines, and control systems without the size and cost of higher-output devices. 360-degree light output in a small footprint for tight spaces Three flash patterns: 60 FPM, simulated strobe, and steady 12–48 (read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Federal Signal Corporation - Industrial Signaling and Systems
Reducing SKU Counts for LED Visual Warning Lights
Quad-color models feature four colors (Amber, Blue, Green, and Red) and three flash patterns (60 FPM, simulated strobe, and steady) per unit. The color and flash pattern combinations are achieved by wiring selection and is available in 12-24VDC and 120-240VAC. The zinc die-cast alloy base (read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems
More Information Top
-
States > California > State > Statutes > Vehicle Code > Division 12 - Equipment of Vehicles > [ST(CA\ST\S):] Chapter 2 - Lighting Equipment
Any publicly owned vehicle used for the enforcement of animal control laws contained in a statute, local ordinance, or regulation may display flashing or revolving amber warning lights to the front, sides, or rear of the vehicle when actually engaged in the…
-
States > Georgia > State > Regulations > 570 - Department of Public Safety > 11 - Flashing and Revolving Lights on Motor Vehicles
(1) The Department may authorize a vehicle to operate flashing or revolving amber warning lights by issuing a permit when the person, firm, corporation or governmental agency shall demonstrate to the Department a proven need for equipping such vehicle with flashing or…
-
States > California > State > Statutes > Vehicle Code > Division 12 - Equipment of Vehicles
Any publicly owned vehicle used for the enforcement of animal control laws contained in a statute, local ordinance, or regulation may display flashing or revolving amber warning lights to the front, sides, or rear of the vehicle when actually engaged in the…
-
California Vehicle Code - Division 12 - Equipment of Vehicles - Chapter 2 - Lighting Equipment - Sections 24250 - 26106.
WARNING LAMPS: ANIMAL CONTROL VEHICLES Any publicly owned vehicle used for the enforcement of animal control laws contained in a statute, local ordinance, or regulation may display flashing or revolving amber warning lights to the front, sides, or rear of the vehicle…
-
Safety - Grainger Industrial Supply
• Revolving Warning Light , Amber , Mounting Surface, Lamp Type Halogen, Flash Type Rotating, Flashes per Minute 120, Diameter 8-1/2 In., Height 7-1/2 In., Base Material Polycarbonate, Housing Material Polycarbonate, Lens Material Polycarbonate, Lens Design Round, Light Output 80,000 Candle…
-
FEDERAL SIGNAL Vehicle Strobes and Beacons - Traffic Safety - Grainger Industrial Supply
• Revolving Warning Light , Amber , Mounting Surface, Lamp Type Halogen, Flash Type Rotating, Flashes per Minute 120, Diameter 8-1/2 In., Height 7-1/2 In., Base Material Polycarbonate, Housing Material Polycarbonate, Lens Material Polycarbonate, Lens Design Round, Light Output 80,000 Candle…
-
Warning Lights - Grainger Industrial Supply
• Revolving Warning Light , Amber , Mounting Surface, Lamp Type Halogen, Flash Type Rotating, Flashes per Minute 120, Diameter 8-1/2 In., Height 7-1/2 In., Base Material Polycarbonate, Housing Material Polycarbonate, Lens Material Polycarbonate, Lens Design Round, Light Output 80,000 Candle…
-
Countries > Canada > Province of Nova Scotia > Regulations > Motor Vehicle Act > [CANADA NS Reg 2001-137] Regulation 137/2001 - Weights and Dimensions of Vehic...
(c) an amber revolving or strobe warning light visible in all directions for a distance of 300 m.
-
States > Georgia > State > Regulations > 672 - Department of Transportation > 02 - Permits for Vehicles or Loads of Excess Weight or Dimension
(1) Equipment: An escort vehicle shall be an automobile or pickup truck and shall be equipped with a revolving or flashing amber warning light located on top of the vehicle.
-
States > South Dakota > State > Regulations > Title 70 - Department of Transportation > [SDAR 70:3] 03 - Oversize‚ Overweight Vehicles
In addition to the speed restrictions in SDCL 32-22-42.11, overwidth municipal sludge vehicles may operate only during daylight hours and shall conspicuously display flashing warning lights or an amber revolving light.
Indicates content that may require registration and/or purchase.