-
Supplier: Code 3, Inc.
Description: Code 3 exterior lighting ensures professionals have the ability to illuminate the scene with incredible clarity. With convenient designs that integrate smoothly with the latest vehicle contours, exterior lighting from Code 3 improves both productivity and safety.
- Color: Amber, Blue, Clear, Green, Red, Yellow
- Supply Voltage: DC / Battery
- Visual Indicators: Flashing Light
- Features: Outdoor Rated / Weatherproof
-
Description: strobe light designed for a variety of industrial uses. This compact warning light is less than six inches tall and six inches in diameter. Model 141ST includes a removable strobe mechanism. The 12VDC and 24VDC units have three holes for flat surface mounting. The 120VAC
- Flash Rate: 80 flashes per minute
- Lamp / Bulb Power: 100,000 watts
- Color: Amber
- Supply Voltage: DC / Battery
-
Supplier: Intella Parts Company
Description: Rotating amber safety lights for forklift appliactions. Optional flexible base. Range of heights from 166mm to 236mm. Width of base ranges from 126mm to 148mm.
-
-
Supplier: Intella Parts Company
Description: Technical Info: Screw-off polycarbonate lens, ABS mounting base, o-ring sealed, replaceable flash tube. Fully weather proof versions available with vibration protected circuits. Choice of regular or high intensity flash or strobing amber, blue or red lights. For forklift appliactions.
-
Supplier: NSI Industries LLC
Description: TURNTABLE ROTATING BEACON TYPE ACRYLIC DOME MATERIAL 6 INCH DIA X 7-1/2 INCH H SIZE 24 VDC OPERATING VOLTAGE VEHICULAR APPLICATION AMBER LENS COLOR 90 TO 100 FPM FLASH RATE TORK ALERT[T] BRAND LAMP WATTAGE 25 W TA53 MODEL
- Flash Rate: 90 to 100 flashes per minute
- Color: Amber
- Flash Type: Single Flash
- Specialty Applications: Vehicle Safety
-
Supplier: Larson Electronics LLC
Description: This light can run on any voltage from 9 to 42 VDC and is available in Green, Red, Blue, or Amber colors. The LEDLB-12C LED light bar from Magnalight is intended for colored light production and produces a 375' long by 50' wide light beam with 2,160 lumens of
-
Description: Available in 12 Vdc, 24 Vdc, and 120 Vac Surface mount Five lens colors: Amber, Blue, Clear, Green and Red Conformal coated PCB Type 4X enclosure UL and cUL Listed Features Model LP1 low profile strobe light is a rectangular Type 4X strobe light that is available in five colors:
- Flash Rate: 80 flashes per minute
- Lamp / Bulb Power: 108,000.00000000001 watts
- Color: Amber
- Features: Other
-
Supplier: TelephoneStuff.com
Description: Series MAX Industrial Strobes are High intensity, weather-resistant visible warning signals, designed for stationary or mobile use. Applications for Series MAX strobes include hazard warning/alerting, industrial visual signaling, strobe beacons for vehicles or equipment, process
- Illuminator Features: Strobe
-
Description: 20-millisecond pulse visual pattern Lens options vary by model: safe area and hazardous location models are available in amber, blue, clear, green, or red, while hearing-impaired models use a clear lens All models are rated for indoor/outdoor use, Type 4X, IP66 enclosure (when installed with
- Operating Voltage: 24 volts
- Color: Amber
- Visual Indicators: Audio / Visual Alarm Combination
- Supply Voltage: DC / Battery
-
Supplier: RS Components, Ltd.
Description: Klaxon PSC-0034
- Color: Amber
- Supply Voltage: DC / Battery
- Visual Indicators: Flashing Light
- Features: Other, RoHS Compliant
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 855XM Hazardous Location Metal Horn with Beacon, Gray Housing Color, M20x1.5mm Conduit Entry, 20-28V DC, 116dB Output, 10J Strobe, Amber
- Operating Voltage: 20 to 28 volts
- Color: Amber
- Visual Indicators: Audio / Visual Alarm Combination
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 855H Industrial Horn with Beacon, 24V DC Full Voltage, 100 dB / 10 tone gray, Standard Base - Back feed or conduit feed, 5 Joule Strobe, Amber
- Color: Amber
- Visual Indicators: Audio / Visual Alarm Combination
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 855XM Hazardous Location Metal Horn with Beacon, Gray Housing Color, M20x1.5mm Conduit Entry, 120V AC 60Hz, 116dB Output, 10J Strobe, Amber
- Operating Voltage: 120 volts
- Color: Amber
- Visual Indicators: Audio / Visual Alarm Combination
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 855XM Hazardous Location Metal Horn with Beacon, Gray Housing Color, M20x1.5mm Conduit Entry, 240V AC 50Hz, 116dB Output, 10J Strobe, Amber
- Operating Voltage: 240 volts
- Color: Amber
- Visual Indicators: Audio / Visual Alarm Combination
-
Supplier: Waytek, Inc.
Description: 2 Sealed Round LED Clearance/Marker Light 47763 Category: Clearance/Marker Lights Red lens also available Complies to FMVSS 108 standards .68" deep SAE J595 .060A at 14VDC 2" flush mount grommet stock no. 47712 Use pigtail stock no. 47708
- Color: Amber
- Specialty Applications: Safety
-
Supplier: Waytek, Inc.
Description: Grote 47243-3 Thin-Line LED Clearance/Marker Lights Category: Clearance/Marker Lights Manufacturer: Grote Voltage/Amps: 0.06A @ 12VDC SAE P2 No bracket required Use with Grote 66930-3 Thin-Line LED Light Pigtail Grote 47242-3 Red Thin-Line Clearance LED Light also
- Color: Amber
- Supply Voltage: DC / Battery
- Specialty Applications: Safety
-
Supplier: Pfannenberg
Description: Our PY X-MA-05 (UL Type 4/4x, IP 66) PYRA® Series Flashing Light Sounders reach a 100 dB (A) nominal sound pressure Level with 5 Joules Flash. This Signaling Device offers a 180° x 360° visible field with adjustable flash rate and 8 alarm tones. It operates in any climate and can be surface
- Sound Level: 100 dB
- Operating Voltage: 10 to 255 volts
- Operating Frequency: 110 to 3,000 Hz
- Supply Voltage: AC Voltage
-
Supplier: Patlite (USA) Corporation
Description: The KJSB series is a compact cube tower with a buzzer, featuring a design to be used for applications with small equipment.
- Sound Level: 85 dB
- Operating Voltage: 24 to 220 volts
- Supply Voltage: AC Voltage, DC / Battery
- Color: Amber, Blue, Green, Red
-
Supplier: United Technologies Corporation
Description: AMPERE OPERATING CURRENT AMBER LENS COLOR 85 DB AT 10 FT SOUND INTENSITY 65 FPM FLASH RATE 402 LUMEN LIGHT INTENSITY ADAPTABEACON BRAND LAMP LIFE 3180 HR OPERATING TEMPERATURE RATING -31 TO 150 DEG F 51SIN MODEL
-
Supplier: R. STAHL, Inc.
Description: Max sound output 105 dB (A) / 1 m 8 LED array flashing beacon 32 selectable tones meeting international regulations Sound selection via DIL switch Stainless steel fixings Monitoring facility Flame retardant ABS enclosure Yodalex range Combination audible and visual signal designed for use in
- Sound Level: 105 dB
- Operating Voltage: 16.2 to 26.4 volts
- Color: Amber, Blue, Clear, Green, Red
- Visual Indicators: Audio / Visual Alarm Combination, Flashing Light
-
Supplier: Pfannenberg
Description: Color: Available in Grey or Red Housing. 10-Year Warranty Product Overview 120 dB (A) nominal sound pressure level 1 Hz single flash xenon strobe light, 15 Joules (10 Joules optional) 80 alarm tones with 4 stages Emit different tones based on alarm circumstances Internal volume control
- Flash Rate: 60 flashes per minute
- Sound Level: 115 dB
- Operating Voltage: 12 to 255 volts
- Operating Frequency: 150 to 2,900 Hz
-
Supplier: R. STAHL, Inc.
Description: Max sound output 100 dB (A) / 1 m 8 LED array flashing beacon 32 selectable tones meeting international regulations Sound selection via DIL switch Stainless steel fixings Monitoring facility Flame retardant ABS enclosure Yodalex range Combination audible and visual signal designed for use in
- Sound Level: 100 dB
- Operating Voltage: 16.2 to 26.4 volts
- Color: Amber, Blue, Clear, Green, Red
- Visual Indicators: Audio / Visual Alarm Combination, Flashing Light
-
Supplier: Allied Electronics, Inc.
Description: Steady-On LEDs, 24 VAC⁄VDC Voltage Rating, Yellow⁄Amber Color PROTECTED LED® is an integrated light module offering special control and protection circuits, which negate the effects of electrostatic discharge, capacitive coupling and electromagnetic radiation. In addition, these
-
Supplier: Allied Electronics, Inc.
Description: The Edwards 125XBRi Series XTRA-BRITE™ LED Multi-Status Indicator is a UL and cUL listed, multi-color visual signaling device. It features a corrosion resistant Type 4X enclosure and can be panel or conduit mounted. The base is manufactured from a 33% glass filled nylon, providing high resistance
-
Supplier: OMEGA Engineering, Inc.
Description: The D7D Monolithic Series indicating lights provide a cost effective range for 22.5 mm signal control devices. Constructed from high quality industrial grade thermoplastic, these pilot lights feature a unique one piece body that incorporates both the front and rear panel components and
- Lamp / Bulb Power: 0.09500000000000007 to 2.8600000000000034 watts
- Supply Voltage: AC Voltage
- Color: Amber, Blue, Clear, Green, Red, Yellow
- Flash Type: Continuous Indication
-
Supplier: R. STAHL, Inc.
Description: 5, 10 or 20 Joule xenon strobe Lens available in seven different colours IP66 rated as standard Aluminium enclosure with stainless steel fasteners Flash rate 1 per second Lens guard and mounting bracket supplied as standard Telephone initiate option available Yodalex range Visual signal designed
- Flash Rate: 60 flashes per minute
- Supply Voltage: AC Voltage, DC / Battery
- Color: Amber, Blue, Clear, Green, Red, Yellow
- Features: Explosion Proof
-
Supplier: Allied Electronics, Inc.
Description: Twist and Lock Assembly Choice of Incandescent or PROTECTED LED® Light Source Electrical Connections Automatically Made Between Units Specifications Off-White Base Color Wiring: Pozidriv #1 Screw Terminals in Base Operating Temperature: –25°C to +50°C Sealing: IP65 UL Listed, CSA Certified,
-
Supplier: Allied Electronics, Inc.
Description: The Edwards 125XBRi Series XTRA-BRITE™ LED Multi-Status Indicator is a UL and cUL listed, multi-color visual signaling device. It features a corrosion resistant Type 4X enclosure and can be panel or conduit mounted. The base is manufactured from a 33% glass filled nylon, providing high resistance
-
Supplier: R. STAHL, Inc.
Description: 8 LED array flashing or status beacon High light intensity Long life LED design Available in six different colours Flame retardant ABS enclosure Up to 4 modules in any combination of colours Visual signal designed for use in hazardous environments. Product series FD40IS is a flashing signal.
- Color: Amber, Blue, Clear, Green, Red
- Visual Indicators: Flashing Light
- Features: Intrinsically Safe, Other
- Specialty Applications: Safety
Find Suppliers by Category Top
Featured Products Top
-
Federal Signal Corporation - Industrial Signaling and Systems
LP3XLP Hazardous Location LED Warning Light
safety showers, gas detection, food and beverage lines, and control systems without the size and cost of higher-output devices. 360-degree light output in a small footprint for tight spaces Three flash patterns: 60 FPM, simulated strobe, and steady 12–48 (read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Federal Signal Corporation - Industrial Signaling and Systems
Reducing SKU Counts for LED Visual Warning Lights
Quad-color models feature four colors (Amber, Blue, Green, and Red) and three flash patterns (60 FPM, simulated strobe, and steady) per unit. The color and flash pattern combinations are achieved by wiring selection and is available in 12-24VDC and 120-240VAC. The zinc die-cast alloy base (read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Warning and Safety Devices Programmable safety laser scanner Emergency stop buttons Audio beeper while in motion Flashing warning lights while in motion Options Automatic cart elevation Elevator (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
Product Features NEMA 3R rain-proof protection rated Charging up to 32 Amps (equivalent to ≈ 25 miles per charging hour) Colored indication lights for differentiating functions including: Amber (read more)
Browse Datasheets for Tecmark Corporation -
mobile robots (AMR) and automated guided vehicles and carts (AGV, AGC). Safety Laser Scanners are one of the most effective presence sensing technologies as they can cover a wider area than compared to other solutions. The safety monitoring area generally comprises a wide warning zone and a (read more)
Browse Safety Laser Scanners Datasheets for Schmersal Inc.
More Information Top
-
States > New Jersey > State > Statutes > Title 39 - Motor Vehicles and Traffic Regulation > 3 - Motor Vehicles
…assigned duties as a rural route letter carrier, is required to use a motor vehicle owned or leased by him or a member of his family in the performance of his duties may display on that motor vehicle an amber warning light .
-
New Jersey Statutes - Title 39 - Motor Vehicles and Traffic Regulations - Chapter 3 - Motor Vehicle Requirements (Extracts).
…assigned duties as a rural route letter carrier, is required to use a motor vehicle owned or leased by him or a member of his family in the performance of his duties may display on that motor vehicle an amber warning light .
-
Research Pays Off: Reducing the Illegal Passing of School Buses: Video Footage Assists in Documentation, Training, and Raising Public Awareness
In North Carolina, school bus drivers are trained to activate the vehicle ’s amber warning lights 300 feet before the stop, stop the bus 15 feet short of the closest waiting passenger, come to a complete stop, check the traffic, and then…
-
States > Nevada > State > Statutes > Title 43 - Public Safety; Vehicles; Watercraft > 484d - Equipment‚ Inspections and Size‚ Weight and Load of Ve...
Display of flashing amber warning light by vehicle of public utility.
-
States > Oregon > State > Statutes > Utilities‚ Vehicle Code‚ Watercraft‚ Aviation‚ Constitutions > 816 - Vehicle Equipment: Lights
(a) Public vehicle warning lights, pilot vehicle warning lights and commercial vehicle warning lights shall be amber .
-
States > California > State > Statutes > Vehicle Code > Division 12 - Equipment of Vehicles > [ST(CA\ST\S):] Chapter 2 - Lighting Equipment
No person shall display a flashing amber warning light on a vehicle as permitted by this code except when an unusual traffic hazard exists.
-
States > California > State > Statutes > Vehicle Code > Division 12 - Equipment of Vehicles
No person shall display a flashing amber warning light on a vehicle as permitted by this code except when an unusual traffic hazard exists.
-
California Vehicle Code - Division 12 - Equipment of Vehicles - Chapter 2 - Lighting Equipment - Sections 24250 - 26106.
USE OF FLASHING AMBER WARNING LIGHT No person shall display a flashing amber warning light on a vehicle as permitted by this Code except when an unusual traffic hazard exists.
-
States > New Jersey > State > Regulations > Title 13 - Law and Public Safety > [N.J.A.C. 13:24] 24 - Equipment for Emergency Vehicles and Other Specified Vehic...
…Transportation who is required to use a vehicle that he or she owns or leases in the performance of his or her official duties as an employee may exhibit thereon a flashing amber warning light while the vehicle is being used by…
-
States > New Mexico > State > Regulations > Title 18 - Transportation and Highways > Chapter 19 - Motor Vehicle Procedures‚ Licenses‚ Permits > [NM...
The towing unit shall be equipped with two roof-mounted rotating, flashing, strobe or LED amber warning lights at the vehicle width or at a width not to exceed eight feet.
Indicates content that may require registration and/or purchase.