Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Temperature Sensor, Ambient Air
-
Supplier: Accuris
Description: Mobile Digital Infrared Pavement Surface, Ambient Air and Dew Point Temperature Sensor System
-
Supplier: Capella Microsystems, Inc.
Description: ALS Ambient Light Sensor (ALS) Capella's Ambient Light Sensor (ALS) is an integrated light sensing solution. It incorporates a photodiode, amplifiers and analog/digital circuits into a single chip by a CMOS process. Adoption of Capella’s patented Filtron™ technology
- Input (Supply) Voltage: 1.7 to 3.6 volts
- Applications: Consumer
- Sensor Type: Light Sensor
- Package / Mounting: Surface Mount (SMD)
-
-
Supplier: Acme Chip Technology Co., Limited
Description: ONE-WIRE AMBIENT TEMPERATURE SEN
- Input (Supply) Voltage: 3 to 3.7 volts
- Operating Temperature: -55 to 125 C
- Features: Bulk Pack, Other
- Sensor Type: Temperature Sensor
-
Supplier: Newark, An Avnet Company
Description: AMBIENT LIGHT SENSOR, ANALOG; Sensor Output:Analogue; Wavelength of Peak Sensitivity:565nm; Supply Voltage Min:1.6V; Supply Voltage Max:5.5V; Ambient Light Sensor Case Style:ChipLED; No. of Pins:6Pins; Operating Temperature Min:-40°CRoHS Compliant: Yes
-
Supplier: SAE International
Description: This SAE Aerospace Recommended Practice (ARP) covers the requirements for a combined Mobile Digital Infrared Pavement Surface, Ambient Air, and Dew Point Temperature Sensing System (referred to as the system). The system monitors real-time surface, air and dew point temperatures
-
Supplier: Newark, An Avnet Company
Description: AMBIENT LIGHT SENSOR, SMD; Sensor Output:Analogue; Wavelength of Peak Sensitivity:560nm; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:ChipLED; No. of Pins:6Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: AMBIENT LIGHT SENSOR, ANALOGUE; Sensor Output:Analogue; Wavelength of Peak Sensitivity:565nm; Supply Voltage Min:1.6V; Supply Voltage Max:5.5V; Ambient Light Sensor Case Style:ChipLED; No. of Pins:6Pins; Operating Temperature RoHS Compliant: Yes
-
Supplier: OMEGA Engineering, Inc.
Description: different options: The backlit touch screen interface provides a large, bright display of the measured temperature in digital format and a graph view that shows the history of the measured temperature. It also enables full configuration ofthe sensor including temperature
- Temperature Range: -4 to 1,832 F
- Accuracy: 1 ±% Full Scale
- Spectral Range: 8 to 14 microns
- Response Time: 240 milliseconds
-
Supplier: Micro Sensor Co., Ltd.
Description: MCM201 Pressure and Temperature Sensor is a high-stability measuring element with an isolated construction and precise temperature compensation. It’s a combined pressure and temperature sensor, transmitter, and transducer. The sensor for temperature
- Measurement Type: Absolute, Gauge
- Device Category: Sensor
-
Supplier: Newark, An Avnet Company
Description: AMBIENT LIGHT SENSOR, CURRENT, WSOF-55; Sensor Output:Current; Wavelength of Peak Sensitivity:-; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Ambient Light Sensor Case Style:WSOF; No. of Pins:5Pins; Operating Temperature RoHS Compliant: Yes
-
Supplier: Silicon Labs
Description: Features PWM output Ambient light sensor Seven precision optical measurement modes: 3 proximity ranges 3 dc ambient light sensing ranges 1 calibration mode Low-noise ambient cancelling circuit allows maximum sensitivity with 8–12 bit resolution Works in direct sunlight
- Input (Supply) Voltage: 2.2 to 3.7 volts
- Operating Temperature: -40 to 85 C
- Applications: Consumer, Industrial
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1380039-TCS34083 Category: Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Package: Tape & Reel Temperature Range - Operating: -30°C ~ 70°C Fake Threat In the Open Market: 30 pct. Type: Ambient MSL Level: 3 (168
- Wavelength Range: 465 to 615 nm
- Operating Temperature: -30 to 70 C
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: ams-OSRAM USA INC. Category: Sensors, Transducers Optical Sensors Ambient Light, IR, UV Sensors Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Ambient Wavelength: 380nm ~
- Operating Temperature: -30 C
-
Supplier: ThermOmegaTech®
Description: Product Description There are many uses for these compact, self-contained, automatic valves. Ambient sensing valves can be used to turn on steam, air, gas or liquids compatible with Teflon and stainless steel in response to temperature change. Applications include automation of steam
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 388 F
-
Supplier: Win Source Electronics
Description: Manufacturer: Inolux Category: Sensors, Transducers -Optical Sensors -Ambient Light, IR, UV Sensors Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Ambient Wavelength: 630nm Proximity Detection: No Output Type: Analog Operating
- Wavelength Range: 630 nm
- Operating Temperature: -40 to 85 C
-
Description: 1. Description Yuanben is dedicated to manufacture a line of high precision Platinum resistor temperature sensors, which are made of imported Platinum film or wire-wound. Yuanben can manufacture various TSP temperature sensors with different platinum film (Grad A/B) and
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Features: RTD
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's new infrared sensor with wireless transmitter features a remote IR sensor and radio wireless transmitter in a NEMA enclosure. The miniature sensor head is ideal for measuring temperatures from -18 to 538C (0 to 1000F) in confined, hard-to-reach places and harsh
- Temperature Range: 0.4 to 1,000.4 F
- Accuracy: 2 ±% Full Scale
- Spectral Range: 5 to 14 microns
- Response Time: 100 milliseconds
-
Supplier: Win Source Electronics
Description: Manufacturer: Lite-On Inc. Win Source Part Number: 924570-LTR-91400 Operating Temperature Range: -30°C ~ 70°C Features: Optical Sensor Ambient, Gesture - I²C 8-SMD, No Lead Package: Reel - TR Package: 8-SMD, No Lead Mounting: Surface Mount Categories: Sensors Case /
- Operating Temperature: -30 to 70 C
- Sensor Type: Light Sensor
- Features: Other
- Package / Mounting: Surface Mount (SMD)
-
Supplier: Chromalox
Description: RTD for Heat Trace Applications -76°F (-60°C) to 400°F (204°C) Temperature Range Copper Sheath probe protected by vented 304 SS guard 100 ohm RTD, ± .00385 ohms/°C ±1°F (0.5°C) Accuracy at 32°F (0°C) 1/2”(12.7mm) NPT fitting .5/8”L x 1/4” D Probe
- Sensed Temperature: -76 to 400 F
- Diameter or Width Range: 0.25 inch
- Reference Resistance: 100 Ohms (Most Common)
- Sensor Termination Type: Bare or Insulated Lead Wires
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA OS35 Series infrared temperature sensors offer intelligence in a rugged, easy to use package. The OS35 is centered around a high-speed microprocessor that continously monitors and adjusts the complete system. While performing the complex algorithms determining the output, it
- Celsius Scale: -30 to 1,000 C
- Spectral Range: 5.5 to 20 microns
- Emissivity: 0.9
- Configuration/ Features: Automatic Emissivity Adjustment
-
Supplier: Broadcom Inc.
Description: The Avago APDS-9950 is a digital RGB, ambient light and proximity sensor device in a single 8-pin package. The device has an I2C compatible interface providing red, green, blue, clear (RGBC) and proximity sensing with IR LED. The RGB and ambient light sensing feature detects
- Operating Distance: 3.93701 inch
- Operating Temperature: -22 to 185 F
- Features: DC Powered, Photoelectric Sensors
- Body Shape: Rectangular
-
Supplier: Microchip Technology, Inc.
Description: The TCN75A is a digital temperature sensor capable of reading temperatures from -40°C to +125°C. Temperature data is measured from an integrated temperature sensor and converted to digital word with a user selectable 9 to 12-bit Sigma Delta Analog to Digital
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The MCP9800 is a digital temperature sensor capable of reading temperatures from -55°C to +125°C. Temperature data is measured from an integrated temperature sensor and converted to digital word with a user selectable 9 to 12-bit Sigma Delta Analog to
- Features: Other
-
Supplier: Embedded Data Systems
Description: EDS and Maxim 1-Wire bus masters. No external power required, or can be optionally powered for faster operation. Automatic unique device addressing. The OW-TEMP-xW-12x temperature sensor is designed for general-purpose ambient temperature measurement applications. It is
- Input (Supply) Voltage: 3 to 5.5 volts
- Sensor Type: Temperature Sensor
-
Supplier: Broadcom Inc.
Description: The Avago APDS-9960 is a digital RGB, ambient light, proximity and gesture sensor device in a single 8-pin package. The device has an I2C compatible interface providing red, green, blue, clear (RGBC), proximity and gesture sensing with IR LED. The RGB and ambient light sensing
- Operating Distance: 3.93701 inch
- Operating Temperature: -40 to 185 F
- Features: DC Powered, Photoelectric Sensors
- Fiber Optic: Plastic
-
Supplier: Transcat, Inc.
Description: individual labs or an entire network of facilities Multiple point calibration-traceable to NIST Sensor Type: Ambient/Internal Humidity Accuracy: ±3% RH (20 to 80% RH), ±5% RH otherwise Humidity Range and resolution: 0.0 to 100%RH, 0.1 Temperature Range: 0.00 to 55.00°C (32.00 to
- Celsius Scale: 0 to 55 C
-
Supplier: Locon Sensor Systems, Inc.
Description: SPECIALTY CAPACITY SENSORS HIGH TEMPERATURE SENSORS The capacitive high-temperature sensors are especially suitable for applications where the sensor head is exposed to a high ambient temperature, or comes directly into contact with hot
- Operating Distance: 0.0393701 to 0.787402 inch
- Operating Temperature: -292 to 482 F
- Sensor Technology: Capacitive Proximity Sensor
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Sensirion
Description: SCD30 - Sensor Module for HVAC and Indoor Air Quality Applications CMOSens® Technology for IR detection enables highly accurate carbon dioxide measurement at a competitive price. Along with the NDIR measurement technology for CO2 detection, a best-in-class Sensirion humidity and
- Operating Temperature: 32 to 122 F
- Operating Humidity: 0 to 95 %
- Electrical Outputs: Analog Voltage
- Gas Types: Carbon Dioxide (CO2)
-
Supplier: Rittal North America LLC
Description: Differential control is used to regulate the temperature of the medium depending on the ambient temperature (positive or negative). For this, the temperature sensor needs to be positioned near the Blue e+ chiller.
- Features: Thermocouple
-
Description: High temperature resistant level capacitive sensor CE53S series; Multiple size detection head options; Widely used in high temperature environment target detection, such as dispensing equipment; Non-flush(Contact use), 8mm adjustable sensing distance;
- Operating Distance: 0.3149608 inch
- Operating Temperature: 32 to 140 F
- Sensor Technology: Capacitive Proximity Sensor
- Power Requirements: DC Powered
-
Supplier: Broadcom Inc.
Description: The Avago APDS-9250 is a low-voltage digital RGB, IR and ambient light sensor device that converts light intensity to digital output signal. The device supports I2C-bus interface and has a programmable interrupt controller that takes minimal micro-controller (MCU) resources. The
- Input (Supply) Voltage: 3.8 volts
- Operating Temperature: -40 to 85 C
- Output Voltage: 0.4 millivolts
- Features: Bulk Pack, Other, Tape Reel
-
Supplier: ASTM International
Description: applicable for measurements over the temperature range normally encountered in the ambient atmosphere, -50 to +50°C. 1.3 Air temperature measurement systems include a radiation shield, resistance thermometer, signal cables, and associated electronics. 1.4 Measurements can be
-
Supplier: E+E Elektronik
Description: A Single Module - 3 Measurands The EE895 module measures not only the CO2 concentration up to 10,000 ppm (1% CO2) but also the temperature (T) and ambient pressure (p). The pressure and temperature compensation with on-board sensors minimizes the impact of the environment
- Sensed Temperature Range: -40 to 140 F
- Display: None - No Display
- Mounting Options: Other
- Input Options: Permanent Sensor or Probe
-
Supplier: SST Sensing Ltd.
Description: Features automatic calibration for reliable, long-term performance The CozIR®-A Ambient Air CO2 Sensor is designed to monitor CO₂ in “breathable” air up to 10,000ppm, ideally suited for Indoor Air Quality (IAQ) applications in the Food & Beverage, Aerospace and Safety markets. The
- Operating Humidity: 0 to 95 %
- Gas Types: Carbon Dioxide (CO2)
Find Suppliers by Category Top
Featured Products Top
-
GYHR probe is designed to operate at high ambient temperatures up to 100°C, including sensor head. Electronic parts inside are minimized, yet provide high performance and reliability in the application. Cable used has reinforced silicon rubber sheath which stands ambient temperatures up to 150°C. Max cable extension is 100m. (read more)
Browse Sensor Transmitters Datasheets for Exsenco, LLC -
Capacitive Sensors for High Ambient Temperatures The capacitive high-temperature sensors are especially suitable for applications where the sensor head is exposed to a high ambient temperature, or comes directly into (read more)
Browse Capacitive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
The Temperature Sensor Module (TSM) infrared thermometer is the low cost solution for non-contact temperature measurements. The sensor is integrated with signal conditioning that reliably produces a calibrated temperature output in a plug-and-play package having many options. Programmable (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
) GYHR probe is designed to operate at high ambient temperatures up to 100°C, including sensor head. Electronic parts inside are minimized, yet provide high performance and reliability in the (read more)
Browse Level Sensors Datasheets for Exsenco, LLC -
Integrating a high-power 850nm infrared VCSEL emitter or infrared LED emitter, equipped with a high-sensitivity photodiode receiver and an internal integrated physical infrared filter, HPS-16X series sensors can measure longer distance and improve the anti-ambient light ability (read more)
Browse Time of Flight Optical Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Made in the USA, SSI Technologies’ P51 MediaSensor Series of bulk, micro-machined pressure sensors are designed for both harsh and benign media with superior accuracy. These compact and robust sensors measure pressures from 3 PSI to 7,500 PSI, have an operating temperature of -40 (read more)
Browse Pressure Sensors Datasheets for Heilind Electronics, Inc. -
LiDAR sensors picoScan1002D LiDAR sensor – high-performance and cost-effective in compact housing. (read more)
Browse LiDAR Sensors Datasheets for SICK -
switching on a motor or turning on the lights in your home. Specialized sensors such as NTC (negative temperature coefficient) thermistors, are used to measure ambient temperature using temperature-sensitive resistive elements. These devices can be implemented in IoT, HVAC systems, industrial (read more)
Browse Sensor Chips Datasheets for DigiKey -
The BASICEVO Pro Broadband NDIR gas sensor for ambient air monitoring uses dual wavelength technology. It is designed for leak detection of refrigerant (Freon) gases (select (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
With the optoNCDT ILR1041-150-IO, Micro-Epsilon is expanding its portfolio of high-performance laser distance sensors with a particularly compact model for measuring ranges of up to 150 m. The sensor works according to the time-of-flight measuring principle and (read more)
Browse Time of Flight Optical Sensors Datasheets for Micro-Epsilon Group
Conduct Research Top
-
Do Averaging Sensors Average? (.pdf)
An averaging temperature sensor (ATS) is generally used to maintain the design mixed air temperature of an airside economizer system. These devices can have sensing elements from 5 to 50 feet long and generally provide acceptable performance if they are installed properly so they not only sense
-
Advances in pH Measurement in High-Temperature Biotech Processes
By CD Feng, Emerson Process Management, Rosemount Analytical Liquid The A electrodes were made from a new high-temperature glass formulation based upon the research showing that aging occurs primarily in the gel layer of the sensor. The new formulations are designed to achieve exceptional thermal
-
Geekcraft: Easy Raspberry Pi Humidity & Temperature Sensor
The ability to EASILY sense ambient humidity in an arbitrary environment is highly prized because humidity affects the operation of innumerable human contraptions, not to mention human comfort.
-
Simple Fan Control Solution
Ambient Temperature-Controlled Fan On/Off Switch - the TC620 logic output temperature sensor can work as a local thermostat, turning the cooling fan on and off when the ambient temperature levels exceeded threshold values. The programmable temperature threshold and hysteresis values make it easy
-
How to Select the Right Humidity Instrument for Your High-humidity Application
measurements accurate and reliable even in condensing environments calls for Vaisala's probe. warming technology. A warmed probe keeps the sensor continuously above the ambient temperature, ensuring. condensation never forms. The disadvantage of probe heating is that relative humidity can no longer
-
Accuracy vs. Resolution
, hysteresis, repeatability, and the temperature drifts of zero and sensitivity. Typically in room ambient conditions the accuracy is limited to the sensor linearity spec. So a digital inclinometer with LCD display indicating 0.1º resolution does not equate to a 0.1º of accuracy (a very tight accuracy spec
-
IR Characterization of Bi-Propellant Reaction Control Engines During Auxiliary Propulsion Systems Tests at NASA's White Sands Test Facility In Las Cruces, New Mexico
(NASA) White Sands Test Facility (WSTF) near Las Cruces, New Mexico. Typically, NASA has relied mostly on the use of ThermoCouples (TC) for this type of thermal monitoring due to the variability of constraints required to accurately map rapidly changing temperatures from ambient to glowing hot chamber
-
What Is The Industrial Internet Of Things?
the data analytics results with target devices. For example, consider a smart home thermostat. The thermostat delivers a report stating that the ambient temperature is 70 °F, and that the ambient humidity is 15%. The report also communicates that the thermostat is in a healthy, operational state. This data
More Information Top
-
Handbook of Modern Sensors
One popular application of this design is in a household thermostat, where the mercury switch is mounted on a bimetal coil (see Fig. 3.38), which serves as an ambient temperature sensor .
-
Android Sensor Programming By Example
…onCreate(savedInstanceState); setContentView(R.layout.activity_main); mSensorManager = (SensorManager)this.getSystemService (Context.SENSOR_SERVICE); mTemperatureValue = (TextView)findViewById(R.id.temperaturetext); if(mSensorManager.getDefaultSensor (Sensor.TYPE_AMBIENT_TEMPERATURE) != null) { mSensor = mSensorManager.getDefaultSensor (Sensor.TYPE_AMBIENT_TEMPERATURE); isSensorPresent = true; } else { mTemperatureValue.setText(" Ambient Temperature Sensor is not available!"…
-
Federal Register > Monday, April 21, 2014 > [79 FR 22320] Energy Conservation Program: Test Procedures for Refrigerators, Refrigerator-Freezers, and Freezers
Location of Ambient Temperature Sensors .
-
Federal Register > Wednesday, July 10, 2013 > [78 FR 41610] Energy Conservation Program for Consumer Products: Test Procedures for Refrigerators, Refrigerator-...
The key requirements for ambient temperature sensors , ambient temperature, ambient temperature gradients, and temperature sensor shielding are summarized in Table III-12 below.
-
Federal Register > Monday, October 15, 2012 > [77 FR 62624] 2017 and Later Model Year Light-Duty Vehicle Greenhouse Gas Emissions and Corporate Average Fuel Ec...
…we are finalizing include provisions relating to: the points during the test when cell solar lamps are turned on; establishing a specification for test cell wind speed; and a simplification of the placement requirements for ambient temperature sensors in the passenger cabin.
-
Code of Federal Regulations > Title 40 - Protection of Environment > Clean Air Act / Air Programs (CAA) > [40 CFR Part 86] Control of Emissions from New and in...
(D) Comprehensive component input component temperature sensor rationality monitors (paragraph (i)(3) of this section) (e.g., intake air temperature sensor, ambient temperature sensor , fuel temperature sensor).
-
University of Huddersfield Repository
The spindle, headstock, axis leadscrew and the bed were selected for temperature measurement to compensate dynamic and highly nonlinear thermal error, but only one ambient temperature sensor was used.
-
Constant power operation of a two-dimensional flow sensor
This may be achieved by using the diode of an identical chip as the ambient temperature sensor [5].
Indicates content that may require registration and/or purchase.