-
Supplier: Powell Electronics, Inc.
Description: AUTOMOTIVE CONNECTOR, 1X4 HEADER
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity AMP Connectors Category: Automotive Connectors Package: Bulk Product Status: Active Base Product Number: 2310922
-
Supplier: New Yorker Electronics Co., Inc.
Description: AUTOMOTIVE CONNECTOR, 1X4 HEADER
-
-
Supplier: RS Components, Ltd.
Description: AMP-SUPERSEAL, 4 pin / set, male/female
-
Supplier: Newark, An Avnet Company
Description: AUTOMOTIVE CONNECTORS 1P F BLK CONNECTOR 150 SERIES 14 AMPS
-
Supplier: Newark, An Avnet Company
Description: AUTOMOTIVE CONNECTORS 2P MALE BLACK 150 SERIES 14 AMPS
-
Supplier: Newark, An Avnet Company
Description: AUTOMOTIVE CONNECTOR, HEADER, 35POS ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: AUTOMOTIVE CONNECTOR, HEADER, 8POS; Product Range:Multilock 040 Series; Automotive Connector Shell Style:Straight Header; No. of Contacts:8Contacts; Automotive Contact Type:PCB Pin; Contact Material:Brass; Contact Plating:Tin RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: Automotive Connectors AMP MCP6.3/4.8K >2.5-4MM
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Automotive Connectors BOX PIN HEADER KIT Product overview: 530341-7 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers
-
Supplier: RS Components, Ltd.
Description: Single Conduit Seal AmpSWS 8.5mmDia
- Operating Temperature: 266 F
-
Supplier: Allied Electronics, Inc.
Description: Alligator Clip BU-27 and BU-48B steel; BU-27C and BU-48C solid copper.
-
Supplier: Allied Electronics, Inc.
Description: Clip; Automotive style; 75 Amp; Copper;3 in length
-
Supplier: Utmel Electronic Limited
Description: AMP - TE CONNECTIVITY - V23086C2001A403 - RELAY, AUTOMOTIVE, DPDT, 12VDC, 30A
-
Supplier: TE Connectivity
Description: Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Application Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Bus Bar Connector Product Type : Connector Assembly Connector System : Bus Bar-to-Wire
-
Supplier: Schaltbau GmbH
Description: Schaltbau’s new compact bi-directional DC contactors C800 series for automotive applications in the modern mobility industry. They switch high power in a small space and have a making capacity of up to 4,500 amps. The contactors permanently carry up to 500 amps; in the event of
- Number of Poles: 1
- Maximum Switching Current: 500 amps
- Maximum DC Switching Voltage: 1,000 volts
- Operating Temperature: -40 to 203 F
-
Supplier: Radwell International
Description: STOP / TAIL / TURN LIGHT, WITH DOUBLE CONNECTOR, RED, 12 V, .59-2.1 AMP, BRACKET MOUNTING TYPE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Waytek, Inc.
Description: The AMP SSC System has been developed to meet the severe requirements of the automotive under hood environment. However, the system's waterproof and high temperature capabilities make it ideal for many different severe environmental applications. TE Connectivity 184115-1 AMP
-
Supplier: SAE International
Description: This SAE Recommended Practice covers the wiring and connector standards for nonpassenger carrying trailers, SAE Classes 1-3 2x, with circuit loads not to exceed 7.5 amp per circuit. It provides the lighting circuits of these trailers with a universal connecting device, standard circuit
-
Supplier: SAE International
Description: This SAE Recommended Practice covers the wiring and connector standards for nonpassenger carrying trailers, SAE Classes 1-3, with circuit loads not to exceed 7.5 amp per circuit. It provides the lighting circuits of these trailers with a universal connecting device, standard circuit
-
Supplier: Waytek, Inc.
Description: TE Connectivity 184058-1 AMP Sealed Sensor Connector System Category: TE Connectivity Sealed Sensor Connector Systems Manufacturer: TE Connectivity Double lock plate for AMP SSC Connector #38293 Straight body orientation Press the lock plate into the plug assembly
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1373473-1393315-9 Category: Relays - Automotive Relays Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: HCR 150 Package: Bulk Product Status: Active
- Coil Resistance: 141 ohms
- Features: Other
- Mounting: PC Board
-
Supplier: SAE International
Description: Bosch Automotive Semiconductor Unit investigated destroyed semiconductor devices (ASIC) from electronic control unit complaints, which failed due to electrical overstress. It turned out that failure fingerprints could only be reproduced by semiconductor operation far beyond spec limits. One
-
Supplier: Allied Electronics, Inc.
Description: Black, For use with Battery Equipment, BU Series Clip Automotive Clip, Solid Copper, 40 Amps, Crimp or Screw Connection Teeth mesh on all 3 sides. Crimp or screw connection.
-
Supplier: TE Connectivity
Description: Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 1500 Contact Limiting Continuous Current (AMP) : 190 Contact Limiting Making Current (AMP) : 1500 Contact Limiting Short-Time Current (AMP) : 1000 Contact Switching Load (Min) : 1000mA @ 5VDC Current
- DC Coil Voltage: 12 volts
- Coil Resistance: 5 ohms
- Coil Nominal DC Power: 7 watts
-
Supplier: SAE International
Description: This SAE Recommended Practice covers the wiring and rectangularly shaped connector standards for all types of trailers whose gross weight does not exceed 10 000 lb (4540 kg). These trailers are grouped in SAE classes 1 through 4 as delineated in SAE J684e (August, 1974), with running light
-
Supplier: Waytek, Inc.
Description: Leviton AUXNO 30/60/80 Amp Non-Fused Auxiliary Contact Manufacturer: Leviton Category: Switches For use with 30/32/60/80A Devices Normally Open Small, lightweight, and cost effective
-
Supplier: Utmel Electronic Limited
Description: TE CONNECTIVITY / AMP 1-967239-1 Connector Housing, Housing, JPT Series, Receptacle, 2 Ways
- Features: Other
- Geometry: Straight
-
Supplier: Waytek, Inc.
Description: TE Connectivity AMP Superseal 1.5mm 5 Position Cap Housing, 282107-1 Category: AMP Superseal Manufacturer: TE Connectivity Housing material: Polyamide 6.6 glass-filled 24VDC; 14A Exceeds the increasing requirements for reliability in waterproof applications and is qualified for sensor
-
Supplier: Utmel Electronic Limited
Description: AMP FROM TE CONNECTIVITY 962191-1 Connector Housing, Junior Power Timer Series, Receptacle, 8 Ways, 5 mm
- Features: Other
- Geometry: Straight
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, AUTOMOTIVE CONNECTOR, 18-14 AWG, 13 AMP, NICKEL, SOLD PER UNIT (NOT PER REEL). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ODG (Origin Data Global)
Description: Automotive Connectors 3P FEM CON ASSY W/P TOWER 20AMPS
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules Package: 376B-02 Product Status: Obsolete Connector Type: Receptacle Number of Positions Loaded: All Pitch: 0.200" (5.08mm) Mounting Type: Fixed
- Operating Range: Automotive
-
Supplier: Lapp Tannehill
Description: SGR automotive battery cable 1 AWG 767 strand red used for connecting between batteries and starter or ground in vehicles. SGR meets SAE J1127, as well as battery cable requirements. MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SGR AMPERAGE
- Number of Conductors: 1 #
- Operating Temperature: -50 to 105 C
- North American (AWG): 1 AWG
- International (mm2): 1 mm2
-
Supplier: Lapp Tannehill
Description: SGR automotive battery cable 2 AWG 624 strand black used for connecting between batteries and starter or ground in vehicles. SGR meets SAE J1127, as well as battery cable requirements. MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SGR
- Number of Conductors: 1 #
- Operating Temperature: -50 to 105 C
- North American (AWG): 2 AWG
- International (mm2): 2 mm2
Find Suppliers by Category Top
Featured Products Top
-
MCON 1.2 NextGen Sealed Locking Lance Connectors deliver robust automotive connections with lower lifecycle impact. The design cuts carbon footprint by about 40% and offers biomass-balanced material options. Enhanced SG4 vibration performance, improved CPA usability, backward compatibility and 48V readiness support powertrain, body, chassis, safety and security systems. (read more)
Browse Absolute Rotary Encoders Datasheets for Mouser -
Heavy-Duty Insulation Piercing Test Hooks & Leads Macro-hook test connectors as a 3.25 in (82.55 mm) short hook or 5.5 in (138.7mm) long hook. The longer body version test hook extended body provides the user the (read more)
Browse Automotive Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
used as traditional male and female connections for 9 Volt battery design applications. In addition to 9 Volt battery use, these contact straps can be used for snap on / snap off connectivity applications in equipment, devices and automotive environments. These connectors (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Waytek offers a wide variety of electromechanical relays, from high capacity power relays capable of carrying up to 200 amps to standard micro, mini, and maxi relays with 2.8 mm terminal footprints for weight and space savings. (read more)
Browse Electromechanical Relays Datasheets for Waytek, Inc. -
industrial, and automotive industries. Our standard and custom-designed solutions are used for a variety of processes, including melting, casting, re-heating, annealing and coating. Innovative solutions for a wide range of furnaces Our temperature sensors and (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
some automotive and military testing commonly involve higher levels of RF fields that deliver a signal already above the noise floor. In such cases, you can connect the receiving antenna directly to the signal analyzer. Working with preamps in testing When using a preamp in (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
, not all testing setups will need one. High Intensity Radiated Field Testing (HIRF), near-field testing of commercial transmitters, and some automotive and military testing commonly involve higher levels of RF fields that deliver a signal already above the noise floor. In such cases, you can connect (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
-critical applications in the industrial, medical, automotive, and aerospace sectors. Aerospace and Defense Considerations The demands of the aerospace environment diverge significantly from those of terrestrial equipment. Equipment is (read more)
Browse Current Sensing Resistors Datasheets for Isabellenhutte USA
More Information Top
-
TE Connectivity / AMP Automotive Connectors | Mouser
TE Connectivity / AMP Automotive Connectors .
-
Automotive Connectors | Mouser
Automotive Connectors AMP SUPERSEAL 1.5 SE .
-
12010974 Delphi Connection Systems | Mouser
Automotive Connectors 4P MALE BLACK 20 AMP WEATHER PACK SHROUD .
-
1924580-2 TE Connectivity / AMP | Mouser
All Products > Connectors > Automotive Connectors > TE Connectivity / AMP 1924580-2 .
-
174044-2 TE Connectivity / AMP | Mouser
All Products > Connectors > Automotive Connectors > TE Connectivity / AMP 174044-2 .
-
1443996-4 TE Connectivity / AMP | Mouser
All Products > Connectors > Automotive Connectors > TE Connectivity / AMP 1443996-4 .
-
316390-7 TE Connectivity / AMP | Mouser
All Products > Connectors > Automotive Connectors > TE Connectivity / AMP 316390-7 .
-
207575-1 TE Connectivity / AMP | Mouser
All Products > Connectors > Automotive Connectors > TE Connectivity / AMP 207575-1 .
Indicates content that may require registration and/or purchase.