Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: Standard range amplifier, 120 VAC, Circuit Board Only
-
Supplier: Win Source Electronics
Description: Mfr: TE Connectivity Aerospace, Defense and Marine Category: Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers Packaging: Bulk Part Status: Obsolete Mounting Type: Fixed Fuse Type: Board Mount (Cartridge Style Excluded) Current Rating (Amps): 30 mA
- Features: Audio Amplifiers
-
Supplier: FX PCB Co., Ltd.
Description: started! Overview of 94 V-0 Circuit Boards You may have heard about 94 V-0 circuit boards. However, do you know what they are and why they’re important? In this guide, we’ll explain the basics of 94 V-0 circuit boards first. A 94 V-0 circuit
-
-
Supplier: Broadcom Inc.
Description: Demonstration circuit board for AT-32063 Features Demo board for 860 MHz cascode amplifier Fits package: SOT-363 / 6 lead SC-70 (pkg63)
- Category: Development Board
-
Supplier: Electro Optical Components, Inc.
Description: often not practical. FEMTO's Series LIA-BV(D)-150 Lock-In Amplifiers are designed as 19" boards which can operate in EMI-designed standard cases which offer best possible shielding and noise suppression. In addition, these lock-in amplifiers are the perfect choice for designing
- Maximum Output: 10 volts
- Bandwidth: 120 kHz
- Input Impedance: 1 Mohms
- Output Impedance: 50 ohms
-
Supplier: Broadcom Inc.
Description: Single stage demonstration board for MGA-71543, Low Noise Amplifier with Mitigated Bypass Switch. Features Fits package: Miniature SOT-343
- Category: Development Board
-
Supplier: Utmel Electronic Limited
Description: Circuit Board Hardware - PCB MINI AMP-IN .008
-
Supplier: Broadcom Inc.
Description: Features Description: Single stage demonstration board for MGA amplifiers in SOT-363 (SC-70) package Fits package: SOT-363 / 6 lead SC-70 (pkg 63) Use with: MGA-81563, MGA-82563
- Category: Development Board
-
Supplier: Broadcom Inc.
Description: Demonstration circuit board for AT-32033, AT-30533 or AT-31033 Features Demo board for 900 MHz single stage LNA amplifier Fits package: SOT-23 (pkg33)
- Category: Development Board
-
Supplier: Richardson RFPD
Description: The ADPA7006-EVALZ evaluation board consists of a 2-layer printed circuit board (PCB) fabricated from a 10 mil thick, Rogers 4350B, copper clad mounted to an aluminum heat sink. The heat sink provides thermal relief to the device as well as mechanical support to the PCB.
- Category: Development Board, Development Suite / Kit
- Supported System: RF
-
Supplier: Richardson RFPD
Description: This is the evaluation board for the CHA2494-QEG, whcih is a packaged monolithic 34-44GHz low noise amplifier delivering 24dB linear gain associated with 3dB of noise figure, featuring up to 13dBm output power at P1dB gain compression. Moreover it is proposed in standard surface mount
- Category: Development Board, Development Suite / Kit
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules Package: 292-LBGA Product Status: Preliminary Pitch: 0.200" (5.08mm) Mating Orientation: 45° (135°) Angle with Board Voltage: 250V Housing Material: Copper Alloy Torque - Screw: 0.68
-
Supplier: Radwell International
Description: CIRCUIT BOARD,SENSOR AMPLIFIER BOARD. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Dexter Research Center, Inc.
Description: buffering and pre-amplification of thermopile signal. The amplifier circuit board is impressively small (0.35" x 0.85") and is designed around the AD8628 amplifier with ultra low offset (<1μV), low drift (<0.005μV/°C), and low bias current (100pA). The Mini Amp will
- Analog Input Channels: 1 #
- Gain Range: 1 to 1,000 #
- Bandwidth: 0.0159 kHz
- Operating Temperature: -40 to 185 F
-
Supplier: Hamamatsu Photonics Europe
Description: Compact, easy-to-use driver circuit The C9118-01 CMOS driver circuit is designed for photodiode arrays with amplifier.The C9118-01 operates a linear image sensor by just inputting two signals (M-CLK and M-RESET) and a signal +5 V supply. The C9118-01 is assembled on a compact
-
Description: Describes the use of the Real Frequency Technique for designing and realizing RF/microwave amplifiers and circuits This book focuses on the authors' Real Frequency Technique (RFT) and its application to a wide variety of multi-stage microwave amplifiers and active filters, and
-
Supplier: Dover Flexo Electronics, Inc.
Description: The MAC is an eight-channel amplifier - interface consisting of eight independent tension amplifiers on a single circuit card. The MAC provides excitation voltage to connected tension transducer pairs, and puts out a 0-to-10Vdc signal proportional to tension for each pair of
- Analog Input Channels: 8 #
- Operating Temperature: 32 to 104 F
- Features: DC Voltage Input
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: amplifier, current sense, Operational Amplifier IC, Evaluation Boards - Op Amps. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 788-EK26 can be used for catalog matching
- Features: Operational Amplifiers
-
Supplier: Power Amp Design
Description: The PAD541 compact operational amplifier is constructed with surface mount components to provide a cost effective solution for many industrial applications. The SIP design is only 0.63” high and provides clearance for those applications where circuit boards are mounted side by
- Supply Voltage (VS): 10 to 50 volts
- Input Offset Voltage (VOS): 1 to 3 millivolts
- Input Bias Current (IBIAS): 0.0001 µA
- Quiescent Current (IQ): 15,000 to 17,000.000000000004 microamps
-
Description: AMPLIFIER CIRCUIT EVAL MOD
- Category: Development Board
-
Supplier: Radwell International
Description: AMPLIFIER SET MODULE CARD PCB CIRCUIT BOARD. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PCB CIRCUIT BOARD CONTROL, ANNUNCIATOR MODULE . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER,CIRCUIT BOARD,AMPLIFIER ,18-24VDC,ISO210-10-10-10-10/ISO210-300-10-10-10. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Elsys AG
Description: The Strain Gauge Amplifier SGA-2 is designed as a differential front-end amplifier to connect full, half or ¼ bridge strain gauges with internal bridge completion. While the SGA-2 is matched to connect to an Elsys highprecision Transient Recorder it is also suitable for any 3rd party
- Analog Input Channels: 2 #
- Gain Range: 1 to 100 #
- Bandwidth: 1,500 kHz
- Input Impedance: 1 Mohms
-
Supplier: Encore Electronics, Inc.
Description: The Model 664 is a two-channel computer-controlled dynamic strain gage amplifier module. The following parameters are displayed and are adjustable: gain, zero, external cal, filter, excitation and excitation monitor. Each channel has its own isolated constant current excitation source.
- Bandwidth: 40 kHz
- Features: Bridge Conditioner, Data Acquisition Instrument / System, Instrumentation Amplifier, Other, Strain Gauge / Bridge Input
- User Interface: Computer Programmable
- Excitation: Current Excitation Supply, Voltage Excitation Supply
-
Supplier: Piezo-Metrics
Description: The SGA Strain Gauge Amplifier is a high performance signal conditioner for single or multiple strain gauge bridge sensors such as load, force, pressure and torque. The SGA offers a wide bandwidth and a wide input signal range. The device can be powered from AC or DC supplies providing
- Operating Temperature: 14 to 122 F
- Features: AC Voltage Input, DC Current Input, DC Voltage Input
- Outputs: Current Output
- Application: General Lab and Industrial
-
Supplier: Banner Engineering Corp.
Description: Overview Amplifiers for use with specific remote photoelectric sensors MA3, MA3-4, MA3AF and MA3P series amplifier modules with complementary NPN or PNP outputs, depending on model MPC3 model with buffered CMOS outputs for mounting to printed circuit boards in OEM
- Operating Temperature: -40 to 158 F
-
Supplier: Richardson RFPD
Description: a small and compact printed circuit board (PCB) footprint. The HMC1126ACEZ is housed in a 5.00 mm × 5.00 mm, 24-terminal chip array small outline no lead cavity (LGA_CAV) package.
- Frequency Range: 400 to 52,000 MHz
- Maximum Gain: 12 dB
- Output Power( P1dB): 17.5 dBm
- Minimum Operating Voltage: 5 volts
-
Supplier: Visual Sound, Inc.
Description: Detented gain controls Power, GCL and Signal Present LEDs on each channel Built-in 150Hz/18dB/octave Subwoofer Crossover with 1/4" TRS output Current in-rush limiter Over-heat, short circuit, clip limiting, faulty load and DC circuits protect your valuable sound reinforcement speakers
-
Supplier: TMP Pro Distribution
Description: The versatile FP 7000 supplies power output (2 × 3500 W at 2 ohms) well matched to a wide variety of applications. At the core of the FP 7000's performance is a breakthrough advance in Lab.gruppen's patented Class TD® output stage, an amplifier topology that approaches the exceptional
- Type: Amplifier
-
Supplier: ValueTronics International, Inc.
Description: condition has been cleared. The Amplifier Research 30W1000B includes digital control for both local and remote control of the amplifier. This 8-bit RISC microprocessor controlled board provides both IEEE-488 (GPIB) and asynchronous, full duple x RS-232 control of all
- Frequency Range: 1,000 MHz
-
Supplier: TMP Pro Distribution
Description: The FP 6000Q is the sister amplifier to the flagship FP 10000Q four-channel model in the FP+ Series. At the core of the FP 6000Q's performance is a breakthrough advance in Lab.gruppen's patented Class TD® output stage, an amplifier topology that approaches the exceptional efficiency of
- Type: Amplifier
-
Supplier: Marki Microwave LLC
Description: The AMM-9024PSM is a surface-mount amplifier suitable for use as a single tone driver or general-purpose gain block. This amplifier is optimized for excellent gain flatness in-band. The AMM-9024PSM is packaged in a compact 3mm QFN for surface mount integration onto printed
- Frequency Range: 0 to 50,000 MHz
- Amplifier Type: Low Noise Amplifier
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: TMP Pro Distribution
Description: The FP 10000Q is the flagship four-channel model in the FP+ Series. At the core of the FP 10000Q's performance is a breakthrough advance in Lab.gruppen's patented Class TD® output stage, an amplifier topology that approaches the exceptional efficiency of Class D while retaining the sonic
- Type: Amplifier
-
Supplier: Piezo-Metrics
Description: 4-20mA and 0-10VDC IP65 / NEMA4 ABS bulkhead mountable case with cable glands The model LVDT or RVDT Amplifier / Signal Conditioner provides a convenient and flexible solution to the measurement of displacement or position (linear or angular) when using Linear Variable Differential
- Operating Temperature: 32 to 158 F
- Features: AC Voltage Input, LVDT and RVDT Signal Conditioners
- Outputs: Current Output, Voltage Output
- Application: General Lab and Industrial
Find Suppliers by Category Top
Featured Products Top
-
. Additionally, this amplifier features 14 dB gain from 2 to 18 GHz with a positive gain slope to 16 dB at 26 GHz to equalize frequency dependent losses. The AMM-9619PSM is packaged in a compact 4 mm QFN for surface mount integration onto printed circuit boards. (read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
reference design, PLL schematic diagram, brass board implementation, spectral analysis, filter technologies, additive phase noise theory, cascade design optimization, frequency multiplication effects and design guidelines/references. Mini-Circuits offers a wide selection of amplifiers with (read more)
Browse RF Phase Shifters Datasheets for Mini-Circuits -
required to power operational amplifiers and related circuits. They may be mounted directly on printed circuit board assemblies, simplifying system layout and minimizing the connectors and wiring required. May be used in series.No derating or heat sinking required.Short circuit protected. 6. Mini (read more)
Browse Linear Power Supplies Datasheets for Acopian Power Supplies -
-contained. They do not require additional components, such as a resistor divider, amplifier buffering circuits, and voltage regulator circuits, required by Zener diodes. This reduces complexity for the user as well as lowering power consumption. Each ALD board provides two identical clamp (read more)
Browse Uncategorized Products Datasheets for Advanced Linear Devices, Inc. -
RF developers often suffer troubles brought by reflected power. Even with seemingly normal circuits, power amplifiers can get damaged by returned signals, costing extra time for troubleshooting and component replacement. The SMT circulator model 5o142508001000 from (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
considerations, a tiny balancing capacitor is useful as a finishing touch. Often this may be done with printed circuit board conductor geometry. A carefully designed signal conditioning amplifier helps with this. Dataforth signal conditioning amplifiers answer much of the problems described here (read more)
Browse Data Acquisition Datasheets for Dataforth Corporation -
considerations, a tiny balancing capacitor is useful as a finishing touch. Often this may be done with printed circuit board conductor geometry. A carefully designed signal conditioning amplifier helps with this. Dataforth signal conditioning amplifiers answer much of the problems described here (read more)
Browse RTD Temperature Transmitters Datasheets for Dataforth Corporation -
Advanced Linear Devices Inc. (ALD), a design innovation leader in analog semiconductors, announced the immediate availability of universal printed circuit boards (PCB) designed to (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
sales, fluoropolymer compounds will serve as ideal circuit board materials for high-speed and high-frequency laminates used in printed circuit board (PCB) construction. In particular, Fluon+ perfluoroalkoxy alkane (PFA) EA-2000 adhesives offer a premium option as a PCB coating to ensure the required (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc. -
, driving high-speed modulators, transimpedance amplifiers, and clock-data recovery (CDR) circuits. They support 224Gbps PAM4 signal transmission with significantly improved pre-FEC signal-to-noise ratio margins. AI Servers and Accelerator Platforms: Major chip manufacturers have developed ultra (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd.
Conduct Research Top
-
Headphone Amplifier Evaluation Board
Linear Integrated Systems headphone amplifier evaluation board is a complete, low-power stereo audio amplifier for high-fidelity line-level output and headphone applications. It consists of Linear Integrated Systems JFETs along with a number of other parts mounted on a circuit board.
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
suit dismissed Printed circuit board supplier Merix Corp. has announced that a class-action securities lawsuit filed against the company in the U.S. District Court has been dismissed. ST, Synopsys demonstrate SATA IP compatibility for 90 nm STMicroelectronics and Synopsys announced
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
suit dismissed Printed circuit board supplier Merix Corp. has announced that a class-action securities lawsuit filed against the company in the U.S. District Court has been dismissed. ST, Synopsys demonstrate SATA IP compatibility for 90 nm STMicroelectronics and Synopsys announced
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
/RNA from E. coli on microfabricated bioelectronic chips. Nat. Biotechnol. 1998, 16(6), 541e546. 11. Altomare, L.; Borgatti, M.; Medoro, G.; Manaresi, N.; Tartagni, M.;. Guerrieri, R.; Gambari, R. Levitation and movement of human tumor. cells using a printed circuit board device based
More Information Top
-
Piezoelectric Accelerometers with Integral Electronics
There is a variety of amplifier circuit boards having different shapes and sizes.
-
Testing gas chromatographic/mass spectrometric systems for linearity of response
To safeguard against non-linear response by the instrument, we have tested two calibration procedures for testing scanning mass spectrometers for linearity of response on our Hewlett-Packard Model 5971A mass spectrometer before and after replacing a log- amplifier circuit board .
-
http://dspace.mit.edu/bitstream/handle/1721.1/16898/52060690-MIT.pdf?sequence=2
33 Figure 2.9: Amplifier circuit board ..............................................................................
-
Operating procedures for the WANL demodulator system ISFS - 720
The demodulator and amplifier circuit boards are held against mounting rails by fastening .
-
Low noise, low heat dissipation, high gain AC–DC front end amplification for scanning
probe microscopy
… amplifier case, (4) Macor base for the copper heat sink, (5) sapphire tubes, (6) copper heat sink, (7) amplifier housing cover, (8) SMA connector for the RF cable to the second amplification stage, (9) RF amplifier circuit board , (10)AC–DC filter circuit …
-
http://pos.sissa.it/archive/conferences/158/018/PhotoDet%202012_018.pdf
We developed a dedicated compact amplifier circuit board on which two MPPC’s and two sets of amplifier circuits are mounted.
-
Rapid Prototyping of a Low-Power, Wireless, Reflectance Photoplethysmography System
Figure 1 shows the PPG amplifier circuit board and the WSN node.
-
The effects of geometry and dielectric material on stripline and microstrip internal temperatures
In testing to validate the thermal analysis, an infrared (IR) camera was used to determine the temperature rise of a mi- crostrip circuit trace on an actual power amplifier circuit board as a function of power dissipated across it.
-
The effects of geometry and dielectric material on stripline and microstrip internal temperatures
In the testing portion of the study, an Infrared (IR) camera was used to determine the temperature rise of a microstrip circuit trace on an actual Power Amplifier circuit board as a function of power dissipated across it.
-
http://dspace.mit.edu/bitstream/handle/1721.1/43145/247956944-MIT.pdf?sequence=2
Upper trace layer of the current amplifier circuit board .
Indicates content that may require registration and/or purchase.