-
Supplier: RS Components, Ltd.
Description: Analogue Ammeter, Plug In, Moving Iron
- Standards and Certifications: CE Marking, RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: ANALOG, AC AMMETER, 0A TO 400A; Meter Function:AC Current; Meter Range:0A to 5A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:7 Series; Meter Size/Dimensions:109.4mm x 109.4mm x 77mm; Panel Cutout Diameter:103.12mm
-
Supplier: Allied Electronics, Inc.
Description: Current Meter, AC Ammeter, Current Range: 1-10A
-
-
Supplier: Newark, An Avnet Company
Description: AC AMMETER, ANALOG, 0-600A, CLASS 1; Meter Function:AC Current; Meter Range:0A to 600A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Panel Cutout Diameter:103mm; Power Rating:0.3VA; Scale Length:175.26mm
-
Supplier: Newark, An Avnet Company
Description: AC AMMETER, ANALOG, 0-200A, CLASS 1; Meter Function:AC Current; Meter Range:0A to 200A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Panel Cutout Diameter:103mm; Power Rating:0.3VA; Scale Length:175.26mm
-
Supplier: Allied Electronics, Inc.
Description: S Series Surface Mount. These clean-cut meters with straightforward design and pleasing aspect ratio are leaders of the line and will add distinction to any instrument or control panel. Meet or exceed performance required of ANSI C39/1-1981. Accuracy: ±2%. Tracking: ±11⁄2%. Repeatability: ±0.5%.
-
Supplier: Allied Electronics, Inc.
Description: Quality meters feature high-torque, powerful ballistic movements that permit mounting in steel panels without special calibration and production-engineered mounting and electrical connections. OMS and MSQ series square meters are 11⁄2" and 21⁄2" units with operating zero adjusters and scales
-
Supplier: Allied Electronics, Inc.
Description: 850 Series Round Barrel Meter DC models, polarized-vane solenoid or moving magnet AC models, double-vane repulsion, jewel bearing are technology 2.5 Inches , polystyrene cases with metal scales, white field, printed black, age and moisture resistant, install in front or behind panels, special
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Liquid Crystal Display Single row, 4 digit Analog style bargraph indication True RMS measurement CT programable up to 5000A 3 phase 4 wire electrical connection IP protection (Front Plate): IP65
- Number of Digits: 4
- Width: 46.5 mm
- Height: 46.5 mm
- Depth: 68.5 mm
-
Supplier: Newark, An Avnet Company
Description: ANALOG PANEL METER MODEL 013 SHORT SCALE IRON VANE AMMETER, RANGE AND SCALE 0-30 AAC, 60 HZ
-
Supplier: TE Connectivity
Description: Electrical Characteristics Power Meter Function : AC Ammeter Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Product Mount Type : DIN Panel Mount Operation/Application Operating Frequency Range (HZ) : 50 - 60 Product Type Features Accuracy (PCT) : ±1.5
- Features: Analog
- Phase: Single Phase
-
Supplier: Simpson Electric Company
Description: Handy portable multimeter is ideal for gathering nulling, peaking and trend information. Comes with batteries, manual and test leads with probe tips. Convenient, hand-held size High immunity to voltage transients and RF interference Does not generate RF radiation to cause interference or to trigger
- Measurement Type: AC, AC / DC, DC
- Form Factor: Handheld
- Phase: Single Phase, Three Phase
-
Supplier: Panel Components & Systems, Inc.
Description: PC&S’ ST series of analog meters are all built to ANSI C39.1 standards. We offer a number of models that are UL and CE approved. Models are available in most standard sizes, scales and input ranges. Choose from a broad selection of AC and DC ammeters, voltmeters and frequency meters,
-
Supplier: DigiKey
Description: Current (Ammeter) Analog - Black Characters Display Panel Mount
- Current Range: 1 amps
- Width: 60 mm
- Height: 55 mm
- Outputs: Analog
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Moving Coil version. AC ranges are standard up to 50 amperes self contained and 600 AC volts. Ranges down 10 milliamperes AC are also standard. Both round and square models come in DC ranges from 20 microamperes to 50 millivolts to 750 volts DC. High current ammeter ranges with external shunt
- Input Type: AC Current, AC Voltage
- Scale Type: Zero-Left
-
Supplier: Cole-Parmer
Description: • Analog clamps measure volts and amps - no batteries required • Measures AC Current up to 300A (1000 A model RS-1007) • Voltage up to 600 VAC • Resistance and continuity • Pointer lock with data hold • Easy to use Rotary Scale • Measures Volts and Amps, no batteries required • Works in
- AC Current Range: 1,000 amps
- DC Voltage Range: 600 volts
- AC Voltage Range: 600 volts
- Form Factor: Clamp Meter
-
Supplier: Quarktwin Technology Ltd.
Description: Ammeter Analog - Black Characters Display Panel Mount
-
Supplier: Transcat, Inc.
Description: Product Highlights Resolution: 6000 digits (3 6/7 place) and analog bar graph TRMS measuremnts VAC and IAC Basic accuracy: 0.5% VDC Patented automatic blocking sockets (ABS) Voltage: VDC 100µ to 600 V and VAC 100µ to 600 V Current: IDC 10µ to 10 A (16 A 30 sec.) and IAC 10µ to 10 A (16 A 30
-
Supplier: RS Components, Ltd.
Description: Bag of 2 caps for analog ammeter
-
Supplier: Laurel Electronics LLC
Description: readings. The Laureate™ LTE Series DIN rail analog transmitter with ethernet communication and analog outputs for versatile connectivity. The digitally programmable transmitter features two relays for alarm or control. The series offers exceptional accuracy of 0.01% of reading ± 2
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Features: DC Current, DC Voltage
- Form Factor: DIN Rail
-
Description: Description / Abstract This standard applies to the following kinds of electrical indicating instruments for direct and alternating current, including instruments with prefixes such as micro-, kilo-, etc: (1) Ammeters (2) Voltmeters (3) Wattmeters (4) Varmeters (reactive-volt-ampere meters)
-
Supplier: Radwell International
Description: AC AMMETER, ANALOG, PANEL METER 60 HZ, 0.0025 OHMS AT 60 HZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Tradeport Electronics Group
Description: True RMS measurement Built in 3 1/2 digit display Simple clamp-on operation Frequency range DC to 100kHz Supplied with hard carrying case Basic DC accuracy of 1% of reading Built to IEC 1010 safety standards/Approval Pending BNC analog output for connection to oscilloscope or recorder
-
Supplier: Waytek, Inc.
Description: enables mounting in any convenient location Reverse polarity protected Mounts in a common 1-1/8" (29mm) hole Convenient amperage monitoring Monitors up to 100A Positive or negative side wiring IP66 Rating Analog Meter Shunt included
-
Supplier: Greenlee Textron, Inc.
Description: ANALOG TYPE LCD DISPLAY TYPE UL (CANADA AND US), CE APPROVAL (1) 9 V BATTERY TYPE CARRYING CASE INCLUSION AC CURRENT PARAMETER MEASURED 1.18 INCH JAW OPENING 20/200/400 AMPERE AC CURRENT RANGE
- AC Current Range: 20 to 400 amps
- Measurement Type: AC
- Options & Features: Battery Powered
- Form Factor: Clamp Meter
-
Supplier: Sifam Tinsley UK
Description: Gamma 12 is Analog Digital Multimeter which measures VAC, VDC, VAC+DC,Frequency, mA DC, mA (AC+DC), Resistance, continuity, Diode, Farad, AC current measurement. Features • Automatic terminal blocking system (ABS) • Min/Max value storage • Indication of negative values on the analog
- DC Voltage Range: 0.03 to 1,000 volts
- AC Voltage Range: 3 to 1,000 volts
- DC Current Range: 0.0003 to 10 amps
- AC Current Range: 0.003 to 10 amps
-
Supplier: Sifam Tinsley UK
Description: Sifam Tinsley Sigma Series EB-BM Meter The maximum demand ammeters BM 48 and BM/EB 72/96 housed inmoulded polycarbonate cases,monitor the most economic use of transformer stations & LT distribution feeders by indicating the thermal/time characteristics of the load. Features • Scale
- Analog Input Channels: 1
- Current Range: 1 to 5 amps
- Width: 48 mm
- Height: 96 mm
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Full range output voltage control for easy operation and precise control. Standard analog ammeter and voltmeter. Mode switch for selecting desired output characteristics. Flat-top case with a small footprint can be placed under a workbench or stacked up to 3 high on top of
- Duty Cycle: 100 %
- Output Current Range: 60 to 500 amps
- Output Voltage Range: 12 to 42 volts
- Output Power Capability: DC Output
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Full range output voltage control for easy operation and precise control. Standard analog ammeter and voltmeter. Mode switch for selecting desired output characteristics. Flat-top case with a small footprint can be placed under a workbench or stacked up to 3 high on top of
- Duty Cycle: 100 %
- Output Current Range: 60 to 500 amps
- Output Voltage Range: 12 to 42 volts
- Output Power Capability: DC Output
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Full range output voltage control for easy operation and precise control. Standard analog ammeter and voltmeter. Mode switch for selecting desired output characteristics. Flat-top case with a small footprint can be placed under a workbench or stacked up to 3 high on top of
- Duty Cycle: 100 %
- Output Current Range: 60 to 500 amps
- Output Voltage Range: 12 to 42 volts
- Output Power Capability: DC Output
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Full range output voltage control for easy operation and precise control. Standard analog ammeter and voltmeter. VRD (Voltage Reduction Device) reduces OCV (open circuit voltage) when not welding for added safety (select models). Mode switch for selecting desired output
- Duty Cycle: 100 %
- Output Current Range: 70 to 780 amps
- Output Voltage Range: 13 to 44 volts
- Output Power Capability: DC Output
-
Supplier: Sifam Tinsley UK
Description: harmonics. Error of indication may occur for extreme waveforms (e.g. phase gating controls) & for frequencies above 100KHz. These meters offer several advantages in switchboards and Generating Set Panels. Number of meters can be mounted in a Panel cut out Mosaic mounting). For CT operated
- Analog Input Channels: 1
- Voltage Range: 6 to 1,000 volts
- Current Range: 0.1 to 100 amps
- Frequency Range: 45 to 65 Hz
-
Supplier: ValueTronics International, Inc.
Description: Voltmeter Range: 0-32 V Voltmeter Accuracy: ±2.5% Ammeter Range: High: (red) 0-3.2 A; Low Range: 0-0.53 A Ammeter Accuracy: ±2.5% General Overload Protection: Current limiting, reverse polarity, overvoltage, short circuit Power Requirements: 120 VAC ±10%, 60 Hz only (120/220/230/240
- DC Output Power: 90.00000000000016 watts
- Type: DC Power Supply
-
Supplier: Transcat, Inc.
Description: / MIN / MAX Large, light-blue illuminated display with extra-large characters (15 mm) and an analog bar graph for dynamic processes Separate battery and fuse compartments IP 52 protection against dust and water Measuring categories: 1000 V CAT III and 600 V CAT IV Made in Germany DAkkS
-
Supplier: R. STAHL, Inc.
Description: Enclosures made of glass-fibre reinforced polyester resin 8 basic enclosure sizes with various enclosure heights Can be combined to larger units Equipped with built-in devices for snap-on mounting Control devices Indicating lamps Illuminated pushbuttons Control switches Ammeters Voltmeters
- Number of Transmitters: 1 to 54
- Number of Inputs / Outputs: 1 to 54
- Operating Temperature: -76 to 212 F
- Transmitter Interface: Analog Indicators
Find Suppliers by Category Top
More Information Top
-
CR4 - Thread: Interfacing of Analog Ammeter with 8051 mc
Interfacing of Analog Ammeter with 8051 mc .
-
A Law of Physics in the Classroom: The Case of Ohm’s Law
Connecting the multiplier to a battery through different resistors and an analog ammeter will demonstrate that magnetic needle moves synchronously with the ammeter’s pointer, which means that the multiplier also measures current.
-
New electrical shunt with two rectangular holes in a copper plate
In general, to measure a load current the measuring equipment such as an ana- log ammeter is connected in series with a circuit, or a Rogowski coil converses the coupling magnetic field generated by the main current to be a voltage, which …
-
ISA BASIC ELEC CNTRL - Basic Electricity and Electronics for Control - Fundamentals and Applications
Still, the principles employed to calibrate an analog ammeter are basic to all electric calibrations.
-
New current–voltage transferring device with different metals
Normally, the load currents including high-order harmonic frequencies in transmission lines and distribution lines are measured with current transformers connected to analog ammeters in the secondary circuit of the transformer and/or with a Rogowski coil as the current sensor.
Indicates content that may require registration and/or purchase.