Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: BUFFERS-VIDEO AMPLIFIERS ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: VIDEO BUFFER AMP, SOT-23-6; No. of Amplifiers:1Amplifiers; Gain Bandwidth:-; Slew Rate:-; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:6Pins; Output Current:-; Amplifier Output:Differential RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: VIDEO BUFFER AMP, 780MHZ, NSOIC-8; No. of Amplifiers:1Amplifiers; Gain Bandwidth:780MHz; Slew Rate:4200V/µs; Supply Voltage Range:± 4V to ± 5.5V; Amplifier Case Style:NSOIC; No. of Pins:8Pins; Output Current:52mA; Product Range:- RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: VIDEO BUFFER AMP, 530MHZ, UMAX-8; No. of Amplifiers:2Amplifiers; Gain Bandwidth:530MHz; Slew Rate:4200V/µs; Supply Voltage Range:± 4V to ± 5.5V; Amplifier Case Style:µMAX; No. of Pins:8Pins; Output Current:90mA; Product Range:- RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Category: Integrated Circuits (ICs) -Linear -Amplifiers -Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel (TR) Amplifier Type: General Purpose Slew Rate: 3V/µs Gain Bandwidth Product: 6 MHz Voltage - Input Offset: 1.5 mV Mounting Type:
- Input Offset Voltage (VOS): 1.5 millivolts
- Gain-Bandwidth Product (GBW): 6 MHz
- Slew Rate (SR): 3 V/µs
- Bandwidth: 6 MHz
-
Supplier: Utmel Electronic Limited
Description: Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
- Features: Buffer, Instrumentation Amplifiers, Operational Amplifiers
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Category: Integrated Circuits (ICs) -Linear Amplifiers- Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Amplifier Type: Current Sense Number of Circuits: 1 Slew Rate: 8V/µs -3db Bandwidth: 750
- Input Bias Current (IBIAS): 350 µA
- Slew Rate (SR): 8 V/µs
- Bandwidth: 0.75 MHz
- Features: Buffer, Instrumentation Amplifiers, Operational Amplifiers
-
Supplier: Lingto Electronic Limited
Description: ANALOG AMPLIFIER
- Features: Instrumentation Amplifiers
-
Supplier: Win Source Electronics
Description: Manufacturer: Analog Devices Inc. Win Source Part Number: 859435-AD42830 Series: * Features: Amplifier Circuit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per
- Features: Buffer, Instrumentation Amplifiers, Operational Amplifiers
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1357561-TSB512IDT Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package:
- Supply Current (IS): 1.7999999999999998 milliamps
- Input Offset Voltage (VOS): 1.5 millivolts
- Gain-Bandwidth Product (GBW): 6 MHz
- Slew Rate (SR): 3 V/µs
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 10nA Single 1MHz SO-8 Operational Amplifier ROHS
- Input Bias Current (IBIAS): 0.01 µA
- Gain-Bandwidth Product (GBW): 1 MHz
- Operating Temperature: -40 to 105 C
- Features: Operational Amplifiers
-
Supplier: VAST STOCK CO., LIMITED
Description: Optically Isolated Amplifiers Isolation Amplifier Analog output
- Features: Isolation Amplifiers, Other
-
Description: LM392-N LOW POWER OPERATIONAL AM
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Triple, Wideband, Fixed Gain Video BUFFER AMPLIFIER With Disable Product overview: OPA3682 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for
- Features: Operational Amplifiers
-
Supplier: Radwell International
Description: OPERATIONAL AMPLIFIER, NO. OF AMPLIFIERS: 4 AMPLIFIER, BANDWIDTH: 3.5MHZ, SLEW RATE: 5.5V/S, SUPPLY VOLTAGE RANGE:3V TO 16V, AMPLIFIER CASE STYLE:SOIC, NO. OF PINS: 14 PINS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
- Features: Operational Amplifiers
-
Supplier: DigiKey
Description: General Purpose Amplifier 4 Circuit 14-SO
- Supply Current (IS): 1.5 milliamps
- Slew Rate (SR): 0.4 V/µs
- Operating Temperature: 0 to 70 C
- Features: Buffer, Instrumentation Amplifiers, Operational Amplifiers, Other
-
Supplier: RS Components, Ltd.
Description: TSC2012IYDT, Bi current sense amplifier
- Supply Voltage (VS): 5.5 volts
- Pin Count: 8
- Device Type: Current Sense Amplifier
- Features: Other
-
Supplier: Quarktwin Technology Ltd.
Description: Amplifier Circuit
- Features: Buffer, Instrumentation Amplifiers, Operational Amplifiers, Other
- RoHS Compliant: RoHS Compliant
-
Supplier: VAST STOCK CO., LIMITED
Description: Audio Amplifiers Dual Low Noise
- Features: Audio Amplifiers, Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Analog Comparators Low Power Operational Amplifier/Voltage Comparator 8-SOIC 0 to 70
- Features: Comparators, Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Current Sense Amplifiers High side current sense amplifier
- Features: Current Sense Amplifier, Other
-
Supplier: Acme Chip Technology Co., Limited
Description: ANALOG AMPLIFIERS
-
Description: ANALOG AMPLIFIERS
-
Supplier: Texas Instruments
Description: Quadruple Operational Amplifier 14-SOIC -55 to 125
- Input Offset Voltage (VOS): 3 millivolts
- CMRR: 70 dB
- Operating Temperature: -55 to 125 C
- Features: Operational Amplifiers, Other
-
Supplier: PR electronics
Description: Advanced features Programmable input and output ranges using internal DIP-switches. Front panel fine adjustment of 0 and 100% values for special ranges. Application Galvanic separation of analog signals. Measurement of floating signals. Technical characteristics Analog signal
- Accuracy: 0.1 % FS
- Operating Temperature: -4 to 140 F
- Outputs: Current Output, Voltage Output
- Features: DC Current Input, DC Voltage Input
-
Supplier: Texas Instruments
Description: Low Power Operational Amplifier/Voltage Comparator 8-SOIC 0 to 70
- Supply Voltage (VS): 3 to 32 volts
- Input Offset Voltage (VOS): 5 millivolts
- Input Bias Current (IBIAS): 0.25 µA
- Quiescent Current (IQ): 1,000.0000000000001 microamps
-
Supplier: Lingto Electronic Limited
Description: ADC BUFFER AMPLIFIER
-
Supplier: ODG (Origin Data Global)
Description: IC CURR SENSE 1 CIRCUIT SOT23-5
- Supply Voltage (VS): 4 volts
- Input Offset Voltage (VOS): 0.2 millivolts
- Input Bias Current (IBIAS): 5.5 µA
- Slew Rate (SR): 0.9 V/µs
-
Supplier: Lingto Electronic Limited
Description: 8-CH DAC / BUFFER AMPLIFIER
- DNL: 1 LSB
- INL: 1.5 LSB
- Features: Other
- Interface Type: SPI
-
Supplier: American Portwell Technology Inc.
Description: Multifunction, high-speed, analog-to-digital converter board for use in PCI-Bus computers. It accepts up to 16 single-ended or eight differential inputs. Include foregoing plus includes a 2K Samples FIFO data buffer and a 2K words Point List FIFO buffer
- Analog Input Channels: 16 #
- Sampling Frequency: 100 kHz
- Resolution: 12 bits
- Operating Temperature: 32 to 122 F
-
Supplier: Visual Sound, Inc.
Description: no DSP Module installed in the amplifier, the Aux Outputs are simply a buffered signal matching the inputs. If the amplifier has DSP installed, each Aux Output can be independently configured, in addition to the two main amplifier channels, with its own DSP processing and any
-
Supplier: Visual Sound, Inc.
Description: no DSP Module installed in the amplifier, the Aux Outputs are simply a buffered signal matching the inputs. If the amplifier has DSP installed, each Aux Output can be independently configured, in addition to the two main amplifier channels, with its own DSP processing and any
-
Supplier: Microchip Technology, Inc.
Description: HV257 is a 32-channel, high voltage, sample and hold amplifier array integrated circuit. It operates on a single high voltage supply, up to 300V, and two low voltage supplies, VDD and VNN. All 32 sample and hold circuits share a common analog input, VSIG. The individual sample and hold
- Slew Rate (SR): 2 V/µs
- Features: Other, Power Operational Amplifiers
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: DC to 650-MHz, Differential-to-Single-Ended, DAC Output Amplifier 16-VQFN -40 to 85 Product overview: THS3215IRGVR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system
- Operating Temperature: -40 C
-
Supplier: Visual Sound, Inc.
Description: no DSP Module installed in the amplifier, the Aux Outputs are simply a buffered signal matching the inputs. If the amplifier has DSP installed, each Aux Output can be independently configured, in addition to the two main amplifier channels, with its own DSP processing and any
Find Suppliers by Category Top
Featured Products Top
-
The ALD2706 from Advance Linear Devices is a dual monolithic CMOS operational amplifier (op-amp), optimized for a broad range of analog applications. It offers rail-to-rail I/O voltage ranges and draws max 80µA at 5V. The op amp is designed for +5V (read more)
Browse Operational Amplifiers Datasheets for Advanced Linear Devices, Inc. -
-resolution 14-bit, 4 MSPS simultaneous sampling SAR ADC Low-noise, fully differential ADC driver amplifier 3.3 V precision voltage reference Low-noise buffer amplifiers Low-dropout linear regulator The ADAQ4381-4 has on (read more)
Browse Voltage Dividers and Voltage References Datasheets for DigiKey -
-contained. They do not require additional components, such as a resistor divider, amplifier buffering circuits, and voltage regulator circuits, required by Zener diodes. This reduces complexity for the user as well as lowering power consumption. Each ALD board provides two identical clamp (read more)
Browse Uncategorized Products Datasheets for Advanced Linear Devices, Inc. -
The AMM-9619PSM is a surface-mount amplifier suitable for use as a single tone driver or general-purpose gain block. It can drive an L or H diode mixer from 2 to 26 GHz. This amplifier also has exceptionally low input and output reflections, and a low 1.6 dB typical noise figure from 8 to 18 GHz (read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
AMM-9852PSM - Marki Microwave’s new AMM-9852PSM offers industry-leading LNA performance from DC to 20 GHz in a compact 3mm QFN offering exceptionally flat response across its entire operating bandwidth. Capable of providing 17dB gain and +33dBm OIP3 with a low 1.8 dB typical noise figure, the AMM-9852PSM is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. (read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
AMM-9858PSM - Marki Microwave’s new AMM-9858PSM offers industry-leading LNA performance from 2 to 20 GHz in a compact 3mm QFN offering exceptionally flat response across its entire operating bandwidth. Capable of providing 17dB gain and +30dBm OIP3 with a low 1.9 dB typical noise figure, the AMM-9858PSM is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. (read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
AMM-9854PSM - Marki Microwave’s new AMM-9852PSM offers industry-leading LNA performance from DC to 30 GHz in a compact 3mm QFN offering exceptionally flat response across its entire operating bandwidth. Capable of providing 14dB gain and +25dBm OIP3 with a low 2.5 dB typical noise figure, the AMM-9854PSM is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. (read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
New from Marki Microwave, the AKA-1500PSM is a general-purpose gain block amplifier that provides 18.5 dB gain at 2 GHz and +28 dBm OIP3 up to 6 GHz. Its simple application circuit requires minimal external components, making it flexible for use across a variety of applications. Available in a 1.3 x 2.0 mm surface mountable DFN package. (read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
The ADM-8536PSM is the world's smallest 2-20 GHz high linearity, low noise amplifier solution, featuring 10.5 dB gain, +25 dBm OIP3 and 2.5 dB noise figure that makes it suitable for use in RF front ends. The amplifier is designed for ease of use due to its internal bias network, DC blocking and RF matching, while its compact 1.3 x 2 mm DFN package and low power consumption make it an ideal choice for low SWaP applications. (read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
The ADM-8344PC is a wideband distributed low noise amplifier capable of providing 18 dB gain and +27 OIP3 from DC to 18 GHz. Featuring a low 1.4 dB noise figure from 4 to 7 GHz and excellent return losses, it is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. It can be driven from a single +5V supply for ease of use. Available in a connectorized module. (read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC
Conduct Research Top
-
Operational Amplifier Topologies and DC Specifications
Operational amplifiers (op amps) are as prolific in analog circuits as salt and pepper is on food. They are sprinkled throughout the sensor data acquisition system, performing a variety of functions. For instance, at the sensor interface, amplifiers are used to buffer and gain the sensor output
-
Design and Development of Medical Electronic Instrumentation
for this chapter include chloriding silver. electrodes, high-impedance electrode buffer array, pasteless bioelectrode, single-ended. electrocardiographic (ECG) amplifier array, body potential driver, differential biopotential. amplifier, instrumentation-amplifier biopotential amplifier
More Information Top
-
400 dpi integrated contact type linear image sensors with poly-Si TFT's analog readout circuits and dynamic shift registers
This is the first con- tact type image sensor which contains TFT analog buffer am- plifiers in the readout circuits.
-
Technical specifications manual for the MARK-1 pulsed ionizing radiation detection system. Volume 1
The data outputs of the MUX's are fed to a common analog buffer amplifier .
-
A High-Performance Fast Switching Charge Dump Assisted Class-K^* Audio Amplifier
The integration of the amplifier requires neither analog buffer amplifier nor a complex compensation circuit needed in hybrid audio amplifier (Class-K).
-
The Essential PIC18® Microcontroller
This is due to positive feedback around the analog buffer amplifier , and this also gives a magnified gain, or slew rate, when the response does come.
-
A rail-to-rail unity gain buffer amplifier for low-cost high resolution TFT LCD panels
As an another scheme of high voltage analog buffer amplifier , a simple CMOS rail-to-rail unity gain buffer amplifier scheme described here perfectly fits in small die size, low-cost, low-power, and high-resolution market.
-
Design of a 10 K NbN A/D converter for IR focal plane array sensors
Present sensor systems include the detector array, analog multiplexing and analog buffer amplifiers on the focal plane.
-
Introduction to Electromagnetic Compatibility 2nd Edition Complete Document
Case study—effect of analog buffer amplifier on radiated emissions, Proc. 1985 IEEE Int.
-
Linear mode photon counting with the noiseless gain HgCdTe e-avalanche photodiode
The buffered output of the preamp was fed to the input of a high-speed comparator and the input of an ana- log buffer amplifier as shown in Fig. 3.
-
Pilot acute study of feedback-controlled retrograde peristalsis invoked by neural gastric electrical stimulation
A simple analog buffer amplifier provided the necessary current.
-
http://esto.nasa.gov/conferences/estc2004/papers/b1p1.pdf
Here each quadrant is driven by an analog buffer amplifier , the input to which is provided by a digital to analog converter (DAC).
Indicates content that may require registration and/or purchase.