Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sensoronix, Inc.
Description: The collapse of magnetic field due to the interruption by a ferrous gear tooth provides an analog signal output (sine wave) that does not require an outside power source. Variable reluctance sensor or Mag-pickup is suitable for speed sensing with a range from 30 to 1000
- Operating Temperature: -20 to 105 C
- Output: Analog / Modulated Frequency
- Device Type: Magnetic Field Sensor
- Features: Other
-
Supplier: Sensoronix, Inc.
Description: Non-contact magnetic sensors that measure the collapse of magnetic field due to the interruption by a ferrous gear tooth. These sensors provide two analog signal outputs (sine wave) that does not require an outside power source. This sensor is suitable for
- Operating Temperature: 0 to 70 C
- Output: Analog / Modulated Frequency
- Device Type: Magnetic Field Sensor
- Features: Other
-
Supplier: Sensoronix, Inc.
Description: Non-contact magnetic sensors that measure the distortion of magnetic field created by a ferrous target. These sensors are designed to convert a digital square wave signal produced by a ferrous target wheel to an analog ( linear) DC voltage.
- Operating Temperature: -4 to 221 F
- Features: Other, Vehicular / Transportation Application
- Device Category: Sensor / Transducer
- Output / Interface: Voltage
-
-
Supplier: Sensoronix, Inc.
Description: Non-contact magnetic sensors that measure the distortion of magnetic field created by a ferrous target. These sensors are designed to convert a digital square wave signal produced by a ferrous target wheel to an analog ( linear) 4 to 20mA output.
- Operating Temperature: -4 to 221 F
- Output / Interface: Current
- Features: Other, Vehicular / Transportation Application
- Device Category: Sensor / Transducer
-
Supplier: Allegro MicroSystems Inc.
Description: Motor position sensors
- Classification: Sensor Element / Chip
-
Supplier: Banner Engineering Corp.
Description: sensing heads in diffuse, convergent, and glass or plastic fiber optic sensing modes Features a positive and negative slope of analog output Produces a variable control voltage for an analog device such as a motor speed control Provides independent NULL and SPAN
- Operating Distance: 1.4960638 to 145.66937 inch
- Operating Temperature: 32 to 122 F
- Features: AC Powered, DC Powered, Photoelectric Sensors
- Optical Technology Type: Convergent, Diffuse
-
Supplier: Airmar Technology Corporation
Description: the bilge when the sensor is removed for routine maintenance of the paddlewheel. Features Speed and fast-response water-temperature sensing Speed range from 2 to 45 knots (2 to 52 MPH) Analog output Retractable insert in a low-profile plastic or bronze housing with
- Sensed Temperature: 0 to 30 F
- Features: Thermistor
-
Supplier: Banner Engineering Corp.
Description: 15 to 30V dc supply voltage with 4-20 mA or 0-10V dc analog output, depending on model Automatic scaling of the analog output over the width of the programmed sensing window Visible red models with 50 to 150 mm or 100 to 300 mm sensing range Infrared models with 50 to 200
- Measurement Range: 1.968505 to 15.74804 inch
- Operating Temperature: 14 to 131 F
- Output: Current, Voltage
- Sensor Technology: Optical Triangulation Position Sensor
-
Speed Sensors - Sensors - Speed Sensors - Hall Effect Sensors - Series: 55320 - 55320-30 -- 55320-30Supplier: Littelfuse, Inc.
Description: The Littelfuse 55320 series of linear Hall effect sensors provide linear position measurement for a range of up to 30mm. This unit is programmable for very precise ratio-metric absolute output applications. The internal design of the sensor uses non-contact magnetic Hall effect
-
Supplier: Electro-Sensors, Inc.
Description: 4-20 mA Shaft Speed Sensors Features • 2-wire, loop-powered 4-20 mA analog output • No user calibration: works right out of the box • Works with shaft-mounted pulser targets (disc/wrap) • Rugged stainless steel M18x1 housing • Reverse-wiring protected • UL listed,
- Accuracy: 0.25 ±% Full Scale
- Operating Temperature: -4 to 185 F
- Output: Current
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Lion Precision
Description: ECA100 is a high-precision eddy-current or inductive proximity switch with a nonlinear analog output. The analog output provides linear position sensor feedback while the precision repeatable switched output alerts operators and systems to conditions. User
- Operating Distance: 0.002 to 0.68 inch
- Operating Temperature: 39.2 to 122 F
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
-
Supplier: 4B Components, Ltd.
Description: Simple mounting with Whirligig® and Mag-Con™ User programmable output device User selectable 0-20 mA / 4-20 mA Output Pulse indication and status LEDs
-
Description: Φ12*61mm,Φ12*73mm, Φ12*65mm Φ12*77mm, easy to install. The power supply voltage is 10… 30 VDC, 0-10V, 0-20MA, 4-20mA, 0-10V + 0-20mA four analog output mode can be selected, the sensor output signal is strong. The sensor is CE and UL certified with IP67 protection
- Operating Distance: 0.0787402 to 0.1574804 inch
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Description: Φ12*61mm,Φ12*73mm, Φ12*65mm Φ12*77mm, easy to install. The power supply voltage is 10… 30 VDC, 0-10V, 0-20MA, 4-20mA, 0-10V + 0-20mA four analog output mode can be selected, the sensor output signal is strong. The sensor is CE and UL certified with IP67 protection
- Operating Distance: 0.0787402 to 0.1574804 inch
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: RainWise, Inc.
Description: The unique CV7 family of high precision sensors are available in many output configurations. The High Speed models CV7-E & CV7-EL come standard with the Serial RS422/RS232 bus using the well-known NMEA 0183 output protocol.With no moving parts to wear out and no routine
- Mounting Type: Pole-mounted (Typically via clamps)
- Weather Component Sensed: Senses Wind Direction, Senses Wind Speed
- Device Classification: Sensor Only
- Interface Options: Serial Interface
-
Supplier: Littelfuse, Inc.
Description: Aminiature flange mountHall effectsensor 25.5mm (1.004") x 11.00mm (0.433") and only 3.00mm (0.118") high with a choice of digital or programmable analog outputs.Availablein 3-wire(voltage output)or 2-wire (current output) versions.Its case design enables screw or
- Operating Distance: 0.72834685 inch
- Operating Temperature: -40 to 212 F
- Electrical Output: Current
- Sensor Technology: Hall Effect Proximity Sensor
-
Description: Φ12*61mm,Φ12*73mm, Φ12*65mm Φ12*77mm, easy to install. The power supply voltage is 10… 30 VDC, 0-10V, 0-20MA, 4-20mA, 0-10V + 0-20mA four analog output mode can be selected, the sensor output signal is strong. The sensor is CE and UL certified with IP67 protection
- Operating Distance: 0.0787402 to 0.1574804 inch
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Description: Φ12*61mm,Φ12*73mm, Φ12*65mm Φ12*77mm, easy to install. The power supply voltage is 10… 30 VDC, 0-10V, 0-20MA, 4-20mA, 0-10V + 0-20mA four analog output mode can be selected, the sensor output signal is strong. The sensor is CE and UL certified with IP67 protection
- Operating Distance: 0.0787402 to 0.1574804 inch
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Littelfuse, Inc.
Description: Asmall flange mountHall effectsensor occupying only 3.22cm2(0.500in2) board space with a choice of digital or programmable analog outputs.Availablein 3-wire(voltage output)or 2-wire (current output) versions.Its case design enables screw or adhesive mounting. Capable of
- Operating Distance: 0.72834685 inch
- Operating Temperature: -40 to 212 F
- Electrical Output: Current
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: Magnetic Sensors Corporation
Description: Analog Variable Reluctance (VR) Speed Sensors are passive sensors and do not require any external power source. The sensor generates a sinusoidal output voltage proportional to target speed and air gap. Target speed range for use with
- Operating Temperature: 149 to 437 F
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Sensors, Transducers>Temperature Sensors>Analog and Digital Output Packaging: Bulk Part Status: Obsolete Technology: Wirewound Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io):
-
Supplier: S. Himmelstein & Company
Description: These strain gage Torquemeters measure and output shaft torque in analog and digital form. Option Z adds speed and shaft power. Their outstanding performance is due, in part, to industries highest Overrange which avoids clipping real-world torque peaks and torsionals. Without
- Maximum Torque: 999.9999999999999 to 96,017.69911504423 In-lbs
- Operating Temperature: -25 to 185 F
- Electrical Output: Analog Voltage, Other, Serial
- Torque Sensor Type: Rotary
-
Supplier: RainWise, Inc.
Description: plastic. A RainWise interface can provide an RS-232 output or any desired analog output including 4-20 milliamps, 0-1 VDC, etc. The RainWise AerVaneTM is guaranteed for five years. Product Features Meets or exceeds EPA monitoring guidelines Accuracy traceable to NIST No
- Output Options: Analog Current, Analog Voltage
- Mounting Type: Pole-mounted (Typically via clamps)
- Weather Component Sensed: Senses Wind Direction, Senses Wind Speed
- Device Classification: Sensor Only
-
Supplier: Airmar Technology Corporation
Description: High-Performance Speed/Temperature Sensor Speed performance has been taken to the next level with the introduction of the ST950 Speed/Temperature sensor. Featuring the new Gen2 Paddlewheel, the ST950 out-performs all other paddlewheel sensors for responsive
- Linear Speed Range: 0.34 to 52 in/sec
-
Supplier: Airmar Technology Corporation
Description: High-Performance Speed/Temperature Sensor Speed performance has been taken to the next level with the introduction of the ST900 Speed/Temperature sensor. Featuring the new Gen2 Paddlewheel, the ST900 out-performs all other paddlewheel sensors for responsive
- Linear Speed Range: 0.34 to 52 in/sec
-
Supplier: Sensirion
Description: accuracy and long-term stability, together with no zero-point drift. Different Configurations Manifold or tube connection 125 Pa or 500 Pa Digital (I2C) or analog output The digital version is highly versatile and features adaptable measurement speeds of up to 2 kHz, multiple
- Working Pressure Range: 0.07251841967859836 psi
- Accuracy: 3 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Voltage
-
Supplier: PMC Engineering LLC
Description: by the eddy current principle to detect the blades as they pass by. Typical applications include: Turbo speed - High Speed Shaft. Features Eddy Current Sensor Up to 400,000 rpm Includes Temperature Output -60°F to +575°F TTL & Analog Output
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1139536-APS11700LLHALT-0PL Category: Sensors, Transducers>Magnetic Sensors - Position, Proximity, Speed (Modules) - Industrial Type: Hall Effect Switch Package: Tape & Reel Actuator Material: Magnet Standard Package: 3,000 Output Type:
- Operating Temperature: -40 to 150 C
- Features: Magnetic Sensor, Other, Proximity Sensor
-
Supplier: Knick Interface LLC
Description: The P16000 receives signals from speed sensors and transmits and converts them into electrically isolated analog standard signals. Pulse frequency measurement, e.g., of speed sensors / rotary encoders for safe detection of the train’s speed or standstill;
- Operating Temperature: -40 to 158 F
- Outputs: Current Output, Voltage Output
- Features: Frequency Input, Other Output
- Application: General Lab and Industrial
-
Supplier: NVE Corporation
Description: NVE's ABL004-00 GMR sensor is an analog output sensor for gear tooth sensing or magnetic encoders. The part features differential sensor elements spaced 1.0 mm apart on the sensor IC arranged in a full bridge configuration.
-
Supplier: NVE Corporation
Description: NVE's ABL004-10 GMR sensor is an analog output sensor for gear tooth sensing or magnetic encoders. The part features differential sensor elements spaced 1.0 mm apart on the sensor IC arranged in a full bridge configuration.
-
Supplier: NVE Corporation
Description: NVE's ABL014-00 GMR sensor is an analog output sensor for gear tooth sensing or magnetic encoders. The differential sensor elements are spaced 1.0 mm apart on the sensor IC, and the two sensors are phase shifted by 0.5 mm.
-
Supplier: NVE Corporation
Description: NVE's ABL014-10 GMR sensor is an analog output sensor for gear tooth sensing or magnetic encoders. The differential sensor elements are spaced 1.0 mm apart on the sensor IC, and the two sensors are phase shifted by 0.5 mm.
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other SMARTEYE® models, please see our SMARTEYE® Marketing Page. Specifications SUPPLY VOLTAGE: 12 to 24 VDC Polarity Protected CURRENT REQUIREMENTS: 75 milliamps (exclusive of load) OUTPUT TRANSISTORS: (1) NPN and (1) PNP sensor output transistors
- Operating Distance: 7 to 240 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other SMARTEYE® models, please see our SMARTEYE® Marketing Page. Specifications SUPPLY VOLTAGE: 12 to 24 VDC Polarity Protected CURRENT REQUIREMENTS: 75 milliamps (exclusive of load) OUTPUT TRANSISTORS: (1) NPN and (1) PNP sensor output transistors
- Operating Distance: 7 to 240 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
Find Suppliers by Category Top
Featured Products Top
-
. The IC fully integrates sensing elements, voltage regulators, analog-to-digital converters, and a digital controller to adaptively measure the magnetic signal and provide a robust, low-jitter AK Protocol output over the two-wire interface. The A19351 features Allegro’s SolidSpeed (read more)
Browse Speed Sensors Datasheets for Allegro MicroSystems Inc. -
ADAS applications, providing an increment for every ~5mm of tire roll. It also includes a four-event-per-magnetic-cycle mode that doubles the number of outputs per magnetic cycle (compared to a normal wheel speed sensor). This allows designers to halve the number of poles (read more)
Browse Speed Sensors Datasheets for Allegro MicroSystems Inc. -
fast response, high signal-to-noise ratio, and low cross-axis interference. Supporting Ethernet, EtherCAT, RS-485, and analog outputs, the sensor integrates seamlessly into modern industrial control systems while providing output rates up to 2200 (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
ozf-in (0.07 to 1.4 Nm) 200 to 1,000% Overload 150% Overrange 25,000 rpm Speed Rating Engineering Unit Digital Outputs of Torque, Speed & Power ±5.000/±10 Volt Analog Outputs of Torque, Speed & Power Hardened to EMI (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
300% Overload, 150% Overrange 30,000 rpm Max Speed Permanently Lubricated Torque, Speed & Power Outputs in Analog & Digital Form Hardened to EMI from Adjustable Speed Drives ISO 17025:2017 Accredited Calibration (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
High-Accuracy, 750 kHz Current Sensor IC with Reference Output The ACS37017 is a high-accuracy Hall-effect current sensor IC engineered for precise measurements in high-speed applications. Its 750 kHz bandwidth is ideal for fast control loops, while the performance compensation and (read more)
Browse Current Sensors Datasheets for Allegro MicroSystems Inc. -
torque, speed, and power in both analog and digital form. High torsional stiffness gives a wider installed bandwidth and faster response than conventional torque sensors. Specifications include 1 kHz measurement bandwidth, up to 400% overload and 300% overrange capability (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
-to-noise ratio, and low cross-axis interference. Supporting Ethernet, EtherCAT, RS-485, and analog outputs, the sensor integrates easily into industrial robot controllers while delivering output rates of up to 2700 Hz for demanding real-time applications. Designed for heavy-duty industrial robots (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Touchless Angle Sensors - CAN SAE J1939 Interface Novotechnik, U.S. now adds the CAN J1939 interface to the RFC4800 Series of touchless angle sensors measuring angular position up to 360°, turn direction, turns, speed and (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
processing. With output rates up to 2700 Hz and support for Ethernet, EtherCAT, RS485, and analog output, the sensor enables real-time force feedback for demanding industrial automation applications. Designed for continuous industrial operation (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd.
Conduct Research Top
-
Digitization
Digitization, also referred to as analog to digital conversion, is the process by which charge from the CCD is translated into a binary form used by the computer. The term binary refers to the base 2 number system used. A 12 bit camera system will output 2 raised to the 12th power or 4096 levels
-
Cloud-Based Apps Transforming Grain Storage
. to, or structure in, the vessel may also be contributing. factors to sensor specification. Also note if the bins are. grouped in any way by location. The type of level sensors installed or needed: Begin. with the level sensors you already have. There are communication devices such as gateways, analog
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
(DS 301 and DSP 402) and is certified by the CAN in Automation e.V. DC-, 2- and 3-phase servo-, stepper and linear motors can be controlled by it. Powerful algorithms and high sampling rates guarantee a high quality control. The interfaces for limit switches, digital and analog inputs and outputs
More Information Top
-
Algorithm Design Using LabVIEW
We will assume the speed sensor outputs an analog voltage that is proportional to the motor's speed.
-
Design and application of digital servo controller module based on DSP and CPLD
The outputs analog signals of the speed sensor usually do not match with the LF2407A A/D module, therefore, it must be modulated firstly before sent to LF2407A A/D module.
-
http://www.scirp.org/journal/PaperDownload.aspx?DOI=10.4236/wsn.2009.12012
Current running speed of the AC motor is sensed through speed sensor , and the analog output given by the sensor is converted to digital data using Analog to Digi- tal converter [ADC].
-
Advanced Research on Mechanical Engineering, Industry and Manufacturing Engineering III
The 09-32 tamping engine speed sensor use the voltage analog output which using the output of the analog voltage to show the speed of engine rotational, It is a voltage signal with A/D analog-to-digital conversion conditions.
-
Monolithic mode locked laser arrays in optical computing
This allows the computer to communicate with sensors which have high speed analog output signals.
-
High speed current sensor solves tough applications with programmable Hall sensors
The Hall- Sensor provides a high speed analog output signal proportional to the external applied flux density.
-
Computer Safety, Reliability and Security
The Analog/Digital conversion trans- forms the analog voltage output of sensors (for instance speed or position) into digital information.
-
A rheometer for measuring the material moduli for granular solids. Quarterly progress report, December 1, 1992--February 28, 1993
The analog output of the torque and speed sensor can be calibratedin the followingway.
-
A High-Speed, High-Sensitivity Digital CMOS Image Sensor With a Global Shutter and 12-bit Column-Parallel Cyclic A/D Converters
A high- speed CMOS image sensor with analog parallel outputs reaches 10 000 frames/s in 512 512 pixels and 3000 frames/s in 1024 1024 pixels [1].
-
Materials Engineering and Automatic Control
Specific techniques and methods are: for output signal of analog variable sensor with low speed changing, charge balancing V/F typed conversion technology is adopted to convert it into binarization pulse sequence in standard level; while binarization processing of sensor exported pulse variable …
Indicates content that may require registration and/or purchase.