-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: full specification vu meter with that of typical AL19, AL29 and AL39 meters. A variation in over swing between 0 and 5% can occur since the damping is not individually adjusted on each AL meter but allowed to fall within normal process parameters. Operating Temperature:
- Display Type: Analog
- Features: Other
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: of the full specification vu meter with that of typical AL19, AL29 and AL39 meters. A variation in over swing between 0 and 5% can occur since the damping is not individually adjusted on each AL meter but allowed to fall within normal process parameters. Operating
- Display Type: Analog
- Features: Other
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: specification vu meter with that of typical AL19, AL29 and AL39 meters. A variation in over swing between 0 and 5% can occur since the damping is not individually adjusted on each AL meter but allowed to fall within normal process parameters. Operating Temperature: -13°F
- Display Type: Analog
- Features: Other
-
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The performance of the Hoyt VU meter is based on the requirements of BS-6840: Part 17:1991, IEC 268-17 1990. The dynamic characteristics quoted, which requires the response time to 99% of reference deflection (0VU) to be 0.3 seconds ±30ms, 0-100% with an over swing of at least 1.0% but
- Display Type: Analog
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: types. We offer, however, a far greater selection from which to choose. Inputs can be AC or DC, voltage, current, VU and frequency. A 5% accuracy meter available in front or behind the panel mount. These contain an inherently rugged pivot and jewel moving magnet
-
Supplier: Allied Electronics, Inc.
Description: We offer, however, a far greater selection from which to choose. Inputs can be AC or DC, voltage, current, VU and frequency. A 5% accuracy meter available in front or behind the panel mount. These contain an inherently rugged pivot and jewel moving magnet construction.
-
Supplier: Allied Electronics, Inc.
Description: We offer, however, a far greater selection from which to choose. Inputs can be AC or DC, voltage, current, VU and frequency. A 5% accuracy meter available in front or behind the panel mount. These contain an inherently rugged pivot and jewel moving magnet construction.
-
Supplier: Allied Electronics, Inc.
Description: We offer, however, a far greater selection from which to choose. Inputs can be AC or DC, voltage, current, VU and frequency. A 5% accuracy meter available in front or behind the panel mount. These contain an inherently rugged pivot and jewel moving magnet construction.
-
Supplier: Sifam
Description: The Presentor Audio Level range of analogue panel meters complements the proven and popular Industrial and Fast Response series. The range is available in three sizes each in four styles and offers a performance not significantly different from full specification vu
- Scale Length: 2.9 inch
- Analog Input Channels: 1
- Voltage Range: -20 to 4 volts
- Width: 76.2 mm
-
Supplier: Sifam
Description: The Vintage style meter was introduced by Sifam in response to the demand for the more classically styled meter seen on many traditional consoles and rack mounted units. The distinctive ‘retro’ styling with contemporary construction gives high performance at an affordable price. The
- Analog Input Channels: 1
- Voltage Range: 0.05 to 500 volts
- Current Range: 0.00005 to 25 amps
- Width: 36.576 mm
-
Supplier: Sifam
Description: Presentor, each also available four styles and three sizes. These two ranges offer performance close to full specification vu and PPM meters at affordable prices. Choices of four styles, each available in three sizes Simple back of panel mounting Back of panel mounting
- Scale Length: 4.76 inch
- Analog Input Channels: 1
- Voltage Range: 0.05 to 500 volts
- Width: 123.952 mm
-
Supplier: Shaw Moisture Meters
Description: panel mount AcuVu with 4-20 mA signal retransmission and fully programmable alarms; and the AcuTrak with additional onboard pressure dewpoint calculations and RS485 communications, as well as the SU4 sample system. Supplied ready to use with a Certificate of Calibration traceable to
- Dew Point Range: -184 to 68 F
- Operating Temperature: -4 to 140 F
- Electrical Outputs: Analog Current
- Variables Measured: Dew Point
Find Suppliers by Category Top
Featured Products Top
-
Contacts Options, Front Panel Mounted LED Output Indicator, Temperature monitor, handles, chassis slides, Digital Voltage and Current Meters and more. Linear operation minimizes output noise so these power supplies are ideal for use in test equipment, analog systems, controls, medical (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
its axis. The ? DIN panel mount AcuVu includes: 4-20 mA signal retransmission, two fully programmable alarm relays, which can be set independently across the full operating range of the connected dewpoint transmitter and (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
standard or rechargeable batteries that can be powered by a solar panel. The RTU can connect to AMI compliant devices and read data from them. In pulse mode, AMI functionality is disabled and the device can read pulses from a pulse output device/meter. The analog input receives a 5V analog (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Plug & Play Digital Panel Mount Meter Model DPM-3 and the SmartPlug & Play Portable Hand Held Indicator Model SSI. These smart plug and play meters offer a variety of current and planned benefits including (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC -
one 12 V power supply fit in a single 2U 19” rack mountable enclosure. The controls of the power modules are on the front panel. The back panel contains SHV-type plugs for the high voltage output and 4 mm banana jacks to easy monitor the control voltage with external voltmeter. Low-RPM 60 (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd.
More Information Top
-
Audio / Meters / Line
Analog RF signal level meter , measures analog RF signals from channels 2-125, measures carrier to noise, video carrier, audio carrier and line voltage Level Meter* / Frequency Counter, dual-trace Audio Scope, VU Meter, THD+n Test*, Amplitude Sweep, and … The TS1 is also available in a TS1RMX rack mount version, featuring electronically balanced, isolated input and output XLRs mounted on both front and rear panels , with an input impedance of 100k ohms.
-
Shopping In Signal Processors - Big Bruin
Large back-lit analog VU output meters display input or output levels while multi-colored LED arrays, with average or peak hold, show tube gain. Housed in a standard 2u space rack- mountable steel chassis, with CNC routed black anodized aluminum face … Ashly's unique T-Beam front panel construction eliminates interconnections between the faders and the filters, Rated: 0/10 …
-
Shopping In Signal Processors - Big Bruin
… Cold Rolled Sheet Steel Optional lock and anchor comes with 4 bolts for mounting to column 2 … … Compressor, Empirical Labs Live Sound Processing - The Empirical Labs Distressor is a unique analog compressor that allows … Packed into its streamlined front panel are controls for attack and release speeds, compression and limiting, and even compression coloration, plus there's a handy backlit VU meter onboard.
-
Shopping In Signal Processors - Big Bruin
… Cold Rolled Sheet Steel Optional lock and anchor comes with 4 bolts for mounting to column 2 … … Compressor, Empirical Labs Live Sound Processing - The Empirical Labs Distressor is a unique analog compressor that allows … Packed into its streamlined front panel are controls for attack and release speeds, compression and limiting, and even compression coloration, plus there's a handy backlit VU meter onboard.
-
A signal monitoring approach for the Korean DBS system
The FCs ensure that NTSC video and analog audio signals are output to the monitoring equipment. All the video and audio signals are visually monitored by console- mounted dedicated “source” video monitors and VU audio monitors, respectively. The modulator, equalizer, and UPC permit monitoring of such parameters as power level, signal spec- trum, and carrier frequency either at the units themselves or via an IF patch panel located in the I F … … a spectrum analyzer or power meter .
-
Shopping In Mixers & Accessories - Big Bruin
Toft Audio ATB24MB - Designs ATB-24MB Meter Bridge for 24-Channel ATB and Pilot Program Mixers Studio Mixers - The Toft Audio ATB24 Meter Bridge is the optional meter bridge for the Toft Audio ATB24 analog console. The ATB24 Meter Bridge's VU metering system offers up a detailed look at your levels, in a … The XP 2016a is intended to mount above or below the MP 2016a. … ribbon cable and is engaged with the flip of a switch on the MP 2016a front panel .
-
Shopping In Signal Processors - Big Bruin
Packed into its streamlined front panel are controls for attack and release speeds, compression and limiting, and even compression coloration, plus there's a handy backlit VU meter onboard. … Cold Rolled Sheet Steel Optional lock and anchor comes with 4 bolts for mounting to column 2 … … Compressor, Empirical Labs Live Sound Processing - The Empirical Labs Distressor is a unique analog compressor that allows …
-
Shopping In Receivers - Big Bruin
Left and right channel front- panel LED VU metering facilitates adjustment of the level trimmers. Insignia Solutions NSDXA2 - Insignia - Digital TV Converter Box Designed for use with most analog TVs and recording … … Channel (1200 W PMPO - 20 Hz to 20 kHz) This two-channel rack- mountable amp's got power …
-
Computerized Drilling Control
A drill operation panel displays, by meter , the current values of penetration rate, rotary speed, bit weight, and rotary torque. Helipots, equipped with digi-dials, are used to enter MCD parameters into the system in analog form. … be changed under program control at the operator’s discretion, The drillers’ panel is mounted in the doghouse … vu .
-
Shopping In Receivers - Big Bruin
This stylish amp has a large, central VU meter plus can be rack- mounted for that professional look. … FuntionsBuilt-in Hd Radio Tuner For Clear Radio Reception And No Subscription FeeFront- panel Auxiliary Input: 3 … Music streams with pure, lossless quality to the PR1, and the receiver sends analog audio directly out …
Indicates content that may require registration and/or purchase.