-
Supplier: Laurel Electronics LLC
Description: points for custom curve linearization and a rate derived from consecutive readings. The Laureate™ LTE Series DIN rail analog transmitter with ethernet communication and analog outputs for versatile connectivity. The digitally programmable transmitter features two relays for alarm or
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
-
Supplier: Xoxide
Description: elegance, and versatility in a single case. The front bezel features blue LED accent lighting and a blue backlit analog temperature gauge. A thick and sturdy crystal clear acrylic door protects your drive bays, and adds a very classy upscale touch to the case. With performance
-
Supplier: Xoxide
Description: elegance, and versatility in a single case. The front bezel features blue LED accent lighting and a blue backlit analog temperature gauge. A thick and sturdy crystal clear acrylic door protects your drive bays, and adds a very classy upscale touch to the case. With performance
-
-
Supplier: Xoxide
Description: elegance, and versatility in a single case. The front bezel features blue LED accent lighting and a blue backlit analog temperature gauge. A thick and sturdy crystal clear acrylic door protects your drive bays, and adds a very classy upscale touch to the case. With performance
-
Supplier: Dataforth Corporation
Description: The SCM9B-D100 Sensor to Computer Modules are a family of data acquisition modules that convert analog input signals to digital data and transmit via RS-485 to a controller which may be a computer or other processor-based equipment. The modules can measure temperature,
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Operating Temperature: -13 to 158 F
- Resolution: 15 bits
-
Supplier: Dataforth Corporation
Description: The SCM9B-1000/2000 Sensor-to-Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units
- Analog Input Channels: 1 #
- Digital I/O Channels: 1 #
- Accuracy: 0.05 % FS
- Operating Temperature: -13 to 158 F
-
Data Acquisition - Ethernet-Based Temperature, Voltage and Strain Measurement Modules -- OMB-NET6000Supplier: OMEGA Engineering, Inc.
Description: • 12 Analog Inputs • 8 Digital I/O • Simultaneous Sampling • Multiple Trigger Modes • Compact Modular Design • Expandable Using Multiple OMB-NET6000 Series Modules
- Analog Input Channels: 12 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 50 kHz
- Resolution: 24 bits
-
Supplier: ACCES I/O Products, Inc.
Description: for input terminations on plug-in blocks Model AIM-16 accepts, pre-amplifies, and multiplexes analog signals for application to an analog-to-digital converter installed in a host computer. Each AIM-16 concentrates 16 differential analog input channels into one
- Analog Input Channels: 16 #
- Operating Temperature: 32 to 149 F
- User Interface: Computer Programmable
- Outputs: Current Output, Voltage Output
-
Supplier: S. Himmelstein & Company
Description: made; Code N standard performance and Code C enhanced performance. They can be floated or foot mounted with the integral mounting base. Do Cal Checks and AutoZero using control lines or, from your computer. Features ±10 or ±5 Vdc Analog Output with 0.02% Resolution 14 bit Engineering
- Maximum Torque: 25 to 10,000 In-lbs
- Accuracy: 0.15 to 0.2 ±% Full Scale
- Operating Temperature: 23 to 175 F
- Electrical Output: Analog Voltage
-
Supplier: OMEGA Engineering, Inc.
Description: • Accuracy: ±0.5% Typ • Fully Calibrated and Temperature Compensated • Internal Voltage Regulation • Interchangeable Unit to Unit ±1% • Computer Trimmed to Insure Accuracy and Repeatability • Long Term Stability ±1% • Operating Temperature Range -55 to 125°C • Rugged
- Working Pressure Range: 0 to 2,000 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -65 to 125 F
- Signal Output: Analog Voltage
-
Supplier: SSI Technologies, LLC
Description: critical. These new MediaSensor ™ P51 Series ULG bulk micro-machined, gage pressure sensors are designed to work at ultra low pressure ranges (3 psi, 5 psi and 10 psi) over an operating temperature range of -40°C to +85°C with a superior accuracy of <±1.0%. The ULG series pressure sensors are
- Working Pressure Range: 0 to 10 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Voltage
-
Supplier: S. Himmelstein & Company
Description: errors. World class temperature performance greatly reduces drive heating and gradient errors. Also enhancing real world performance is noise hardening against electromagnetic interference (EMI) from Variable Frequency Drives, ISM devices and other industrial noise sources - enhanced by use
- Maximum Torque: 4,424,778.761061947 to 8,849,557.522123894 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -25.6 to 185 F
- Electrical Output: Analog / Modulated Frequency, Analog Voltage, Serial
-
Supplier: Dynisco
Description: locations. These amplified transmitters eliminate the need for external signal conditioning. All models can interface directly with distributed control systems, PLCs, computers and similar high level control devices. Optional thermocouple or RTD configurations are available to provide melt
- Working Pressure Range: 0 to 30,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -20 to 185 F
- Measurement Type: Absolute, Gauge
-
Supplier: Measurement Computing
Description: Ethernet-based DAQ device with eight analog inputs, 250 kS/s sample rate, two analog outputs, one 32-bit counter input, and 8 digital I/O; compatible with 8B analog modules and SSR digital modules. Includes an external power supply and accessory kit. KEY HIGHLIGHTS The SC-1608
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Operating Temperature: 32 to 131 F
- Sampling Frequency: 250 kHz
-
Supplier: Measurement Computing
Description: USB-based DAQ device with 16 analog inputs, 500 kS/s sample rate, two analog outputs, two 32-bit counter inputs, one timer output, and 8 digital I/O; compatible with 8B analog modules and SSR digital modules. Includes an external power supply and accessory kit. KEY HIGHLIGHTS
- Analog Input Channels: 16 #
- Digital I/O Channels: 8 #
- Operating Temperature: 32 to 131 F
- Sampling Frequency: 500 kHz
-
Supplier: Bronkhorst USA
Description: pc-board, offering high accuracy, excellent temperature stability and fast response. The main digital pc-board contains all of the general functions needed for measurement and control. In addition to the standard RS232 output the instruments also offer analog I/O. As an option, an
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Control Signal: Analog Voltage, Network / Fieldbus Output, Serial / Digital
- Interface: Computer Programmable
-
Supplier: Bronkhorst USA
Description: output the instruments also offer analog I/O. As an option, an on-board interface can be mounted to provide DeviceNet™, PROFIBUS DP, Modbus or FLOW-BUS protocols. Process Pressure Controller, Industrial Style Dual valve pressure control (inlet/relief) For absolute or gauge pressure
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Control Signal: Analog Voltage, Network / Fieldbus Output, Serial / Digital
- Interface: Computer Programmable
-
Supplier: Measurement Computing
Description: Isolated USB data acquisition (DAQ) device with eight analog inputs, 24-bit resolution, up to 960 S/s sample rate, software selectable voltage, current, thermocouple, RTD, resistance, and bridge-based sensor input options, and eight isolated digital I/O. KEY HIGHLIGHTS The DT9829-8 USB data
- Analog Input Channels: 8 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 0.96 kHz
- Resolution: 24 bits
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 Low Noise is based on a STEMlab 125-14 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB.
- Analog Input Channels: 6 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 125,000 kHz
- Accuracy: 0.2 % FS
-
Supplier: Dataforth Corporation
Description: alarms, counters, and timers. The SLX300's modular design can be configured with up to twelve channels of isolated analog input, four channels of isolated analog output, and eight channels of isolated digital I/O using Dataforth's SensorLex® 8B analog and SCMD digital modules.
- Analog Input Channels: 12 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 3 kHz
- Accuracy: 0.07 % FS
-
Supplier: OMEGA Engineering, Inc.
Description: computer with a standard RS-232C or RS-485 port. This modular design enables anyone familiar with a personal computer to construct a flexible and cost effective data acquisition system. These modules can measure temperature, pressure, flow, voltages, currents and various types
- Analog Input Channels: 1 #
- Digital I/O Channels: 3 #
- Accuracy: 0.04 % FS
- Maximum Output: 30 volts
-
Supplier: E+E Elektronik
Description: menu or the EE-PCS product configuration software. Once the gauge mounting block is installed in the pipeline, the transmitter can be installed and removed without any pipework. As a result, the EE741 flow meter is also ideal for temporary measurement at several installed mounting blocks. The
- Pipe Diameter: 0.5 to 1 inch
- Velocity Flow Rate: 0.656167979002625 to 2,782.80839895013 ft/sec
- Operating Temperature: -4 to 140 F
- Operating Pressure: 232.06032 psi
-
Supplier: ACCES I/O Products, Inc.
Description: Features Remote intelligent analog and digital I/O unit with opto-isolated RS-485 serial interface to host computer Eight differential or sixteen single-ended analog inputs, programmable gain and offset on a channel-by-channel basis, 12-bit resolution A/D converter. Programmable
- Analog Input Channels: 16 #
- Digital I/O Channels: 7 #
- Resolution: 12 bits
- RAM / On-board Memory: 0.032 MB
-
Supplier: Next Industries S.r.L
Description: the virtualchannel Measure Temperature Voltage and Current o,o5% range of measurement accuracy 2 GB Internal Memory GPRS Available Internal Umidity and Temperature Sensor Web Server Electromechanical relays for each measuring channel Gas Discharge Tubes
- Analog Input Channels: 4 #
- Digital I/O Channels: 0 #
- Resolution: 24 bits
- Data Storage: 2,000 MB
-
Supplier: Next Industries S.r.L
Description: and built-in display. 4/8 differential analog input Measure Temperature Voltage and Current o,o1% range of measurement accuracy 2 GB Internal Memory On Board Display Internal Umidity and Temperature Sensor Electromechanical relays for each measuring channel Gas Discharge Tubes
- Analog Input Channels: 8 #
- Digital I/O Channels: 2 #
- Resolution: 24 bits
- Data Storage: 2,000 MB
-
Supplier: Next Industries S.r.L
Description: capabilities and built-in display. 8/16 differential analog input Measure Temperature Voltage and Current o,o1% range of measurement accuracy 2 GB Internal Memory On Board Display Internal Umidity and Temperature Sensor Electromechanical relays for each measuring channel Gas
- Analog Input Channels: 16 #
- Digital I/O Channels: 2 #
- Resolution: 24 bits
- Data Storage: 2,000 MB
-
Supplier: Teledyne Monitor Labs, Inc.
Description: complete system includes an optical head, purge system, enhanced remote panel fulfilling all QA/QC requirements. The optical head is built of heavy gauge aluminum parts and finished with acid-resistant enamel paint. All exposed hardware is stainless steel. The rugged design and extremely low
- Maximum Response Time: 10 seconds
- Operating Temperature: -25 to 140 F
- Input Power: AC Power
- Electrical Output: Analog Voltage
-
Supplier: CAS DataLoggers
Description: The DT80W WiFi Universal Input Data Logger allows you to connect an array of sensors through the versatile analog and digital channels, high-speed counter inputs, phase encoder inputs and programmable serial sensor channels. Temperature, voltage, current, 4-20mA loops, resistance,
- Analog Input Channels: 15 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 0.04 kHz
- Resolution: 18 bits
-
Supplier: CAS DataLoggers
Description: Configurable Analog and digital channels, high-speed counter inputs, phase encoder inputs and programmable serial sensor channels allow the DT80 to easily connect to most sensors and data measurement sources. Temperature, voltage, current, 4-20mA loops, resistance, bridges, strain
- Analog Input Channels: 15 #
- Digital I/O Channels: 12 #
- Sampling Frequency: 0.025 kHz
- Resolution: 18 bits
-
Supplier: CAS DataLoggers
Description: connect to most sensors and data measurement sources. Temperature, voltage, current, 4-20mA loops, resistance, bridges, strain gauges, frequency, digital, serial and calculated measurements can all be scaled, logged and returned in engineering units or within statistical reporting.
- Analog Input Channels: 6 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 0.025 kHz
- Resolution: 18 bits
-
Supplier: CAS DataLoggers
Description: digital channels, along with high-speed counter inputs, allow the DT82E data logger to easily connect to most sensors and data measurement sources. Temperature, voltage, current, 4-20mA loops, resistance, bridges, strain gauges, frequency, digital, serial and calculated measurements
- Analog Input Channels: 6 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 0.025 kHz
- Resolution: 18 bits
-
Supplier: Dyna-Graphics Corporation
Description: they tolerate extreme temperatures and be water resistant, they can also withstand a wide variety of chemicals and solvents making them suitable for almost any industry. Touch Screens: We offer ITO Analog Resistive Touch Screens. Designed with 4-wire, 5-wire or 8-wire film-to-glass
- Industries and Applications: Aircraft / Aerospace, Automotive, Computer / Networking, Dials and Gauges, High Temperature, Industrial / Commercial, Manufacturing / Automation, Marine, Medical, Military / Defense, Outdoor / Harsh Environment, Telecommunications
- Surface Effects: Dead Front Graphics, Encapsulating / Doming, Hard Coating, Laminating, Selective Texturing, Sub-Surface Printing, Thermoforming Inserts, Transparent / Tinted Windows
- Services: Digital Imaging, Graphic Design, High Volume Production, Just-In-Time (JIT) Delivery, Kitting, Low Volume Production, Prototype Services
- Printing / Marking: Digital Printing, Embossing / Debossing, Laser Marking / Laser Engraving, Screen Printing / Silk Screening
-
Supplier: NuAire, Inc.
Description: Model NU-8631 is a CO2 Incubator featuring an Oxygen monitoring and control system to suppress Oxygen levels in the growth chamber by injecting Nitrogen for hypoxia research. Temperature is control by using dual temperature sensor probes heating water surround the growth chamber for a
- Chamber Capacity: 5.6499999999999995 cubic feet
- Temperature Range: 5 to 55 C
- Temperature Control Accuracy: 0.1 (+/- C)
- Carbon Dioxide Range: 0.1 to 20 (%)
-
Supplier: Instrumented Sensor Technology
Description: logger and recorder also measures and records environment temperature using sensors built into the instrument. Optional external temperature and relative humidity sensors are also available. Signal Conditioning The PANTHER model EDR-4 shock & vibration data monitor, logger and recorder
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
Find Suppliers by Category Top
Featured Products Top
-
The Orbit® GCS is a suite of software that provides Measurement and Gauging functionality with Solartron’s Orbit® Gauging Probes and the (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
hardware versions, make the device perfectly fitting every customer's specific need. With the MARPOSS new human interface, all usual operations can be done in a simpler and more intuitive way. This results in significant time savings for use and training. The analog Merlin Core (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Marposs Corp -
Spheres Setting Masters / Setting Gauges Taps, Dies, and Cutting Tools Gears / Splines Feeler Gages Features & Benefits of the External Supermicrometer®Model PC Computer based (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
This ASIC sensor from Fujikura comes with a calibrated, temperature-compensated output in various pressure ranges from 0-25 kPa up to 0-1000 kPa. The most significant advantage of this part is the extremely high accuracy of 1.5% full-scale. Aggressive pricing for volume (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
relay output to activate the beacon on the roof of the shelter in event of high temperature. A single 1XTXSW was able to perform the task of a transmitter, two switches and a gauge simplifying instrumentation and helping the customer to streamline instrumentation inventory. (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for United Electric Controls Company -
output to activate the beacon on the roof of the shelter in event of high temperature. A single 1XTXSW was able to perform the task of a transmitter, two switches and a gauge simplifying instrumentation and helping the customer to streamline instrumentation inventory. (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for United Electric Controls Company -
vacuum configuration. This sensor is temperature-compensated with a calibrated analog output. High accuracy 0.5%FS available on request! Measuring range 0 to 0.25...12 bar Pressure type Gauge (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
; - manual gauges, sensors, probes and other gauge components; - automatic measurement and inspection systems; - industrial computers, hw and sw for data collection, process analysis, SPC and process control; - equipment for leak detection, non-destructive testing, functional checks (read more)
Browse Dimensional Gages and Instruments Datasheets for Marposs Corp -
Signal output: Analog Voltage, Digital SPI or UART, Switch, Temperature (read more)
Browse Pressure Switches Datasheets for Endress + Hauser – Sensors & Components -
Signal output: Analog Voltage, Digital SPI or UART (read more)
Browse Vacuum Switches Datasheets for Endress + Hauser – Sensors & Components
More Information Top
-
The Design of Intelligent Cookware
…sheet Physical Equipment IRX 2.1 Board Microchip PIC16F84 Device Two gold pins Zinc-Aluminum Resistance pH Meter Analog Device AD22100 Temperature Sensor Standard Foil Uni-axial Strain Gauges Software Application Macromedia Director … and a cable to computer serial port pH Meter…
-
A sophomore capstone course in measurement and automated data acquisition
…consists of the following: 1) introduction to analog-to-digital conversion (ADC), dig- ital-to- analog conversion (DAC), and signal … bridges; 2) introduction to temperature transducers and strain gauges ; 3) development of laboratory skills through use of computer - based data acquisition systems…
-
Muscle oxygen uptake and energy turnover during dynamic exercise at different contraction frequencies in humans
Arterial and venous blood temperature, saline infusate temperatures as well as strain gauge and goniometer signals were recorded at 400 Hz analog -to-digital sampling rate (MacLab 8s data … Australia) onto the hard drive of a computer (Apple Macintosh Performa 5200).
-
Single Panel Thermal Vacuum Qualification Testing of the International Space Station Photovoltaic Radiators
ACRONYMS ACC: Auxiliary Crate Controller ADC: Analog to Digital Converter AWG: American Wire Gauge CAMAC: Computer Automated Measurement and Control CPU: Central Processing Unit DCC: Dummy … Rejection System IR: Infrared ISS: International Space Station LT: Low Temperature MLI: Multi-Layer Insulation…
-
NASA Tech Briefs, April 2007
…With Weak Signals; Advanced High-Definition Video Cameras; Circuit for Full Charging of Series Lithium-Ion Cells; Analog Nonvolatile Computer Memory Circuits; JavaGenes Molecular … MoO3 Cathodes for High- Temperature Lithium Thin-Film Cells … Friction Stir Welding; Strain Gauges Indicate Differential-CTE-Induced…
-
An Onboard Telemetry System for Low-Level Electrical Signals
…flux, human finger touch, etc.) or closely related parameters (strain, temperature , capacitance, etc.) A transducer … e.g. varying strain gauge resistances in wheatstone bridge to produce a proportional analog voltage) A device capable … and manipulation (typically a computer ) Although the above gives…
-
Thermal and thermomechanical data from in situ heater experiments at Stripa, Sweden. Technical Information Report No. 29
(a) correction for voltage errors caused by malfunctions in the MODCOMP computer 's "Wide-Range Relay Analog -Input Subsystem," (b) use … the body of the USBM gauge , (d) improved numerical methods … accurate computation of the temperature dependence of various calibration…
-
Study of Geophysical Parameters by Well Information-Measuring Systems on Regenerative Sources
Block diagram of the acoustic IMS: (GI, WI) ground and well instruments; (PC) personal computer ; (GTU) ground telemetry unit; (DIOMC … rate sensor, reference-signal transducer; temperature sensor, pressure gage , and well medium composition … register, and (MADC) multichannel analog - to-digital converter.
-
IEEE 2002 Siberian Russian Workshop on Electron Devices and Materials Proceedings
…of Electrophysical Parameters of Biologically Active Points Development of the Analog -to-Digit Converter Development … Power Mains Investigation of Temperature Distribution in BiologicalTissue under … Sound Card of the Computer IBM PC Research of … Decision in the Pirometric Gauge of the Fire Signal…
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
…multimeters; dart digital display units; fluke digital multimeters; locomotive ammeters; analog meters; relay-reset limitors … transducers; amp loadmeters; strain gauges ; circuit monitoring modules; AC … points; aluminum enclosures; system temperature sensors; testing panels; thermostat … pedestal seats; storage racks; computer steel shelves; steel shelves…
Indicates content that may require registration and/or purchase.