-
Supplier: Kelly Pneumatics, Inc.
Description: products. 2 Channels 12 bit analog input 2 Channels 12 bit analog output 8 digital I/O Pulse-Width Modulation Output Analog Input Channels 2 single ended or 1 differential Analog Inputs 0V to +5V Unipolar only Analog Output Channels 2 Channels 0V to
-
Supplier: Laurel Electronics LLC
Description: Features Converts streaming RS232 or RS485 ASCII data to an (isolated), scaled 4-20 mA, 0-10 mA, 0-10V or -10V to +10V analog output. Able to retrieve data from long character strings. Setup using Laurel's free Instrument Setup Software. Accepts Modbus or Custom
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Form Factor: DIN Rail
-
Supplier: Laurel Electronics LLC
Description: Features Converts streaming RS232 or RS485 ASCII data to an (isolated), scaled 4-20 mA, 0-10 mA, 0-10V or -10V to +10V analog output. Able to retrieve data from long character strings. Setup using Laurel's free Instrument Setup Software. Accepts Modbus or Custom
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Form Factor: DIN Rail
-
-
Supplier: Win Source Electronics
Description: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.25 V Resolution: 20 Number of Converters: 16 Family Name: DDC232 Categories: Integrated Circuits (ICs) Sampling Rate: 6k Manufacturer Homepage: www.ti.com Manufacturer Package: 64-NFBGA (8x8)
- Sample Rate: 6 kSamples/Sec
- Operating Temperature: 0 to 70 C
- Features: Other
- Interface Type: SPI
-
Supplier: Win Source Electronics
Description: Architecture: Sigma-Delta Number of Bits: 20 Sampling Rate (Per Second): 6k Data Interface: SPI Number of A/D Converters: 16 Reference Type: External Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 2.7V ~ 5.25V Package / Case: 64-LFBGA Supplier Device Package:
- Sample Rate: 6 kSamples/Sec
- Operating Temperature: 0 to 70 C
- Features: Other
- Interface Type: SPI
-
Supplier: OMEGA Engineering, Inc.
Description: The D3000 and D4000 computer-to-analog output interfaces are designed to be mounted remotely from a host computer and communicate with standard RS-232 and RS-485 serial ports. Simple ASCII commands are used to control a 12-bit digital-to-analog
- Analog Input Channels: 1 #
- Digital I/O Channels: 1 #
- Accuracy: 0.1 % FS
- Maximum Output: 10 volts
-
Supplier: Dataforth Corporation
Description: The SCM9B-3000/4000 series are complete computer-to-analog output interfaces. They are designed to be mounted remotely from a host computer and communicate, in ASCII, with standard RS-232 and RS-485 serial ports. Simple ASCII commands are used to control a 12-bit DAC
- Digital I/O Channels: 3 #
- Accuracy: 0.1 % FS
- Maximum Output: 10 volts
- Operating Temperature: -13 to 158 F
-
Supplier: Embedded Data Systems
Description: Provides isolated power to the network. • Short-circuited network recovery function. • TMEX compatible using DS9097E driver. The HA4B is a RS232 to isolated 1-Wire adapter. Designed to mate with the DB9 RS232 port of a PC, this powered converter provides the
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: Laureate 1/8 DIN digital panel meter, basic DPM with red LEDs, low voltage power 12-30 Vac or 10-48 Vdc, no relays, 4-20 mA, 0-10V, -10 to +10V analog output, Ethernet-to-RS485 converter (LNET485 board), -2.000 to +2.0000V DC inp RoHS Compliant: Yes
-
Supplier: Dataforth Corporation
Description: The SCM9B-3000/4000 series are complete computer-to-analog output interfaces. They are designed to be mounted remotely from a host computer and communicate, in ASCII, with standard RS-232 and RS-485 serial ports. Simple ASCII commands are used to control a 12-bit DAC
- Digital I/O Channels: 3 #
- Accuracy: 0.1 % FS
- Operating Temperature: -13 to 158 F
- Sampling Frequency: 1,000 kHz
-
Supplier: Dataforth Corporation
Description: version of the 1000 series of sensor interfaces. The 2000 series allows the user to scale the output data in any desired engineering units. The 2000 also provides the ability to program nonlinear transfer functions. This feature may be used to linearize nonstandard sensors or
- Analog Input Channels: 1 #
- Digital I/O Channels: 3 #
- Accuracy: 0.02 % FS
- Operating Temperature: -13 to 158 F
-
Supplier: Dataforth Corporation
Description: in ASCII format to any host with standard RS-485 or RS-232C ports. These modules can measure temperature, voltage, and current. The modules provide direct connection to a wide variety of sensors and perform all signal conditioning, scaling, linearization, and conversion
- Analog Input Channels: 4 #
- Accuracy: 0.02 % FS
- Operating Temperature: -13 to 158 F
- Sampling Frequency: 8 kHz
-
Supplier: ACCES I/O Products, Inc.
Description: Remote Analog Output Digital I/O Pod These units each contain eight independent 12-bit digital-to-analog converters (DACs) and amplifiers for voltage outputs and voltage-to-current conversion. The DACs may be updated in a channel-by-channel mode or
- Analog Input Channels: 8 #
- Digital I/O Channels: 7 #
- Resolution: 12 bits
- Accuracy: 0.05 % FS
-
Supplier: Acromag, Inc.
Description: reliable, high speed communication across distances of up to 4000 feet, even through noisy environments. Differential transmission nullifies the effects of ground shifts and noise signals which appear as common-mode voltages on the line. Benefits All channels programmable as inputs or
- Operating Temperature: 32 to 158 F
- Features: DC Voltage Input, Digital-to-Analog Converter
- Application: General Lab and Industrial
- Data Acquisition: I/O Module
-
Supplier: Richardson RFPD
Description: The AD5544/AD5554 quad, 16-/14-bit, current output, digital-to-analog converters DACs) are designed to operate from 2.7 V to 5.5 V supply range. The applied external reference input voltage (VREF) determines the full-scale output current. Integrated feedback
- Resolution: 14 bits
- Features: Other
-
Supplier: Spectron Glass and Electronics Inc.
Description: varied angular ranges. On-board linearity correction further enhances sensor performance, to achieve unparalleled measurement accuracy. The RS232 output is easily read via the serial port of a PC or by direct interface to a microcontroller, while the optional analog
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- RAM / On-board Memory: 0 MB
- Data Storage: 0 MB
-
Supplier: Apix, Inc.
Description: DESCRIPTION The ISODIN Series DIN Modules feature 8 independent Analog channels and conform to the Industry Standard Modbus RTU Communications Protocol. They are fully isolated with 3000 Vrms between Input, Power, RS-485 ser
- Analog Input Channels: 8 #
- Accuracy: 0.01 % FS
- Common Mode Rejection Ratio: 140 dB
- Operating Temperature: -40 to 185 F
-
Supplier: OMEGA Engineering, Inc.
Description: in ASCII format to any host with standard RS-485 or RS-232C ports. These modules can measure temperature, voltage and current. The modules provide direct connection to a wide variety of sensors and perform all signal conditioning, scaling, linearization and conversion to
- Analog Input Channels: 1 #
- Accuracy: 0.02 % FS
- Input Impedance: 100 Mohms
- Common Mode Rejection Ratio: 100 dB
-
Supplier: Acromag, Inc.
Description: 913MB: 4 current input channels 914MB: 4 voltage input channels 4 input channels 0 to 20mA DC (0 to 20A AC with AC sensor) or ±10V DC input range 4 alarm channels, open drain MOSFETS (1A DC loads, 0 to 35V DC) 10 to 36V DC, 24V AC power Modbus RTU high-speed RS-485
- Analog Input Channels: 4 #
- Accuracy: 0.1 % FS
- Operating Temperature: -13 to 158 F
- Resolution: 16 bits
-
Supplier: Electro Standards Laboratories
Description: Model 4329 connects directly to a standard strain gage, load cell, extensometer, or pressure transducer. Wireless communication to 1500 feet. Wireless network with up to 8 CellMites®, no cables needed. Simplified distributed process measurements. Wireless transmission to
- Analog Input Channels: 1 #
- Resolution: 24 bits
- Features: Analog-to-Digital Converter, Application Software Included, Other
- User Interface: Computer Programmable
-
Supplier: ACCES I/O Products, Inc.
Description: REMOTE ACCES 24-Bit Analog/Digital I/O Pod Model RAD242 is an intelligent, two-differential-channel, 24-bit analog-input interface unit that includes a Delta-Sigma A/D converter. The converter has a digital output filter with adjustable notch frequency from 10 Hz
- Analog Input Channels: 2 #
- Digital I/O Channels: 13 #
- Sampling Frequency: 19.5 kHz
- Resolution: 24 bits
-
Supplier: ACCES I/O Products, Inc.
Description: REMOTE ACCES 12-Bit Analog/Digital I/O Pod RAG128 is an intelligent, eight channel, 12-bit, analog-to-digital converter unit that interfaces to a host computer through an opto-isolated asynchronous serial port. It is packaged in a steel enclosure for remote
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 10 kHz
- Resolution: 12 bits
-
Supplier: ACCES I/O Products, Inc.
Description: logic high input voltages up to 50V and are overvoltage protected to 200VDC. Output drivers are open-collector and can comply with voltages up to 50VDC user-supplied voltage. Each output port can sink up to 350mA but total sink current is limited
- Analog Input Channels: 8 #
- Digital I/O Channels: 7 #
- Resolution: 12 bits
- RAM / On-board Memory: 0.032 MB
-
Supplier: Electro Standards Laboratories
Description: The CellMite® Model 4338 connects directly to a standard AC LVDT (Linear Variable Differential Transformer) transducer and simultaneously generates a serial output for connection to a PC and a +/-10V analog output. The M4338 LVDT can be operated with a computer or simply set up
- Analog Input Channels: 1 #
- Input Channels: 1 #
- Resolution: 24 bits
- Features: Analog-to-Digital Converter, Application Software Included, LVDT and RVDT Signal Conditioners, RS232/422/485
-
Supplier: Spectron Glass and Electronics Inc.
Description: The SSY0135 RS232 Signal Conditioner is a Single Axis Conditioner, which delivers an RS232 output. Designed to utilize the entire line of SH Series Ceramic Tilt Sensors (not included), the SSY0135 is capable of supplying digital data over a +/-0.5 to +/-80 degrees full
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- RAM / On-board Memory: 0 MB
- Data Storage: 0 MB
-
Supplier: Acromag, Inc.
Description: DC Current or DC Voltage Signals 12 input channels, 0 to 20mA in 3 selectable ranges (0 to 20 amps AC with optimal AC sensor) or ±1V, ±5V or ±10V DC 12 to 36V DC power Profibus-DP, RS-485 network up to 12Mbaud 963PB: 12 DC current input channels 964PB: 12 DC
- Analog Input Channels: 12 #
- Accuracy: 0.05 % FS
- Operating Temperature: -13 to 158 F
- Resolution: 16 bits
-
Supplier: Electro Standards Laboratories
Description: The CellMite® Model 4338-200 Dual Channel LVDT digital signal conditioner connects directly to two standard AC LVDT (Linear Variable Differential Transformer) transducers and simultaneously generates a serial output for connection to a PC and a +/-10V analog output. The CellMite
- Analog Input Channels: 1 #
- Input Channels: 1 #
- Resolution: 24 bits
- Features: Analog-to-Digital Converter, Application Software Included, LVDT and RVDT Signal Conditioners, RS232/422/485
-
Supplier: Acromag, Inc.
Description: RTD or Resistance Signals 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance 12 to 36V DC power Profibus-DP, RS-485 network up to 12Mbaud These modules provide an isolated Profibus-DP network interface for up to six input
- Digital I/O Channels: 6 #
- Accuracy: 0.1 % FS
- Operating Temperature: -13 to 158 F
- Resolution: 12 bits
-
Supplier: Laurel Electronics LLC
Description: from -40°C to 70°C (-40°F to 158°F) Optional - Extended allows up to 180 data points for custom curve linearization of nonlinear inputs, batch operation, 1/rate (time) The Laureate™ LT Series DIN rail analog transmitter with serial data communication and analog
- Operating Temperature: -40 to 158 F
- Functions: Count Totalizer
- Output / Interface: Current, Serial, Voltage
- Mounting: DIN Rail Mount
-
Supplier: Laurel Electronics LLC
Description: The analog input batch controller utilizes the Laureate VF voltage-to-frequency converter signal conditioner board, which converts 4-20 mA, 0-1 mA or 0-1V conditioned flow meter signals to a frequency from 10 kHz to 110 kHz. This allows the counter
- Operating Temperature: -40 to 158 F
- Functions: Batch Counter
- Mounting: DIN Rail Mount
- Signal Input Type: Frequency / Pulse
-
Supplier: Microchip Technology, Inc.
Description: comparison Operates in Sleep Four internal analog channels Hardware Capacitive Voltage Divider (CVD) Support: Automates touch sampling and reduces software size and CPU usage Four external inputs Two 8-Bit Digital-to-Analog Converter (DAC): Buffered output
- Internal RAM Size: 1.024 KB
- Internal ROM Size: 16 KB
- Number of Timers: 3
- Number of A/D Converters: 17
-
Supplier: CAS DataLoggers
Description: viewing and more… 16-bit analog-to-digital converter 8 MB memory size Both USB and WiFi (requires external power) interfaces Programmable input ranges (-5 VDC to 20 VDC) Over 10 years of battery Life Wide sampling interval selections (1 second to 12 hours) Siteview
- Analog Input Channels: 8 #
- Resolution: 16 bits
- Transmission Rate: 115.2 kbps
- Data Storage: 8 MB
-
Supplier: D-TACQ Solutions
Description: The ACQ216CPCI board represents the first in a new generation of intelligent high performance Analog Data Acquisition products from D-TACQ Solutions Ltd. The board samples 16 input channels simultaneously with 14 bit resolution at speeds up to 50 MSPS (mega-samples per second) and
- Analog Input Channels: 16 #
- RAM / On-board Memory: 1,000 MB
- Sampling Frequency: 80,000 kHz
- Resolution: 14 bits
-
Supplier: OMEGA Engineering, Inc.
Description: The DIN-100 Sensor to Computer Modules are a family of data acquisition modules that convert analog input signals to serial data and transmit via RS-485 to a master unit which may be a computer or other processor-based equipment. The modules can measure temperature,
- Analog Input Channels: 1 #
- Digital I/O Channels: 1 #
- Accuracy: 0.04 % FS
- Maximum Output: 30 volts
-
Supplier: Keller America, Inc.
Description: The Acculevel high accuracy level transmitter incorporates microprocessor-controlled signal conditioning to provide outstanding accuracy over temperature. It provides dual outputs, one analog (current or voltage) and one digital RS485. The RS485 connection allows users to
- Maximum Operating Pressure: 390.173410404 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Level Measurement Type: Continuous Level
- Meter Technology Type: Differential Pressure Sensors, Pressure Membrane
Find Suppliers by Category Top
Featured Products Top
-
DAC81416RHAR is designed for professional applications including PLC output modules, automated test equipment, process control, and industrial analog output systems, bringing the essential capabilities of a precision data-converter IC into one clearly defined orderable device. Engineers can use (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
Analog Devices MAX77505 is a low-quiescent current (800 nA typ), high-efficiency hysteretic buck converter operating from a 2.5 V to 16 V input voltage range. The device offers high efficiency over the entire load range. It is ideal for either a primary battery or four alkaline (read more)
Browse DC-DC Converters Datasheets for DigiKey -
Acopian Power Supplies - DC-DC Converters; Narrow Profile; REGULATED;wide input ranges; single output; to 288 watts; Shipped Within 3 Days; Five Year Warranty (fans-1 year) These state-of-the-art DC-DC converters combine excellent (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Acopian Power Supplies - DC inputs from 21.6 to 32.0 volts may be used for these versatile power supplies. Although their outputs are continuously adjustable from 0 to their maximum ratings, 20-turn controls permit precise setability. These supplies have been (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
TDK Corporation announces the introduction of 300W models to the TDK-Lambda PH-A280 series of DC-DC power modules with high voltage DC input. Operating from a wide range DC input of 200 to 425VDC, which is widely used in HVDC (High (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
VOLTAGE (CURRENT) MEASUREMENTS Standard classic measurements of voltage (current) values are based on two fundamental techniques either "average" or "effective". The "average" value of a function of time is the (read more)
Browse Voltage Converters and Voltage Inverters Datasheets for Dataforth Corporation -
this reference is not zero potential, then the actual input signal includes an unwanted voltage, which is amplified along with the desired differential signal producing serious errors on the output. Differential ended inputs are simply two SE inputs referenced to a common potential where the (read more)
Browse Signal Converters Datasheets for Dataforth Corporation -
The S.I.Tech 2160 Bit-Driver is intended to extend the length of Ethernet links to up to 80Km for long haul backbone applications. Once installed the 2160's are completely transparent to the system. Units must be installed in pairs. Network timing limitations and fiber attenuation and bandwidth may limit maximum transmission distance to less than maximum. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for additional information. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Extend the reach of TTL through the use of fiber optic media converters by S.I. Tech. The following Transistor-Transistor Logic (TTL) to fiber optic media converters are available from S.I. Tech. For these units multimode (850nm) is standard and single mode (1310nm) is (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc.
More Information Top
-
X-band pulsed measurement system of transmittance changes of power amplifiers
This structure includes 8kb of SRAM and 62 kb of non volatile Flash/EE memory, 31 general purpose, bidirectional inputs/outputs, two 12-bit digital to analog converters (DACs) with buffered voltage outputs and RS232 controller.
-
Advanced Materials, ICAMMP 2011
Fig.1 (a) is the photograph of experimental platform. controller's output voltage , the control signals were converted to analog output through RS232 -485 converter and DAC module ADAM4024 to regulate the air pressure feed to the two PAMs used the SMC ITV0050 …
-
Rs485 Converter Exporters, Rs485 Converter Selling Leads
with Modbus, Voltage Signal to RS485 or RS232 Converter ,D/A Converter Features: >> Analog signal acquisition...
-
Multispectral dielectric microfilter arrays for local resolving color sensors
The main electronic parts of the sensor are a current-to- voltage converter , an analog to digital AD converter for further data processing, and an RS232 interface.
-
Digital control of a brushless excitation synchronous starter/generator in the generation mode
The FPGA-based hardware architecture includes the voltage amplitude controller, the A/D and D/A (Digital to Analog ) converters interfaces and the RS232 serial interface leading to a full system on chip, (SoC) integration.
-
Recent Advances in Automation, Robotics and Measuring Techniques
… to be undertaken by an electronic system with a processor SM32F2812 are: – support for ARINC 429 module via SPI, – voltage measurement using the 12-bit analog - to -digital converter , – communication via the data bus RS232 , – carry out and …
-
A Small and Lightweight Autonomous Laser Mapping System without GPS
An A/D converter records analog voltage signals from the inclinometer, and these data are subse- quently transmitted to the NPort6650 via an RS232 interface before being sent to the computer subsystem by the network interface.
-
Design of a portable potentiostat for electrochemical sensors
microprocessor, a 12-bit digital to analog converter (DAC1208), two 12-bit analog to digital converters (AD574), a current to voltage converter, a voltage amplifier, a low-pass filter, and RS232 serial data transfer interface.
-
A portable and wireless data transmission potentiostat
microprocessor, a 12-bit digital to analog converter (DAC1208), two 12-bit analog to digital converters (AD574), a current to voltage converter, a voltage amplifier, a low-pass filter, and RS232 serial data transfer interface.
-
Design and implementation of an electrical resistance tomography (E.R.T.) system for condition assessment of industrial equipment
The microcontroller converts this analog voltage to a digital value through its inbuilt ADC port, and transfers it to the PC through a level converter MAX232, and a serial communication protocol RS232 .
Indicates content that may require registration and/or purchase.