-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: of the full specification vu meter with that of typical AL19, AL29 and AL39 meters. A variation in over swing between 0 and 5% can occur since the damping is not individually adjusted on each AL meter but allowed to fall within normal process parameters. Operating
- Display Type: Analog
- Features: Other
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: specification vu meter with that of typical AL19, AL29 and AL39 meters. A variation in over swing between 0 and 5% can occur since the damping is not individually adjusted on each AL meter but allowed to fall within normal process parameters. Operating Temperature: -13°F
- Display Type: Analog
- Features: Other
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: full specification vu meter with that of typical AL19, AL29 and AL39 meters. A variation in over swing between 0 and 5% can occur since the damping is not individually adjusted on each AL meter but allowed to fall within normal process parameters. Operating Temperature:
- Display Type: Analog
- Features: Other
-
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The VU meter has become the universal standard level indicator for practically all audio frequency transmission systems. VU meters are for the measurement of sound or noise levels - including broadcast monitoring, use with public address of communication systems, and in
- Analog Input Channels: 1
- Width: 57.404 mm
- Height: 44.958 mm
- Scale Type: Expanded Scale
-
Supplier: Newark, An Avnet Company
Description: Analogue Panel Meter, VU
-
Supplier: Newark, An Avnet Company
Description: Analogue Panel Meter, Moving Coil Type, Backlight Option, VU
-
Supplier: Newark, An Avnet Company
Description: Analogue Panel Meter, Moving Coil Type, Backlight Option, VU RoHS Compliant: NA
-
Supplier: Allied Electronics, Inc.
Description: represents an approximate 2.5" square meter, while the 750 is larger with a 3.5" W x 3.0" H face. Both Models have a 2" barrel and zero adjust feature. These meters are available measuring voltage, current and frequency. To order behind the panel meters, add the suffix
-
Supplier: Allied Electronics, Inc.
Description: a far greater selection from which to choose. Inputs can be AC or DC, voltage, current, VU and frequency. The Model 350 meter is a 1.5" edgewise moving magnet meter with a polystyrene case and metal scales. Installation may be in front or behind the panel. This model is a
-
Supplier: Allied Electronics, Inc.
Description: a far greater selection from which to choose. Inputs can be AC or DC, voltage, current, VU and frequency. The Model 350 meter is a 1.5" edgewise moving magnet meter with a polystyrene case and metal scales. Installation may be in front or behind the panel. This model is a
-
Supplier: Allied Electronics, Inc.
Description: approximate 2.5" square meter, while the 750 is larger with a 3.5" W x 3.0" H face. Both Models have a 2" barrel and zero adjust feature. These meters are available measuring voltage, current and frequency. To order behind the panel meters, add the suffix “BP” to the part
-
Supplier: Sifam
Description: The Presentor Audio Level range of analogue panel meters complements the proven and popular Industrial and Fast Response series. The range is available in three sizes each in four styles and offers a performance not significantly different from full specification vu
- Scale Length: 2.9 inch
- Analog Input Channels: 1
- Voltage Range: -20 to 4 volts
- Width: 76.2 mm
-
Supplier: Sifam
Description: The Vintage style meter was introduced by Sifam in response to the demand for the more classically styled meter seen on many traditional consoles and rack mounted units. The distinctive ‘retro’ styling with contemporary construction gives high performance at an affordable price. The
- Analog Input Channels: 1
- Voltage Range: 0.05 to 500 volts
- Current Range: 0.00005 to 25 amps
- Width: 36.576 mm
-
Supplier: Sifam
Description: Presentor, each also available four styles and three sizes. These two ranges offer performance close to full specification vu and PPM meters at affordable prices. Choices of four styles, each available in three sizes Simple back of panel mounting Back of panel mounting
- Scale Length: 1.85 inch
- Analog Input Channels: 1
- Voltage Range: 0.05 to 500 volts
- Width: 49.276 mm
-
Supplier: Visual Sound, Inc.
Description: Unbalanced AES/EBU Digital Inputs • 8 Balanced Analog Inputs • Front Panel Summing of any Combination of up to 8 Channels to the Left and/or Right Speakers 8 Analog Outputs from AES/EBU Digital or Analog Inputs Analog Output of Selected Pair or Multichannel Downmix
-
Supplier: Shaw Moisture Meters
Description: panel mount AcuVu with 4-20 mA signal retransmission and fully programmable alarms; and the AcuTrak with additional onboard pressure dewpoint calculations and RS485 communications, as well as the SU4 sample system. Supplied ready to use with a Certificate of Calibration traceable to National
- Dew Point Range: -184 to 68 F
- Operating Temperature: -4 to 140 F
- Electrical Outputs: Analog Current
- Variables Measured: Dew Point
-
Supplier: ValueTronics International, Inc.
Description: be used simultaneously at 800 x 600 resolution. Front-panel Knobs: Special function knobs for instrument control. Front-panel QWERTY Keypad: Mini-QWERTY keypad and Hex keypad. Front-panel Pointing Device: Trackball. TLA700 External Peripheral Interfaces (TLA715 and TLA721)
Find Suppliers by Category Top
Featured Products Top
-
AutomationDirect has added ProSense DPM4 series advanced digital panel meters which combine precision and versatility in a compact 1/8 DIN package. They accept a variety of sensor inputs and provide customizable analog, discrete, and serial outputs via optional expansion cards. Features include (read more)
Browse Digital Panel Meters Datasheets for Automationdirect.com -
DP-50-D LED Display - Digital Panel Meter (read more)
Browse Digital Panel Meters Datasheets for Exsenco, LLC -
its axis. The ? DIN panel mount AcuVu includes: 4-20 mA signal retransmission, two fully programmable alarm relays, which can be set independently across the full operating range of the connected dewpoint transmitter and (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
standard or rechargeable batteries that can be powered by a solar panel. The RTU can connect to AMI compliant devices and read data from them. In pulse mode, AMI functionality is disabled and the device can read pulses from a pulse output device/meter. The analog input receives a 5V analog (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Plug & Play Digital Panel Mount Meter Model DPM-3 and the SmartPlug & Play Portable Hand Held Indicator Model SSI. These smart plug and play meters offer a variety of current and planned benefits including (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC -
E725 Microprocessor Based Digital Indicator / Panel Meter Signal conditioning is essential when a transducer’s output needs to be amplified or converted into a format compatible with monitoring or data logging equipment (read more)
Browse Digital Panel Meters Datasheets for RDP Electrosense -
Contacts Options, Front Panel Mounted LED Output Indicator, Temperature monitor, handles, chassis slides, Digital Voltage and Current Meters and more. Linear operation minimizes output noise so these power supplies are ideal for use in test equipment, analog systems, controls, medical (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
.5A Output Current Isolation Transformer). It is equipped with an Analog Voltage & Current Meter Transformer for real-time monitoring of output parameters, ensuring precise voltage adjustment via the front-panel "VOLTAGE ADJUST" knob . Safety and protection are prioritized with a 5A Overcurrent (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
Sensors, access control, lighting, and window coverings Metering and power management Smart homes and IoT Door locks, thermostats, window shades, lighting, and sensors Hubs, appliances, and control panels E-bikes and scooters Bluetooth, Zigbee, and Thread devices (read more)
Browse Microcontrollers (MCU) Datasheets for DigiKey -
In the present time a consecutive phaseout from generally usable, modular, analog standard NIMelectronics to compact single purpose devices utilizing digital signal processing hardware takes place. As example one of the main supliers of nuclear measurement electronics, Mirion Technologies (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd.
More Information Top
-
Shopping In Microphone Preamps - Big Bruin
Take one look at the R20 and you'll know it's all business; the vintage-style front panel is equipped with analog VU meters , simple gain knobs, and toggles for phase, pad, mic/line, and phantom power functions.
-
Shopping In Microphone Preamps - Big Bruin
Take one look at the R20 and you'll know it's all business; the vintage-style front panel is equipped with analog VU meters , simple gain knobs, and toggles for phase, pad, mic/line, and phantom power functions.
-
Shopping In Microphone Preamps - Big Bruin
Take one look at the R20 and you'll know it's all business; the vintage-style front panel is equipped with analog VU meters , simple gain knobs, and toggles for phase, pad, mic/line, and phantom power functions.
-
Shopping In Microphone Preamps - Big Bruin
Take one look at the R20 and you'll know it's all business; the vintage-style front panel is equipped with analog VU meters , simple gain knobs, and toggles for phase, pad, mic/line, and phantom power functions.
-
Shopping In Microphone Preamps - Big Bruin
Take one look at the R20 and you'll know it's all business; the vintage-style front panel is equipped with analog VU meters , simple gain knobs, and toggles for phase, pad, mic/line, and phantom power functions.
-
The loudspeaker as a measurement sweep generator for the derivation of the acoustical impulse response of a concert hall
Each C3 is accompanied by its own VTB1 analog preamplifier and linked to a MOTU 896HD 24 … The microphone output was monitored using a combination of preamplifier volume-unit ( VU ) metering and the front- panel 10-segment peak-reading light-emitting diodes (LEDs) on the 896HD.
-
VU Meter
Loop-through video inputs, 4 video outputs and optional audio interface panel for XLR connectors. 3 LED VU meters , one for each audio channel (optional). ASM-2 - Analog Sound Pressure Level (SPL) Meter .
-
Audio / Meters / Video
Loop-through video inputs, 4 video outputs and optional audio interface panel for XLR connectors. 3 LED VU meters , one for each audio channel (optional). CT-SLM828A - Analog RF Signal Level Meter .
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 'cubic kilometer'),(32067,'cubic kilometre'),(32068,'cubic measure'),(32069,'cubic meter'),(32070,'cubic metre '),(32071,'cubic … … 'deipnosophist'),(34636,'deism'),(34637,'deist'),(34638,'deistic'),(34639,'deity'),(34640,'deixis'),(34641,'deja vu '),(34642,'deject' … … subscriber line'),(36396,'digital vein'),(36397,'digital voltmeter'),(36398,'digital watch'),(36399,'digital- analog converter'),(36400,'digital … … 'display adapter'),(37373,'display adaptor'),(37374,'display board'),(37375,'display case'),(37376,'display panel '),(37377,'display …
-
Panel Meters
Digital Bargraph Meter - Digital Display & Analog Bar Indication with Control & Communication A brief overview of the various panel meter types and their capabilities. Many special types & options: center zero, offset, RF, VU , high shock, illuminated, custom scaling, color dials.
Indicates content that may require registration and/or purchase.