-
Supplier: Analytical Industries Inc.
Description: intended for scuba diving, for personnel safety, O2 deficiency in confined spaces, as well as confirming the O2 levels prior to welding. These monitors use similar electrochemical galvanic fuel cell oxygen sensor that are extensively used to measure concentrations from 0% to
- Instrument Type: Analyzer
- Gas Types: Oxygen (O2)
-
Supplier: Process Sensing Technologies USA
Description: oxygen sensor that are extensively used to measure concentrations from 0% to 100% O2 in gas streams. Features: 0 to 100% O2 measurement range 0 to 25ppm CO Long sensor life up to 60 months (AII-3000) Battery life up to 13,000 hours of continuous use (Palm O2)
- Operating Temperature: 41 to 113 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume, Trace
- Display: Digital
-
Supplier: Siemens Process Instrumentation
Description: SITRANS SL is designed for measuring oxygen (O2) with high sensitivity. It consists of a pair of cross-duct sensors, a transmitter unit and a detector unit, both with the same dimensions. Due to its little installation effort and its minimum maintenance requirements, SITRANS SL
- Response Time: 2 seconds
- Measurement Type: %Volume
- Electrical Outputs: Analog Voltage
- Instrument Type: Analyzer
-
-
Supplier: First Sensor AG
Description: DIP housings allow for space-saving PCB-mounting. All HMI pressure sensors can be modified according to customer specific requirements. Typical applications include industrial, pneumatic and environmental controls, HVAC as well as analytical instruments.
- Working Pressure Range: 1 to 150 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 185 F
- Measurement Type: Differential, Gauge
-
Supplier: First Sensor AG
Description: DIP housings allow for space-saving PCB-mounting. All HMI pressure sensors can be modified according to customer specific requirements. Typical applications include industrial, pneumatic and environmental controls, HVAC as well as analytical instruments.
- Working Pressure Range: 1 to 150 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 185 F
- Measurement Type: Differential, Gauge
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:8478 CAS#: F.W.: NFPA#: Specific Gravity: DOT:NR Descriptions: For Aquasensors Online Instrument Specification TEST 1. Turbidity (for AquaSensors TDW38) 10 NTU 2. Absorbance at 455nm (100mm pathlength) 3. Lot Number of Baseline Material Properties No properties.
- Function: Reagent, Reference / Chemical Standard
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:8477 CAS#: F.W.: NFPA#: Specific Gravity: DOT:NR Descriptions: For Aquasensors Online Instrument Specification TEST 1. Turbidity (for AquaSensors TDW38) 1 NTU 2. Absorbance at 455nm (100mm pathlength) 3. Lot Number of Baseline Material Properties No properties.
- Function: Reagent, Reference / Chemical Standard
-
Supplier: Process Sensing Technologies USA
Description: purity for inert gases, carbon-dioxide and oxygen. The GPR-1200 compact portable trace oxygen analyser features a 4-way valve that traps a gas sample in the sensor. This enables faster oxygen measurement times when moving from point to point in a process and also protects trace oxygen
- Operating Temperature: 41 to 113 F
- Measurement Type: %Volume, Trace
- Instrument Type: Analyzer, Monitor
- Display: Digital
-
Supplier: Delphian Corporation
Description: and to guarantee consistency. These sensors are direct replacements for the CC and TC sensors made by J.W. (Bacharach Instrument Co.) and Analytical Logging. Delphian's sensors offer several improvements over other hot wire sensors. A new header design
- Measurement Type: %Volume
- Electrical Outputs: Analog Voltage
- Gas Types: Combustible Gas, Hydrocarbons
- Number of Gases Monitored: Single Gas
-
Supplier: Delphian Corporation
Description: and to guarantee consistency. These sensors are direct replacements for the CC and TC sensors made by J.W. (Bacharach Instrument Co.) and Analytical Logging. Delphian's sensors offer several improvements over other hot wire sensors. A new header design
- Measurement Type: %Volume
- Electrical Outputs: Analog Voltage
- Gas Types: Combustible Gas, Hydrocarbons
- Number of Gases Monitored: Single Gas
-
Supplier: Analytical Systems Int’l. Keco
Description: state sensor for quantitative analysis in ppb w, ppm w, or up to saturation levels. An optional patented liquid validation/calibration by Perm Tube is available. This unattended on-line analysis is economically superior to inaccurate laboratory analyzers where unstable grab samples result in
- Operating Temperature: 41 to 122 F
- Process Media Temperature: 41 to 122 F
- Electrical Output: Analog Current Output, Switch / Alarm Relay Output
- Features and Functionality: Built-in or Self-calibration, Filters, Self-test / Diagnostics
-
Supplier: Fredericks Company - Televac
Description: X‐Ray limit of less than 1 x 10‐10 Torr Turn on at high pressure without degrading filament The Televac model 3D Mini BA Hot Cathode Ionization sensor maximizes performance with proven accuracy and unmatched durability in high vacuums. The miniature sensor all metal rugged construction
- Vacuum Range: 0.00999999999992553 to 0.000000000020303758674344853 torr
- Operating Temperature: 32 to 104 F
- Media: Gas
- Measurement Type: Gauge, Vacuum
-
Supplier: First Sensor AG
Description: The WBI sensors with I²C bus interface offer mass flow measurement for air and gases based on a highly sensitive thermal measuring principle. The WBI series includes unidirectional as well as bidirectional flow ranges. The digital sensors achieve a very high accuracy over the complete
- Mass Flow Rate: 0 to 0.0005506 lbs/min
- Operating Temperature: -13 to 185 F
- Operating Pressure: 25 psi
- Mass Flow Rate Range: 0 to 0.0005506 lbs/min
-
Supplier: Analytical Industries Inc.
Description: Key features Very easy to operate Maintenance free oxygen Sensors 0-100% O2 range Up to 32 months sensor lifetime Integral or remote sensor options Long battery life: up to 18 months of continuous operation for AII-2000 Palm O2 Accessories also available: Case and
- Instrument Type: Analyzer
- Gas Types: Oxygen (O2)
-
Supplier: Process Sensing Technologies USA
Description: or oxygen therapy. Features: Very easy to operate Maintenance free oxygen Sensors 0-100% O2 range Up to 32 months sensor lifetime Integral or remote sensor options Long battery life: up to 18 months of continuous operation for AII-2000 Palm O2
- Operating Temperature: 41 to 113 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume
- Instrument Type: Analyzer
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Rosemount Analytical’s MLT, CLD and FID series of analyzers offer MLT with multi-component, multi-method analysis utilizing non-dispersive infrared, visible, ultraviolet (NDIR/UV/VIS), thermal conductivity (TCD), paramagnetic, and electrochemical sensor technologies (pO2/eO2), trace
- Number of Channels: 5
- Response Time: 19.99999999999998 seconds
- Operating Temperature: 41 to 104 F
- Operating Humidity: 0 to 90 %
-
Supplier: Analytical Industries Inc.
Description: with a range of modular sample systems these O2 analyzers will suit many applications for process customers around the world. Analytical Industries' proprietary long-life oxygen sensor technology offers maintenance-free sensor operation of up to 60 months, sensor
- Instrument Type: Analyzer
- Features: Audible or Visual Alarms, Hazardous Environments
- Gas Types: Oxygen (O2)
-
Supplier: Beckhoff Automation LLC
Description: The EP3751-0260 EtherCAT Box module has an internal 6-axis MEMS sensor for measuring movements. The box module combines a 3-axis acceleration sensor and 3-axis gyroscope sensor that record acceleration and rotational movement in a very compact unit. This can be used in AGVs,
- Data Acquisition: I/O Module
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Emerson Process Management, Rosemount Analytical, Liquid Division, has provided quality on-line instruments and sensors used in various industries. This complete line of steam-sterilizable products caters to the most demanding processes used in the Biotechnology, Pharmaceutical,
- pH Range: 2 to 12 ph
- Operating Temperature: 14 to 284 F
- Operating Pressure Range: 0 to 87 psi
- Electrode Configuration: Combination
-
Supplier: Analytical Industries Inc.
Description: gases or areas. Loop powered transmitter or an analyzer with signal retransmission and alarm set points enables easy integration into many applications for process customers around the world. Analytical Industries' proprietary long-life oxygen sensor technology offers maintenance-free
- Instrument Type: Analyzer
- Features: Audible or Visual Alarms, Hazardous Environments
- Gas Types: Oxygen (O2)
-
Supplier: Emerson Automation Solutions – Rosemount
Description: sensor-to-cable connector which eliminates re-wiring and cable twisting when replacing sensors. The Variopol VP multiple pin connector is an integral part of each sensor model and uses a mating VP cable. Once the cable is installed and wired to the analyzer, sensors are
- pH Range: 0 to 14 ph
- Operating Temperature: 32 to 185 F
- Operating Pressure Range: 0 to 114.57910309218563 psi
- ORP Range: -1,500 to 1,500 millivolts
-
Supplier: Beckhoff Automation LLC
Description: The EP3751-0160 EtherCAT Box module features an internal ultra-low-noise 3-axis accelerometer with 20-bit resolution and a selectable measuring range of ±2 g, ±4 g, and ±8 g. The sampling frequency is 4 kHz. The built-in sensor is suitable for applications where low frequencies need to be
- Data Acquisition: I/O Module
-
Supplier: Emerson Automation Solutions – Rosemount
Description: to TUpH™ reference technology which ensures steady pH signal when sensor is coated. OPTIMUM VERSATILITY by providing various mounting options. Also can be used with all Rosemount Analytical and other manufacturers’ instruments. FIELD PROVEN AccuGlass™ pH glass formulations
- pH Range: 0 to 14 ph
- pH Accuracy: 2 to 8 (+/- % FS)
- Operating Temperature: 32 to 212 F
- Operating Pressure Range: 0 to 150 psi
-
Supplier: DJ Instruments
Description: The Model DF2 is well suited for OEM applications that require frequent cleaning and flushing of aggressive fluids. The Model DF2 provides pressure sensing and control in a variety of analytical instruments. FEATURES • True Zero Internal Dead Volume • One-Piece Flow-Thru Element •
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Honeywell Analytics, Inc.
Description: Acts as the nerve center of a modular gas detection network by providing continuous monitoring of up to 96 sensors The Manning AirAlertTM 96d multichannel gas monitoring system is designed for installation and operational simplicity for continuous monitoring and control of toxic gases,
- Operating Temperature: -4 to 122 F
- Application: Ambient Air Monitoring
- Electrical Outputs: Analog Voltage, Switch
- Features: Audible or Visual Alarms, Controller
-
Supplier: Process Sensing Technologies USA
Description: Suitable for trace oxygen measurements from 0.1 ppm through to purity applications at 100% oxygen, these rugged portable instruments share the same advanced sensor technology as the online process oxygen analyzers ensuring confidence in their reliability and accuracy. The
- Operating Temperature: 41 to 113 F
- Measurement Type: %Volume, Trace
- Instrument Type: Analyzer
- Display: Digital
-
Supplier: Analytical Systems Int’l. Keco
Description: supplies, Analytical Systems International has met these requirements with their proven microprocessor based analyzer. This hydrogen sulfide analyzer or monitor provides continuous on-line process analysis based on the specific and interference free ASTM approved tape principle of operation.
- Operating Temperature: 41 to 122 F
- Electrical Outputs: Analog Current, Switch
- Instrument Type: Analyzer
- Features: Audible or Visual Alarms, Controller
-
Supplier: Analytical Systems Int’l. Keco
Description: The pipeline, geothermal, paper mill, municipal sewage, drilling, & personnel protection industries has for many years needed a dependable, efficient, and cost effective trend H2S analyzer for quality and process control purposes. Now, Analytical Systems Intl. has met these requirements with
- Operating Temperature: 41 to 122 F
- Electrical Outputs: Analog Current, Switch
- Instrument Type: Analyzer
- Features: Audible or Visual Alarms, Controller
-
Supplier: Analytical Systems Int’l. Keco
Description: The petrochemical, gas processing, and gas pipeline industry has required an accurate and dependable, low maintenance and cost-effective CO2 analyzer for quality and process control purposes. Analytical Systems International has met these requirements with their proven microprocessor based
- Operating Temperature: 41 to 122 F
- Electrical Outputs: Analog Current, Switch
- Instrument Type: Analyzer
- Features: Audible or Visual Alarms, Controller
-
Supplier: Honeywell Analytics, Inc.
Description: Div 2 areas. You can mount the unit up to 100 feet from the transmitter to obtain maximum gas detection coverage in areas not easily accessible or where the sensor would not be visible, as in high-or low-level concealed areas, or detection outside the room being monitored. XCD RTD offers
- Operating Temperature: -40 to 149 F
- Measurement Type: %Volume, Trace
- Application: Ambient Air Monitoring
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Chlorine (Cl2), Hydrogen Sulfide (H2S), Nitric Oxide (NO), Nitrogen Dioxide (NO2), Oxygen (O2), Sulfur Dioxide (SO2), Toxic Gas
-
Supplier: Honeywell Analytics, Inc.
Description: toxic detectors are supplied pre calibrated for easy installation and provide an industry standard 2 wire 4-20mA loop output. User connections are Exd, while front end Intrinsic Safety (IS) design allows for easy exchange of the replaceable sensor while powered. IS design also removes the
- Operating Temperature: -40 to 302 F
- Operating Humidity: 20 to 90 %
- Response Time: 6 seconds
- Measurement Type: %LEL, Trace
-
Supplier: ABB Measurement & Analytics
Description: Continuous Emission Monitoring Solution World leader in stack gas monitoring systems for more than 40 years and pioneer in FTIR technology, ABB Analytical is offering an inexpensive and forward-looking system with the ACF-NT (former Advance Cemas FTIR) multi-component emission and process
- Operating Temperature: 41 to 104 F
- Operating Humidity: 75 to 95 %
- Response Time: 150 seconds
- Measurement Type: %Volume, Density, Trace
-
Supplier: ifm efector inc.
Description: flow devices and critical nozzles. Vibration sensors ➜ The comparative measurement of vibration sensors is carried out by comparing the measured value of the transducer to be calibrated with that of a standard accelerometer. Analytical sensors ➜ The comparative
- Services: Calibration Service
- Capabilities: Flow Instruments, Pressure / Vacuum Instruments, Specialty Instrument / Equipment Repair Services, Temperature Instruments
- Features: North America, Northeast US Only, United States Only
Find Suppliers by Category Top
Featured Products Top
-
AII’s portable O? analyzer range provides accurate oxygen measurement in a variety of portable and field-based applications. Designed for ease of use and dependable performance, these analyzers support oxygen verification wherever mobility is required (read more)
Browse Gas Instruments Datasheets for Analytical Industries Inc. -
AII process oxygen analyzers are designed for continuous oxygen monitoring in industrial process applications. They provide accurate and stable O? measurement to support process control, safety systems, and operational efficiency (read more)
Browse Gas Instruments Datasheets for Analytical Industries Inc. -
The AII PI2-MS Ultra-Trace Oxygen Analyzer is engineered for measuring extremely low oxygen concentrations in high-purity gas and process applications. Designed for ultra-sensitive oxygen detection, it supports environments where even minimal oxygen (read more)
Browse Gas Instruments Datasheets for Analytical Industries Inc. -
AII’s premium portable O? analyzers are engineered for applications where performance, reliability, and advanced functionality are essential. These instruments deliver accurate oxygen measurement with enhanced durability and user-focused design (read more)
Browse Gas Instruments Datasheets for Analytical Industries Inc. -
The Future of Gas Detection is SMART – Meet the SA2 Sensor from Safeguard Analytics The SA2 Smart Sensor isn’t just another sensor — it’s the brainpower behind the next generation of digital gas detection. With built-in microprocessor-based analytics and universal I2C output, it’s designed to transform static sensing into intelligent field data. (read more)
Browse Gas Sensors Datasheets for Safeguard Analytics -
AII Diving Sensors are designed to deliver dependable oxygen measurement performance in underwater breathing gas applications. Built for precision and durability, these sensors provide reliable O? sensing to support safe dive planning, gas verification, and (read more)
Browse Gas Sensors Datasheets for Analytical Industries Inc. -
devices, laboratory instruments, industrial process monitoring, and analytical equipment. The SO-E2 can also be integrated into applications including gloveboxes, fermentation systems, environmental simulation chambers, and pre-calibrated oxygen measurement (read more)
Browse Gas Sensors Datasheets for Sensore Electronic GmbH -
-term reliability in continuous monitoring systems. The sensor is easily integrated into OEM equipment for process control, industrial gas analysis, and analytical instrumentation, delivering dependable performance with minimal maintenance. It is also (read more)
Browse Gas Sensors Datasheets for Sensore Electronic GmbH -
applications. Offering stable and repeatable O? measurement, this sensor is well suited for embedded control systems, environmental monitoring equipment, and compact analytical devices. Its design supports efficient manufacturing and dependable long-term operation in a range of industrial and OEM environments. (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd. -
SA2 Smart Sensor Module combines conventional gas sensing technologies with advanced signal processing for diverse safety and environmental monitoring applications. Each module features a gas detection sensor and a microprocessor-based conditioning circuit with advanced analytics (read more)
Browse Gas Sensors Datasheets for Safeguard Analytics
More Information Top
-
Adrenocortical control in the neonatal rat: ACTH ‐ and cAMP‐independent corticosterone production during hypoxia
Chamber O2 concentra- tion was monitored with TED-60T O2 sensors (Teledyne Analytical Instruments , City of Industry, CA).
-
Arterial Chemoreception
FI O2 was continuously monitored in the chamber with an O2 sensor (AX300, Teledyne Analytical Instruments , USA) connected to an electronic controller (Zelio SR2 B121BD, Schneider Electric, France), which admitted air or N2 to maintain FI O2 between 8.42% and 10 …
-
NADPH oxidase activity is necessary for acute intermittent hypoxia‐induced phrenic long‐term facilitation
The concentration of inspired O2 was monitored throughout experiments using a fuel-cell O2 sensor (TED 60T, Teledyne Analytical Instruments , City of Industry, CA, USA).
-
Non‐invasive prospective targeting of arterial P CO 2 in subjects at rest
The rapid response CO2 sensor (Ir3107, Servomex Group Ltd, Sugar Land, TX, USA) is accurate within ±0.1% CO2 in the range of 0–10% CO2 and the O2 sensor (UFO 130, Teledyne Analytical Instruments , City of Industry, CA, USA) to within 1% …
-
Neonatal maternal separation and enhancement of the inspiratory (phrenic) response to hypoxia in adult rats: disruption of GABAergic neurotransmission in the n...
… of the inflowing gas mixture was reduced by adding N2 to air to rapidly reach a predetermined level of hypoxia; O2 levels of the inflowing mixture were monitored continuously with an O2 sensor (TED 60T; Teledyne Analytical Instruments , City of Industry, CA …
-
Oxidation of Mercury in Products of Coal Combustion
A portable O2 analyzer with a micro fuel cell sensor (Teledyne Analytical Instruments , City of Industry, CA, Model 320P-D) was used to periodically check the O2 concentration in the gas sample after addition of H2, to ensure that enough hydrogen was …
-
Episodic spinal serotonin receptor activation elicits long‐lasting phrenic motor facilitation by an NADPH oxidase‐dependent mechanism
Rectal temperature was continuously monitored (Fisher Scientific, USA) and regulated with a temperature controlledsurgicaltable.AnO2 sensor (TED60T,Teledyne Analytical Instruments , City of Industry, CA, USA) was used to monitor inspired O2 concentration throughout the experiment; inspired gas levels for O2 and CO2 …
-
Nano Catalysts for Diesel Engine Emission Remediation
… the bench-top reactor fitted with Innova 1314 gas analyzer (California Analytical Instruments, Inc.) monitored NH3, CO2, N2O, and H2O, a chemiluminescence 600 HCLD analyzer (California Analytical Instruments , Inc.) monitored NO/NOx, and O2 was monitored by a … … using a paramagnetic oxygen sensor .
-
Development and Performance of the Oxygen Sensor in the CSA-CP Aboard the International Space Station
The analytical robustness of the CSA-CP O2 sensor is clearly illustrated in Figure 3 when considering the excellent long-term accuracy collected from data on multiple instruments and in some cases with different O2 sensors for separate missions of the same …
-
Optimization of Some Injection Parameters in a Common-Rail Non-Road Diesel Engine
ANALYTICAL PROCEDURES The following instruments , analyzers and measurement systems were utilized in the study: intake air … … the fuel composition and mass flow rate plus on the exhaust O2 content; the total air … … with NDIR and paramagnetic sensors , respectively total HC (wet …
Indicates content that may require registration and/or purchase.