-
Supplier: Jergens, Inc.
Description: Jergens Coupling Nuts have internal threads on both ends that connect two male fasteners. They are commonly used to join threaded rods to create longer rod lengths. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Thread:
- Finish: Black Oxide
- Type: Coupling Nut
- Features: Other, Other Metal
- Material: Steel
-
Supplier: National Bolt & Nut Corporation
Description: selection of bolts and other fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock
- Size: 1 1/2", 1 1/4", 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Type: Coupling Nut, Locknut, Nylon Insert Nut
- Features: Other
- Material: Steel
-
Supplier: National Bolt & Nut Corporation
Description: With the ability to produce a variety of nut styles, including, but not limited to, conical, coupling, finished hex, and serrated hex flange, National Bolt & Nut can manufacture our custom nuts to meet our client's particular requirements. And, we can heat treat our
- Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Exotic Metals, Hardened Steel, Inconel® / Incoloy®, Monel®, Nylon, Plastic, Stainless Steel, Steel, Titanium
- Type: Anchor Nut, Castle Nut, Coupling Nut, Flange Nut, Hex, Jam Nut, Kep Nut, Locknut, Nylon Insert Nut, Square Nut, Wing Nut
- Finish: Black Oxide, Chrome, Galvanized, Nickel Plated, Phosphate, Silver, Zinc Plated
-
-
Supplier: G.L. Huyett
Description: Styles and designs of connectors are limited to an engineer’s imagination. Generally connectors are made from steel or brass with zinc or nickel plating. Stainless steel, certain high strength or corrosion resistant materials, and even plastic connectors are available.
- Size: #5
- Type: Coupling Nut
- Features: Other, Other Metal
- Thread Direction: Right Hand Thread
-
Supplier: Peco Fasteners, Inc.
Description: STRAIGHT TYPE 7/8 INCH NOMINAL DIAMETER 9 TPI 7/8 NOMINAL DIAMETER - FRACTIONAL .875 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 10 PIECES FINISH/COATING ZINC PLATED NOMINAL DIAMETER - DECIMAL - UOM IN
- Size: 7/8"
- Type: Coupling Nut
- Finish: Zinc Plated
-
Supplier: NBK America LLC
Description: Joint Nut
- Finish: Black Oxide
- Type: Coupling Nut
- Size: M2.5
- Features: Other Metal
-
Supplier: PHD Manufacturing, Inc.
Description: STRAIGHT TYPE LOW CARBON STEEL MATERIAL 1 INCH WIDTH ACROSS FLAT 3/4 INCH NOMINAL DIAMETER 3/4 NOMINAL DIAMETER - FRACTIONAL .75 NOMINAL DIAMETER - DECIMAL LOAD RATING 2710 LB WEIGHT 0.28 LB FINISH/COATING ELECTROGALVANIZED NOMINAL DIAMETER - DECIMAL - UOM IN THICKNESS 2-1/4 INCH THICKNESS -
- Size: 3/4"
- Type: Coupling Nut
- Finish: Galvanized
- Material: Steel
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Case Hardened 1117 Material Coupling Nuts can be used to join two or more studs for a desired length. Many sizes conform to TCMAI standards Standard package quantity 41501-41507: 25 pcs.
- Size: 5/16"
- Finish: Black Oxide
- Type: Coupling Nut
- Material: Hardened Steel
-
Supplier: Reid Supply
Description: These check nuts are made of 303 stainless steel or low carbon steel, soft, with a black oxide finish. They can be used in conjunction with many other components such as knurled head screws, torque thumb screws, hand knob assemblies, toggle show clamp assemblies and many other tooling
- Size: 3/4"
- Finish: Black Oxide
- Type: Coupling Nut
- Features: Other, Other Metal
-
Supplier: Princess Auto Limited
Description: 1/2" - 13 UNC Coupling Nut
- Size: 1/2"
- Type: Coupling Nut
-
Supplier: Minerallac Company
Description: STRAIGHT TYPE STEEL MATERIAL ZINC PLATED FINISH 7/8 INCH 1/2 INCH WIDTH ACROSS FLAT 5/16 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 18 TPI COLOR SILVER APPLICATION TO JOIN TWO EXTERNALLY THREADED PARTS OF DIFFERENT THREAD DIAMETERS, OFTEN TWO PIECES OF THREADED ROD PACKAGING QUANTITY 100
- Size: 5/16"
- Type: Coupling Nut
- Material: Steel
- Finish: Zinc Plated
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Case Hardened 1117 Material Coupling Nuts can be used to join two or more studs for a desired length Dimensions in millimeters
- Finish: Black Oxide
- Type: Coupling Nut
- Material: Hardened Steel
- Size: M8
-
Supplier: Zurn Industries LLC
Description: Handle coupling provides secure connection of handle to valve body. Features And Benefits For use AquaVantage® and Aquaflush® Exposed Flush Valves Chrome- plated finish Zurn repair parts and accessories provide long-lasting durability Suitable for commercial restroom applications Crosses to Sloan
- Type: Coupling Nut
-
Supplier: Zurn Industries LLC
Description: Widespread Shank Nut (for -ICT only)
- Type: Coupling Nut
-
Supplier: Zurn Industries LLC
Description: Ferrule Nut for Waterless Urinal used with Z5795.
- Type: Coupling Nut
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Case Hardened 1117 Material Coupling Nuts can be used to join two or more studs for a desired length. Many sizes conform to TCMAI standards Standard package quantity 41501-41507: 25 pcs.
- Size: 1/4"
- Finish: Black Oxide
- Type: Coupling Nut
- Material: Hardened Steel
-
Supplier: Ebinger Manufacturing Corp.
Description: STRAIGHT TYPE #1 NOMINAL DIAMETER 8 TPI #1 NOMINAL DIAMETER - FRACTIONAL .073 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 10 FINISH/COATING ZINC PLATED NOMINAL DIAMETER - DECIMAL - UOM IN THICKNESS 2-3/4 INCH THICKNESS - DECIMAL 2.75 THICKNESS - DECIMAL - UOM IN THICKNESS - FRACTIONAL 2-3/4
- Size: #1
- Type: Coupling Nut
- Finish: Zinc Plated
-
Supplier: Zurn Industries LLC
Description: XL Brass Swivel Cone - 1/2" Barb x 1/2" FPT - Plastic Nut Features And Benefits Used in PEX hot and cold water plumbing applications Easy to install Low-lead compliant
- Type: Coupling Nut
-
Supplier: Dyson Corporation (The)
Description: Sleeve Nuts When ordering, specify style and applicable dimensions. Special designs on request. Painting, plating, and galvanizing available.
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 5/8", 7/8"
- Features: 3", Other
- Type: Coupling Nut, Hex
- Material: Exotic Metals, Hardened Steel, Monel®, Stainless Steel, Steel
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Case Hardened 1117 Material Coupling Nuts can be used to join two or more studs for a desired length. Many sizes conform to TCMAI standards Standard package quantity 41501-41507: 25 pcs.
- Size: 1"
- Finish: Black Oxide
- Type: Coupling Nut
- Material: Hardened Steel
-
Supplier: Monroe Engineering
Description: Hardened with Black Oxide Finish
- Size: 3/8"
- Finish: Black Oxide
- Type: Coupling Nut, Hex
- Material: Hardened Steel
-
Supplier: Princess Auto Limited
Description: 1" - 8 UNC Coupling Nut
- Size: 1"
- Type: Coupling Nut
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Coupler, Coupling Nut, Sleeve Nut, Turnbuckle Dimensions: ASME B18.2.2, CORE-STD, Customer Drawing/Requirements CORE Capability: 1/2” (M12) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Type: Coupling Nut
- Thread Direction: Left Hand Thread, Right Hand Thread
- Features: Other, Other Metal
-
Supplier: G.L. Huyett
Description: Coupling nuts are sometimes known as extension nuts. These fully threaded nuts are used with threaded rod in a variety of applications; from leveling, to spacing, to joining two or more studs.
- Size: #10, #4, #6, #8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 3", Other, Other Metal
- Material: Brass, Stainless Steel
- Type: Coupling Nut
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: strength ratings compatible with their respective bolts; for example, an ISO property class 10 nut will be able to support the bolt proof strength load of an ISO property class 10.9 bolt without stripping. Likewise, an SAE class 5 nut can support the proof load of
- Standards: ASME / ANSI, SAE
- Type: Coupling Nut
- Size: M10, M12, M16, M20, M24, M30, M6, M8
- Features: Other, Other Metal
-
Supplier: USA Fastener, an MW Industries Company
Description: efficient manner. Nuts 1/2″ to 3 1/2″ A194-2H Nuts Coatings in Blue, Zinc Yellow, Cad & HDG Hex Nuts Heavy Hex Nuts 12 Pt Castle Coupling Tommy Nuts Square Nuts High Nuts Round Nuts Slotted Nuts Acorn Nuts
- Type: Acorn Nut, Castle Nut, Coupling Nut, Hex, Round Nut, Square Nut
- Finish: Black Oxide, Galvanized, Zinc Chromate (Yellow), Zinc Plated
- Material: Brass, Bronze / Copper Base Alloy, Copper, Exotic Metals, Inconel® / Incoloy®, Monel®, Nylon, PTFE, Rubber, Stainless Steel, Steel, Titanium
- Features: Other, Other Metal, Other Plastic
-
Supplier: Carr Lane Manufacturing Co.
Description: Extra-tall heavy-hex nut for joining two studs together to create an extra-long stud.
- Size: 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", M10, M12, M16, M20, M6, M8
- Finish: Black Oxide
- Type: Coupling Nut
- Thread Direction: Right Hand Thread
-
Supplier: Princess Auto Limited
Description: 1/4" - 20 UNC Coupling Nut
- Size: 1/4"
- Type: Coupling Nut
Find Suppliers by Category Top
Featured Products Top
-
ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When embedded in concrete structures or masonry fills, these bolts attach components and integral equipment to the solid (read more)
Browse Anchors Datasheets for National Bolt & Nut Corporation -
Continued supply chain chaos Made in USA affordable / logistical option National Bolt & Nut's large inventory of standard fasteners can prevent line down situations. NBN offers quick turnarounds on non (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
A guide to fasteners: Types of bolts, nuts, and washers All fasteners perform the same function — mechanically joining and securing two or more parts together. However (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
CUSTOM BOLTS & FASTNERS FOR THE MINING INDUSTRY National Bolt & Nut serves a wide variety of customers within the mining industry. From surface to underground mining equipment, NBN (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
Watch>>>Custom Bolts and Fasteners | National Bolt & Nut Corporation Eliminate your (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Watch>>>Custom Bolts and Fasteners | National Bolt & Nut Corporation CUSTOM BOLTS AND FASTENERS Our bolts (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Watch>>>Custom Nuts & Washers | Different Types, Materials, Grades | National Bolt CUSTOM NUTS AND WASHERS National Bolt (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
Your Solution for Manufacturing Challenges: Inventory, Inflation, Long Lead Times National Bolt & Nut Corporation, a women-owned, ISO 9001:2015 Certified, Domestic manufacturer of Custom Non-Standard & Standard (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
CUSTOM BOLTS & FASTENERS FOR THE AUTOMOTIVE INDUSTRY With more than 60+ years of technical fastener expertise amongst our highly trained staff, National Bolt & Nut is able to respond (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Cotter Pins, Dowel Pins and Threaded Rods Offering an extensive inventory of premium rods, rivets, and pins, National Bolt & Nut Corporation is pleased to serve your fastener needs. Our rods, rivets, and pins are suitable (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation
More Information Top
-
Federal Register > Monday, April 28, 1997 > [62 FR 22998] Safety Standards for Roof Bolts in Metal and Nonmetal Mines and Underground Coal Mines
New tolerances have been established under ASTM F432-95 for both external threads primarily used for bolts , as well as internal threads used in couplers , anchor plugs, and nuts .
-
Manual diesel engines
1 high pressure inlet; 2 fuel return; 3 holding bodies; 4 nozzle clamping nut ; 5 nozzle bodies; 6 nozzle needle; 7 pressure bolts ; 8 Druckfe‑ that; 9 adjusting disc; 10 pump pistons; 11 Drucksteuer‑Magnetventil; 12 solenoid; 13 valve armatures ; 14 pressure rod; 15 setting back spring; 16 driving space; 17 Piezostel‑ ler; 18 hydraulic couplers 20, 19 pilot valve, driving room sleeve .
-
Long-Term Performance of Epoxy Adhesive Anchor Systems
Once the desired load was obtained, the four corner bolts on the test frame were hand tightened … The compression spring frame was placed over the anchor and the loading rod was connected to the coupler . … and a washer were placed on top of the test frame and a nut was loosely placed …
-
Rod Coupling Nuts - Nuts - Grainger Industrial Supply
Reducer coupler nuts connect threaded fasteners with different diameters, like a metric bolt and a standard rod. Grainger has a full selection of rod coupling nuts to extend, connect or anchor threaded rods.
-
Metal Building Systems: Design and Specifications, Third Edition > AVOIDING CONSTRUCTION PROBLEMS
The anchor bolts that do not protrude high enough to allow for a proper nut engagement are no less troublesome. Even better is to use a special threaded coupler for splicing, perhaps necessitating a removal of some …
-
Metal Building Systems: Design and Specifications, Second Edition > AVOIDING CONSTRUCTION PROBLEMS
The anchor bolts that do not protrude high enough to allow for a proper nut engagement are no less troublesome. Alternatively, a special threaded coupler can be used for splicing, perhaps necessitating a removal of some base …
Indicates content that may require registration and/or purchase.