Products/Services for Anchor Chain Sheaves

  • Sheaves-Image
    Sheaves - (145 companies)
    Sheaves are grooved wheels or pulleys used with rope or chain to change the direction and point of application of pulling force. There are many different types of products. Often, suppliers categorize sheaves by materials of construction...
    Rope, Cable or Chain
    Common Cable or Rope Sizes
    Material
  • Anchors-Image
    Anchors - (503 companies)
    Anchors are mechanical fasteners that attach an object to a support structure. Product categories include concrete anchors, expansion anchors, lag screw anchors, machine anchors, screw anchors, spring anchors, wall anchors, and wedge anchors. Toggle...
  • Industrial Winches-Image
    Industrial Winches - (386 companies)
    ...blanket, coat, chain, or tree branch. The extra weight slows down the cable down and reduces the backlash effect. Synthetic fiber cable includes rope made of fibers such as polypropylene, polyester, and natural rope fibers. Braided cables are commonly...
  • Leaf Chain-Image
    Leaf Chain - (72 companies)
    Leaf chain is a rollerless chain that is commonly used on forklift trucks and in other material handling applications. Leaf chain is constructed of steel link plates mounted side-by-side on pins. The contour of the link is the same figure-eight...
  • Silent Chain-Image
    Silent Chain - (24 companies)
    Silent chain or inverted-tooth chain features teeth on its links that engage the sprocket teeth. Silent chain can be wide and is used in a variety of power transmission and conveying applications. Silent chain, or inverted-tooth chain, is a type...
  •  
    ISO Roller Chain Sprockets - (190 companies)
    Roller chain sprockets engage chain drives in power transmission and conveyor systems, though sprockets can engage any perforated material. Chain drives can produce a mechanical advantage as speed reducers/increasers. ISO sprockets are designed...
  •  
    Roller Chain - (322 companies)
    Roller chain is used in power transmission applications. Products are characterized by ANSI and BS/DIN standard sizes. Roller chain is used in power transmission applications. Specialty applications for roller chain include oil-field chain, bindery...
  •  
    ANSI Roller Chain Sprockets - (246 companies)
    Roller chain sprockets engage chain drives in power transmission and conveyor systems, though sprockets can engage any perforated material. Chain drives can be highly efficient and can produce a mechanical advantage as speed reducers/increasers...
  •  
    Conveyor Chain - (181 companies)
    Conveyor chain is used for material conveyance under harsh conditions, in specialty applications, or when material can be allowed to fall through gaps in the conveying surface. Like a transmission chain, a conveyor chain consists of journal bearings...
  •  
    Link Chain - (236 companies)
    Link chain includes loop, welded, weldless, sash, jack, ball, beaded, plumbers, safety, and coil chains for lifting, securing, lashing, mooring, rigging, security, keeping, traction, actuation and other applications. Link chain includes loop, welded...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Device Technologies, Inc.
Device Technologies, Inc.