-
Supplier: Global Precision Parts Inc.
Description: Global Precision Parts Inc. supplies custom and standard machined parts to manufacturing partners throughout the world. GPP was formed in 2006 and is the host company of three manufacturing sites. These three divisions represent an important alliance that allows their customers to enjoy synergy,
- Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, Broaching, Deep Hole Drilling, Drilling, Electrode EDM, Honing, Milling, Screw Machining, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Glass, Glass Ceramics, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Stone / Marble / Granite, Titanium, Ultra-hard Materials
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: CNC Industries, Inc.
Description: CNC Industries, Inc. of Fort Wayne, Indiana is a world-class job shop specializing in high-speed CNC Machining, Fabrication and Assembly of component parts. Serving the Defense, Aerospace, Medical and Industrial markets, CNC Industries is committed to providing superior Price, Quality, Delivery,
- Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium, Wood
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Machining Capabilities: CNC Machining, Deep Hole Drilling, Drilling, Honing, Milling, Screw Machining, Surface Grinding, Swiss Machining, Thread Rolling, Turning
-
Supplier: National Bolt & Nut Corporation
Description: inches in diameter, such as nylon, plastics, brass and stainless steel, we can heat treat our custom fasteners to match our customer's unique requirements. Offering a large variety of fastener, thread, bolt and screw head types, we can manufacture numerous styles of our custom fasteners based
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, # 4, # 5, # 6, # 7, # 9, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Standard Drives: 12-Point, Hex Socket / Allen, Philips / Frearson, Slotted, Square / Robertson, Torx®
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Hardened Steel, Molybdenum, Plastic, Stainless Steel, Steel, Superalloy, Titanium
-
-
Supplier: RS Components, Ltd.
Description: RS PRO 25532120 Wood Screw
- Length: 2 inch
- Features: Other
- Standard Drives: Philips / Frearson
- Material: Steel
-
Supplier: RS Components, Ltd.
Description: HF Frame Type Plug-In Unit Body Tube, 14
- Material: Aluminum
-
Supplier: Southco
Description: Maintain consistent mechanical fastening and optimize heat-transfer performance between microprocessor and heat sink assemblies. Southco 5T Heat Sink Screws are designed to compensate for less-than-perfect alignment between microprocessor and circuit board and to allow for thermal expansion.
- Inch: # 4
- Material: Aluminum
-
Supplier: Southco
Description: Maintain consistent mechanical fastening and optimize heat-transfer performance between microprocessor and heat sink assemblies. Southco 5T Heat Sink Screws are designed to compensate for less-than-perfect alignment between microprocessor and circuit board and to allow for thermal expansion.
- Material: Aluminum
- Metric: M3
-
Supplier: Southco
Description: Maintain consistent mechanical fastening and optimize heat-transfer performance between microprocessor and heat sink assemblies. Southco 5T Heat Sink Screws are designed to compensate for less-than-perfect alignment between microprocessor and circuit board and to allow for thermal expansion.
- Material: Aluminum
- Metric: M3.5
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Hex Bolt, Heavy Hex Bolt, Hex Cap Screw, Heavy Hex Cap Screw, Finished Hex Bolt, Custom Head Dimensions: ASME B18.2.1, MIL-STD, FED-STD, CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 3” (M75) Nominal
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Screw Type: Cap Screw
- Features: Hexagon Bolt / Tap Bolt, Other
- Head Type: Hexagon Head
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Precision shoulder diameter tolerance (0.0050” to 0.0001”) Hex Head Shoulder Screw, Socket Head Shoulder Screw, 12-Point Shoulder Screw, Grip Bolt, Custom Head Dimensions: CORE-STD, Customer Drawing/Requirements Stocking
- Standard Drives: 12-Point, Hex Socket / Allen
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Head Type: Hexagon Head, Socket Head Cap
- Features: Other
-
Supplier: Reid Supply
Description: captive screws, set screws, shoulder screws, thumb screws, and wing screws. . Knurled thumb screws are one of the most important types of screws used in various industrial applications. ... These screws can be tightened or loosened manually.
- Length: 0.5 inch
- Inch: # 10
- Material: Aluminum
- Features: Other
-
Supplier: Deerwood Fasteners International
Description: Plated Cabinet Installation Screws For Wood Studs-Truss Head, Deep Thread & HalfThread Screws-Recex®
- Length: 2.5 inch
- Inch: # 10
- Head Type: Truss Head
- Screw Type: Wood Screw
-
Supplier: RAF Electronic Hardware
Description: Plain Thumbscrews
- Inch: # 10
- Material: Aluminum
- Screw Type: Thumb Screw
-
Supplier: Makita USA, Inc.
Description: Autofeed Screws // Phillips Head Collated Screws
- Length: 1.625 inch
- Screw Type: Dry Wall Screw, Wood Screw
- Standard Drives: Philips / Frearson
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.9842525 inch
- Material: Aluminum
- Metric: M3.5
- Features: Other
-
Supplier: Peco Fasteners, Inc.
Description: FLAT PHILLIPS TYPE 3-1/2 INCH 3.5 LENGTH - DECIMAL 3-1/2 LENGTH - FRACTIONAL #10 NOMINAL DIAMETER .19 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 100 PIECES PER PACK FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
- Length: 3.5 inch
- Inch: # 10
- Screw Type: Wood Screw
-
Supplier: Sure Drive USA
Description: WOOD BULLETS®-1 Pound Box
- Length: 3 inch
- Inch: # 8
- Screw Type: Wood Screw
-
Supplier: Minerallac Company
Description: FLAT SQUARE TYPE STEEL MATERIAL SILVER ZINC PLATED FINISH 1-1/4 INCH 0.1 INCH HEAD HEIGHT #8 NOMINAL DIAMETER 15 TPI THREAD TYPE ROLLED BIT SIZE #2 HEAD DIAMETER 0.3 INCH PACKAGING QUANTITY 100 PER BOX
- Length: 1.25 inch
- Inch: # 8
- Material: Steel
- Screw Type: Wood Screw
-
Supplier: L.H. Dottie Company
Description: BUGLE PHILLIPS TYPE STEEL MATERIAL YELLOW ZINC FINISH 2-1/2 INCH #8 NOMINAL DIAMETER UNC-2A THREAD SERIES WR MODEL
- Length: 2.5 inch
- Inch: # 8
- Standard Drives: Philips / Frearson
- Material: Steel
-
Supplier: Newark, An Avnet Company
Description: WASHER FACE THUMB SCREW, AL, 8-32 , 0.625 "; Thread Size - Imperial:8-32; Thread Size - Metric:-; Screw Length:0.625"; Fastener Plating:-; Fastener Material:Aluminium; Screw Head Style:Thumb; Product Range:-; Material:Aluminum RoHS Compliant: Yes
-
Supplier: Ebinger Manufacturing Corp.
Description: BUGLE PHILLIPS TYPE HARDENED MATERIAL 1 INCH 1 LENGTH - DECIMAL 1 LENGTH - FRACTIONAL #6 NOMINAL DIAMETER UNF-2A THREAD SERIES .138 NOMINAL DIAMETER - DECIMAL POINT TYPE S PACKAGING QUANTITY 100 PIECES PER PLASTIC BOX FINISH/COATING BLACK PHOSPHATE FINISH LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER
- Length: 1 inch
- Inch: # 6
- Material: Hardened Steel
- Standard Drives: Philips / Frearson
-
Supplier: Pan American Screw, Inc.
Description: Truss Recex® 1/2 Thread Lo Root® For Wood Studs
- Length: 3 inch
- Inch: # 10
- Head Type: Truss Head
- Screw Type: Wood Screw
-
Supplier: TFC Ltd.
Description: Dimensions: Inches Material: C1022 Premium Steel Finish: Black Jappaned Traditional slotted recess Round Head Black finish used to match ironmongery
- Head Type: Round Head
- Standard Drives: Slotted
- Material: Steel
- Screw Type: Wood Screw
-
Supplier: NBK America LLC
Description: These screws are made of aluminum alloy. Specific gravity is approximately 33% of stainless steel. No electrical corrosion is generated from contact with aluminum alloy. Excellent corrosion resistance, electroconductivity, and thermal conductivity. Cleanroom wash and cleanroom
- Length: 0.6299216 inch
- Material: Aluminum
- Screw Type: Cap Screw
- Standard Drives: Hex Socket / Allen
-
Supplier: Spax International
Description: SPAX® Cabinet Screws are a unique, quality fastener engineered to ensure a secure, aesthetically-pleasing installation of fine cabinetry. Large, low-profile head design provides increased load bearing area. T-STAR Plus drive promotes superior bit engagement, especially for overhead work.
- Inch: # 10
- Features: Other
- Standard Drives: Torx®
- Screw Type: Wood Screw
-
Supplier: Fastener SuperStore, Inc.
Description: 10-32 X 3/8 Thumb Screw / Round Head / Knurled / Aluminum A one-piece screw with a cylindrically-shaped head and a fully-threaded shank with a unified thread pitch. The head has a smooth, flat top and a roughened surface around its full circumference. For use in applications
- Length: 0.375 inch
- Inch: # 10
- Material: Aluminum
- Screw Type: Thumb Screw
-
Supplier: Elgin Fastener Group
Description: Hexagon Head Cap Screws Special dimensions for Hexagon Head Cap Screws and Flange Screws (head height, shank sizes or thread lengths) can be produced. Configurations are available in either inch or metric sizes.
- Length: 9 inch
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Screw Type: Cap Screw
-
Supplier: Nitto Seiko America
Description: AKROSE is the technology of tightly joining dissimilar materials by pressing them together after undergoing a cold-heading process. Cold-heading is the technology that distorts and then reshapes metal parts by pressing under normal temperature. This process not only limits the amount of waste but
- Material: Aluminum, Copper, Steel
- Head Type: Flat Head
- Features: Other
-
Supplier: Reid Supply
Description: captive screws, set screws, shoulder screws, thumb screws, and wing screws. . Knurled thumb screws are one of the most important types of screws used in various industrial applications. ... These screws can be tightened or loosened manually.
- Length: 0.438 inch
- Inch: # 4
- Material: Aluminum
- Features: Other
-
Supplier: RAF Electronic Hardware
Description: Metric Push Type Thumbscrews
- Material: Aluminum
- Metric: M6
- Screw Type: Thumb Screw
-
Supplier: Deerwood Fasteners International
Description: Round Washer Screws, WoodMax® - Round Washer Recex®
- Length: 1 inch
- Inch: # 8
- Head Type: Washer Head
- Screw Type: Wood Screw
-
Supplier: Newark, An Avnet Company
Description: WASHER FACE THUMB SCREW, AL, 1/4-20 , 0.5 "; Thread Size - Imperial:1/4-20; Thread Size - Metric:-; Screw Length:0.5"; Fastener Plating:-; Fastener Material:Aluminium; Screw Head Style:Thumb; Product Range:-; Material:Aluminum RoHS Compliant: Yes
-
Supplier: Sure Drive USA
Description: GOLD WOOD BULLETS®-Bonus Pack™
- Length: 3.5 inch
- Inch: # 10
- Screw Type: Wood Screw
-
Supplier: Pentair, Inc.
Description: FLAT SLOTTED TYPE CARBON STEEL MATERIAL 2 INCH 2 LENGTH - DECIMAL 2 LENGTH - FRACTIONAL #16 NOMINAL DIAMETER .268 NOMINAL DIAMETER - DECIMAL LIGHT DUTY FINISH/COATING PLAIN FINISH LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN 43 MODEL
- Length: 2 inch
- Inch: # 16
- Head Type: Flat Head
- Material: Steel
-
Supplier: TFC Ltd.
Description: Dimensions: mm Material: C1022 Premium Steel Finishes: Black Epocote Cross Recess Narrow shank to avoid splitting Course thread for speed of insertion and maximum holding carcass
- Standard Drives: Posidriv®
- Material: Steel
- Screw Type: Wood Screw
Find Suppliers by Category Top
Featured Products Top
-
Anodizing: MIL-A-8625 Type III hardcoat (50-70μm) for: 30% better wear resistance vs. untreated aluminum Salt spray resistance: 1,000+ hours (ASTM (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
mounted in the top and bottom of each enclosure. Each kit includes four black ASA+PC extenders and four Torx T8 screws. SYNERGY combines a matt anodized aluminum case body with ASA+PC top and bottom sections. Four internal assembly pillars snap into the recessed top; they are fixed to the base (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
are available in hardcoat-anodized aluminum, type 316L stainless steel, or FDA Nylon. The HB Seal cavity is charged with low-pressure air or gas, which acts as a barrier fluid to provide pneumatic seal face loading. This is a simple (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
multiple colors of plastic bezels (black, solid red, yellow, translucent red, and translucent blue) as well as replacement aluminum end panels for all 4 anodize colors. Self-tapping end panel installation screws are provided with each unit. (read more)
Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc. -
pre-fitted with four M3 PCB screw pillars Accessory anodized front/rear panels Accessory painted front/rear panels Front panels are recessed by 8 mm or 14 mm Four self-adhesive non-slip feet included Applications Medical (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
Maintenance & Calibration - Factory-calibrated with optional in-place calibration via digital interface Long Lifetime - Long term signal stability with expected lifetime of 10 years Response Time - Fast response and recovery time Built to Last - Anodized aluminum package design (read more)
Browse Gas Sensors Datasheets for Angst+Pfister Sensors and Power -
3.54”. All the enclosures are powder coated in light gray as standard. Options and accessories include lid supports, screw hinges, lid screw (stainless steel) with plastic (PA6) element. Customization services for aluPLUS include CNC machining, custom colors, anodizing, printing, engraving/laser engraving, RFI/EMI shielding, membrane keypads and full assembly. (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
include: anodized aluminum trims instead of the standard polyoxymethylene (POM); integrated exterior lid hinges with no visible fixings; key lock access for added security. ROLEC aluCASE can be supplied installation-ready. Customization services include: CNC machining, custom colors, printing, engraving/laser engraving, EMI/RFI shielding, membrane keypads and assembly. (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
screws); anodized aluminum trims instead of the standard polyoxymethylene (POM) trims; key lock access (for added security) and a corrosion-proof coating (azure blue RAL 5009). ROLEC aluCASE can be supplied installation-ready. Customization services include: CNC machining, custom colors (painting or powder coating), printing, engraving/laser engraving, RFI/EMI shielding, membrane keypads and assembly. (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
support profiles are in silver anodized aluminum. Installation covers are molded from Polyoxymethylene (POM), the seals are Chloroprene (CR) and the bellows are plasticized Polyvinyl Chloride (PVC-P). They are all dark gray. Customizing options include bespoke colors with powder coating of the main system components and a choice of anodizing for the support profiles. (read more)
Browse Operator Interface Mounts and Arms Datasheets for Rolec Enclosures Inc.
More Information Top
-
Intermediate Robot Building
Of course, some threaded fasteners are clearly designed to be used as screws (such as wood screws that dig into the workpiece) or bolts (such as heavy-duty construction bolts where threads in the workpiece wouldn’t provide enough gripping force such that … Although anodized aluminum cap screws are attractive and lightweight, the table shows that they’re unfortunately more expensive and less durable when compared with more common screw materials.
-
Design Computing and Cognition '08
While this is difficult in case of wooden guitars, since wooden bodies are built-up starting form a unique piece of wood , without junctions, NOAH guitar bodies are made of two … … is fixed to the frontal container by means of screws . The last phase of the manufacturing process is anodizing , through which the aluminum assumes characteristics less unfamiliar in terms of touching perception by the user.
Indicates content that may require registration and/or purchase.