-
Supplier: Accuris
Description: Involute Splines and Inspection
-
Supplier: Accuris
Description: Metric Module Involute Splines
-
Supplier: CSA Group
Description: Addenda 2 to ANSI Z21.92-2001/CSA 6.29-2001, Manually Operated Electric Gas Ignition Systems and Components
-
-
Description: Description / Abstract There is no abstract information for this document.
-
Description: Description / Abstract There is no abstract information for this document.
-
Description: (Tow-ers), A92.1-1971). (3) Powered platforms for exterior building mainte-nance (covered in American National Standard Safety Requirements for Powered Platforms for Exterior Building Maintenance, A120.1-1970). (4) Vertically adjustable platforms used primarily to raise and lower
-
Supplier: Powell Electronics, Inc.
Description: 3M U5B-ANSI Faceshield Holder for Secur
-
Supplier: CSA Group
Description: Addenda 1 to ANSI Z21.92-2001/CSA 6.29-2001, Manually Operated Electric Gas Ignition Systems and Components
-
Supplier: Accuris
Description: WORKPLACE SAFETY SET - CONTAINS ANSI Z308.1, ANSI Z358.1, ANSI Z87.1, ANSI Z89.1, ASTM F 2412 & ASTM F 2413
-
Supplier: Accuris
Description: GAGE BLANKS (METRIC TRANSLATION OF ANSI B47.1-1981)
-
Description: Description / Abstract This standard is intended to prescribe rules and requirements for the design, construction, and use of manually propelled mobile work platforms, including ladder stands and rolling (mobile) scaffolds (towers).
-
Supplier: Bonomi North America, Inc.
Description: Stainless Steel Flanged Wafer ANSI 150 90° V-ball valve
- Valve Size: 2 inch
- Media Temperature: -4 to 366 F
- Features: ANSI, ISO
- Valve Type: Ball Valves
-
Supplier: Bonomi North America, Inc.
Description: Stainless Steel Direct Mount Flanged ANSI 150 Wafer V-Ball Valve
- Valve Size: 2 inch
- Media Temperature: -4 to 366 F
- Features: ANSI, ISO
- Valve Type: Ball Valves
-
Supplier: Bonomi North America, Inc.
Description: Stainless Steel Split-Body Flanged ANSI 300 90° V-ball valve
- Valve Size: 2 inch
- Pressure Rating: 200 psi
- Features: ANSI, API, ISO
- Valve Type: Ball Valves
-
Supplier: Bonomi North America, Inc.
Description: Stainless Steel Split-Body Flanged ANSI 150 90° V-ball valve
- Valve Size: 2 inch
- Pressure Rating: 200 psi
- Features: ANSI, API, ISO
- Valve Type: Ball Valves
-
Supplier: Kennedy Webster Electric Co.
Description: GE S11
- Lamp Power: 100 watts
- Maximum Overall Length: 2.375 inch
- Light Center Length: 1.375 inch
- Features: Incandescent Lamps
-
Supplier: Kennedy Webster Electric Co.
Description: GE S11 - Optical Projection
- Lamp Power: 50 watts
- Maximum Overall Length: 2.375 inch
- Light Center Length: 1.375 inch
- Features: Incandescent Lamps
-
Supplier: Kennedy Webster Electric Co.
Description: GE S11 - Equipment
- Lamp Power: 30 watts
- Maximum Overall Length: 2.375 inch
- Light Center Length: 1.375 inch
- Features: Incandescent Lamps
-
Supplier: Kennedy Webster Electric Co.
Description: GE R30
- Lamp Power: 300 watts
- Maximum Overall Length: 5.813 inch
- Features: Incandescent Lamps
-
Description: Scope This standard applies to transport platforms that are primarily used as a tool of the trade to vertically transport authorized persons, along with materials and necessary tools, to various access levels on a building or structure for construction, renovation, maintenance or other types of
-
Supplier: DigiKey
Description: U5B-ANSI FACESHIELD HOLDER FOR H
-
Supplier: Thermometrics Corporation
Description: etc. Flawlessly designed, these ANSI flanges, threaded ANSI flanges, ANSI B 16.5 class 600 lb are easy to install and available at competitive pricing. We are a leading manufacturer of ANSI B 16.5 Class 600 - Threaded Flanges that are manufactured using high grade steel.
- English Size: 0.5 to 24 inch
- Features: English
- Connection Type: Flange
-
Supplier: R. S. Hughes Company, Inc.
Description: ANSI Sign Header Supply Cartridge (B-580; Black on Orange; ANSI Header; WARNING; English)
-
Supplier: Thermometrics Corporation
Description: We offer high quality threaded flanges that are dimensionally accurate and highly resistant to corrosion. These flanges ANSI B 16.5 Class 150, high pressure flanges can be easily assembled into any pipe without welding. Threaded Pipe Flanges, Flange ANSI B 16.5 Class 150, Class 150
- English Size: 0.5 to 24 inch
- Features: English
- Connection Type: Flange
-
Description: ANSI/ISA-92.00.01 and ISA-92.00.04.
-
Supplier: CSA Group
Description: Preface Addenda 1 to ANSI Z21.40.2-1996/CGA 2.92-M96, Gas-Fired, Work Activated Air-Conditioning and Heat Pump Appliances (Internal Combustion)
-
Supplier: Pentair Engineered Solutions
Description: Key Features Three Frame Sizes Available: Model 3550-S Model 3550 - M/L Model 3550 - XL Heavy-Duty Casing Increases Reliability, Reduces Maintenance and Allows for Maximum Life Heavy Duty Bearings Designed for Maximum Hydraulic Loads Features Extending Bearing Life: Over-sized Shaft to Reduce
- Discharge Size: 1 to 8 inch
- Maximum Discharge Flow: 4,200 GPM
- Maximum Discharge Pressure: 314.306358381 psi
- Media Temperature: 650 F
-
Description: Scope This standard applies to Mast Climbing Work Platforms that are primarily used to position personnel, along with their necessary tools and materials, to perform their work. Platforms may be adjustable by manual or powered means.
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046359-AT25020AN-SI27 Categories: OEM Parts(A-B) Alternative Parts (Cross-Reference): AT25020AN-SI27AT25020AN/SI2.7; AT25020ANSI2.7; Popularity: Low Fake Threat In the
-
Supplier: TFC Ltd.
Description: Material: Steel Grade 4.6 Finish: Self Colour / Zinc & Clear Dimensions: mm
- Features: Other
- Material: Steel
- Type: Wing Nut
-
Supplier: Thermometrics Corporation
Description: them utmost level of durability. We offer these Threaded Steel Flanges and ANSI B 16.5 Class 300 lb in bulk quantities and at industry leading prices. Our wide assortment of ANSI B 16.5 Class 300 - Threaded Flanges are manufactured using finest grade of metal alloys. The dimensions of
- English Size: 0.5 to 24 inch
- Features: English
- Connection Type: Flange
-
Description: Scope This standard applies to manually propelled, integral chassis aerial platforms having a platform that cannot be positioned completely beyond the base and are used to position personnel, along with their necessary tools and materials, at work locations. Platforms are adjustable by manual or
-
Description: Scope This standard applies to self-propelled elevating aerial platforms to achieve the following objectives: prevention of accidents and personal injuries establishment of criteria for design, manufacture, remanufacture, rebuild/recondition, testing, performance, inspection, training, maintenance
-
Supplier: TE Connectivity
Description: Industry Standards Compatible With Agency/Standards Products : ANSI Product Type Features Lighting Product Type : Accessory Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
- Operating Temperature: -40 to 85 C
- Applications: Residential / General-Purpose
- Standards / Certifications: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
high working loads, such as those found in milling operations and conveyors. TB (Taper bush) Sprockets 06B, 08B, 10B, 12B, 16B, 20B TB(Tape bore) Sprockets ASA35, ASA40-1, ASA40-2, ASA41, ASA50-1, ASA50-2, ASA60, ASA80-1, ASA80-2,ASA100, ASA120, ASA140, ASA160 (read more)
Browse ANSI Roller Chain Sprockets Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Japan Series Sprockets 1. American Series Sprockets Stock Sprockets, Finished Bore Sprockets, Stainless Steel Sprockets, Double Single Sprockets &Single (read more)
Browse ANSI Roller Chain Sprockets Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
White paper: What is the ANSI B11.19 Standard? A comprehensive handbook to the new edition of the ANSI B11.19 Standard. This comprehensive handbook discusses the new edition of the ANSI B11.19 Standard. Topics include newly added (read more)
Browse LiDAR Sensors Datasheets for SICK -
heating the water and condensing the steam. After exiting the heat exchanger, the hot water enters the tempering valve (V-5) and then the mixing valve (V-1) where it is blended with cold water to produce an outlet of 80°F water. The steam valve remains closed should the water supply be interrupted (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
-temperature process environments. Wide Industrial Compatibility Size range: 1/2" to 12 (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Bonomi ANSI Class 150 flanged stainless steel and carbon steel ball valves are now available in sizes 1” to 3” with spring return handles. They are certified to API 607, 6th Edition and API 6FA. Bonomi (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
NDE Professionals, Inc. has 25 years of experience necessary to provide commercial businesses with ASME NQA-1 services and support. We provide your company with the material known to be essential in obtaining nuclear contracts. Based on the needs of your customer(s), NDE Professionals (read more)
Browse Research and Development Services Datasheets for NDE Professionals Inc. -
recalibration is important to ensure repeatable and reliable data. At our facility, we calibrate our own antennas, as well as, most other brand antennas in accordance with SAE, ANSI, IEEE and CISPR specifications (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
Size range: 1" to 24", suitable for diverse pipelines. Pressure rating: ANSI Class 150–2500LB. Body materials: WCB, LCB, CF8 (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Options Keyways (DIN 6885 / ANSI B17.1) Set screws (grade 12.9 alloy steel) Lightening holes (weight reduction up to 25%) Laser-etched part numbering 4. Performance Advantages (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd.
More Information Top
-
Design Practices: Passenger Car Automatic Transmissions
Tooth proportions and standards are adequately covered by published standards of the American National Standards Institute ( ANSI B92.1 -1970 and ANSI B92.2M-1980).
Indicates content that may require registration and/or purchase.