Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Wanner Engineering, Inc.
Description: Concentric casing which reduces hydraulic imbalances in the ANSI pump casing Duplex angular contact bearings which eliminate any axial motion of the impeller, and shaft NSI Specification Stancor Centrifugal Pump ANSI specification Stancor ANSI
- Maximum Discharge Flow: 225 GPM
- Maximum Discharge Pressure: 121 psi
- Media Temperature: 250 F
- Features: Centrifugal Pumps, Plastic
-
Supplier: Fluid Equipment Development Company
Description: frame, TEFC motor for easy repair Compact footprint for saving space Centerline discharge for easy piping and self venting design Back wear ring eliminates motor thrust load and extends shaft seal life The SLP pump series is a low pressure end suction, close-coupled horizontal pump for
-
Supplier: Finish Thompson, Inc.
Description: ETFE lined, sealless ANSI Dimensional Rugged, durable UC Series pumps provide excellent corrosion resistance. Features include heavy duty ductile iron casings lined with pure Tefzel® (ETFE), modified concentric volutes to reduce radial loads, rear sealing ring and balance holes to
- Discharge Size: 2 inch
- Horsepower: 4.02066115470846 to 7.5 HP
- Maximum Discharge Flow: 258.7 GPM
- Maximum Discharge Pressure: 175 psi
-
-
Supplier: Accuris
Description: Centrifugal Pump Tests (M104)
-
Supplier: MP Pumps, Inc.
Description: ANSI A-40 design SERIES 700 centrifugal pumps are available in ductile iron construction with stainless steel fasteners and choice of either mechanical seal or stuffing box design. With enclosed impeller, capacities range from 900 GPM with heads up to 170 feet. Enclosed impeller
- Discharge Size: 3 to 4 inch
- Horsepower: 40 HP
- Maximum Discharge Flow: 900 GPM
- Features: Cast Iron, Centrifugal Pumps
-
Supplier: Pump Solutions Group
Description: standardised IEC motors by the customer himself or complete pump-units consisting of pump head and motor. In addition, the scope of sizes has recently been enlarged by a smaller series of pumps available in three sizes 0,065 kW to 0,25 kW. These pumps are available in
- Features: Centrifugal Pumps
- Pump Type: Magnetic Drive
-
Supplier: Accuris
Description: Centrifugal Pumps for Design and Application
-
Supplier: Price Pump Company
Description: horsepower. Replaceable shaft sleeve. 150 lb. centerline ANSI dimensioned flanges. Available NPT connections.
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 245 GPM
- Maximum Discharge Pressure: 65 psi
- Media Temperature: 300 F
-
Supplier: ARGAL s.r.l.
Description: motors aarted with three different power steps : "N" standard, "P" enhanced or "S" super enhanced, allow to pump, even at full capacity, liquids of incresing specific weight, PUMP CASING ORIENTABLE IN DIFFERENT RADIAL POSITIONS The pump casing can be aassembled in several
- Discharge Size: 1.25 to 2 inch
- Maximum Discharge Flow: 74.84873333333333 to 220.14333333333335 GPM
- Media Temperature: -4 to 212 F
- Water Temperature: -4 to 212 F
-
Supplier: Price Pump Company
Description: horsepower. Replaceable shaft sleeve. 150 lb. centerline ANSI dimensioned flanges. Available NPT connections.
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 245 GPM
- Maximum Discharge Pressure: 125 psi
- Media Temperature: 300 F
-
Supplier: ARGAL s.r.l.
Description: CENTRIFUGAL PUMPS STANDARD ANSI/ASME B73.1 Pump with impeller keyed to shaft and shaft fitted with sliding rings mechanical seal. MECHANICAL SEALS SATURN ZGS pumps can be fitted with various mechanical seals, produced either by ARGAL or other leading manifacturers.
- Discharge Size: 3.149608 to 5.905515 inch
- Horsepower: 3 to 75 HP
- Maximum Discharge Flow: 184.9204 to 4,623.009999999999 GPM
- Features: Centrifugal Pumps, Dosing Pumps, Injection Pumps, Plastic
-
Supplier: Hydraulic Institute (HI)
Description: types) pumps, regenerative turbines, and Pitot tube pumps of all industrial/commercial types, except vertical single and multistage diffuser pump types. Information on pump classification, impeller types, casing configurations, and mechanical features are included.
-
Supplier: Dickow Pump Company, Inc.
Description: General The DICKOW pump series KM are sealless centrifugal pumps. The static containment shell forms a closed system with hermetically sealed liquid end. Model AMB pumps match ANSI casing dimensions. Applications Magnetic driven KM-pumps are designed to
- Horsepower: 22.78374654334794 HP
- Maximum Discharge Flow: 308.2006666666667 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 86 F
-
Supplier: Accuris
Description: Rotodynamic (Centrifugal) Pumps for Nomenclature and Definitions
-
Supplier: Griswold Pump Company
Description: Griswold's E,F&G centrifugal pumps are designed for versatility! With capacities up to 3000 GPM, heads to 310 ft., a broad range of sizes and configuration options and extensive performance features, the E,F&G Series proves ideal for most water pumping applications. E,F&Gs are equipped
- Discharge Size: 3 inch
- Maximum Discharge Flow: 350 GPM
- Maximum Discharge Pressure: 100 psi
- Features: Cast Iron, Centrifugal Pumps
-
Supplier: Affetti Giuseppe & C. s.n.c
Description: centrifugal pumps with ANSI/ASME B73.1 suction and discharge outlets, presents strong and resistant construction. Materials of construction are available for a wide corrosive liquids range and a long history of application experience. The flexibility through a wide range of
- Horsepower: 2.9484848467862 to 100.516528867712 HP
- Maximum Discharge Flow: 44.028666666666666 to 1,100.7166666666667 GPM
- Media Temperature: -49 to 248 F
- Water Temperature: -49 to 248 F
-
Supplier: Accuris
Description: Rotodynamic (Centrifugal) Slurry Pumps (A128)
-
Supplier: Hydraulic Institute (HI)
Description: This extensive standard is a result of the combined efforts of a balanced committee reflecting the efforts of sump designers, hydraulic researchers, pump manufacturers, and end users. The standard allows designers, owners and users to develop functional and economical pumping facility
-
Supplier: Hydraulic Institute (HI)
Description: slurry pumps. The scope of this newly updated standard includes: Slurry pump types Types of slurries Slurry limitations Slurry solids effect on pumps Pumping of froth, pump wear, and application The standard provides requirements for wet-end and bearing housing shaft
-
Supplier: Hydraulic Institute (HI)
Description: locate detailed information on a number of different pump types: Overhung impeller/close coupled pumps Overhung impeller/separately coupled pumps Bearing/separately coupled/single stage pumps Between bearing/separately coupled/multistage pumps Turbine pumps
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: Magnatex Pumps, Inc.
Description: Heavy-duty, rugged, world-class quality, ANSI process pumps manufactured to meet the latest ASME B73.1-2001 standard (revision of ASME B73.1M-1991). Pumps are manufactured in 29 sizes from a wide variety of materials, and offer seal options and seal flush systems to handle
- Maximum Discharge Flow: 5,000 GPM
- Maximum Discharge Pressure: 275 psi
- Media Temperature: -100 to 500 F
- Water Temperature: -100 to 500 F
-
Supplier: Crane Pumps & Systems
Description: All purpose centrifugal pump designed to B75.1 specifications, heavy duty service for liquid ranging from water and light hydrocarbons to heavy slurries. 14 sizes available with high temperature ranges to 600 degrees Fahrenheit. Applications: Chemical, Petrochemical, pharmaceutical,
- Discharge Size: 1 to 4 inch
- Maximum Discharge Flow: 1,000 GPM
- Media Temperature: 600 F
- Features: Centrifugal Pumps
-
Supplier: EnviroPump and Seal, Inc.
Description: EnviroPump and Seal VIT-500 Series “Super-ANSI” Process Pump Whatever your needs in pumps and seals, if you are looking for long life, reduced maintenance, low life cycle cost, increased MTBF, better parts interchangeability, and reduced inventory to support your pumps
- Discharge Size: 1 to 6 inch
- Horsepower: 2 to 75 HP
- Maximum Discharge Flow: 10 to 1,200 GPM
- Maximum Discharge Pressure: 375 psi
-
Supplier: Magnatex Pumps, Inc.
Description: lose coupled, compact, MP/MPH Series pumps are the efficient and dependable choice for medium-flow, medium-head applications. The MP Series pump features sub-ANSI sizes for efficient lower flow applications. Affordable, high-performance Magnatex pumps give you higher
- Discharge Size: 0.47 to 0.71 inch
- Horsepower: 10 to 30 HP
- Maximum Discharge Flow: 150 to 340 GPM
- Maximum Discharge Pressure: 5,000 psi
-
Supplier: Pentair Engineered Solutions
Description: Key Features Three Frame Sizes Available: Model 3550-S Model 3550 - M/L Model 3550 - XL Heavy-Duty Casing Increases Reliability, Reduces Maintenance and Allows for Maximum Life Heavy Duty Bearings Designed for Maximum Hydraulic Loads Features Extending Bearing Life: Over-sized Shaft to Reduce
- Discharge Size: 1 to 8 inch
- Maximum Discharge Flow: 4,200 GPM
- Maximum Discharge Pressure: 314.306358381 psi
- Media Temperature: 650 F
-
Supplier: Serfilco, Ltd.
Description: Specifications Series 'UC' magnetic coupled pumps are seal-less, ANSI dimensional, ETFE lined pumps that are specifically designed for corrosive chemical applications in a wide range of industrial services. The Series 'UC' pump is engineered to provide the utmost in
- Pump Type: Magnetic Drive Pumps
-
Supplier: Fybroc Division, Met-Pro Corporation
Description: No Description Provided
- Discharge Size: 8 inch
- Horsepower: 14.8 HP
- Maximum Discharge Flow: 4,000 GPM
- Media Temperature: 212 F
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: A.R. Wilfley & Sons, Inc.
Description: Wilfley's A9R process pump is a Non-ANSI extension of the A9 product line that has been specifically designed to handle solutions with larger particle sizes or fibers. The A9R comes standard with the new DryLock® 2 static seal.
- Discharge Size: 1 to 10 inch
- Maximum Discharge Flow: 4,500 GPM
- Features: Centrifugal Pumps, Stainless Steel
- Power Source: None, Pump Only
-
Supplier: Goulds Water Technology, a xylem brand
Description: Commercial Split Case Pumps G&L A-C Series 8300 & 8300RS Double-suction, base-mounted AC 8300 Series pumps are available in 2” through 10” sizes. Motor sizes through 300 HP. Flows to 6500 GPM and heads to 400 feet. Bronze-fitted construction with a maximum working pressure of 175 psig.
- Features: Centrifugal Pumps
- Pump Type: Water Pumps
-
Supplier: Gusher Pumps
Description: The 7071 Series is a horizontal, open impeller centrifugal pump that meets the specifications of ANSI B-73.1. The series consists of 3 Power Frames and 33 pump sizes. FEATURES Capacities to 6000 GPM Heads to 750 Feet Temperatures to 500ƒ F 3 Power Frames – S Frame (5
- Features: Centrifugal Pumps
-
Supplier: A.R. Wilfley & Sons, Inc.
Description: Wilfley's A9LF process pump is a Non-ANSI extension of the A9 product line that has been specifically designed to handle the unique requirements of low-flow high-head applications. The A9LF comes standard with the new DryLock® 2 static seal.
- Discharge Size: 1 inch
- Maximum Discharge Flow: 120 GPM
- Features: Centrifugal Pumps, Stainless Steel
- Power Source: None, Pump Only
-
Supplier: Serfilco, Ltd.
Description: found in all of our molded pumps. The 'HF' is offered in a choice of our exclusive PPP high temperature polypropylene or CPVC construction and is ANSI dimensional with the optional flanged connections. The totally enclosed impeller is molded to close tolerances which allow this
- Features: Centrifugal Pumps
-
Supplier: Pentair Engineered Solutions
Description: Key Features "APCO-CHEM" 150 series Pumps for Low Flow High Pressure Applications Lower Operating Costs than Standard Centrifugal Pumps at Low Flow Conditions Steep Head Capacity Curves for Applications that Require Minimal Flow Change Steady Flow Eliminating the Pulsation
- Maximum Discharge Flow: 130 GPM
- Maximum Discharge Pressure: 520.231213872 psi
- Media Temperature: 500 F
- Water Temperature: 500 F
Find Suppliers by Category Top
Featured Products Top
-
Sealless Magnetic Driven Centrifugal Pumps Type KML/KMB/KMV The DICKOW pump series KM are sealless centrifugal pumps (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
head has the advantage of operating more economically than normal centrifugal pumps applied for low capacity and high heads. Due to these facts, the side-channel pumps are appropriate to solve many pumping problems in the chemical and petrochemical process. The SCM-pump is a heavy duty unit for (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
supplying sealless metallic centrifugal, multi-stage centrifugal, and side channel pumps with a magnetic coupling. These are available in ANSI, DIN, and fully conform to API 685 standards for sealless centrifugal pumps for petroleum, heavy-duty chemical, and gas industry applications. Conventionally (read more)
Browse Submersible Pumps Datasheets for Dickow Pump Company, Inc. -
certified, and is a supplier-partner of major chemical companies worldwide. Dickow Pump specializes in supplying sealless metallic centrifugal, multi-stage centrifugal, and side channel pumps with a magnetic coupling. These are available in ANSI, DIN, and fully conform to API 685 standards (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
-stage centrifugal, and side channel pumps with a magnetic coupling. These are available in ANSI, DIN, and fully conform to API 685 standards for sealless centrifugal pumps for petroleum, heavy-duty chemical, and gas industry applications. Conventionally sealed centrifugal, multi-stage centrifugal (read more)
Browse Datasheets for Dickow Pump Company, Inc. -
holds many patents, is ISO 9001 certified, and is a supplier-partner of major chemical companies worldwide. Dickow Pump specializes in supplying sealless metallic centrifugal, multi-stage centrifugal, and side channel pumps with a magnetic coupling. These are available in ANSI, DIN, and (read more)
Browse Gear Pumps Datasheets for Dickow Pump Company, Inc.
Conduct Research Top
-
Maximizing Speed to Market for Oil & Pumps
the challenges within oil and natural gas production and refinement, and has responded with the 811 ANSI Centrifugal Pump, which is ideal for most critical activities along the oil and natural gas production and supply chain, and produced at a rate that satisfies the "I need it yesterday" demands
-
Perfect Timing Helps Major Tank-Terminal Operator Choose Griswold Pumps (.pdf)
Fall 2007 was an exciting and hectic time for the employees of the Griswold TM Pump Company. In September, Wilden (R). Pump & Engineering LLC announced that it had acquired Griswold, one of the world's leading manufacturers of ANSI centrifugal pumps, and would eventually relocate its headquarters
More Information Top
-
Putting efficiency into oil and gas
Griswold™ Pump Company (Grand Terrace, CA, USA) is experi- encing increasing demand for its 811 Series ANSI Centrifugal Pumps for use in these applications.
-
Pumping Efficiencies Into Oil & Gas
Griswold™ 811 Series ANSI Centrifugal Pumps .
-
Perfect Timing Helps Major Tank-Terminal Operator Choose Griswold Pumps (.pdf)
In September, Wilden® Pump & Engineering LLC announced that it had acquired Griswold, one of the world’s leading manufacturers of ANSI centrifugal pumps , and would eventually relocate its headquarters from Thomasville, GA, to Wilden’s base of operations in Grand Terrace, CA.
-
CR4 - Thread: ANSI Pump with 10+% Solids
Vendor mentioned that ANSI centrifugal pumps are not possible for 5+% solids.
-
Pump Handbook, Fourth Edition > CENTRIFUGAL PUMP THEORY, ANALYSIS, AND PERFORMANCE
Specifications such as API-610 and the HI/ ANSI centrifugal pump standards, provide illustrations of typical recommended measurement locations for pumps with overhung rotors, between bearing pumps, and vertically suspended pumps (e.g., vertical turbine pumps).
-
Finding The Stimulus Within - To Stimulate Your Bottom-line, Take a Look at Your Internal Pumping Operations for Opportunities (.pdf)
eccentric disc pumps; Almatec® , a premier manufacturer of air-operated diaphragm pumps specializing in plastic pumps with solid housings; and Griswold™, an ANSI centrifugal pump manufacturer.
-
Make Maintenance Mandatory
ANSI centrifugal pumps are engineered for operational flexibility and durability.
-
Pumps for Oil & Gas Terminal Transfer
When there is no tolerance for breakdowns or delivery delays, count on Griswold 811 Series ANSI Centrifugal Pumps .
-
Process Business News | Archive | Process Engineering
To distribute Griswold ANSI centrifugal pumps in UK following the recent acquisition by Wilden Pumps of Griswold Pump Co., a US-based manufacturer of centrifugal pumps.
-
Timing Is Everything
When Cox arrived on the scene, he immediately contacted Griswold’s manufacturing facility and ordered Griswold 811 Series ANSI Centrifugal Pumps construct- ed with CD4MCu material, which is a higher-grade mate- rial and ideal for this type of application. “ .
Indicates content that may require registration and/or purchase.