-
Supplier: Accuris
Description: WORKPLACE SAFETY SET - CONTAINS ANSI Z308.1, ANSI Z358.1, ANSI Z87.1, ANSI Z89.1, ASTM F 2412 & ASTM F 2413
-
Description: Description / Abstract This standard establishes minimum performance and use requirements for eyewash and shower equipment for the emergency treatment of the eyes or body of a person who has been exposed to hazardous materials. It covers the following types of equipment: emergency showers,
-
Description: Scope This standard establishes minimum performance and use requirements for eyewash and shower equipment for the emergency treatment of the eyes or body of a person who has been exposed to hazardous materials. It covers the following types of equipment: emergency showers, eye washes, eye/face
-
-
Supplier: Accuris
Description: SAFETY TAGS AND BARRICADE TAPES (FOR TEMPORARY HAZARDS) *** SEE ALSO ANSI Z535 SERIES, ANSI Z535 SERIES CD, AND ANSI Z535 COLOR CHART ***
-
Supplier: CSA Group
Description: Addenda 1 to ANSI Z21.12-1990, Draft Hoods
-
Supplier: Brady Corporation
Description: ANSI Z535 Sign
-
Supplier: Accuris
Description: Conformance Testing Methodology for ANSI INCITS 358-2002, BioAPI Specification
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: Accuris
Description: THIS SET INCLUDES THE ANSI Z136.1 SAFE USE OF LASERS AND THE ANSI Z136.8 SAFE USE OF LASERS IN RESEARCH, DEVELOPMENT OR TESTING
-
Supplier: CSA Group
Description: Preface Addenda 1 to ANSI Z21.57-2010, Recreational vehicle cooking gas appliances
-
Supplier: Brady Corporation
Description: ANSI Z535 Safety Sign
-
Description: Description / Abstract There is no abstract information for this document.
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: CSA Group
Description: Preface Addenda 1 to ANSI Z21.71-1993, Automatic Intermittent Pilot Ignition Systems for Field Installation
-
Standards and Technical Documents - ANSI/ASSE Z9 Ventilation Systems Standards Package -- E_Z9_1_ALL
Description: Z9 Ventilation Systems Standards Package Access all of the Z9 Ventilation Systems Standards in one convenient place and at one great price. Package includes: Z9.1-2006 Ventilation and Control of Airborne Contaminants During Open-Surface Tank Operations Z9.2-2012 Fundamentals Governing the
-
Supplier: Newark, An Avnet Company
Description: N6761A / ANSI Z540-1-1994 Calibration
-
Description: Ensure a safe fuel gas installation using the 2018 edition of NFPA 54/ANSI Z223.1, National Fuel Gas Code. NFPA 54, National Fuel Gas Code provides industry-accepted guidance for the safe installation and operation of fuel gas piping systems, appliances, equipment, and accessories. The
-
Supplier: CSA Group
Description: Preface Addenda 1 to ANSI Z21.80-2011/CSA 6.22-2011, Line pressure regulators
-
Supplier: Newark, An Avnet Company
Description: N3302A / ANSI Z540-1-1994 Calibration - 3 years
-
Supplier: TE Connectivity
Description: Products : ANSI C136.10 Mechanical Attachment Mounting Options : Locking Operation/Application Operating Frequency Range (HZ) : 50 - 60 Turn ON Light Level (FC) : 1.5 (Optional 1 - 3) Turn ON Time Delay (SEC) : Instant On Other Grade : Utility OFF/ON Ratio : 1.5:1
- Operating Temperature: -40 to 149 F
-
Standards and Technical Documents - Safety Requirements for Confined Spaces -- ANSI/ASSE Z117.1-2009
Description: Scope This standard provides minimum safety requirements to be followed while entering, exiting and working in confined spaces at normal atmospheric pressure.
-
Description: ANSI/ASSE Z359.7-2011 Qualification & Verification Testing of Fall Protection Products
-
Supplier: Wiper Master, Inc.
Description: long life. Automatic inertia brakes engage during a fall, limiting falls to 24" or less. 20'. No annual factory recertification required. Meets all applicable OSHA, ANSI, CSA Z259.2 Type 2 standards.
-
Supplier: Kennedy Webster Electric Co.
Description: GE PAR36 - Emergency Building Light
- Lamp Power: 7.2 watts
- Rated Average Life: 50 hours
- Maximum Overall Length: 2.75 inch
- Filament Type: C-6
-
Supplier: Kennedy Webster Electric Co.
Description: GE PAR36 - Emergency Building Light
- Lamp Power: 12 watts
- Rated Average Life: 150 hours
- Maximum Overall Length: 2.75 inch
- Filament Type: C-6
-
Supplier: Kennedy Webster Electric Co.
Description: GE PAR36 - Emergency Building Light
- Lamp Power: 8 watts
- Rated Average Life: 50 hours
- Maximum Overall Length: 2.75 inch
- Filament Type: C-6
-
Supplier: State Safety & Compliance
Description: carabiner and a stainless steel swivel shackle. Meets applicable OSHA, ANSI, and CSA Z259-2.2 Type 1 requirements."
-
Supplier: State Safety & Compliance
Description: aluminum/stainless steel for long life. Automatic inertia brakes engage during a fall, limiting falls to 24"" or less. No annual factory recertification required. Meets applicable OSHA, ANSI, CSA Z259.2.2 Type 2 standards.Ships Direct F.O.B. Mfg."
-
Supplier: Kennedy Webster Electric Co.
Description: GE Cool White covRguard® Watt-Miser® T12 - Shatter-Resistant
- Lamp Power: 34 watts
- Rated Average Life: 20,000 hours
- Maximum Overall Length: 47.78 inch
- Color Temperature: 4,100 K
-
Supplier: TE Connectivity
Description: Industry Standards Compatible With Agency/Standards Products : ANSI Product Type Features Lighting Product Type : Accessory Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
- Operating Temperature: -40 to 85 C
- Applications: Residential / General-Purpose
- Standards / Certifications: RoHS Compliant
-
Supplier: Bonomi North America, Inc.
Description: Carbon Steel Flanged ANSI 300 Wafer Ball Valve
- Valve Size: 1 inch
- Media Temperature: -4 to 366 F
- Features: ANSI, ISO
- Valve Type: Ball Valves
-
Supplier: Bonomi North America, Inc.
Description: Carbon Steel Flanged ANSI 150 Wafer Ball Valve
- Valve Size: 1.25 inch
- Media Temperature: -4 to 366 F
- Features: ANSI, ISO
- Valve Type: Ball Valves
-
Supplier: R. S. Hughes Company, Inc.
Description: The Honeywell ANSI Z87.1 safety glas is made of polycarbonate, comes in blue mirror black and meets ANSI Z87.1 standards. Proper sizing is important when buying this part. The size for this product is Universal. These types of products are designed for specific
-
Supplier: Wiper Master, Inc.
Description: Eliminates need to "switch-out" equipment to maintain safe fall distance. Compact and lightweight unit attaches directly to harness back D-ring for greater mobility. High-strength, impact-resistant nylon housing is lightweight (1.9 lbs.) and designed for maximum durability with 6? of working
-
Supplier: Renold Canada
Description: Renold ANSI standard roller chain comes with all the security and performance that you want to keep your chain drives in great shape. All these great features make Renold ANSI chain the first choice for industry. Solid roller and solid bushing ensures no grooves that cause premature
- Non-standard Chain Pitch: 0.25 to 3 inch
- Tensile Strength: 780 to 675,000 lbs
- Maximum Allowable Load: 140 to 101,200 lbs
- ANSI Pitch: 100 (1 1/4"), 120 (1 1/2"), 140 (1 3/4"), 160 (2"), 180 (2 1/4"), 200 (2 1/2"), 240 (3"), 25 (1/4"), 35 (3/8"), 40 (1/2"), 41 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
Find Suppliers by Category Top
Featured Products Top
-
heating the water and condensing the steam. After exiting the heat exchanger, the hot water enters the tempering valve (V-5) and then the mixing valve (V-1) where it is blended with cold water to produce an outlet of 80°F water. The steam valve remains closed should the water supply be interrupted (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
-temperature process environments. Wide Industrial Compatibility Size range: 1/2" to 12 (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Bonomi ANSI Class 150 flanged stainless steel and carbon steel ball valves are now available in sizes 1” to 3” with spring return handles. They are certified to API 607, 6th Edition and API 6FA. Bonomi (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
TE Connectivity's LUMAWISE Endurance S offers Zhaga and Z10 receptacles, motion sensors, and push-in wire connectors. Designed for smart, energy-efficient infrastructure with IP-rated protection, flexible mounting, and industry (read more)
Browse Circular Connectors Datasheets for Heilind Electronics, Inc. -
NDE Professionals, Inc. has 25 years of experience necessary to provide commercial businesses with ASME NQA-1 services and support. We provide your company with the material known to be essential in obtaining nuclear contracts. Based on the needs of your customer(s), NDE Professionals (read more)
Browse Research and Development Services Datasheets for NDE Professionals Inc. -
high working loads, such as those found in milling operations and conveyors. TB (Taper bush) Sprockets 06B, 08B, 10B, 12B, 16B, 20B TB(Tape bore) Sprockets ASA35, ASA40-1, ASA40-2, ASA41, ASA50-1, ASA50-2, ASA60, ASA80-1, ASA80-2,ASA100, ASA120, ASA140, ASA160 (read more)
Browse ANSI Roller Chain Sprockets Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
, has designed an innovative solution supplying consistently tepid water on demand to meet OSHA and ANSI Z358.1 safety requirements: the (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
recalibration is important to ensure repeatable and reliable data. At our facility, we calibrate our own antennas, as well as, most other brand antennas in accordance with SAE, ANSI, IEEE and CISPR specifications (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
of emergency equipment but also help to ensure compliance with ANSI Z358.1 tepid water requirements. ThermOmegaTech’s HAT/SP and IC/SP thermostatic valves are completely mechanical making them the ideal solutions to safeguard your safety showers and eye/facewash stations from scalding personnel. (read more)
Browse Industrial Valves Datasheets for ThermOmegaTech® -
Japan Series Sprockets 1. American Series Sprockets Stock Sprockets, Finished Bore Sprockets, Stainless Steel Sprockets, Double Single Sprockets &Single (read more)
Browse ANSI Roller Chain Sprockets Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
More Information Top
-
States > Texas > State > Register > 2003 > [TexReg 2003-0606is] 06/06/2003
Subsection (d)(5)(C)(vi)(II) and (III) is revised to clarify that the tepid water required by ANSI Z358.1 for eye/face washes and safety showers is not required to come from a heated source, and to encourage, but not require …
-
Antsy About ANSI?
Emergency shower and eyewash requirements – Location, Function, Maintenance – are identified in ANSI Z358.1 –2009.
-
BRADLEY Emergency Eyewash and Shower Equipment - Safety - Grainger Industrial Supply
… Height 24-3/8 In., Width 22 In., Depth 19 In., In Solution Shelf Life 120 Days, Eye Wash Activates By Gravity Feed, Mounting Wall or Cart, Weight Empty 10 lb., Weight Full 60 lb., Standards ANSI Z358.1 -2014, SEI Certified, Includes …
-
Turning Up the Heat in Emergency Fixtures
Per the ANSI Z358.1 standard, any product installed where the potential for freezing exists should be protected from freezing or freeze proof equipment should be installed.
SIZE - 20' > UOM - Each -- RL20P-Z7/20FT" title="MightyLite Self-Retracting Lifelines - 1" webbing, ANSI Z359-2007 compliant > SIZE - 20' > UOM - Each -- RL20P-Z7/20FT"/>
Indicates content that may require registration and/or purchase.