-
Supplier: Accuris
Description: Durability Event: Anti-Lock Brake System (ABS) Gravel Road
-
Supplier: Accuris
Description: Light Duty Anti-lock Brake System Validation
-
Supplier: Accuris
Description: Durability Event: Anti-Lock Brake System (ABS) - Durability Skid Pad
-
-
Supplier: Accuris
Description: Anti-Lock Brake System Noise Measurement Test MTL 7083
-
Supplier: SAE International
Description: Two control strategies, safety preferred control and master cylinder oscillation control, were designed for anti-lock braking on a novel integrated-electro-hydraulic braking system (I-EHB) which has only four solenoid valves in its innovative hydraulic control unit (HCU) instead of
-
Supplier: SAE International
Description: Linked front and rear braking systems are difficult to implement properly on motorcycles due to the large changes in wheel loading under braking. At the braking limit, there is little to no load on the rear wheel and any brake torque could lock it, making the vehicle laterally
-
Supplier: SAE International
Description: Test procedure for Anti-Lock brake system (ABS/Anti-Lock) performance for on-highway commercial vehicles over 4536 kg (10 000 lb).
-
Supplier: SAE International
Description: Test procedure for Anti-Lock brake system (ABS/Anti-Lock) performance for trucks, truck-tractors and buses over 4536 kg (10 000 lb).
-
Supplier: ASTM International
Description: Uncontrollability is measured by a series of parameters related to this deviation from the intended trajectory and the motions that the vehicle makes during the stopping maneuver. 1.1.3 Although anti-lock braking systems maintain wheel rotation and allow for a high degree of trajectory
-
Supplier: ASTM International
Description: Uncontrollability is measured by a series of parameters related to this deviation from the intended trajectory and the motions that the vehicle makes during the stopping maneuver. 1.1.3 Although anti-lock braking systems maintain wheel rotation and allow for a high degree of trajectory
-
Description: Two-wheeled mopeds -- Antilock braking systems (ABS) -- Tests and measurement methods
-
Description: test; wheel-lock check test; tests with ABS failed; complementary tests that could assist in the assessment and development of braking systems.
-
Description: Access the most relevant information concerning road vehicle brakes and brake systems with this collection of papers culled from four years of TMD Friction's Symposium, an annual meeting of the world's top brake engineers. Topics include anti-lock braking systems
-
Supplier: CSA Group
Description: test; wheel-lock check test; tests with ABS failed; complementary tests that could assist in the assessment and development of braking systems.
-
Supplier: CSA Group
Description: includes vehicles fitted with compressed air braking systems (with and without an antilock braking system or an electronically controlled braking system), in accordance with the UN-ECE Regulation 13, 09 series of amendments, supplements 1 to 6. Test methods covering lock actuators are not
-
Description: includes vehicles fitted with compressed air braking systems (with and without an antilock braking system or an electronically controlled braking system), in accordance with the UN-ECE Regulation 13, 09 series of amendments, supplements 1 to 6. Test methods covering lock actuators are not
-
Description: ISO 21944:2007 specifies an open-loop test method to determine the stopping distance of a vehicle during a straight-line braking manoeuvre, with the Anti-lock Braking System (ABS) fully engaged. It applies to passenger cars as defined in ISO 3833 and light trucks. ISO 21944:2007
-
Supplier: CSA Group
Description: ISO 21944:2007 specifies an open-loop test method to determine the stopping distance of a vehicle during a straight-line braking manoeuvre, with the Anti-lock Braking System (ABS) fully engaged. It applies to passenger cars as defined in ISO 3833 and light trucks. ISO 21944:2007
-
Supplier: CSA Group
Description: ISO 16552:2014 describes test methods for determining the stopping distance during a straight-line braking manoeuvre with the braking system fully operational. It applies to heavy vehicles equipped with an anti-lock braking system (ABS), including commercial vehicles, commercial
-
Supplier: VAST STOCK CO., LIMITED
Description: Power Management IC Development Tools Evaluation Kit- Anti-lock Braking System (ABS) and Electronic Stability Programme (ESP)
-
Supplier: Sanyou Electrical Appliances, Inc.
Description: Quick connect terminal arrangement Operating temperature range -40 to + 85 deg C Typical Application For direct connection with cell MOTORS,Transmission,etc. and Anti-Locking Brake System
- Maximum Current: 40 amps
- Maximum DC Switching Power: 1.8 watts
- DC Coil Voltage: 24 volts
- Mounting: Bracket (Flange) Mount
-
Supplier: ROHM Semiconductor GmbH
Description: LMR1803YG-C precision single CMOS operational amplifier features low noise and low input offset voltage that are suitable for sensor amplifiers, engine control unit, electric power steering, anti-lock braking system and all automotive application.
- Minimum Closed-Loop Gain (AVCL): 140 V/V
- Supply Voltage (VS): 2.2 to 5.5 volts
- Supply Current (IS): 1 milliamps
- Input Offset Voltage (VOS): 0.15 millivolts
-
Supplier: Ningbo Best Group Co., Ltd.
Description: FEATURES Self learning, hopping code technology Selectable last door arming Programmable auto door lock or by brake pedal Anti car hijack Locating by light and sound Valet mode / Panic mode Engine disable Pager, trunk output Remote arm/disarm Passive arming Dual level shock
- Specialty Applications: Vehicle Safety
-
Supplier: Waytek, Inc.
Description: Cole Hersee 12080-11 ABS Socket Tractor-Trailer Connectors Category: Trailer Connectors Manufacturer: Cole Hersee Number of Contacts: 7 Material: Nylon Color: Green Use with anti-lock braking system (ABS) trailer cable Solid brass contacts are aligned to ensure proper contact and
- Connector Type: Automotive Connector
-
Supplier: ROHM Semiconductor GmbH
Description: TLR377YG-C is a high precision & Input/Output Rail-to-Rail single CMOS operational amplifier features low input offset voltage, low noise and low input bias current. It is suitable for automotive requirements such as engine control unit, electric power steering, anti-lock braking
- Minimum Closed-Loop Gain (AVCL): 137 V/V
- Supply Voltage (VS): 2.5 to 5.5 volts
- Supply Current (IS): 0.6449999999999999 milliamps
- Input Offset Voltage (VOS): 1.2999999999999998 millivolts
-
Supplier: ROHM Semiconductor GmbH
Description: LMR1701YG-C is an output full swing CMOS operational amplifier featuring wide bandwidth, high slew rate, low operating supply voltage and low input bias current. It is suitable for a sensor amplifier, ADC input buffer amplifier, engine control unit, electric power steering, anti-lock
- Minimum Closed-Loop Gain (AVCL): 120 V/V
- Supply Voltage (VS): 2.7 to 5.5 volts
- Supply Current (IS): 9.6 milliamps
- Input Offset Voltage (VOS): 6 millivolts
-
Supplier: ROHM Semiconductor GmbH
Description: electric power steering, anti-lock braking system, sensor amplifier, and so on.
- Minimum Closed-Loop Gain (AVCL): 137 V/V
- Supply Voltage (VS): 2.5 to 5.5 volts
- Supply Current (IS): 1.2449999999999999 milliamps
- Input Offset Voltage (VOS): 0.55 millivolts
-
Description: government tests on anti-lock brakes and traction enhance this edition. Likewise, environmental concerns are addressed through the use of non-polluting vehicles using alternative fuels and electrical energy.
-
Description: compliant IP67 Typical air gap of 1.5 mm* Typical Applications Speedometers Anti-lock braking systems Exercise equipment CNC machine tools
- Rotary Speed Range: 900,000 rpm
- Operating Temperature: 257 F
- Output: Current
- Power Requirements: DC Powered
-
Supplier: Infineon Technologies AG
Description: suitable for rotational speed detection and timing applications of ferromagnetic toothed wheels such as anti-lock braking systems, transmissions, crankshafts, etc. The integrated circuit (based on Hall effect) provides a digital signal output with frequency proportional to the speed of
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Description: engine, ABS automobile anti-lock brake system, speed measurement, and rotational speed measurement for textile and metallurgy equipment.
- Operating Temperature: 32 to 167 F
-
Description: intelligent engine, ABS automobile anti-lock brake system, speed measurement, and rotational speed measurement for textile and metallurgy equipment.
- Operating Temperature: 32 to 167 F
-
Supplier: ROHM Semiconductor USA, LLC
Description: manufactured for automotive requirements of engine control unit, electric power steering, anti-lock braking system, and so on. Furthermore, it has the advantage of EMI tolerance dose. It is easy to replace with conventional products, and the EMI design is simple.
- Supply Voltage (VS): 2 to 36 volts
- Supply Current (IS): 0.6 milliamps
- Input Offset Voltage (VOS): 5 millivolts
- Operating Temperature: -40 to 125 C
-
Supplier: Waytek, Inc.
Description: Cole Hersee 12301 Plug Tractor-Trailer Connectors Category: Trailer Connectors Manufacturer: Cole Hersee Number of Contacts: 13 Material: Plastic Color: Yellow Use with anti-lock braking system (ABS) trailer cable Split-pin contacts Solid brass contacts are aligned to ensure proper
- Connector Type: Automotive Connector
-
Supplier: Waytek, Inc.
Description: Cole Hersee 12300 Socket Tractor-Trailer Connectors Category: Trailer Connectors Manufacturer: Cole Hersee Number of Contacts: 13 Material: Nylon Color: Yellow Use with anti-lock braking system (ABS) trailer cable Split-pin contacts Solid brass contacts are aligned to ensure proper
- Connector Type: Automotive Connector
Find Suppliers by Category Top
Featured Products Top
-
significantly faster response time compared to an existing position and/or pressure sensors in the same application. By minimizing the time to lock, this sensor supports reducing braking distance.” Why Sensata's Brake Pedal Force Sensor (read more)
Browse Force and Load Sensors Datasheets for Sensata Technologies -
MC-Damper (Motion control) These dampers are used as safety and functional elements for damping speeds and braking masses. MC damper is the generic term for special, decelerating (damping) easylift products that can be used for a wide variety of safety and functional (read more)
Browse Dampers and Louvers Datasheets for Bansbach Easylift® -
safety. Automotive electronics systems include? Safety control systems: engine control, steer-by-wire systems, transmissions, airbags, anti-lock braking systems, tire pressure detection systems, electric power assist systems, etc. Data information system (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
safety. Automotive electronics systems include? Safety control systems: engine control, steer-by-wire systems, transmissions, airbags, anti-lock braking systems, tire pressure detection systems, electric power assist systems, etc. Data information system (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
compressed air motor, and manual reels come with a cam-lock brake and spring actuated pin lock. Features: Lightweight, compact reels designed for long lengths of hose in manual and power rewind. Direct crank rewind is permanently attached (read more)
Browse Hose Reels Datasheets for Hannay Reels -
. Receptacle for 3-prong plug. Twist lock duplex available. Adjustable cam-lock drag brake. Crank rewind permanent. Equipped with one durable rubber twist tie for cable ends. Applications: Communications Broadcast Constuction Industrial machinery Lighting needs Extension cord (read more)
Browse Cable Reels Datasheets for Hannay Reels -
magnetic toggles to help prevent accidental activation, reduce pilot workload and ensure that safety systems are reset properly. Systems using magnetic toggles include yaw dampers, anti-skid brakes and anti-collision lighting. OTTO's customizable T6 toggles meet AS55941 and are offered in (read more)
Browse Toggle Switches Datasheets for OTTO Controls -
Hannay Reels C16-10-11-DE portable cable storage reel is designed with rugged steel and aluminum for durability and function. The crank handle permanently attaches to the disc for ease of use, and the cam-lock drag brake system locks cables in place. With the additional storage drum extension (read more)
Browse Cable Reels Datasheets for Hannay Reels -
allows continuous current, as cable is payed out or rewound. Features: 6-foot power source lead of 12/3 cable. 15 amp 3-prong straight blade plug (twist lock optional). Cam-lock brake. Applications: Industrial Broadcast Agricultural Fire and Rescue Construction/Utilities (read more)
Browse Cable Reels Datasheets for Hannay Reels -
anti pinch buffering for trunk lid, engine hood, and cabin door. Office furniture: height adjustment and locking of lift chairs. Industrial equipment: auxiliary lifting for mechanical protective covers, cabinet doors (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd
Conduct Research Top
-
ABS Brake System Success Story
Anti-lock brake systems are of indisputable importance for vehicle safety. They can be found in modern cars through the whole range of various models and types. Manufacturers require that ABS device components be of the highest product quality and also regarding lot sizes. We were challenged
-
Innovative Encoders for Demanding Applications (.pdf)
As tools for measuring rotary motion in machinery, magnetic rotary encoders have a lot to offer. They are compact, robust and relatively inexpensive. For these reasons, simple magnetic rotation detection devices are often used in high-volume applications such as anti-lock braking systems for motor
-
7 Ways Manufacturing Technology Has Helped Transform the Auto Industry
We all know that, behind every big business, there's a complex scaffold of software to support it. This is especially true when it comes to the automotive industry, where seemingly every minute, little component-from anti-lock braking to full-blown engine-management systems-is guided by technology
-
Agilent: Automotive Electronic Functional Test Using Agilent System Components
wipers; Anti-lock Brakes (ABS); and Airbag. Table 1 lists some of the most important characteristics of these modules. Note that the number of pins that must be exercised during test is relatively small compared to data acquisition applications-fewer than 300. Power requirements are similar too. For ABS
-
Magnetic Alternative to Optical Encoding
Incremental encoders using magnetic technologies have been around a long time. Because of their robust nature, automotive designers have been using Low Resolution Magnetic Encoders for years in demanding applications that include antilock braking, transmission speed, ignition timing along
-
Automotive Industry Case Study: Decoding Dot Peen 2D Codes on Brake Components (.pdf)
A manufacturer of anti-lock breaks wants to mark each component in the system with a 2D code and track it throughout the manufacturing process. Since they selected dot peen as the method to apply the symbol, they need a reader with ability to read low contrast dot peen codes in an industrial
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
earnings summary (May 8-12) Infineon sensor performs diagnostics on antilock brakes Credence closes $80 million purchase of TMT for wireless chip test systems Intel to discontinue two mobile Celeron microprocessors Taiwan's Etron, TSMC claim smallest low-power 8-Mbit SRAM with