-
Supplier: W.M. Berg
Description: Best choice of gearing when high drive reduction is required. Worm Wheels resemble spur gears with the addition of a throat cut into the O.D. of wheel. The throat permits the worm wheel to fully envelope the threads of the worm. Threads, not teeth are cut on the
- Length: 0.4330711 inch
- Pressure Angle: 25°
- Material: Brass
- Gear Type: Worm
-
Description: Ondrives.US has been manufacturing worm and wheel gear systems for over 30 years. We offer worms and worm gears sets in a variety of inch and metric sizes and with numerous pitch, tooth count, and hub options. Our precision ground stainless steel worm and
- Number of Teeth: 20 to 360
- Face Width: 0.188 to 0.375 inch
- Bore Diameter (if applicable): 0.1248 to 0.4998 inch
- Features: Anti-backlash
-
Description: Ondrives.US manufactures precision gears for all applications, offering standard and custom metric gears in a variety of styles and configurations. Our metric precision gear options include precision spur gears, pinion gears and shafts, gear racks, helical
- Features: Anti-backlash, Ground Teeth
- Gear Center: Center Bore
- Gear Type: Helical Gear
- Design: Metric
-
-
Description: differs in proportion to their diameters. Ondrives.US is a leading manufacturer of precision gears for all applications. We provide precision gears in standard and custom inch-measure sizes and a variety of configurations, including spur gears, anti-backlash
- Number of Teeth: 10 to 288
- Bore Diameter (if applicable): 0.124 to 0.6871 inch
- Material: Acetal, Aluminum, Stainless Steel
- Features: Anti-backlash
-
Supplier: Precipart
Description: Precipart is a globally respected supplier of precision gears and gear assemblies. We trace our spirit of innovation and insistence on quality to our beginnings in the Swiss watch industry in 1846. Since Precipart's founding in 1979, we have taken our Swiss manufacturing heritage into
- Industries: Aerospace, Automotive, General Industrial, Heavy Transportation, Machine Tool, Material Handling / Conveying, Medical / Pharmaceutical, Military, Motion Control, Petrochemical, Pumping, Robotics
- Metal: Aluminum, Brass, Bronze, Steel, Steel - Hardened, Steel - Stainless, Titanium
- Gears: Anti-backlash Gears, Bevel / Miter Gears, Cluster Gears, Differential Gears, Helical Gears, Internal Gears, Miniature Gears, Planetary Gearing, Racks, Spur / Pinion Gears, Worms and Worm Gears
- Operations: Broaching, Grinding, Heat Treating / Hardening, Hobbing, Surface Finishing
-
Supplier: Island Components Group
Description: gearheads: Our standard line is designed for high torque in a compact size that fits with our general motor sizes. The gear ratio range is from 4:1 to 18,750:1. Special units can be manufactured. Custom-designed gear systems: Our special gearboxes can include worm systems, bevel
- Gear Ratio: 11.73 to 12,015 (X : 1)
- Output Torque: 6.25 In-lbs
- Backlash: 30 to 45 arcmin
- Reducer Style: Motor Mount / Gearhead
Find Suppliers by Category Top
Featured Products Top
-
Hicksville, NY -- These precision anti-backlash gears manufactured by Stock Drive Products/Sterling Instrument (ISO 9001 + AS9100 certified) feature the exclusive Fairloc® integral hub which allows precise positioning on the shaft. These (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
High-Precision Anti-backlash Shaft Differentials
. Sterling Instrument will assemble any end gears ordered with the differential for no extra charge. Specifications of the S9540A-TS9 anti-backlash differential are: • Nominal shaft (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
WJ series worm-gear speed reducer is new, the appearance is beautiful, small, heavy to output moment, has steady transmission, and has little noise. Can unite with electrical machinery or a stepless derailleur of awl of UD series planet directly, the structure is compact. Worm gear output for (read more)
Browse Worms and Worm Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
SDP/SI offers a variety of different worms and their mating worm gears both metal and molded. These can be made custom with different numbers of teeth, custom bores, and passivation for stainless steel. SDP/SI offers a wide variety of inch and metric small mechanical components for (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Hicksville, NY -- Anti-backlash gears manufactured by SDP/SI (ISO 9001 + AS9100D Registered) feature an effective way to eliminate backlash in gear trains that include small-diameter gears. Designated as pin-type mini-lash gears, each gear is composed of a set of two gear halves (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
manufacturing to deliver reliable, application-specific mechanical solutions for demanding OEM and engineering applications. SDP/SI designs and manufactures a broad range of precision mechanical components, including bevel gears, anti-backlash gears, helical gears, miter gears, worms and worm (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Precision Motion Control Manufacturing Expertise
demanding OEM and engineering applications. SDP/SI designs and manufactures a broad range of precision mechanical components, including bevel gears, anti-backlash gears, helical gears, miter gears, worms and worm wheels, internal gears, gear racks, pinions, planetary gears, gearboxes, speed (read more)
Browse Gear Manufacturing Services Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
, straight, spiral, zerol & hypoid tooth metric bevel gears, straight, spiral, & zerol tooth metric miter gears, metric screw gears, metric worms & worm wheels, metric ratchets & pawls, metric gear couplings, metric involute splines & bushings, and right-angle metric (read more)
Browse Gears Datasheets for KHK USA, Inc. -
:4 Type B: 1:1, 1:2, 1:3, 1:4 2. American Standard 20 Pressure Angle Worm Gears Units Hangzhou Chinabase (read more)
Browse Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
sets, anti-backlash gears, helical gears, miter gears, worms and worm wheels, internal gears, gear racks, pinions, plastic gears, planetary gears, gearboxes, speed reducers / increasers, differentials, and custom shafting. Our unique (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
More Information Top
-
https://www.sdp-si.com/ss/pdf/79001202.pdf
Example: S1B86A-C064B120Q is a 1/4" Bore Clamp Type Anti - Backlash Worm Gear with 120 Teeth, Quadruple Threaded.
-
https://www.sdp-si.com/ss/pdf/79001204.pdf
Example: S1B84A-P048B080D is a 3/16" Bore Pin Type Anti - Backlash Worm Gear with 80 Teeth, Double Threaded.
-
Spur Gears Bevel Gears Helical Gears Miter Gears Worm Gears Worms From SDP/SI
Anti - Backlash Worm Gears [inch] .
-
Point contact spectroscopy of the electron-doped cuprate superconductor
Pr{2-x}Ce{x}CuO4: The dependence of conductance-voltage spectra on cerium
doping, b...
A high pitch anti - backlash worm gear arrangement at the top part of the probe outside the Helium-4 bath ensures that the distance between the wire and the film edge can be controlled to sub-micron precision.
-
https://digital.lib.washington.edu/researchworks/bitstream/handle/1773/23564/Hotz_washington_0250E_11587.pdf?sequence=1&isAllowed=y
of two anti - backlash worm gear reductions, the first 140:1, the second 300:1.
-
Design of the IMACS 8K x 8K dewar and detector system
The focus drive consists of a Phytron (Waltham, MA) model ZSS 32.200.1.2 stepper motor (200 pulses/revolution), a Berg (East Rockaway, NJ) 50:1 anti - backlash worm gear reducer (W48S-3S and AW48BS21-S50), a BSA (San Jose, CA) MRB0802 …
-
An overview of plastic optical fiber end finishers at Fermilab
An air bearing supported disc driven by an anti - backlash worm gear slowly rotates 36 fiber chucks past the operators loading zone.
-
Initial Behavior of Speed Increasing Helical Gears by Torque Fluctuation
Research on Nonlinear Dynamic Characteristics of the Double- Worm Gears Anti - Backlash Drive Mechanism .
-
Modeling and Simulation of the Servo Mechanical System Based on Matlab
Research on Nonlinear Dynamic Characteristics of the Double- Worm Gears Anti - Backlash Drive Mechanism .
-
The Optimum Design for the New-Typed Auto-Eliminate Backlash Mechanism in Gear Transmission
Research on Nonlinear Dynamic Characteristics of the Double- Worm Gears Anti - Backlash Drive Mechanism .
Indicates content that may require registration and/or purchase.