Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Antifriction-Bearing Grease
-
Supplier: Accuris
Description: Steel for antifriction bearings
-
Supplier: Accuris
Description: Universal Joint, Antifriction Bearings
-
-
Supplier: SAE International
Description: This specification covers anti-friction bearing universal joints for intermittent and continuous operation suitable for use in military applications.
-
Supplier: Accuris
Description: Vibration Quality of Antifriction Bearings
-
Supplier: SAE International
Description: This specification covers anti-friction bearing universal joints for intermittent and continuous operation suitable for use in military applications.
-
Supplier: GGB
Description: STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions Very good performance in lubricated applications Good performance in greased applications Suitable for linear, oscillating
- Operating Temperature: -328 to 536 F
- Bearing Surface: Bronze - Sintered, Lined Bearing
- Bushing Type: Flanged, Sleeve
-
Supplier: Hager Companies
Description: ANSI A8212 - Non-rising removable pin with flush pin and plug - Reversible - For use on medium weight hollow metal doors with channel iron frames requiring medium frequency service
- Hinge Type: Concealed Hinge, Half-mortised Hinge
-
Supplier: Hager Companies
Description: ANSI A2112 (Brass) - ANSI A5112 (Stainless Steel) - Handed (specify when ordering) - With door closer use ball bearing hinge - For use on medium weight doors or doors requiring medium frequency service
- Hinge Type: Butt Hinge, Concealed Hinge
-
Supplier: ASTM International
Description: 1.1 This specification covers high hardenability modifications of high-carbon bearing quality steel to be used in the manufacture of antifriction bearings. 1.2 Supplementary requirements of an optional nature are provided and when desired shall be so stated in the order. 1.3 The
-
Standards and Technical Documents - Process for Barrier Coating of Anti-Friction Bearings -- AS13341Supplier: SAE International
Description: This standard specifies the basic requirements for the application of barrier coatings to anti-friction bearings for the purpose of preventing lubricant loss by surface migration and spreading during storage and in service.
-
Supplier: Hager Companies
Description: For square edge doors - ANSI A8511 - Two anchor leaves - Non-removable pin standard with flush pin and plug - Handed (Specify when ordering) Material: - Steel with Steel pin
- Hinge Type: Concealed Hinge
-
Supplier: ASTM International
Description: This specification deals with the requirements for chromium-carbon bearing quality stainless steel to be used in the manufacture of anti-friction bearings. Chemical requirements shall conform to the required compositions of carbon, manganese, phosphorus, sulfur, silicon, chromium,
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: Designed for reliable performance, our full line of Airframe Control Bearings are manufactured and inspected in accordance with Aerospace Standards AS7949. They possess a low coefficient of friction and low torque, which are suitable performance factors for applications with oscillating
- Bore Size: 0.625 to 2.3125 inch
- Outside Diameter: 1.0625 to 2.875 inch
- Overall Width: 0.281 inch
- Dynamic Radial Load: 1,820 to 2,360 lbs
-
Supplier: Belmont Metals, Inc.
Description: Babbitt Metals Featuring tin-base and lead-base babbitts to ASTM, SAE, government, Navy specifications; special and custom alloys. The use of bearing materials to reduce bearing friction can be traced at least back to the Roman chariot days. Soft metals such as Tin and Lead were
- Specifications: ASTM / ASME, SAE
- Shape / Form: Ingot, Wire / Shaped Wire
- Features: Non-ferrous, Tin / Tin Alloy
- Type: White / Low Melting (UNS L)
-
Supplier: Dupont Molykote
Description: springs and bearings surfaces in brakes; body hinges and linkages. Moving parts in locks, switches, ventilation controls and servo mechanisms. Under the hood linkages exposed to dust, moisture, fuels, oils and other contaminants. Hinge pins, sleeve bearings and cams. Servo mechanism
- Density / Specific Gravity (@15.6°C, 60°F): 1.2 specific gravity
- Type: Anti-Seize / Thread Compound, Solid Lubricant / Dry Film
- Industry Applications: Automotive / Transportation
- Features: Bearings, Lubricant, Specialty / Other
-
Supplier: Dupont Molykote
Description: Air-curing dry lubricant Air dry, water-dilutable coating good for initial run-in applications APPLICATIONS Sliding coating of metal/metal combinations with slow to moderately fast movements and high loads. Suitable for improving the running-in of gearboxes, sliding bearings and sliding
- Operating / Use Temperature: -94 to 392 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.16 specific gravity
- Type: Anti-Seize / Thread Compound, Micro-dispersion, Solid Lubricant / Dry Film
- Industry Applications: Automotive / Transportation
-
Supplier: Dupont Molykote
Description: Lubricants for antifriction bearings and plastic and rubber parts Phenyl-methyl silicone grease for low to high temperatures USES Molykote® Bearing Greases are used to lubricate ball bearings operating under light to moderate loads. These can be used for: Kiln preheater
- Kinematic Viscosity (@ 40°C): 125 cSt
- Operating / Use Temperature: -40 to 399.2 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.05 specific gravity
- Industry Applications: Aerospace
-
Supplier: Boston Gear
Description: Solid bars (36 sizes in stock) The availability of additional sizes increases versatility even further. The Bear-N-Bronz® bearings are available with oil grooves for additional flexibility. The Bear-N-Bronz® Emergency Bearing Bank, providing refills in two sizes, minimizes downtime and
- Bushing Type: Sleeve
-
Supplier: Dupont Molykote
Description: used to lubricate plastic gears, bearings and cams, as well as metal and rubber parts. Because of low torque requirements, Molykote® 33 Extreme Low Temperature Bearing Grease is especially effective in equipment that must start in extreme cold. Oxidation Resistance – Molykote®
- Kinematic Viscosity (@ 40°C): 100 cSt
- Operating / Use Temperature: -100 to 400 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.97 specific gravity
- Features: Bearings, Lubricant
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: with several seal options. Machined race needle bearings provide an antifriction solution when supporting rotating shafts with radial loads. Features • Machined race needle bearing • Needle rollers retained by a steel cage • Designed to accommodate higher speeds and some
- Bore: 2.625 inch
- Outside Diameter: 4.25 inch
- Type: Needle Roller With Inner
-
Supplier: Chevron Lubricants
Description: A high temperature ball and roller bearing grease for antifriction bearings operating at high speeds (10,000 rpm or greater), high temperatures and where water or salt water will be present in bearings.
- Applications: Bearings
-
Supplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® 41 Extreme High Temperature Bearing Grease Black is a thickened silicone oil that is used for lubricating plastics, rubber, and anti-friction bearings. It is recommended for oven conveyor bearings, governor linkage for steam turbines, wheel bearings for
- Flash Point: 575.6 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.05 specific gravity
-
Supplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® 41 Extreme High Temperature Bearing Grease Black is a thickened silicone oil that is used for lubricating plastics, rubber, and anti-friction bearings. It is recommended for oven conveyor bearings, governor linkage for steam turbines, wheel bearings for
- Flash Point: 575.6 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.05 specific gravity
-
Supplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® 44 Light- High Temperature Bearing Grease Off-White is a thickened silicone oil that is used for lubricating plastics, rubber, and antifriction bearings. It is recommended for aircraft engines, conveyor systems, driers, oven fans, and textile slashers. It
- Flash Point: 213.98 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.1 specific gravity
-
Description: Description / Abstract This standard establishes a system for uniform visual acceptance criteria for aircraft engine, gearbox and accessory anti-friction bearings in continuous rotation applications made of the material listed in table 1. The standard requirements are in a flow chart format;
-
Supplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® 33 Medium- Extreme Low Temperature Bearing Grease Off-White is a thickened silicone oil that is used for lubricating plastics, rubber, and antifriction bearings. It is recommended for meters, plastic clock motors, freezer cart castors, low-torque instruments,
- Flash Point: 213.98 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.1 specific gravity
-
Supplier: Voith Turbo Inc.
Description: Centered single element coupling, coupling as flange bearing Features: Nominal torque capacity TKN: 400 - 16,000 Nm Antifriction bearing Connection engine flywheel/housing - joint shaft
- Rated Torque: 3,539.82300884956 to 141,592.920353982 In-lbs
- Coupling Type: Torsionally Flexible Coupling
-
Supplier: Voith Turbo Inc.
Description: Centred twin element coupling combined with synchronising joing Features: Nominal torque capacity TKN: 360 - 720 Nm Antifriction bearing Connection flange - flange
- Rated Torque: 3,185.8407079646 to 6,371.6814159292 In-lbs
- Coupling Type: Torsionally Flexible Coupling
-
Supplier: Nook Industries, Inc.
Description: Load capacities range from 5 to 200kN Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings. Drive sleeve is supported on antifriction tapered roller or ball
- Lift Capacity: 2.81 tons
- Actuation: Electric Motor
- Jack Type: Screw Jack
-
Supplier: Nook Industries, Inc.
Description: Load capacities range from 5 to 200kN Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings. Drive sleeve is supported on antifriction tapered roller or ball
- Lift Capacity: 0.562 tons
- Actuation: Electric Motor
- Jack Type: Screw Jack
-
Supplier: Nook Industries, Inc.
Description: Load capacities range from 1/4 to 20 ton Ball screw or acme screw actuated Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings. Drive sleeve is supported on
- Rated Speed: 0.4500000000000009 in/sec
- Rated Force: 1,900 lbs
- Motor Continuous Power: 0.5595 HP
- Mounting Type: Clevis or Eye, Flange, Threaded
-
Supplier: Nook Industries, Inc.
Description: Load capacities range from 1/4 to 20 ton Ball screw or acme screw actuated Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings. Drive sleeve is supported on
- Rated Speed: 1.000000000000002 in/sec
- Rated Force: 3,600 lbs
- Motor Continuous Power: 0.746 HP
- Drive Type: Ball Screw
-
Supplier: Total Lubricants USA, Inc.
Description: Red-colored, lithium complex, multi-purpose extreme pressure grease designed for general purpose and heavy-duty applications in plain and anti-friction bearings, slides, guides, and ways. Operating temperature range: 0-400 F
- Features: EP (Extreme Pressure / Active), Lubricant
- Type: Grease / Gel
-
Supplier: G.L. Huyett
Description: Hydraulic Shut-offs are often used on sealed bearings in water pumps and anti-friction application. These fittings shut-off at specified pressures which prevents over lubrication and a blow-out of the bearing seal. Finish will either be zinc yellow or zinc clear.
Find Suppliers by Category Top
Featured Products Top
-
engines. We havekept pace with the ever increasing demands for anti-friction bearings tooperate at higher temperatures. Thrust reversers, afterburners, and divergent nozzles are some of the areas in which Smith Bearing® Bearings are currently functioning (read more)
Browse Aerospace Bearings Datasheets for Accurate Bushing Company, Inc. -
anti-friction bearings to operate at higher temperatures. Thrust reversers, afterburners, and divergent nozzles are some of the areas in which Smith Bearing® Bearings are currently functioning. Contact our engineering department for recommendations and design assistance (read more)
Browse Aerospace Bearings Datasheets for Accurate Bushing Company, Inc. -
anti-friction bearings to operate at higher temperatures. Thrust reversers, afterburners, and divergent nozzles are some of the areas in which Smith Bearing® Bearings are currently functioning. Contact our engineering department for recommendations and design assistance (read more)
Browse Aerospace Bearings Datasheets for Accurate Bushing Company, Inc. -
control down to 5 rpm. Designed for center discharge, the agitator is supported by heavy-duty anti-friction bearings and fitted with two-piece stainless steel stuffing boxes featuring adjustable and replaceable braided Teflon® packing, providing reliable sealing and simplified maintenance (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
with spring loaded latch Shrouded lower block to help prevent pinched fingers Alloy aluminum gear case and cover is lightweight yet rugged Oil level plug permits easy inspection of oil level Anti-friction bearings throughout for a long lasting hoist drive (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
NPSH-values. Impellers The closed impellers are hydraulically balanced by wear ring gaps and balance holes, the antifriction bearings are carrying only minor loads and further balancing devices are not necessary. For lowest NPSH-values, the impeller of the first stage (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc.
Conduct Research Top
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
index: A lubricant with a better viscosity. index allows operation over a wider temperature. range without excess reduction in viscosity. Modern. anti-friction bearing equipped compressors are. capable of operating at much higher temperatures. than the sleeve bearing equipped compressors
More Information Top
-
Certain Bearings From China, France, Germany, Italy, Japan, Singapore, and the United Kingdom
7 Antifriction Bearings (Other than Tapered Roller Bearings) and Parts Thereof from the Federal Republic of Germany, France, Italy, Japan, Romania, Singapore, Sweden, Thailand, and the United Kingdom, Invs.
-
Movable Bridge Engineering Complete Document
More often, the pivot shaft is fixed to the bascule span, which is a true trunnion arrangement, and the ends of the trunnions are sup- ported in sliding or antifriction bearings .
-
Plant Equipment and Maintenance Engineering Handbook > BEARINGS AND LUBRICATION
Antifriction bearings are either ball or variations of roller bearings.
-
ASTM MNL59 - A Comprehensive Review of Lubricant Chemistry, Technology, Selection, and Design
Pitting is one of the most common causes of gear fail- ure as well as of other machine components, such as antifric- tion bearings and cams, which experience rolling/sliding contact under heavy loads.
Indicates content that may require registration and/or purchase.