Products/Services for API 614 Lubrication Systems

  • Lubricators and Lubrication Systems-Image
    Lubricators and Lubrication Systems - (517 companies)
    Lubricators and lubrication systems are used to apply controlled or metered amounts of lubricant. Applications include: compressed air lines dies chains cables bearings gears pumps spindles other rotating or moving machine components...
    Lubrication Media
    Operation
    Reusable or Single Use?
  • Pneumatic Lubricators-Image
    Pneumatic Lubricators - (149 companies)
    Pneumatic lubricators in compressed air lines atomize oil into aerosol form for injection into the air stream to lubricate downstream pneumatic tools, cylinders, motors, and valves. Pneumatic lubricators are used in compressed air lines to atomize...
  • Industrial Lubricants-Image
    Industrial Lubricants - (1463 companies)
    ...used to modify surface properties, regulate temperature, or remove debris. The ideal lubricant minimalizes solid-to-solid contact and reduces any amount of friction that would otherwise impede movement and induce wear. Lubrication Regimes...
  • Industrial Greases-Image
    Industrial Greases - (602 companies)
    Industrial greases are thickened gels that consist of natural, synthetic, or semi-synthetic substances. They do not run off surfaces and are used in a variety of lubrication, sealing, and exclusion applications. Description. Industrial greases...
  • Dielectric Greases and Insulating Fluids-Image
    Dielectric Greases and Insulating Fluids - (104 companies)
    Dielectric greases and insulating fluids are applied to electric terminals in high voltage equipment to minimize disharges, insulate and lubricate non-conductive surfaces, exclude moisture, and conduct heat. Dielectric greases and insulating fluids...
  •  
    Plastic Bearings - (122 companies)
    Plastic bearings are used in wet and corrosive environments, clean environments, areas that are difficult to lubricate, and applications that require non-magnetic bearings. Video credit: igus (R) inc. / CC BY-SA 4.0. Materials. They are made from...
  •  
    Rod Pumps - (17 companies)
    ...a walking beam, a horsehead and a hanger/rod string that connects with the sucker rod and pump. These are the iconic oil pumps seen in movies with the steady up and down rocking motion. Components and Operation. The American Petroleum Institute (API) has...
  •  
    Hydraulic Oils and Transmission Fluids - (364 companies)
    ...of these functions. Five broad function types include: Transference of hydraulic energy. Lubrication of system pumps, valves, and cylinders. Avoiding corrosion. Removing impurities and abrasive elements. Dissipating heat. Regardless of primary function, all...
  •  
    Synthetic Oils, Greases, and Lubricants - (584 companies)
    ...published by the American Petroleum Institute (API 1509, Appendix E). Groups I, II, and III are used to denote various grades of petroleum or mineral oils whereas group IV and V are considered synthetic fluids. (Base and Process Oils Information). API...
  •  
    Mold Releases and Release Agents - (263 companies)
    Mold releases and release agents are film forming lubricating oils, solid lubricants, waxes, fluids or coatings that prevent other materials from sticking or adhering to an underlying surface. Mold releases and release agents are film-forming...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire