-
Supplier: Lumina Power, Inc.
Description: Lumina Power offers the most complete selection of short-arc lamp power supplies / xenon arc lamp power supplies available. With arc lamp power supply models from 150W to over 7kW we have arc lamp power
- DC Output Voltage: 50 volts
- DC Output Current: 150 amps
- DC Output Power: 3,000 watts
- AC Input Voltage: 200 to 240 volts
-
Supplier: Lumina Power, Inc.
Description: Lumina Power offers the most complete selection of short-arc lamp power supplies / xenon arc lamp power supplies available. With arc lamp power supply models from 150W to over 7kW we have arc lamp power
- DC Output Voltage: 15 to 150 volts
- DC Output Current: 35 amps
- DC Output Power: 650 watts
- AC Input Voltage: 100 to 240 volts
-
Supplier: Newport MKS
Description: The 69910 Mercury Arc Lamp Power Supply is used to power light source kits up to 500 W utilizing a mercury arc lamp. It is highly regulated and maintains a very stable light output. For long-term stability-critical applications, the Digital Exposure
- Lamp / Output Power: 160 to 600 watts
-
-
Supplier: Newport MKS
Description: The 69922 Universal Arc Lamp Power Supply is used to power 1600 W Solar Simulators. It is highly regulated and maintains a very stable light output. For long-term stability-critical applications, order the 68951Digital Exposure Controller. It compensates for
- Lamp / Output Power: 800 to 1,800 watts
-
Supplier: Newport MKS
Description: The 69907 Universal Arc Lamp Power Supply is used to power light source kits rated up to 200 W as well as 200 W solar simulators. It is highly regulated and maintains a very stable light output. For long-term stability-critical applications, the Digital Exposure
- Lamp / Output Power: 40 to 300 watts
-
Supplier: Newport MKS
Description: The 69920 Universal Arc Lamp Power Supply is used to power 450 W and 1000 W solar simulators and light source kits. It is highly regulated and maintains a very stable light output. For long-term stability-critical applications, the Digital Exposure Systems are
- Lamp / Output Power: 350 to 1,200 watts
-
Supplier: Ushio America, Inc.
Description: USHIO’s SMARTARC™ electronic power supply with digital power management and microprocessor controls is a compact and “intelligent” solution for operating DC powered arc discharge lamps. Features & Benefits Operates EmArc® and DC gas discharge lamps, in
- DC Output Voltage: 40 to 80 volts
- DC Output Current: 100 amps
- DC Output Power: 50 to 100 watts
- AC Input Voltage: 100 to 240 volts
-
Supplier: Solar Light Company, Inc.
Description: Precision current source for xenon arc lamps from 250 to 300W of power. FEATURES The XPS300 is power regulated and power limited to simplify operation. A single front panel knob determines the powerr setting for the lamp. A front panel connector supports the
- AC Input Voltage: 90 to 260 volts
- Input Frequency: 50 to 60 Hz
- DC Output Voltage: 15 to 29 volts
- DC Output Current: 5 amps
-
Supplier: Ushio America, Inc.
Description: properties and benefits of stand alone Xenon, Metal Halide and Mercury lamps. EmArc® light sources are a series of highly efficient, Enhanced Metal Arc, DC gas discharge lamps designed for use in medical, scientific, industrial and entertainment settings. EmArc® lamps are
- Lamp Power: 160 to 600 watts
- Rated Average Life: 2,000 to 4,000 hours
- Maximum Overall Length: 3.39370262 to 3.55118302 inch
- Color Temperature: 5,700 to 6,900 K
-
Supplier: Ushio America, Inc.
Description: gap size enables very precise optical control and well defined light distribution pattern. ‘Plug and Play’ lamp design requires no lamp to lamp adjustment or alignment in your optical system compared to other traditional lamp sources. Highly durable and precisely machined
- Lamp Power: 50 to 75 watts
- Rated Average Life: 600 hours
- Mean Lumens: 700 lm
- Features: High Intensity Discharge Lamps, Other, Reflector
-
Supplier: ValueTronics International, Inc.
Description: racks CW lasers General industrial DC power Capacitor forming Focusing coils for accelerators Cryogenic magnet applications Electroplating Battery charging ARC lamp power supplies DC motor drive supplies The EMI TCR20S50-1 is a 1 kW, 20 V, 50 A, single-phase DC
- DC Output Power: 1,000.0000000000001 watts
- Type: DC Power Supply
-
Supplier: Haida International Equipment Co., Ltd.
Description: The usage: Xenon arc lamp can be used to simulate the entire spectrum of sunlight to reproduce the existence of destructive light waves in different environments; xenon lamp weathering environmental test chamber for research, product development and quality control to provide
- Temperature Range: 10 to 70 C
- Humidity Range: 90 to 98 % RH
- Configuration: Floor Mount
- Parameters: Humidity, Temperature
-
Supplier: Excelitas Technologies Corp.
Description: environments and for use in lab settings. Benefits Simple installation Simple, easy to use controls Most economical first cost Rugged and reliable F600 series This reliable and solid performing system includes a 10-inch wide irradiator (lamp module), electrodeless bulb and power
- Lamp / Output Power: 6,000 watts
- Illuminated Width / Diameter: 10 inch
- Illuminated / Cure Width / Diameter: 10 inch
- Features: Other
-
Supplier: ASTM International
Description: system, and power supply combination) and also includes limited acceptance tests for individual lamps delivered to the user. This test procedure is not intended to be utilized by the end user. 1.3 This practice is only applicable for UV-A LED lamps used in the examination
-
Supplier: Ushio America, Inc.
Description: reflector, lenses and USHIO xenon lamp as a uniform system. The douser utilizes a unique blade shape to create smooth and uniform mechanical dimming. The high voltage power supply automatically reduces the current when either the iris, douser or cutter are closed. This allows
- Lifetime: 1,000 hours
- Color Temperature: 6,000 K
- Maximum Voltage: 200 to 240 volts
- Illuminator Output: 1,750 watts
-
Supplier: Haida International Equipment Co., Ltd.
Description: fastness to artificial light: Xenon arc fading lamp test ISO 105-B04 Textiles -- Tests for color fastness -- Part B04: Color fastness to artificial weathering: Xenon arc fading lamp test ISO 105-B07 Textiles -- Tests for color fastness -- Part B07: Color fastness to light
-
Supplier: Premier Lighting & Production Company
Description: This "little giant" is packed with power and features, yet is surprisingly small and compact. It's features include: HTI 300 arc lamp or HMD 300 (long life) Color wheel with 7 colors + white 2 Color temperature correction filters 6 Interchangeable rotating gobos (4 metal, 2
-
Supplier: Flexbar Machine Corporation
Description: elements. Portable battery handle - 3V. Custom foam lined carrying case.Options: 150 Watt quartz-halogen illuminator. 10 Watt Metal Halide arc lamp, 12 volt portable illuminator with rechargeable NiCad batteries and wall power supply/charger. Lamp life 1000 hours.
-
Supplier: Finder S.p.A. con unico socio
Description: Type 77.01 Modular solid state relays, 1NO output, AC coil, is equipped with Zero-crossing switching. Designed for the following applications: Lamps with high starting currents (in particular for compact low consumption lamps – CFL) Resistive loads Solenoids, contactor coils D163 D159
- Normally Open (NO): 1
- Maximum DC Switching Voltage: 32 volts
- Maximum DC Switching Power: 0.5 watts
- Operating Temperature: -4 to 158 F
-
Supplier: Flexbar Machine Corporation
Description: elements. Portable battery handle - 3V. Custom foam lined carrying case.Options: 150 Watt quartz-halogen illuminator. 10 Watt Metal Halide arc lamp, 12 volt portable illuminator with rechargeable NiCad batteries and wall power supply/charger. Lamp life 1000 hours.
-
Description: having an input current up to and including 16 A per phase, and intended to be connected to public low voltage distribution systems. Arc welding equipment which is not professional equipment, with input current up to and including 16 A per phase, is included in this standard. Arc
-
Description: having a rated input current up to and including 16 A per phase, and intended to be connected to public low-voltage distribution systems. Arc welding equipment which is not professional equipment, with a rated input current up to and including 16 A per phase, is included in this document.
-
Supplier: Dymax
Description: LED flood-curing systems generate curing energy using high-intensity LEDs in lieu of conventional arc lamp technology. The relatively narrow frequency band of energy emitted by LEDs results in cooler curing environments and substrate temperatures compared to traditional UV-style
- Type: Flood
-
Supplier: CSA Group
Description: to public low-voltage distribution systems. Arc welding equipment which is not professional equipment, with a rated input current up to and including 16 A per phase, is included in this document. Arc welding equipment intended for professional use, as specified in IEC 60974-1, is
-
Supplier: Arcoptix S.A
Description: extended range InGaAs detector which is sensitive in the NIR range from 900 to 2500 nm. Both Spectrometers are connected to a 5 cm integration sphere. The sample is illuminated with perfectly diffuse light thanks to the integrating sphere including a high power halogen lamp. The
- Spectral / Wavelength Range: 360 to 2,500 nm
- Operating Temperature: 50 to 104 F
- Remote Interface: Application Software Included
- Display: None
-
Supplier: ValueTronics International, Inc.
Description: interlock that prevents the high voltage from being applied if the supply ground wire is open or if the hot and neutral wires are interchanged. A Tester Grounded lamp lights to confirm the instrument is connected to a properly grounded power source. The AC High-Pot Testers will
- Features: AC/DC Selectable, Current Leakage Tester, Ground Bond Testers
Find Suppliers by Category Top
Featured Products Top
-
Superior electrical insulation against high-voltage flash-lamp arcing Excellent resistance to chemical attack and thermal shock under intensive water cooling Available in standard BAB models as well as custom cavity geometries Flexible surface glazing options: unglazed (read more)
Browse Reflectors Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
computers, audio amplifiers and power supply enclosures. Custom size order as ALRF series is also available. ALR11-5-17 and 11 (read more)
Browse PC Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
isolator for enhanced signal quality. Connection to the process control system is simplified to four wires, consisting of the two-wire power supply and the two-wire 4-20 mA interface. (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
procurement and materials management. The mounting kit supplied also enables simple and versatile installation. Multi-wide-range voltage (AC, DC) Internal power unit for easy (read more)
Browse Lighting Fixtures Datasheets for STEGO -
These high voltage supplies may be used as constant voltage or constant current sources. They may be remotely programmed by means of either voltage or resistance, and have provisions for remote monitoring and output inhibiting. Outputs are arc/short circuit protected (read more)
Browse High Voltage Power Supplies Datasheets for Acopian Power Supplies -
Programmable Power Supply — the PS630 With fully adjustable output voltage and current controls, our new PS630 uses serial communications to control all aspects of the power supply. Arc and short circuit protection along with low ripple, interlock (read more)
Browse Power Supplies Datasheets for Voltage Multipliers, Inc. -
. Applications of QKRC-10-05 include but not limited to: Outlet Strips PDU server racks Uninterruptible power supplies (UPS) Industrial applications Pop-Up Power Outlets Desktop lamps (read more)
Browse Power Supplies Datasheets for Qualtek Electronics Corp. -
QKRC-10-05 10W 5V Snap-in USB Type C Power Supply Receptacle The QKRC-10-05, a 10W single USB Type C receptacle fits in the exact same locations as our popular NEMA style convenience outlets. QKRC-10 (read more)
Browse AC-DC Adapters Datasheets for Qualtek Electronics Corp. -
of a power interruption run on DC power. This situation requires a complex series of conversions within the datacenter: First, power enters the datacenter as AC power and goes through a rectifier that changes it to DC. Then, power runs through the Uninterruptible Power Supply (the (read more)
Browse DC Power Connectors Datasheets for Anderson Power Products -
, a lamp module and a power supply. These components are easy to service and their modular design offers process flexibility with lower cost of ownership. The core of the microwave-powered system is the electrodeless bulb which features (read more)
Browse UV Curing Equipment Datasheets for Excelitas Technologies Corp.
More Information Top
-
Power supply design considerations for maintaining a minimum sustaining current in a vortex water wall high-pressure argon arc lamp
The eventual objective is to establish a design methodology which will allow an engineer to design the arc lamp power supply system for a given RTP application.
-
Lasers and Optoelectronics: Fundamentals, Devices and Applications
7.5.3 Arc Lamp Power Supply 235 .
-
CR4 - Thread: Real stupid electrical question...
That's not what these arc lamp power supplies do.
-
Xenon And Additive Short Arc Illuminators: Their Capabilities And Applications
Short - arc lamp power supplies .
-
Power Conditioning for Flashlamps and Arc Lamps
Diode D1 is used to isolate the arc lamp power supply from the high voltage source as the power supply is normally rated for only a few hundred volts.
-
CR4 - Thread: Arc Lamp Question
OK, so I have this nice Oriel arc lamp power supply and its corresponding igniter box.
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/21921/schmidm62950.pdf?sequence=2
An Oriel 68810 Arc Lamp Power Supply , coupled with an Oriel 68705 igniter, was used to power the bulb.
-
Excelitas Technologies To Expand Lighting Capabilities For Medical OEMs With Acquisition Of The Business Of Carsan Engineering
Carsan acquisition expands Excelitas' capabilities in high-performance, high-reliability arc lamp power supplies for OEMs in the medical and dental industries .
-
http://www.chalcogen.ro/1Sudheer.pdf
2.2 Arc Lamp Power Supply .
-
Factors influencing the minimum arc sustaining electric field and associated current for a high-pressure-vortex-water-wall-arc lamp
We show in this paper that the following operating parameters influence the design of the arc lamp power supply system [4]; the minimum sustaining voltage or electric field, the associated current, and the minimum sus- taining current.
Indicates content that may require registration and/or purchase.