-
Supplier: Laser 2000 GmbH
Description: Single-line wavelengths include 458, 488, or 514 nm with output power ranging from 5 to 75 mW and multi-line output power of up to 40 mW. Symmetric design and axial airflow in the cylindrical argon ion laser heads provide the best mechanical package to ensure optimum beam-pointing
- Wavelength Range: 458 to 514 nm
- Laser Power: 4 to 75 milliwatts
- Features: Argon
- Laser Type: Ion Lasers
-
Supplier: Lumentum Operations, LLC
Description: Lumentum air-cooled argon-ion lasers are designed for complex, high-resolution OEM applications such as flow cytometry, DNA sequencing, graphic arts, and semiconductor inspection. Cylindrical Package Symmetric design and axial airflow in the cylindrical argon-ion laser
- Wavelength Range: 458 to 515 nm
- Laser Power: 10 to 30 milliwatts
- Beam Area: 0.69 to 0.7 mm²
- Beam Divergence: 0.9000000000000006 to 0.9500000000000003 millirad
-
Supplier: Lumentum Operations, LLC
Description: Lumentum's air-cooled argon lasers are designed for complex, high-resolution OEM applications such as flow cytometry, DNA sequencing, graphic arts, and semiconductor inspection. Symmetric design and axial airflow in the cylindrical argon ion laser heads provide the best
- Wavelength Range: 458 to 488 nm
- Laser Power: 15 to 75 milliwatts
- Beam Area: 0.65 mm²
- Beam Divergence: 0.9500000000000003 millirad
-
-
Supplier: Daheng New Epoch Technology, Inc.
Description: For High Power Argon-Ion Lasers
- Wavelength Range: 244 to 528 nm
- Diameter/Width: 25.400000000000002 mm
- Thickness: 6 mm
- Surface Flatness: λ/10
-
Supplier: Lumentum Operations, LLC
Description: Lumentum™s air-cooled argon lasers are designed for complex, high-resolution OEM applications such as flow cytometry, DNA sequencing, graphic arts, and semiconductor inspection. They are available in two packages: Cylindrical Package Symmetric design and axial airflow in the
- Wavelength Range: 458 to 515 nm
- Laser Power: 10 to 30 milliwatts
- Beam Area: 0.67 to 0.71 mm²
- Beam Divergence: 0.9000000000000006 millirad
-
Supplier: Edmund Optics Inc.
Description: interface port.The Argon-Ion Multi-Line laser with wavelength selectable output features a filter wheel assembly allowing the user to select 1 of 3 popular Argon Lines (457nm, 488nm, 514nm) or multi-line output.Note: If fiber-coupling is required with the selectable wavelength
- Wavelength Range: 514 nm
- Laser Power: 50 milliwatts
- Operating Voltage: 100 to 265 volts
- Beam Divergence: 0.9500000000000003 millirad
-
Supplier: Edmund Optics Inc.
Description: interface port.The Argon-Ion Multi-Line laser with wavelength selectable output features a filter wheel assembly allowing the user to select 1 of 3 popular Argon Lines (457nm, 488nm, 514nm) or multi-line output.Note: If fiber-coupling is required with the selectable wavelength
- Wavelength Range: 457 to 514 nm
- Laser Power: 9 to 150 milliwatts
- Operating Voltage: 100 to 265 volts
- Beam Divergence: 0.9500000000000003 millirad
-
Supplier: Edmund Optics Inc.
Description: interface port.The Argon-Ion Multi-Line laser with wavelength selectable output features a filter wheel assembly allowing the user to select 1 of 3 popular Argon Lines (457nm, 488nm, 514nm) or multi-line output.Note: If fiber-coupling is required with the selectable wavelength
- Wavelength Range: 457 to 514 nm
- Laser Power: 8 to 150 milliwatts
- Operating Voltage: 100 to 265 volts
- Beam Divergence: 0.9500000000000003 millirad
-
Supplier: Lumentum Operations, LLC
Description: Lumentum Ultra Series power supplies accommodate all output power ranges and possible AC input voltages. They are designed to work with standard 2211, 2214, 2218, and 2219 argon laser heads. These highly efficient switch-mode power supplies feature power-factor correction and universal
- DC Output Voltage: 70 to 140 volts
- DC Output Current: 10.25 amps
- AC Input Voltage: 100 to 240 volts
- AC Input Current: 20 amps
-
Supplier: Linde North America, Inc.
Description: Argon is a rare atmospheric gas which is colorless, odorless, tasteless, and nontoxic. It is considered extremely inert and forms no known chemical compounds. The concentration of argon gas in the atmosphere by volume is 0.93%. Argon gas has numerous applications, including neon
- Concentration: 99.999 to 99.9999 %
- Industrial Gases: Argon
- Supply Options: Bulk / Microbulk, Gas Cylinder, Other
- Application / Function: Electronic and Semiconductor, Laser Gas, Welding / Thermal Process Gas
-
Supplier: Edmund Optics Inc.
Description: Low Loss Dielectric Coatings >98% Reflectance All Common Argon-Ion Laser Wavelengths TECHSPEC® High Energy Argon-Ion Laser Mirrors are available for each of the most common Argon-Ion laser wavelengths. Each mirror is designed for a 45° angle of incidence and
- Diameter/Width: 25 mm
- Thickness: 6 mm
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
-
Supplier: Linde North America, Inc.
Description: The LASERLINE® concept of high purity gas products and comprehensive services, applications know-how along with cost efficient gas supply options forms the basis for customized solutions that maximize productivity. LASERLINE includes laser cutting oxygen which enables high cutting speeds in
- Concentration: 99.998 %
- Industrial Gases: Argon
- Product Form: Gas
- Supply Options: Gas Cylinder
-
Supplier: Newport MKS
Description: The N-YAD-60 Safety Goggles are for Argon and NdGa:YAG laser wavelengths. It has the Lasersmith Goggle frame with amber color polycarbonate lenses. 11% VLT (visible light transmission). Lasersmith Goggles fit easily over prescription eyewear. It provides maximum comfort and airtight
-
Supplier: Newport MKS
Description: The N-ARG-34 Safety Glasses are for Argon & 532nm laser wavelengths with orange color polycarbonate lenses. 48% VLT (visible light transmission). The stylish Lasersport frame is a lightweight frame designed to maximizes visibility while providing unsurpassed attenuation for the entire
-
Supplier: Linde North America, Inc.
Description: Argon is used because of its inert properties for protection against the oxidizing effect of air. Argon is widely used as a blanketing or shielding gas in metallurgy and arc welding and cutting. Argon is also used to fill incandescent and fluorescent lamps and windows.
- Concentration: 99.999 to 99.9999 %
- Industrial Gases: Argon
- Supply Options: Bulk / Microbulk, Gas Cylinder, Other
- Application / Function: Electronic and Semiconductor, Laser Gas, Welding / Thermal Process Gas
-
Supplier: Newport MKS
Description: metal reinforcement. Also, the foam pads are replaceable. Meets ANSI Z136.1 and EN207 requirements. Goggles Designed For Complete Laser Eye Protection The advanced filter technology implemented in these goggles ensures maximum visibility with unsurpassed attenuation at specific laser
-
Supplier: Newport MKS
Description: The N-YAD-34 Safety Glasses are for Argon and NdGa:YAG laser wavelengths with amber color polycarbonate lenses. 11% VLT (visible light transmission). The stylish Lasersport frame is a lightweight frame designed to maximizes visibility while providing unsurpassed attenuation for the
-
Supplier: Soliton Laser und Messtechnik GmbH
Description: Many systems for bio analysis, flow cytometry and DNA sequencing are using aircooled argon-ion-lasers to create fluoreszence. Nevertheless the request for this lasers is going down so that some of the suppliers of argon-lasers are reducing their productrange more
- Wavelength Range: 325 to 514 nm
- Laser Power: 0.5 to 1,000 milliwatts
- Features: Argon, Krypton
- Laser Output: Continuous Wave
-
Supplier: LASOS Lasertechnik GmbH
Description: The workhorse for multi-wavelength applications Single and multi wavelength versions up to 225 mW Excellent beam pointing stability Long-term stability Low noise
- Wavelength Range: 454 to 514.5 nm
- Laser Power: 4 to 40 milliwatts
- Beam Area: 0.64 to 0.69 mm²
- Features: Argon
-
Supplier: AMS Technologies Ltd.
Description: AMS Technologies' high power CO2 and excimer lasers offer an unbeatable combination of laser performance, reliability, customer support and value . Our breadth of experience in industrial and academic applications for these lasers is unrivalled. In addition, we provide
- Wavelength Range: 193 to 10,700 nm
- Laser Power: 2 to 300,000 milliwatts
- Beam Divergence: 3.000000000000002 to 5.000000000000009 millirad
- Pulse Length: 100 ns
-
Supplier: Lambda Photometrics
Description: large format printing, with true whites and blacks and superbly saturated colours. To achieve this it uses a 3-laser (RGB) exposure system, consisting of a red HeNe laser, a green Argon Ion laser and a blue Argon Ion laser. The three laser beams are
- Features: Argon, Array
- Laser Wavelength: Blue, Green, Red
- Laser Type: Helium Neon Lasers, Ion Lasers
-
Supplier: Laser 2000 GmbH
Description: Deep ultraviolet for less.The Photon Systems Deep UV laser product family is a revolutionary new family of deep ultraviolet laser products which provide the size, weight and the power consumption of a HeNe laser and the wavelengths and average power levels of table top excimer
- Wavelength Range: 224 to 248 nm
- Laser Power: 10 to 250 milliwatts
- Features: Other
- Laser Wavelength: Ultraviolet
-
Supplier: Shimadzu Corporation
Description: A frequency doubled diode laser for in-product applications. This product is the best alternative device to argon ion laser. It incorporates Shimadzu's QPM component to offer high optical conversion efficiency and high reliability. Its compact size, single power-supply operation
- Wavelength Range: 488 to 505 nm
- Laser Power: 10 to 20 milliwatts
- Beam Area: 1.2 mm²
- Operating Voltage: 12 volts
-
Description: demonstrate the weldability. Gloveboxes We use top-of-the-line glovebox laser systems that are designed and assembled in-house. Whether you need hermetic sealing in a nitrogen/helium or argon/helium atmosphere, our systems are set up for your part. With multiple vacuum-bake ovens, we
- Industry: Electrical / Electronics, Medical
- Sealing Method Capabilities: Laser Welding
- Features: North America, Northeast US Only, United States Only
- Additional Services: Testing / Inspection
-
Supplier: TSI Incorporated
Description: The patented ChemLite™ Laser Aluminum Analyzer provides fast metals identification and analysis for Al, Ti, and Mg metals. The ChemLite analyzer works with the ease of a point-and-shoot device and the familiarity of a smartphone. Discover how its laser-induced breakdown spectroscopy
- Instrument Technology: Optical / Laser
-
Supplier: TSI Incorporated
Description: features as our original ChemLite model, including: Class 1M, eye-safe laser technology Argon-free operation Advanced user interface Built-in cleaning mode Largest spot size. Identify, verify, and ensure your materials are what they need to be with the fast and easy-to-use ChemLite
- Instrument Technology: Optical / Laser
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Laboratory 2) Gas Chromatography 3) Gas Laser 4)Tested instrumentation 5)Semiconductor Manufacturing 6)Healthcare Main Features Name: Semi Automatic Oxygen Nitrogen Helium Argon Gas Changeover Manifold Manual Gas Changeover Manifold Panel For Gas Cylinders Brand: Jewellok Original:
- Maximum Pressure: 3,000 psi
- Application: Gas
-
Supplier: Renishaw
Description: RenAM 500Q is Renishaw's multi-laser AM system. It features four high-power 500 W lasers, each able to access the whole powder bed surface simultaneously. RenAM 500Q achieves significantly higher build rates, vastly improving productivity and lowering cost per part. The RenAM 500Q
-
Supplier: Modu-Laser, LLC.
Description: Internal mirror laser system, no mirror adjustment required
- Wavelength Range: 457 nm
- Laser Power: 0.1 to 5 milliwatts
- Beam Area: 0.65 mm²
- Operating Voltage: 95 to 127 volts
-
Supplier: HG Optronics, Inc.
Description: amplifiers. The absorption band of Ti:Sapphire centers at ~ 490 nm so it may be conveniently pumped by various laser sources such as argon ion lasers or frequency doubled Nd:YAG, Nd:YLF, Nd:YVO4 lasers at ~530nm. Laser designers are using Ti:sapphire to generate
- Damage Threshold: 750,000 W/cm²
- Refractive Index: 1.76 n
- Surface Flatness: λ/10, λ/8
- Surface Quality: 10-5 Scratch / Dig
-
Supplier: Foctek Photonics, Inc.
Description: systems, lidars, laser spectroscopy, direct femtosecond pulse generation by Kerr-type mode-locking - there are few of existing and potential applications. The absorption band of Ti:Sapphire centered at 490 nm makes it suitable for variety of laser pump sources - argon ion,
- Features: Other / Specialty Material
-
Supplier: Solid State Cooling Systems
Description: Precise temperature control (+0.05 °C) even near ambient For use with CDA, N2, O2, argon or other inert gases Very energy efficient (typically <200 W AC) Whisper-quiet (as low as 49 dBA) Worldwide power compatibility, universal input standard Easy-to-use controller for fixed temperature
- Cooling Capacity: 0.3 kW
- Operating Temperature: 14 to 122 F
- Condenser Cooling: Air-Cooled
- Other Features: Indoor
-
Supplier: Lasersintering.com
Description: Laser Sintering, short for Selective Laser Sintering (SLS®) and Direct Metal Laser Sintering (DMLS), are Rapid Prototyping and manufacturing processes. Also associated with direct digital manufacturing and e-manufacturing, these cutting edge technologies produce smooth, accurate
- Additional Services: Appearance Model, Casting and Molding (Rapid Tooling), Design Assistance, Design Verification Model, Functional Prototype, Low Volume Production
- Technology Utilized: Ballistic Particle Manufacturing (BPM), Direct Metal Laser Sintering (DMLS), Fused Deposition Modeling (FDM), Polyjet (PJET), RTV Molding / Urethane Casting, Rapid Injection Molding, Selective Laser Sintering (SLS), Stereolithography (SLA), Three Dimensional Printing (3DP)
- Features: East Asia / Pacific Only, North America, Other, United States Only
-
Supplier: DME Company
Description: the workplate - Suitable for all forms of mold damage; no need for other types of welding, e.g. argon, laser welding, TIG - Safe and easy to operate, no special training needed
- Features: Ferrous / Iron Based - Any Type
- Applications: MRO (Repair / Resurfacing)
- Shape / Form: Sheet
-
Supplier: SC Hydraulic Engineering Corporation
Description: two-stage configurations. The gas boosters are used to intensify a variety of gases including argon, helium, nitrogen, and hydrogen. Some common uses with a booster or booster system are to scavenge bottled gases once the pressure has fallen below operational requirements, pressure testing
- Maximum Discharge Pressure: 9,000 psi
- Discharge Size: 0.25 inch
- Power Source: Air / Pneumatic
- Pump Type: Booster Pumps
Find Suppliers by Category Top
Featured Products Top
-
Datasheet BENCHTOP LASERS World Star Tech Benchtop Lasers are ultra-compact and easy (read more)
Browse Lasers Datasheets for World Star Tech -
WLD-100-685 Data Sheet Download Overview of WLD-100-685 Laser Diode WLD-100-685 laser (read more)
Browse Lasers Datasheets for World Star Tech -
CUSTOM LASER AND PHOTONICS DESIGN World Star Tech has a proven track record of co-developing new applications, upto products lines, in close co-operation with our customers. Our highly skilled and experienced (read more)
Browse Lasers Datasheets for World Star Tech -
Lasers for security & defense applications Lasers have seen an explosive growth in the field of defense and security in the past few years. Low power lasers and laser systems are widely used applications of range (read more)
Browse Lasers Datasheets for World Star Tech -
200-watt laser option now available from Epilog Unleash unmatched power with Epilog’s 200-watt Fusion Pro! Engineered for precision and speed, it cuts and engraves tougher materials (read more)
Browse Lasers Datasheets for Epilog Laser Corp. -
Download PLT5 488C1C6 Laser Diode 60 mW, 488 nm laser diode with monitoring photo-diode and Zener diode for ESD protection.Side lobe free beam (read more)
Browse Lasers Datasheets for World Star Tech -
PLT5 488HB_EP is a high-performance cyan laser diode from OSRAM, engineered for precision applications requiring a stable and powerful light source. Housed in (read more)
Browse Lasers Datasheets for World Star Tech -
PLT5 520B Data Sheet Download PLT5 520B is a Osram Green Laser Diode (read more)
Browse Lasers Datasheets for World Star Tech -
5 Reasons Epilog Laser Systems Are Safe for Classrooms Epilog’s fully enclosed systems offer safe, hands-on engraving and cutting for STEM, art, and CTE programs – no goggles or special setup required. Discover why schools worldwide trust (read more)
Browse Lasers Datasheets for Epilog Laser Corp. -
The Fusion Maker by Epilog Laser is our newest entry-level CO2 laser engraving, cutting, and marking system, combining hobbyist-level pricing with industrial-level engineering. It can produce engraving and cutting projects from a variety of materials including wood, acrylic (read more)
Browse Lasers Datasheets for Epilog Laser Corp.
More Information Top
-
Lasers in Dermatology and Medicine
Treatment of port wine stains (PWSs) was initially per- formed with the continuous wave 488–514 nm argon laser .13,14 The excess heat deposition from this laser often leads to dys- pigmentation and scarring.
-
Clinical Glaucoma Care
The goal of AGIS was to compare trabecu- lectomy with argon laser trabeculoplasty (ALT) in eyes that had failed medical management at a time when it was not established that ALT was less effective than trabeculectomy.
-
The Glaucoma Book
• 1979 – James B. Wise and Stanton L. Witter treated the trabecular meshwork with Argon laser to increase facility of outflow: .
-
Laser therapy in dermatology
Argon laser (488/514 nms).
-
Fifth international congress of laser medicine and surgery abstracts
We have reported a comparison of the e f f e c t of equal energy density continuous wave carbon dioxide and argon lasers on rat brain tissue.
-
Atlas of Glaucoma
After an Argon laser was used to melt and loosen the prolene ligature at six weeks, the inflammatory cellular debris cleared with topical steroid use and the intraocular pressure decreased appropriately.
-
Pearls of Glaucoma Management
Argon laser trabeculoplasty APON .
-
Laser‐Assisted Endoscopic Stapedectomy: A Prospective Study
The argon ion laser was studied for potential intral- abyrinthine injury by Stahle et al.,72 who performed guinea pig studies with the argon laser and found it was possible to destroy the intralabyrinthine neuroepithelium without damage to overlying otic capsule.
-
Retinal Vascular Disease
Top row: Photographs of pigment rabbit fundus 2 days after argon laser panretinal photocoagulation procedure.
-
Atlas of Glaucoma
Histopathologic verification of position of laser burns in argon laser trabeculopathy.
Indicates content that may require registration and/or purchase.