-
Supplier: AR RF/Microwave Instrumentation
Description: AR RF/Microwave Instrumentation offers a standard product line of armored low-loss microwave coaxial cables. VSWR is typically less than 1.35:1. The CC1 series is designed for applications with frequencies up to 18GHz. EXPORT CONTROLLED DATA These commodities, technology, or software
- Product Category: Cable Assembly
-
Supplier: DigiKey
Description: COAX CABLE 1.0 MM P-J ARMORED
- Product Category: Cable Assembly
- Features: RF
-
Description: ARMORED TEST CABLE, 40.0 GHZ
- Impedance: 50 ohms
- Operating Temperature: -55 to 85 C
- Cable Length: 3.283333333333333 ft
- Product Category: Cable Assembly
-
-
Supplier: Fairview Microwave Inc.
Description: RF cable assembly part number FMCA1953-72 low loss N male to SMA male cable armored 0.32 coax in 72 inch from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview Microwave RF coaxial
- Impedance: 50 ohms
- Cable Length: 6 ft
- Product Category: Cable Assembly
- Features: Other, RF
-
Supplier: Fairview Microwave Inc.
Description: RF cable assembly part number FMCA1953-60 low loss N male to SMA male cable armored 0.32 coax in 60 inch from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview Microwave RF coaxial
- Impedance: 50 ohms
- Cable Length: 5 ft
- Product Category: Cable Assembly
- Features: Other, RF
-
Supplier: Fairview Microwave Inc.
Description: RF cable assembly part number FMCA1953-120 low loss N male to SMA male cable armored 0.32 coax in 120 inch from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview Microwave RF coaxial
- Impedance: 50 ohms
- Cable Length: 10 ft
- Product Category: Cable Assembly
- Features: Other, RF
-
Supplier: Fairview Microwave Inc.
Description: RF cable assembly part number SCE18010101-36 SMA male to SMA male cable armored 0.32 coax in 36 inch and RoHS from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview Microwave RF coaxial
- Impedance: 50 ohms
- Cable Length: 3 ft
- Product Category: Cable Assembly
- Features: Other, RF
-
Supplier: Accuris
Description: CABLE, RADIO FREQUENCY, FLEXIBLE, COAXIAL, 75 OHMS, LOW LOSS, LOW SMOKE, DIAMETER .405, (DIAMETER .475 ARMORED)
-
Supplier: Accuris
Description: CABLE, RADIO FREQUENCY, FLEXIBLE, COAXIAL, 75 OHMS, LOW LOSS, LOW SMOKE, DIAMETER .300, DIAMETER .370 (ARMORED)
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1035111-1-2016703-0 Category: Cable Assemblies>Coaxial Cables (RF) Color: Black Features: Armored Cable, Shielded Package: Bag Length: 39.4" (1.0m) 3.3' Cable Type: 10.20mm OD Coaxial Cable Frequency - Max: 18 GHz Standard
-
Supplier: Mini-Circuits
Description: Armored Test Cable, 40.0 GHz, 78.7″
- Cable Length: 6.561683333333334 ft
- Operating Temperature: -55 to 85 C
-
Supplier: Mini-Circuits
Description: Armored Test Cable, 40.0 GHz, 39.4″
- Cable Length: 3.280841666666667 ft
- Operating Temperature: -55 to 85 C
-
Supplier: Accuris
Description: CABLE, RADIO FREQUENCY, FLEXIBLE COAXIAL, OHMS, M17/189-00001 UNARMORED, M17/189-00002 ARMORED
-
Supplier: Accuris
Description: CABLES, RADIO FREQUENCY, FLEXIBLE COAXIAL, 125 OHMS, M17/218-00001, UNARMORED, M17/218-00002, ARMORED
-
Supplier: Carlisle Interconnect Technologies
Description: The next generation of Armored WorkHorse® coaxial assemblies is a proven and cost effective group of test assemblies. These ruggedized test cables were specifically designed for use in high volume production environments, where strenuous flexing and numerous mating cycles quickly
- Impedance: 50 ohms
- Operating Temperature: -55 to 200 C
- Rated Voltage: 1.879 kilovolts
- Product Category: Cable Assembly
-
Supplier: CDM Inc.
Description: ARMORED 18GHZ NMNM CABLE
- Product Category: Cable Assembly
- Features: RF
- Standards / Certifications: RoHS
-
Supplier: Mini-Circuits
Description: Armored Test Cable, 40.0 GHz, 18.0″
- Cable Length: 1.5 ft
- Operating Temperature: -55 to 85 C
-
Supplier: CDM Inc.
Description: SILVERLINE STEEL ARMORED LOW LOSS ASSY
- Product Category: Cable Assembly
- Standards / Certifications: RoHS
-
Supplier: Belden Inc.
Description: Coax RG59, 23AWG (Solid) Bare Copper Covered Steel 40% Conductivity, PO Insulation, Overall Bare Copper Braid(95%) Shield, PVC Inner Jacket, Aluminum Interlock Armor, PVC Outer Jacket, CMG
- North American (AWG): 23 AWG
- Features: Coaxial
-
Supplier: Pasternack
Description: test coax, RoHS, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom N type to type F cable assembly orders will ship same day as well. Pasternack RF coax cable assembly is built with type N cable connection on one end and F
- Impedance: 75 ohms
- Cable Length: 1.9685050000000002 ft
- Product Category: Cable Assembly
- Features: RF
-
Supplier: Belden Inc.
Description: 22 AWG, Bare Copper Covered Steel, Polyethylene Insulation, 34 AWG Copper Braiding, FRNC Sheath, Steel Wire Armor, FRNC Jacket
- North American (AWG): 22 AWG
- Features: ATA / SATA Cable, Other
- Product Category: Cable Assembly
- Cable Conductor: Copper Clad Steel, Copper and Copper Alloys
-
Supplier: Pasternack
Description: test coax, RoHS, like our other Pasternack coaxial cable assemblies, will ship the same day and any custom type N to N type cable assembly orders will ship same day as well. Pasternack RF coax cable assembly is built with type N cable connection on one end and type
- Impedance: 75 ohms
- Cable Length: 1.9685050000000002 ft
- Product Category: Cable Assembly
- Features: RF
-
Supplier: Mini-Circuits
Description: Armored Test Cable, 18.0 GHz, 10.0 ft. (3.05m)
- Cable Length: 10 ft
- Operating Temperature: -55 to 105 C
-
Supplier: PCB Piezotronics, Inc.
Description: 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC with 30 feet of Steel armored, 4-cond, polyurethane
- Features: BNC
- Product Category: Cable Assembly
- Standards / Certifications: MIL-SPEC
-
Supplier: PCB Piezotronics, Inc.
Description: 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC with 100 feet of Steel armored, 4-cond, polyurethane
- Features: BNC
- Product Category: Cable Assembly
- Standards / Certifications: MIL-SPEC
-
Supplier: PCB Piezotronics, Inc.
Description: 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector), 4-cond. shi with 50 feet of Steel armored, 4-cond, polyurethane
- Features: BNC
- Product Category: Cable Assembly
- Standards / Certifications: MIL-SPEC
-
Supplier: L-com, Inc.
Description: 900DB-Series direct burial watertight cable - By The Foot Features Direct burial cable - completely watertight Excellent low loss characteristics For use up to 6 GHz! Great alternative to armored cables Please order carefully as cables by-the-foot are not returnable
- Product Category: Bulk Cable
-
Supplier: L-com, Inc.
Description: mechanical characteristics to cables from CommScope®, Times Microwave Systems®, Belden® and Andrew® UV resistant polyethylene jacket Excellent low loss characteristics High performance coaxial cable construction Application RF Pigtails Wi-Fi installations WLAN RF antenna
- Cable Length: 500 ft
- Product Category: Bulk Cable
-
Supplier: PCB Piezotronics, Inc.
Description: 4-socket MS3116 connector w/strain relief (meets MIL-C-26482) to Triple splice assembly with (3) 1-ft coaxial cables each with a BNC plug (AC connector), 4-cond. shi with 8 meters of Steel armored, 4-cond, polyurethane
- Features: BNC
- Product Category: Cable Assembly
- Standards / Certifications: MIL-SPEC
-
Supplier: Newark, An Avnet Company
Description: TWINAXIAL CABLE, ARMORED, 20AWG, 78 OHM, 1000FT, BLUE; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:78ohm; Jacket Color:Blue; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Max Strands x Strand Size:7 x 28AWGRoHS Compliant: Yes
-
Supplier: L-com, Inc.
Description: 900DB-Series direct burial watertight cable - 1000 ft. reel. Features Direct burial cable - completely watertight Excellent low loss characteristics For use up to 6 GHz! Great alternative to armored cables Application RF Pigtails WLAN RF antenna cable assemblies Wi-Fi
- Cable Length: 1,000 ft
- Product Category: Bulk Cable
-
Supplier: Bartell Machinery Systems, LLC
Description: 125 mm strip armouring machine is used for the production of armored cables and flexible conduits. It is suitable to armour building cables (MC & AC), ESP cable (Electrical Submersible Pump), data, fiber optic, safety & fire alarm cables. The strip armouring uses profiled
-
Supplier: Hottinger Brüel & Kjær A/S
Description: 10-32 glass to metal plug to BNC connector,Armored coaxial cable,low noise
- Connector Type: BNC
- Application: Industrial / Instrumentation and Control
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: Cut up to 70mm Cable Long Handles Provide High Leverage Cuts Standard Power, Coaxial, and Non-Armored Cables Long Lasting Cutting Surfaces Shear-Type Jaws Grip Cable for Easy Cutting Cushioned Grips
- Application / Connector Type: General Application
- Technology: Hand Tools
- Form Factor: Handheld
- Tool Type: Wire Cutter / Scissor
-
Supplier: General Cable
Description: Cable provides you with reliable wire and cable products, which include Instrumentation & Control Cables; Industrial Communications Cables for Protocols; Industrial Ethernet Cables; Portable Power & Cord Products; and VFD Cables for Drives. All are designed
- Number of Conductors: 2 to 100 #
- Rated Voltage: 0.6 to 8 kilovolts
- Operating Temperature: -40 to 105 C
- North American (AWG): 26 to 0 AWG
Find Suppliers by Category Top
Featured Products Top
-
Flexco Microwave offers a variety of lab-grade bench test cable assemblies. We have our standard design outfitted with a light weight braided conduit for added armor to protect against over-torquing and overflexing. The lightweight conduit does not interfere with the superb flexibility or phase (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for Flexco Microwave, Inc. -
Flexco Microwave's coaxial cable assemblies, regardless of type, will provide you with better service if properly used and cared for. Additionally, your equipment will perform better, last longer and your measurements will be more accurate and repeatable. Variations to the Flexco design (read more)
Browse Cable Assemblies Datasheets for Flexco Microwave, Inc. -
armoring as well. This alternative will beat the top brands VNA cables and while allowing you to stay under budget. We have some other series with difference dielectric and center conductor combination which are all connector compatible. Contact the Flexco sales team to see which Series fits your specifications and let us quote your configuration. (read more)
Browse Cable Assemblies Datasheets for Flexco Microwave, Inc. -
. Flexco’s FCL02 is the X-Band showstopper. It offers super low-loss, amplitude stable, and high-power handling through X-Band for excellent systems performance. This series can be phase matched and armored for added durability. This is the cable series used on the SBX-1 and is the perfect radar systems cable. Contact the Flexco sales team to see which Series fits your specifications and let us quote your configuration. (read more)
Browse Cable Assemblies Datasheets for Flexco Microwave, Inc. -
feedthroughs are ideal for submerged or flood-prone applications and can integrate a wide range of cable types, including coaxial, thermocouple, and jacketed cables, within custom metal or molded housings tailored for chemical compatibility. JacketSeal™ assemblies offer extensive design (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components
More Information Top
-
System Reliability and Metrics for the High-Speed Networked Drillstring Telemetry and Along String Evaluation
A networked drillstring addresses each of these challenges with a hardware design that consists of three major components: 1) a stainless steel armored coaxial cable running between the pin and box of each tubular, 2) induction coils at both the pin and…
-
The data coupler design in transmission technology based on coaxial cable
So a new mixed transmission technology based on the armored coaxial cable PLC (Power Line Carrier)is proposed.
-
A Time-Shared Telemetry System for a Towed Unmanned Observation Platform
The system is completely controlled from the towing vessel which is connected to the towed instrument platform by approximately 6,000 feet of armored coaxial cable .
-
Laboratory test and field evaluation of double armored electro-optical cable for the JAMSTEC/Deep Tow
We have never experienced such kinks with double armored coaxial cables even in the more rough sea conditions.
-
Electromechanical Cables for Deep Ocean Operations
The simplest class of electromechanical cables is probably an armored coaxial cable as sho\V!l in Figure 1.
-
Hot-dry-rock geothermal-energy development program. Annual report, fiscal year 1981
…has been designed, assembled, and tested s a t i s f a c t o r i l y a t the surface i n transmission o f triaxial-geophone outputs over 4752 m (15 000 ft) of armored coaxial cable .
-
Transformational Reduction in Non-productive Time through Implementation of Broadband Networked Drill-string and Modified Drilling Practices in an Extended Rea...
The networked drillstings consist of three major components[9] : 1) a stainless steel armored coaxial cable running from pin to box for each tubular; 2) induction coils at both the pin and the box of each connection; and 3) booster subs, which…
-
Getting the Most Out of Networked Drillstrings
First, a stainless steel armored coaxial cable runs in tension along the length of a WDP tubular and is the transmission mechanism between the pin and box of each threaded component.
-
A Step Change in Total System Approach Through Wired Drillpipe Technology
Fig. 1—Section view of double-shouldered pin tool joint, armored coaxial cable and inductive coil used in drill string telemetry network.
-
Research On the Two Lines Based Power Line Carrier Frequency Communication Network In Ocean
This system will allow energy and information transmission through a same armored coaxial cable , and even allows network communication.
Indicates content that may require registration and/or purchase.