-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-VE 370HR Articulating Borescope Four-way articulating inspection camera, industrial endoscope or videoscope with IP67 ingress protection rating, boost functionality and 6 LED lights (4 front, 2 side) for optimal illumination PCE-VE 370HR is a four-way articulating
- Tube or Sheath Diameter: 6 mm
- Working Length: 1 m
- Field of View: 67 degrees
- Minimum Focus Distance: 15 mm
-
Supplier: Flexbar Machine Corporation
Description: durability. Dura-Flex™ articulation was primarily designed to dramatically reduce repair costs by as much as 75%. Standard Viewing 4-Way include: Articulating borescope, with 10K imaging bundle. Portable LED battery handle Custom foam lined carrying case Model No. 18961-VC, 4-Way
-
Supplier: Flexbar Machine Corporation
Description: Super High Resolution (17K Fiber Bundle) Video Direct 4-Way Articulating Borescope Can be used direct (manual) viewing with eyepiece or you can directly connect a c-mount video CCD camera to the eyepiece without a camera coupler. Highest quality image available today! Available in 6mm
-
-
Supplier: Flexbar Machine Corporation
Description: Super High Resolution (17K Fiber Bundle) Video Direct 2-Way Articulating Borescope Can be used direct (manual) viewing with eyepiece or you can directly connect a c-mount video CCD camera to the eyepiece without a camera coupler. Highest quality image available today! Available in 6mm
-
Supplier: Flexbar Machine Corporation
Description: durability. Dura-Flex™ articulation was primarily designed to dramatically reduce repair costs by as much as 75%. Standard Viewing 2-Way include: Articulating borescope, with 10K imaging bundle. Portable LED battery handle Custom foam lined carrying case Model No. 18960-VC, 2 Way
-
Supplier: Fiberscope.net by MEDIT
Description: STRAHL Line RIGEL Video Borescope is a multi-purpose, portable, hand held articulated camera built to meet harsh requirements of everyday modern visual inspections. It is durable enough to withstand rigors and bumps of routine operations, yet light and portable, making it easy for the
- Tube or Sheath Diameter: 4 to 5.5 mm
- Working Length: 1 to 3 m
- Field of View: 67 degrees
- Minimum Focus Distance: 10.000000000000002 to 80.00000000000001 mm
-
Supplier: Fiberscope.net by MEDIT
Description: The Quasar 2-way articulating videoscope is designed for industrial environments, with a stainless steel braided jacket on the insertion probe and 2-way tip articulation easily controlled through a dial on the monitor. The stainless steel insertion probes are available in two sizes of 4.3mm
- Tube or Sheath Diameter: 4.3 to 6 mm
- Working Length: 1.5 to 3 m
- Field of View: 70 to 90 degrees
- Minimum Focus Distance: 10.000000000000002 to 80.00000000000001 mm
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-VE 355N Borescope Two-way articulating inspection camera, industrial endoscope or videoscope with 8 GB SD card memory and small 4.5 mm diameter cable ***Not for medical use***
- Tube or Sheath Diameter: 4.5 mm
- Working Length: 1.5 m
- Field of View: 67 degrees
- Minimum Focus Distance: 15 mm
-
Supplier: Shenzhen Vsndt Co., Ltd.
Description: VS-RC is a cost-effective automotive inspection tool borescope. It is compatible with iOS and Android systems phones easily. With the 2 way articulating probe, the user can check the engine inside easily. The probe working temperature is -20℃ to 80℃ with high temperature warning
- Tube or Sheath Diameter: 6 mm
- Working Length: 1 m
- Field of View: 90 degrees
- Minimum Focus Distance: 15 to 100 mm
-
Supplier: Danatronics Corporation
Description: The Danatronics BoresEye series is the ideal cost effective video inspection system. The BoresEye 2030 line offers an interchangeable system that allows you to go from a 5.5mm 6M straight camera, to a 3.9mm articulating camera or a push rod camera system, with the twist of a cable making it a
- Tube or Sheath Diameter: 3.9000000000000004 to 5.5 mm
- Working Length: 1 to 30 m
- Field of View: 67 degrees
- Minimum Focus Distance: 10.000000000000002 mm
-
Supplier: Shenzhen Vsndt Co., Ltd.
Description: VS-TC 360° 4-way articulating phone video borescope is lanuched by VSNDT. VS-TC borescope can be connected with iOS and Android systems phones easily. It is equipped with high resolution cameras and can take photos and videos with 720P/ 1080P resolutions on the phone directly.
- Tube or Sheath Diameter: 6 mm
- Working Length: 1 m
- Field of View: 100 degrees
- Minimum Focus Distance: 10.000000000000002 mm
-
Supplier: Shenzhen Vsndt Co., Ltd.
Description: VS-RC is a cost-effective automotive inspection tool borescope. It is compatible with iOS and Android systems phones easily. With the 2 way articulating probe, the user can check the engine inside easily. The probe working temperature is -20℃ to 80℃ with high temperature warning
-
Supplier: Fiberscope.net by MEDIT
Description: The FreedomView Advanced Borescope is a great “grab and go” device ideal for a wide range of applications in aviation, power generators, military and law enforcement inspections. This user-friendly, cost-effective borescope is designed for quick, intuitive inspections on the go that
- Tube or Sheath Diameter: 6 mm
- Working Length: 2 m
- Field of View: 80 degrees
- Operating Temperature: -13 to 104 F
-
Supplier: Evident Scientific
Description: The ultra-thin IPLEX TX II video borescope is available with a 2.2 mm diameter flexible scope or a 1.8 mm rigid scope. Using the flexible scope, you can obtain a wide field of view in spaces where the opening is very small for faster inspections and easier decision making. Combining high
- Tube or Sheath Diameter: 2.2 mm
- Working Length: 0.18 to 1.2 m
- Field of View: 120 degrees
- Minimum Focus Distance: 3 to 80.00000000000001 mm
-
Supplier: Shenzhen Vsndt Co., Ltd.
Description: VS-TC 360° 4-way articulating phone video borescope is launched by VSNDT. VS-TC borescope can be connected with iOS and Android systems phones easily. It is equipped with high resolution cameras and can take photos and videos with 720P/ 1080P resolutions on the phone directly.
-
Supplier: Fiberscope.net by MEDIT
Description: The Quasar 4-way articulating videoscope is the most versatile device available in the standard line. These video borescopes feature a stainless still braided jacket around the insertion probe and 4-way tip articulation easily controlled through dials on the monitor. The position of
- Tube or Sheath Diameter: 4.5 to 8 mm
- Working Length: 1.5 to 6 m
- Field of View: 70 to 90 degrees
- Minimum Focus Distance: 10.000000000000002 to 80.00000000000001 mm
-
Supplier: Titan Tool Supply, Inc.
Description: Illuminator with 150W quartz halogen lamp must be used with FB-6. FB-6 Fibre Bundle to connect fibreoptic illuminator to the borescope. 90 Screw on mirror tip adapter 6 Watt High Power LED battery Handle
- Tube or Sheath Diameter: 6 mm
- Working Length: 1.0159994513602963 to 2.0319989027205927 m
- Field of View: 50 degrees
- Operating Temperature: 200 F
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-VE 350HR is a two-way articulating inspection camera, industrial endoscope, borescope or videoscope for the non-destructive inspection (NDI) of machines, equipment and more. This industrial borescope is an ideal tool for diagnosing issues in hard-to-reach places. The
- Horizontal Resolution: 480 lines
- Maximum Frame Rate: 30 fps
- Width / Diameter: 8.1496107 inch
- Height: 4.6456718 inch
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-VE 370HR is a four-way articulating inspection camera, industrial endoscope, borescope or videoscope for the non-destructive inspection (NDI) of machines, equipment and more. This industrial borescope is an ideal tool for diagnosing issues in hard-to-reach places. The
- Horizontal Resolution: 480 lines
- Maximum Frame Rate: 30 fps
- Width / Diameter: 8.1496107 inch
- Height: 4.6456718 inch
-
Supplier: Titan Tool Supply, Inc.
Description: joystick uses input to directly control the camera articulation. This results in a smooth and accurate control of the articulating tip, with immediate response to the joystick inputs. This allows the camera tip to be steered through narrow bores, channels and complex curves. Additionally, the
- Tube or Sheath Diameter: 2.8000000000000003 to 6 mm
-
Supplier: Gradient Lens Corporation
Description: Flexible articulating borescopes are key products in the new Hawkeye Blue line. These instruments are ideal for specialized applications such as inspection of castings, bent tubes, turbine blades, engine blocks and turbochargers.
- Tube or Sheath Diameter: 4 mm
- Working Length: 1 m
- Field of View: 90 degrees
- Minimum Focus Distance: 2 mm
-
Supplier: Titan Tool Supply, Inc.
Description: The "P" Series Flexible Borescope is a small diameter scope without articulation that will fit into a .128" hole. It is 36" overall length. The basic borescope is .120" (3mm) in diameter with a Tungsten braid mesh sheathing for better durability. The unit has a 1.5" minimum bending
- Tube or Sheath Diameter: 3.1799999999999997 mm
- Field of View: 55 degrees
-
Supplier: Titan Tool Supply, Inc.
Description: The "P" Series Flexible Borescope is a small diameter scope without articulation that will fit into a .125" hole. It is 24" overall length. The basic borescope is .120" (3mm) in diameter with a Tungsten braid mesh sheathing for better durability. The unit has a 1.5" minimum bending
- Tube or Sheath Diameter: 3.1799999999999997 mm
- Field of View: 55 degrees
Find Suppliers by Category Top
More Information Top
-
General Information about Borescopes
○ Articulated Borescopes .
-
Titan Introduces TFBS-6 Series Articulating Borescopes Featuring High-Resolution, Fiber-Optic Image
Titan Introduces TFBS-6 Series Articulating Borescopes Featuring High-Resolution, Fiber-Optic Image .
-
Titan Introduces TFBS-6 Series Articulating Borescopes Featuring High-Resolution, Fiber-Optic Image
Titan Introduces TFBS-6 Series Articulating Borescopes Featuring High-Resolution, Fiber-Optic Image .
-
NASA’s Space Station Fix-It for Satellites - Nasa Tech Briefs :: NASA Tech Briefs
The articulating borescope tool is designed to deliver near- and mid-range inspection capabilities in space.
-
Fiber Optics Online Newsletter: Proximion Introduces Industry’s Smallest Tunable Dispersion Compensation Module
Titan Introduces TFBS-6 Series Articulating Borescopes Featuring High-Resolution Fiber Optic Image .
-
Photonics Online Newsletter: Nano-Sized 'Cargo Ships' Target And Destroy Tumors
Titan Introduces TFBS-6 Series Articulating Borescopes Featuring High-Resolution, Fiber-Optic Image .
-
New Items Nonelectrical Properties Testing - Test Instruments - Grainger Industrial Supply
• Articulating Video Borescope , Observation Depth 65mm to Infinity, Monitor Size 5.7 In., Camera Size 6mm, Video, Image Recording, Power Source Rechargeable Battery, Shaft Length 39 In., Pixel Resolution 640 x 480, Probe Lighting System LED Lamp, Drop Tested 2m, Manufacturers …
-
A Haptic Virtual Borescope for Visual Engine Inspection Training
Figure 2: The video borescope ’s articulating tip and the turbine in- spection process.
-
Tools for Inspecting and Sampling Waste in Underground Radioactive Storage Tanks with Small Access Riser Openings
Borescopes with articulating heads are available which provide some remote directing of the image.
-
$4500-$5000 Test Instruments - Grainger Industrial Supply
• Articulating Wireless Video Borescope , Observation Depth 65mm to Infinity, Monitor Size 5.7 In., Camera Size 6mm, Video, Image Recording, Wireless Display, Power Source Rechargeable Battery, Shaft Length 39 In., Pixel Resolution 640 x 480, Probe Lighting System LED Lamp, Drop …
Indicates content that may require registration and/or purchase.