-
Supplier: Kaeser Compressors, Inc.
Description: Arrangement: vertical or horizontal Volume: 30 to 8000 gallons Special sizes available on request Air receivers are essential to every compressed air system: They act as a buffer and provide storage for short periods of high demand. Receivers reduce compressor cycling and
- Volume Capacity: 30 to 8,000 gallons
- Features: Air Receiver
-
Supplier: Samuel Pressure Vessel Group (SPVG)
Description: Line Production On site Powder Coating Central Geographic Location Major support for Compressed Air OEMs Multiple stocking locations for standard air receivers (USA & Canada) Precision Laser Cutting Computer Radiography Various finishing options including galvanizing All
- Volume Capacity: 200 gallons
- Diameter / Width: 30 inch
- Pressure Rating: 200 psi
- Diameter: 30 inch
-
Supplier: Titus Company (The)
Description: ASME Horizontal Industrial Air Storage Tanks. Used to store compressed air. All Penway Air Receivers come with a primer coating on the outside surface. Special external and internal coatings are available on request.
- Volume Capacity: 3 to 7,500 gallons
- Features: Air Receiver
- Material: Steel
-
-
Supplier: Watts
Description: Series Figure 41A Safety Relief Valves for Air, Gas, and Vapors are ASME section VIII valves used for compressors, intercoolers, aftercoolers and receivers, air makeup units, gas burners, pneumatic conveying/elevating equipment, dryers and other pressure vessels and
- Media: Air, Gas, Water
- Valve Type: Pressure Relief Valves, Safety Valves
-
Supplier: EXAIR
Description: Some applications require an intermittent demand for a high volume of compressed air. This can cause fluctuations in pressure and volume throughout the compressed air system with some points being “starved” for compressed air. EXAIR’s new Model 9500-60 60 Gallon Receiver
- Volume Capacity: 60 gallons
- Pressure Rating: 200 psi
- Features: Air Receiver, Pressure Vessel
- Material: Steel
-
Supplier: Central Air Compressor Co.
Description: designed electric motor Low power consumption ASME approved air receiver ASME approved safety relief valve ASME approved tank outlet valve OSHA approved enclosed beltguard Large metal intake filter silencers Manual condensate tank drain valve Dial read-out pressure
- Compressor Technology: Reciprocating Piston
-
Description: For fleet and field service applications, count on Two- stage, Gas-powered air compressors from Ingersoll Rand. Ideal for remote pneumatic applications, emergency production line needs and other situations where electrical power is scarce, these compressors deliver the air you need,
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 25 SCFM
- Horse Power: 13 to 14 HP
- Power Source: Gasoline
-
Supplier: Mi-T-M Corporation
Description: level sight indicator Motor: Low RPM industrial motor Frame: Powder coated ASME coded 80-gallon receiver tank · 3/16-inch base plate to reduce vibration · 14-gauge powder coated totally enclosed belt guard · Fly wheel for extra cooling and longer life Components: ASME safety
- Flow Capacity: 34.2 to 46.5 SCFM
- Horse Power: 10 to 15 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Mi-T-M Corporation
Description: installation · Powder coated ASME coded 30-gallon receiver tank Components: Regulator and two gauges for tank and outlet pressure · ASME safety valves · Belt tightening system pulls engine straight to ensure constant belt alignment · 16.5-inch fly wheel for extra cooling and
- Flow Capacity: 29 SCFM
- Features: 2 Stage, Multistage Compressor
- Power Source: Gasoline
- Compressor Technology: Reciprocating Piston
-
Supplier: FS-Curtis
Description: are ideal for applications that require air when electricity isn’t readily available. FS-Curtis gas-driven models are perfect for fleet and service applications. Choose between Kohler or Honda engines OSHA-approved totally enclosed metal belt guard ASME-approved air
- Discharge / Operating Pressure: 22 to 22.5 psi
- Compressor Technology: Reciprocating Piston
-
Supplier: Air Compressors Direct
Description: Tank Size 20 Gallons Power 7.1 CFM @ 90 PSI Cast Iron Pump •More durable and longer life than aluminum pumps 2-HP Motor •Long lasting for maximum performance and reliability 20-Gallon Horizontal Tank •Rugged receiver tank to improve consistency of air flow Designed For Portability
- Flow Capacity: 8.3 to 7.1 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
-
Supplier: BelAire
Description: THE QUIET COMPRESSED AIR SYSTEM Ideal for automotive repair and body shops, the BelAire line of rotary screw compressors are built to provide reliable and efficient compressed air in a compact design. BelAire rotary screw compressors allow for 100% duty in a extremely quiet, user
- Discharge / Operating Pressure: 128 to 150 psi
- Horse Power: 5 to 15 HP
- Power Source: AC Single Phase, AC Three Phase
- Compressor Technology: Rotary Screw
-
Supplier: Air Compressors Direct
Description: Tank Size 60 Gallons Power 12.35 CFM @ 90 PSI Single-Stage Stationary Air Compressor •High volume for any compressed air need •Mounted on rugged receiver tank to improve air flow consistency Durable And Reliable •Solid cast iron cylinder; belt drive •Fully enclosed belt
- Flow Capacity: 14.55 to 12.35 SCFM
- Horse Power: 3.5 HP
- Power Source: AC Single Phase
-
Supplier: Mi-T-M Corporation
Description: Motor: Industrial UL-listed electric motor · Auto start/stop (continuous run optional) · Thermal overload motor protection Frame: Powder coated ASME coded 20-gallon receiver tank · 3/16-inch base plate to reduce vibration · 14-gauge powder coated two-piece belt guard with 1/4-turn
- Flow Capacity: 8.4 to 17.2 SCFM
- Horse Power: 2 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase, Gasoline
-
Supplier: Air Compressors Direct
Description: Tank Size 60 Gallons Power 7.1 CFM @ 90 PSI Cast Iron Pump •More durable and longer life than aluminum pumps 2-HP Motor Dual-Voltage Motor (115/230 Single-Phase) •Long lasting for maximum performance and reliability 60-Gallon Vertical Tank •Rugged receiver tank to improve consistency of
- Flow Capacity: 8.3 to 7.1 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
-
Supplier: Rogers Machinery Company, Inc.
Description: counter with alarm warning display System pressure display Full voltage starter with overload protection General compressor fault with remote contacts Internal vibration isolators Air-cooled aftercooler for each compressor TEFC Motor ACCESSORIES & OPTIONS Air receivers 30-600
- Discharge / Operating Pressure: 50 psi
- Flow Capacity: 33.2 to 568.8 SCFM
- Horse Power: 3 to 60 HP
-
Supplier: Mile-X Equipment, Inc.
Description: Lubrication ASME Certified 30, 60, 80 Gallon Horizontal Air Receivers – Manual Receiver Drain Valve – Pressure Relief Valve – Service Valve – Pressure Gauge – 30 Gallon Receivers Include Vibration Isolators Belt Driven Totally Enclosed Belt Guard Oil Level Sight
-
Supplier: FS-Curtis
Description: apart from comparable entry-level models Gas-driven Heavy-duty 100% cast-iron pump construction for dependable operation Slow speed design for extended life OSHA-approved totally enclosed metal belt guard ASME-approved air receiver 12V DC starter with alternator Engine idle
- Discharge / Operating Pressure: 24.8 to 25.4 psi
- Horse Power: 13 to 14 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Air Compressors Direct
Description: High-Efficiency Finned Intercooler •Reduces air temperature for maximum performance 2-Piece Connection Rods •Less moving parts increases reliability ASME Coded •Pressure relief valve, discharge and receiver tank for safety American Pride •Proudly built in the U.S.A. Generous
- Flow Capacity: 23.8 to 22.6 SCFM
- Horse Power: 7.5 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Mile-X Equipment, Inc.
Description: original manufacturer's warranty to Champion. The extended five-year warranty will apply to ASME receivers in they are installed on rubber vibration isolator pads.
-
Supplier: Mile-X Equipment, Inc.
Description: original manufacturer's warranty to Champion. The extended five-year warranty will apply to ASME receivers in they are installed on rubber vibration isolator pads.
-
Supplier: BelAire
Description: GREAT PERFORMANCE AND VALUE For small business, residence or any compressed air need, the BelAire Single Stage Compressor offers high volume, can operate on low amperage single phase power, and are mounted on rugged receiver tanks to improve the consistency of your air flow.
- Discharge / Operating Pressure: 135 psi
- Horse Power: 2 to 3.5 HP
- Power Source: AC Single Phase
- Mounting: Portable
-
Supplier: SC Hydraulic Engineering Corporation
Description: The S10320-ABD-5 system incorporates our double acting 5:1 ratio air booster and a 600 psig ASME 5 gallon receiver. The unit will increase existing shop air to over five times the pressure supplied by the compressor. The boosted air is stored in a 5 gallon
- Operating Pressure: 600 psi
- Reservoir Capacity: 5 gallons
- Cooling Method: None
- Features: Overpressure Protection
-
Supplier: Accessorie Air Compressor Systems
Description: Cast iron construction. 12 Volt starter and alternator (10, 11, and 16 hp). Engine idle control (10, 11, and 16 hp). ASME Air receiver. Built for 200 psi working pressure. Totally enclosed, OSHA Approved belt guard. V-Belt drive. Intake filter/silencer. 2 Year warranty. Designed
- Flow Capacity: 15.8 SCFM
- Horse Power: 10 HP
- Power Source: Gasoline
- Compressor Technology: Reciprocating Piston
-
Supplier: Armstrong International
Description: From institutional low-pressure steam heating to industrial process critical heat transfer, Armstrong’s engineered condensate pump trap packages provide the most efficient and cost-effective solution to your condensate recovery requirements. ASME pumps and receivers Check valves—carbon
- Maximum Discharge Pressure: 125 psi
- Discharge Size: 2 to 3 inch
- Power Source: Air / Pneumatic, Steam
- Pump Type: Condensate Pumps
-
Description: Features: Fluid-Vac® "abuser-friendly" axial flow pump design Galvanized steel ASME code (100 PSIG [6.89 bar g]) vacuum receiver Air discharge water separator silencers for quiet operation Flow ranges: Simplex: 10 - 125 CFM (17 - 212 m³/h) Duplex: 20 - 250 CFM (34 - 425 m³/h)
- Ultimate Operating Vacuum: 28 torr
- Pumping Speed: 10 to 250 CFM
- Application: Food Processing, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging, Semiconductor Manufacturing
- Mechanical: Liquid Ring
Find Suppliers by Category Top
More Information Top
-
SPEEDAIRE Electric Air Compressor,2 Stage,25 HP - Stationary Electric Air Compressors - 1WD40|1WD40 - Grainger Industrial Supply
Each model is equipped with ASME air receiver , ASME pressure relief valve, electric motor, and pressure switch for start/stop control.
-
SPEEDAIRE Electric Air Compressor,2 Stage,15 HP - Stationary Electric Air Compressors - 1WD76|1WD76 - Grainger Industrial Supply
Each model is equipped with ASME air receiver , ASME pressure relief valve, three phase electric motor, and pressure switch for start/stop control.
-
SPEEDAIRE Air Compressor Pump,2 Stage - Air Compressor Pumps - 1WD24|1WD24 - Grainger Industrial Supply
Each model is equipped with ASME air receiver , ASME pressure relief valve, three phase electric motor and pressure switch for start/stop control.
-
Operations Support of Phase 2 Integrated Demonstration In Situ Bioremediation. Volume 1, Final report: Final report text data in tabular form, Disk 1
Included in the compressorpackage was a 240 gallon ASME air receiver which providedvolume for the compressor to push against.
-
SOLAR-THERMAL POWER GENERATION
Performance evaluation of the 200-kWth HiTRec-II open volumetric air receiver , ASME J. Sol.
-
CR4 - Thread: Air Receiver Test in India
Common corrosion allowances for ASME -VIII Air Receivers are 0.065 and 0.125 inches.
-
CR4 - Thread: Calculating Extreme Fiber Elongation
Currently, i am designing a air receiver according to ASME section 8.
Indicates content that may require registration and/or purchase.