-
Supplier: WATTCO
Description: ASME and CRN certified Pressure vessels are critical pieces of equipment in the field of engineering and various industrial applications. The purpose of an ASME pressure vessel is to safely contain and handle liquids and/or gases under
- Material: Aluminum, Stainless Steel
- Features: Other, Pressure Vessel
-
Supplier: Samuel Pressure Vessel Group (SPVG)
Description: Between our five locations, the Samuel Pressure Vessel Group is capable of fulfilling most any pressure vessel requirment. Our typical product ranges from 2" to 192" in diameter and can be rated from full vacuum to 13,000 psi. For heavier applications, our overhead
- Certifications From / Standards Met: ASME, NBBI / NBIC
- Features: Canada Only, Midwest US Only, North America, Northeast US Only, Southern US Only, United States Only
- Services: Code Welding, Design / Engineering Services, Replacement / New Construction
- Capabilities: Miniature Vessels (UM), Pressure Vessels (U, U2, U3)
-
Supplier: Accuris
Description: QUALIFICATIONS AND DUTIES OF PERSONNEL ENGAGED IN ASME BOILER AND PRESSURE VESSEL CODE, SECTION III, DIVISIONS 1 AND 2, CERTIFYING ACTIVITIES
-
-
Supplier: Charles Ross & Son Company
Description: of the best-equipped and most highly respected custom fabricators in North America. Ross offers a combination of engineering and manufacturing resources that few fabricators can match. Ross builds polished vessels and reactors, pressure vessels and atmospheric tanks, columns and
- Material: Aluminum, Exotic Metals, Stainless Steel, Steel
- Type: Chemical Tank, Process Tank
- Features: Drug/Pharmaceutical Tank, General Purpose/ Bulk Storage Tank, Hazardous Tank, Insulated, Outdoor Use, Portable, Pressure Vessel, Temperature Controlled, Underground Use
-
Supplier: GENERON
Description: Certified flow test stand measures from 10 scfm (11Nm3/hr) to 3,000 scfm (4750 Nm3/hr) Three 75-ft (23 m) by 390-ft (73 m) bridge crane with 20 ton (18,100 kg) capacity Custom ladders, platforms, decking, structures, and skid frames to ABS and DNV certification ASME certified
- Diameter / Width: 192 inch
- Pressure Rating: 100 to 15,000 psi
- Diameter: 192 inch
- Features: Outdoor Use, Portable, Pressure Vessel, Trailer Mounted
-
Supplier: Accuris
Description: ADDENDA TO ANSI/ASME N626.3-1984 QUALIFICATIONS AND DUTIES OF PERSONNEL ENGAGED IN ASME BOILER AND PRESSURE VESSEL CODE, SECTION III, DIVISIONS 1 AND 2, CERTIFYING ACTIVITIES
-
Supplier: Bell & Gossett, a xylem brand
Description: Valves for protecting fired and unfired hot water vessels against hazardous operating pressures. Engineered in accordance with Section IV of the ASME boiler and pressure code for heating boilers with capacities certified by the National Board of Boiler and
- Valve Size: 1 inch
- Pressure Rating: 125 psi
- Media Temperature: 250 F
- Primary Material: Brass / Bronze
-
Description: pressure vessels that can withstand high pressure and low temperatures. At Johnson Controls, our packaged equipment is designed to meet the most exacting requirements of the industry, and it shows. Features and Benefits Built and Tested in: Waynesboro, PA; Wuxi, PRC; Sao Paulo,
- Construction Features: ASME Certified
- Primary Material: Copper, Steel, Titanium
- Application / Industry: Refrigeration (Evaporator / Condenser)
-
Supplier: ASME Standards and Certification
Description: This Standard provides technical criteria and guidelines for the operation and maintenance of PVHOs and PVHO systems that were designed, constructed, tested and certified in accordance with ASME PVHO-1. (b) This Standard provides technical criteria for the user to establish the
-
Supplier: ASME
Description: This Standard provides technical criteria and guidelines for the operation and maintenance of PVHOs and PVHO systems that were designed, constructed, tested and certified in accordance with ASME PVHO-1. (b) This Standard provides technical criteria for the user to establish the
-
Supplier: Samuel Pressure Vessel Group (SPVG)
Description: Between our five locations, the Samuel Pressure Vessel Group is capable of fulfilling most any pressure vessel requirment. Our typical product ranges from 2" to 192" in diameter and can be rated from full vacuum to 13,000 psi. For heavier applications, our overhead
- Materials: Aluminum, Exotic Metals, Steel - Stainless, Steel - Structural
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low to Mid Volume Production, Machining, Pressure Vessel Fabrication, Prototype Services, Robotic Welding, Testing and Inspection
- Features: Canada Only, Midwest US Only, North America, Northeast US Only, Other, Other Arc or Resistance Welders, Southern US Only, United States Only
- Arc / Resistance Welding: Flux Cored Arc (FCAW), MIG (GMAW), Orbital / Tube Arc Welding, Plasma Arc, Resistance - Flash / Upset Butt, Resistance - Seam, Resistance - Spot, Stick (SMAW), Submerged Arc, TIG (GTAW)
-
Supplier: ASTM International
Description: rolled and annealed. The products manufactured for ASME Boiler and Pressure Vessel code applications must be certified to the hot rolled and annealed temper while all other products can either have hot rolled or hot rolled and annealed temper. This specification also
-
Supplier: Kaydon Filtration Corporation
Description: Designed and built to ASME Section VIII standards, the VKS fuel filtration filter assemblies provide rugged, code-compliant filtration performance for applications requiring certified pressure vessels. Ideal for regulated environments, it includes inlet/outlet gauges, a
- Application / Industry: Oil / Fuel
- Features: Other
-
Description: refrigeration system. ASME certified and designed specifically for use with ammonia, our Horizontal Oil Pots feature high-quality, corrosion-resistant epoxy paint for longer lasting equipment life and better cost savings. Features and Benefits ASME, BPV code certified 300
- Volume Capacity: 5.984416 to 14.96104 gallons
- Diameter / Width: 8.625 to 12.75 inch
- Pressure Rating: 300 psi
- Diameter: 8.625 to 12.75 inch
-
Supplier: HSB
Description: Experience you can trust. HSB provides specialized inspection, audit, and certification services for boilers, pressure vessels, nuclear components, transportation vessels, and power plants worldwide. Our experienced team can help you navigate the complex global codes and
- Certifications From / Standards Met: API, ASME, BSI, Canadian DOT (Transport Canada), NBBI / NBIC, PED (EC), U.S. DOT
- Type of Certificate: Authorized Inspection Agency / AIA Certifier
- Services: Compliance / Certification, Design / Engineering Services, Field / On-site Services, Installation / Start-up, Insurance / Risk Assessment, Manuals / Documentation, Material Specifications / Selection, Training / Code Interpretation
- Capabilities: Composite / FRP Vessels (RP), Electric Boilers (E), Heating Boilers / Cast Iron Boiler (H), Miniature Vessels (UM), Nuclear (N, NPT, NA, NV, N3), Potable Water Heaters (HLW), Power Boiler Assemblies (A), Power Boilers (S), Pressure Piping / Fittings (PP), Pressure Relief Devices / Rupture Discs (UD,
-
Supplier: ASME
Description: are: API 570: Certified Pipework Inspector; API 510: Certified Pressure Vessel Inspector; API 653: Certified Storage Tank Inspector. Co-published with Woodhead Publishing (UK). Softcover
-
Supplier: ASME Standards and Certification
Description: are: API 570: Certified Pipework Inspector; API 510: Certified Pressure Vessel Inspector; API 653: Certified Storage Tank Inspector. Co-published with Woodhead Publishing (UK). Softcover
-
Supplier: Acme Engineering Products
Description: to ASME Code or EU Pressure Vessels Directive. Electrical Standards meet CSA or UL or CE. Quality control is according to ISO 9001:2015.
- Heat Output (Capacity): 2,047,082.9068577276 to 11,941,316.956670078 BTU/hr
- Maximum Pressure: 100 to 600 psi
- Features: ASME Certified, Deaerator / Separator, Monitor / Controller, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: Chromalox
Description: Steam Pressures to 135 psig Steam Capacity (18 - 542 Lbs/Hr @ 0 - 135 psig) 6 - 180 kW (21 - 614 Mbh) 208, 240 and 480 Volt, 1 & 3 Phase ASME Section I Pressure Vessel Carbon Steel Code “M” 0.430 Dia. Copper Sheath Heating Elements One or Two Operating Controls Manual
- Heat Output (Capacity): 20,470.829068577277 to 614,124.8720573182 BTU/hr
- Maximum Pressure: 135 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: Sussman Electric Boilers
Description: provides a safe, reliable energy- efficient method for a multitude of industrial applications where house steam or dedicated-boiler steam is available. Suitable for almost any environment, the SSH is designed for freestanding and in-line superheating including these features: ASME Code
- Maximum Temperature: 1,000 F
- Maximum Pressure: 300 psi
- Features: ASME Certified, Superheater
- Fuel Type / Heat Source: Electric
-
Supplier: Sussman Electric Boilers
Description: insulated ASME coded & stamped Carbon Steel pressure vessel, Code H, 160 PSIG National Board registered ASME safety relief valve set @ 150 PSIG NPT inlet/outlet fittings up to 3-1/2"; flanged inlet/outlet fittings 4" and over Incoloy sheathed immersion element complete
- Heat Output (Capacity): 40,941.658137154554 to 6,141,248.720573183 BTU/hr
- Maximum Temperature: 160 to 250 F
- Maximum Pressure: 160 psi
- Features: ASME Certified, Commercial / HVAC, Safety Valve
-
Supplier: Sussman Electric Boilers
Description: complete with automatic features, including pressure and liquid level controllers, ASME Code pressure vessel and safety valve and are fully tested under power. Each one must pass Sussman's rigid quality control inspection before it is shipped. Sussman Electric Boilers -
- Heat Output (Capacity): 40,941.658137154554 to 614,124.8720573182 BTU/hr
- Maximum Pressure: 100 psi
- Features: ASME Certified, Commercial / HVAC, Other, Safety Valve
- Fuel Type / Heat Source: Electric
-
Supplier: Acme Engineering Products
Description: CEJS boilers are designed to ASME Sec. VIII Div.1 and are certified and registered pressure vessels. Electrode boilers utilize the conductive and resistive properties of water to carry electric current and generate steam. An A.C. current flows from an electrode of one
- Heat Output (Capacity): 6,823,609.689525759 to 221,767,314.90958714 BTU/hr
- Maximum Pressure: 75 to 500 psi
- Efficiency: 99.9 %
- Features: ASME Certified, Deaerator / Separator, Monitor / Controller, Safety Valve, Skidded / Packaged
-
Supplier: Sussman Electric Boilers
Description: when a larger boiler is shut down or unavailable. The automatic electronic liquid level controller meets all UL and ASME requirements. A main waterline pressure 10 psig greater than the operating pressure of the steam generator is required for automatic water feeding. All MBA
- Heat Output (Capacity): 10,235.414534288639 to 68,236.0968952576 BTU/hr
- Maximum Pressure: 100 psi
- Features: ASME Certified, Commercial / HVAC, Other, Safety Valve
- Fuel Type / Heat Source: Electric
-
Supplier: Acme Engineering Products
Description: are available. Standard design pressure is 1035 kPa (150 PSI). Other higher design pressures are available. Pressure vessels can be in Carbon Steel or Stainless Steels – SS304 or SS316. ACME boilers are manufactured under rigid progressive quality control. Protection and
- Heat Output (Capacity): 20,470.829068577277 to 122,824.97441146366 BTU/hr
- Maximum Pressure: 150 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Standards and Technical Documents - QAI-1 - Qualifications for Authorized Inspection -- QAI-1 - 2025Supplier: ASME
Description: This Standard provides requirements for the qualification and duties of individuals performing authorized inspections as required in the ASME Boiler and Pressure Vessel Code. The Standard also establishes the requirements for an organization to be an accredited Authorized
-
Standards and Technical Documents - QAI-1 - Qualifications for Authorized Inspection -- QAI-1 - 2025Supplier: ASME Standards and Certification
Description: This Standard provides requirements for the qualification and duties of individuals performing authorized inspections as required in the ASME Boiler and Pressure Vessel Code. The Standard also establishes the requirements for an organization to be an accredited Authorized
-
Supplier: Acme Engineering Products
Description: units. Easy and economical to install, available in sizes from 9 KW to 2600 KW at all common voltages up to 600 V, 3PH. Pressure vessels are built to ASME Code. National Board or CRN registration are available. Standard design pressure is 1035 kPa (150 PSI). Other higher
- Heat Output (Capacity): 30,706.243602865914 to 12,282,497.441146366 BTU/hr
- Maximum Pressure: 150 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: Samuel Pressure Vessel Group (SPVG)
Description: Note: GRASSHOPPER Steel Fab is among the largest manufacturers of ASME air receivers in North America. We are a key supplier to most major compressor OEMs and compressor distributors. Our facility has multiple production lines dedicated to pressure vessels ranging from 10” to
- Volume Capacity: 120 gallons
- Diameter / Width: 24 inch
- Pressure Rating: 200 psi
- Diameter: 24 inch
-
Supplier: Jet Edge
Description: tools. The iP60-50 water jet pump features a TUV-certified attenuator that complies with ASME pressure vessel standards, to minimize pressure fluctuations. The high-efficiency, totally enclosed, fan cooled (TEFC) electric motor with wye-delta "soft start" ensures
- Blast / Jet Pressure: 55,000 psi
- Power: 50 HP
- Operation: Cleaning / Surface Preparation, Cutting / Sectioning
- Mounting: Floor / Skid
-
Supplier: ECE Global
Description: validating or achieving quality and conformity compliance with the applicable codes, standards (e.g. ASME, AWS, API, ISO, EN, ... ), and project or product specifications. Our Staff includes: Mechanical and Welding Engineers, CWI, Certified NDE Technicians
- Applications / Industry: Appliances, Building and Construction, Food and Beverage, Hydraulics / Pneumatics, Industrial / Machinery, Materials, Piping / Pressure Vessels, Valves / Pumps, Welding and Fabrication
- Capabilities: Certification, Evaluation, Field Evaluation / On-site Inspection
- Forms Tested / Certified: Components / Parts, Facilities / Capital Equipment, Products, Services
- Services Offered: Corrosion, Flow / Pressure Testing, NDT / Nondestructive Testing, Visual / Video Inspection
-
Supplier: Universal Air & Gas Products Corp.
Description: these compressors are PET, valve testing, seal testing, pipeline testing, and breathing air for filling SCBA, SCUBA, ASME or DOT pressure vessels. Water cooled, high pressure compressors are supplied to customers with larger or continuous duty applications. Air cooled,
- Compressor Type: Air Compressor, Gas Compressor
- Services: Field / On-site, Installation / Start-up, Preventative Maintenance / Service Contracts, Specialty / Other, Troubleshooting, Upgrade Service
- Features: North America, Other, Southern US Only, United States Only
- Compressor Design: Reciprocating, Rotary
-
Supplier: GENERON
Description: footprint requiring less power. Our ISO 9000, ASME, PED, UL 508A/CSA-C22.2 and GOST certified facilities and shops in Texas and California ensure the highest-standards are met and your expectations exceeded. FEATURING Convenient: Fully Automatic Unattended Operation Easy: Maintenance
- Output Flow Rate: 17,190.239999999998 SLM
- Outlet Pressure: 175 psi
- Features & Approvals: Compressor Included
- Generator Type: Nitrogen
-
Supplier: E-Labs, Inc.
Description: feet of test floor space with climatic, dynamic and pressure testing capabilities. E-Labs maintains state-of-the art equipment for data acquisition, with over 240 channels of instrumentation for temperature, accelerometer, high-speed video/camera, and strain gauging, pressure and force
- Standards (Test / Certify To): ASME, ASTM, MIL-SPEC, OEM Specific
- Industry: Aerospace / Aviation, Automotive, Food / Beverage, Legal / Forensics, Marine, Military, Packaging, Pharmaceutical / Biotech, Piping / Pressure Vessel
- Features: Canada Only, Midwest US Only, North America, Northeast US Only, Northwest US Only, Other, Southern US Only, Southwest US Only, Specialty / Other, United States Only
- Materials: Chemicals, Gases, Heavy Metals (Lead, Chromium, etc.), Polymers / Organics
-
Supplier: MXD Process
Description: welders, polishers and fabricators. We can build vessels from 1 - 30,000 gallons for ingredients storage and processing. Our tank fabrication capabilities include: ASME certified pressure vessels Specialty materials and coatings like hastelloy and PTFE liners
- Process: Blending / Mixing
- Industry Served: Chemicals, Foods / Beverages, Pharmaceuticals
- Services: Complete Machine / Turnkey System, Component / Sub-system Upgrades, Design Assistance, Inspection / Optimization, Installation / B.O.T. / Commissioning
- Operation / Mounting: Floor / Field, Laboratory / Bench, Pilot Plants, Production Plants, Skidded
Find Suppliers by Category Top
Featured Products Top
-
stamped according to ASME Section VIII Div 1, constructed from type 304L stainless steel, and designed for full vacuum up to 200 psi internal pressure at 200 degrees F. ROSS’ fabrication plants in Savannah, GA and Deer Park, NY are ASME Certified and accept a wide range of projects for almost any use, application, or environment. (read more)
Browse Storage Tanks and Process Tanks Datasheets for Charles Ross & Son Company -
ASME Boiler and Pressure Vessel Code National Board of Boiler and Pressure Vessel Inspectors Inspection Code (NBIC) Repairs & Alterations European Pressure Equipment Directive (PED) 2014/68/EU Pressure (read more)
Browse Boiler and Pressure Vessel (BPV) Services Datasheets for HSB -
ASME Boiler and Pressure Vessel Code National Board of Boiler and Pressure Vessel Inspectors Inspection Code (NBIC) Repairs & Alterations European Pressure Equipment Directive (PED) 2014/68/EU Pressure (read more)
Browse Datasheets for HSB -
ASME Boiler and Pressure Vessel Code National Board of Boiler and Pressure Vessel Inspectors Inspection Code (NBIC) Repairs & Alterations European Pressure Equipment Directive (PED) 2014/68/EU Pressure Equipment (read more)
Browse Datasheets for HSB -
Product Overview The HCB Series balanced cage single-seat control valve is designed for heavy-duty service. Its compact body has an S-shaped flow passage and a flow-directing vane that regulates turbulent flow around the cage, giving low pressure loss, large flow (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
, and pressure in a compact and portable module. The stainless steel type 316 dished bottom vessel and removable dished cover can accommodate internal pressures up to 100 psi, stamped according to ASME Section VIII, Div. I. The mixer/reactor is equipped with two agitators. The high speed (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Explosion-Proof Pressure and Temperature Switches Heavy industrial processes rely on 120 Series pressure and temperature switches to protect equipment and personnel while preserving process uptime. The 120 Series is simple to install in hazardous location areas and (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
– pumps, turbines, and compressors, heat tracing, fire suppression systems, and fuel/gas trains. SIL 2 certified (SIL 3 capable) switch providing reliable local switching of final elements in safety instrumented systems (SIS) Quick and easy installation with (read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company -
. VIII Div.1 and are certified and registered pressure vessels. Electrode boilers utilize the conductive and resistive properties of water to carry electric current and generate steam. An A.C. current flows from an electrode of one phase, through neutral, to an electrode of another phase using the water (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
solution is the best choice. Pressure Vessels are built to ASME Code or EU Pressure Vessels Directive. Electrical Standards meet CSA or UL or CE. ?Quality control is according to ISO 9001:2015. Learn more here! (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products
More Information Top
-
Design Considerations For A Clinical XeC1 Excimer Laser Angioplasty System
The gas safety is achieved by using an ASME certified pressure vessel for the laser head and by development of a passive portable gas cabinet with several levels of scrubbing to store the gas cylinders outside the operating room and to effect…
-
Solar powered hydrogen generating facility and hydrogen powered vehicle fleet. Technical progress report, October 1, 1994--December 31, 1994
High Pressure Gas Storage System One (1) high pressure gas storage system consisting of two ASME certified pressure vessels to store 13,756SCF at 352 kg/cm2 (5,000 psig) or equivalent.
-
Bookshelf and Unified Agenda > Department of Defense > US Coast Guard > Marine Safety Manual > Volume 2 - Materiel Inspection > Section C > [FDBKF2005051111001...
Certain ASME certified pressure vessels are accepted by the Coast Guard without Coast Guard shop inspection.
-
varieties of 7018
I prefer the Murex it works better for me out of position and I weld for a living in an ASME certified pressure vessel shop.
-
General Welding Questions - Page 172
ASME Certified Pressure Vessel Welding records .
-
Anisotropic porous metals production by melt processing
The furnaceconstructed at SandiaNational Laboratoriesforpreparation of Gasar structures, shown in Figure 7, consists of a bottom-pour induction furnacehoused inside an ASME certified pressure vessel .
-
Melt Infiltrated Ceramic Composites (Hipercomp) for Gas Turbine Engine Applications
…a combined capacity of 4.5 kg/s of air mass flow at 1.2MPa pressure, a compressed gas pre-heater capable of heating this flow to 350°C, a natural gas compressor for fuel delivery, ASME certified pressure vessels and piping, and an…
-
Anisotropic porous metals production by melt processing
The furnaceconstructed at SandiaNational Laboratoriesforpreparation of Gasar structures, shown in Figure 7, consists of a bottom-pour induction furnacehoused inside an ASME certified pressure vessel .
-
REPORT DOCUMENTATION PAGE
Rutgers - The State University Our Quotation No. 94M-579 October 11, 1994 Page 12 S. certification ASME Pressure Vessel Code -Construction .
-
Dual shell pressure balanced reactor vessel. Final project report
It was built as a certified ASME pressure vessel .
Indicates content that may require registration and/or purchase.