-
Supplier: Bell & Gossett, a xylem brand
Description: Valves for protecting fired and unfired hot water vessels against hazardous operating pressures. Engineered in accordance with Section IV of the ASME boiler and pressure code for heating boilers with capacities certified by the National Board of Boiler and
- Valve Size: 1 inch
- Pressure Rating: 125 psi
- Media Temperature: 250 F
- Primary Material: Brass / Bronze
-
Supplier: Radwell International
Description: SAFETY RELIEF VALVE, A-4400 SERIES,1/4 INCH, 25 PSI, NOT ASME CODED. FREE 2 YEAR RADWELL WARRANTY
- Features: Pressure Relief Valves, Safety Valves, Vacuum Relief / Anti-siphon Valves
-
Supplier: Hansen Technologies Corporation
Description: Designed to provide emergency relief from excessive pressure in refrigerant-containing vessels, they are built in strict conformance with ASME Boiler and Pressure Vessel Code requirements for safety relief devices. Each valve bears the ASME
- Valve Type: Vacuum Relief / Anti-siphon Valves
-
-
Supplier: Accuris
Description: "UV" CERTIFICATION MARK REQUIRED CODE BOOKS - ASME PRESSURE VESSEL PRESSURE RELIEF VALVES (DIVISION 1) - CERTIFICATION & ACCREDITATION PACKAGE- INCLUDES ASME BPVC-IIA, BPVC-IIB, BPVC-IIC,BPVC-IID, BPVC-VIII-1, BPVC-IX, BPVC-XIII, ASME PTC 25,
-
Supplier: Accuris
Description: "UV3" CERTIFICATION MARK REQUIRED CODE BOOKS - ASME HIGH PRESSURE VESSEL PRESSURE RELIEF VALVES CERTIFICATION & ACCREDITATION PACKAGE - INCLUDES ASME BPVC-IIA, BPVC-IIB, BPVC-IIC, BPVC-IID, BPVC-V, BPVC-VIII-3, BPVC-IX, BPVC-XIII, ASME PTC 25,
-
Supplier: Accuris
Description: "NV" CERTIFICATION MARK REQUIRED CODE BOOKS - ASME NUCLEAR SAFETY AND PRESSURE RELIEF VALVES CERTIFICATION & ACCREDITATION PACKAGE - INCLUDES ASME BPVC-IIA, BPVC-IIB, BPVC-IID, BPVC-III NCA, BPVC-V, ASME BPVC-IX, ASME PTC 25, ASME NQA 1
-
Supplier: Accuris
Description: "NV" CERTIFICATION MARK REQUIRED CODE BOOKS - ASME NUCLEAR SAFETY AND PRESSURE RELIEF VALVES CERTIFICATION & ACCREDITATION PACKAGE - INCLUDES ASME BPVC-IIB, BPVC-III APP, BPVC-III NCA, BPVC-V, BPVC-IX, ASME PTC 25, AND ASME NQA 1
-
Supplier: CIRCOR Energy
Description: CIRCOR Energy offers several lines of spring-loaded safety relief valves ideally suited for pipe and pressure vessel protection in Upstream, Midstream and Downstream Hydrocarbon applications. Useful for air, gas, liquid and mixed phase services, these valves are designed
- Valve Size: 0.25 to 3 inch
- Controlled Pressure Range: 12,500 psi
- Media: Air, Compressed Air, Gas, LP - Gas, Natural Gas
- Features: Pressure Relief Valves, Safety Valves
-
Supplier: ValvTechnologies, Inc.
Description: Consider the safety rating, productivity value and cost savings of electronic relief valves - the relief valve whose standard blowdown and set pressure is accurate to 0.1% of 1 psi. ValvTechnologies' ERV is the perfect combination of zero-leakage isolation
- Valve Size: 2.5 to 4 inch
- Features: Bolt Flange, Butt Weld, Other
- Actuation: Electric, Electro-hydraulic, Electro-pneumatic
- Primary Material: Exotic Metal, Stainless Steel, Steel
-
Supplier: UL Standards & Engagement
Description: 1.1 This Standard sets forth minimum requirements for safety valves, categorized as pressure-relief valves, safety relief valves and hydrostatic relief valves for anhydrous ammonia and liquefied petroleum gas (LP-Gas). These safety
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, VALVE, NON-CODE, LIQUID RELIEF, ASME SECTION VIII, AIR/GAS AND STEAM, 1/2 INCH NPT MALE, 1 INCH NPT FEMALE, 58 PSI, 4-3300 PSIG, -20 TO 550 F. FREE 2 YEAR RADWELL WARRANTY
- Media: Gas, Steam
- Features: Pressure Relief Valves, Vacuum Relief / Anti-siphon Valves
-
Supplier: CSA Group
Description: installation of pressure relief devices; • revision of Clause 12.5.3 on periodic visual inspection of pressure relief devices; • revision of Clause 12.7 on servicing of reclosing pressure relief devices, including the addition of Clauses 12.7.2.2 on ANSI/UL
-
Supplier: Bell & Gossett, a xylem brand
Description: construction) are available in sizes from 2 – 528 gallons. Residential and Commercial Applications Controls System Pressure Protects Plumbing Fixtures Eliminates Relief Valve Blow-Off FDA Approved Materials High Maximum Operating Temperatures High Working Pressures of 150
- Volume Capacity: 2 to 528 gallons
- Pressure Rating: 0 to 150 psi
- Type: Expansion Tank
- Material: Steel
-
Supplier: HSB
Description: offers flexible training options to help your organization understand code requirements, boost efficiency, and maximize productivity. A dedicated team of Engineers. HSB’s experienced Codes and Standards team can help support your most difficult pressure equipment challenges.
- Certifications From / Standards Met: API, ASME, BSI, Canadian DOT (Transport Canada), NBBI / NBIC, PED (EC), U.S. DOT
- Type of Certificate: Authorized Inspection Agency / AIA Certifier
- Services: Compliance / Certification, Design / Engineering Services, Field / On-site Services, Installation / Start-up, Insurance / Risk Assessment, Manuals / Documentation, Material Specifications / Selection, Training / Code Interpretation
- Capabilities: Composite / FRP Vessels (RP), Electric Boilers (E), Heating Boilers / Cast Iron Boiler (H), Miniature Vessels (UM), Nuclear (N, NPT, NA, NV, N3), Potable Water Heaters (HLW), Power Boiler Assemblies (A), Power Boilers (S), Pressure Piping / Fittings (PP), Pressure Relief Devices / Rupture Discs (UD,
-
Supplier: Chromalox
Description: Float Water Feed Control with Low Water Cutoff Pressure Gauge, Water Level Sight Glass and Blow Down Drain Valve(s) ASME Safety Relief Valve Optional Transformer Third-party certifications: UL Listed, CSA, S, M
- Heat Output (Capacity): 20,470.829068577277 to 614,124.8720573182 BTU/hr
- Maximum Pressure: 135 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Standards and Technical Documents - NFPA 57: Liquefied Natural Gas (LNG) Vehicular Fuel Systems Code
Description: Get the latest on vital LNG requirements! Keep engines fueled for fire safe travel with NFPA 57. This Standard provides requirements for: LNG vehicle fuel systems--selection and installation of pressure relief devices, gauges, regulators, valves, pumps and compressors,
-
Supplier: Gilson Company, Inc.
Description: Pressure Aging Vessels (PAV’s) use heated, pressurized air to simulate long-term oxidative aging of asphalt binders. The PAV's consist of an ASME-Code stainless steel pressure vessel, in a stainless steel cabinet with encased band heaters. The Gilson PAV system meets the
- Pressure Measurement: Absolute
- Device Category: Instrument
-
Supplier: UL Standards & Engagement
Description: Valves for general refinery service, offshore and pipe line terminals, natural gas processing plants, gas distribution systems, petrochemical processing facilities, or the like. c) Constant-level oil valves and electrically operated valves. d) Relief valves and
-
Supplier: UL Standards & Engagement
Description: 1.1 This Standard sets forth minimum requirements for safety valves, categorized as pressure-relief valves, safety relief valves and hydrostatic relief valves for anhydrous ammonia and liquefied petroleum gas (LP-Gas). These safety
-
Supplier: UL Standards & Engagement
Description: 1.1 This Standard sets forth minimum requirements for safety valves, categorized as pressure-relief valves, safety relief valves and hydrostatic relief valves for anhydrous ammonia and liquefied petroleum gas (LP-Gas). These safety
-
Supplier: Chromalox
Description: Power Control Two ASME Safety Relief Valve(s) High Pressure Limit Switch with Manual Reset Mechanical Float Water Feed Control with Low Water Cutoff Control Auxiliary Low Water Cutoff Control Pressure Gauge, Water Level Sight Glass and Double Blow Down Drain
- Heat Output (Capacity): 3,923,575.571477311 to 37,393,381.098601155 BTU/hr
- Maximum Temperature: 406 to 460 F
- Maximum Pressure: 250 to 450 psi
- Type: Steam
-
Supplier: Sussman Electric Boilers
Description: insulated ASME coded & stamped Carbon Steel pressure vessel, Code H, 160 PSIG National Board registered ASME safety relief valve set @ 150 PSIG NPT inlet/outlet fittings up to 3-1/2"; flanged inlet/outlet fittings 4" and over Incoloy sheathed immersion
- Heat Output (Capacity): 40,941.658137154554 to 6,141,248.720573183 BTU/hr
- Maximum Temperature: 160 to 250 F
- Maximum Pressure: 160 psi
- Features: ASME Certified, Commercial / HVAC, Safety Valve
-
Supplier: EXAIR
Description: average demand. Pressure tank has a primer finish Temperature rating is -20° to 450°F Tank maximum pressure is 200 PSIG No plugs are included for open ports. User must supply pressure rated plugs and pressure relief valve Weight is 165 lbs. (75 kg) Please
- Volume Capacity: 60 gallons
- Pressure Rating: 200 psi
- Type: Air Receiver, Pressure Vessel
- Material: Steel
-
Supplier: ASME Standards and Certification
Description: assembly, testing, and marking for pressure relief valves, rupture disk devices, pin devices, spring-actuated non-reclosing devices, and temperature and pressure relief valves. This standard also covers devices in combination, capacity and flow resistance
-
Supplier: ASME
Description: assembly, testing, and marking for pressure relief valves, rupture disk devices, pin devices, spring-actuated non-reclosing devices, and temperature and pressure relief valves. This standard also covers devices in combination, capacity and flow resistance
-
Supplier: MAXPRO Technologies, Inc.
Description: regulated output pressure. Storage tank is per A.S.M.E. Code and CRN (Canada) and comes with a safety relief valve, drain valve and pressure gauge. Each 200 psi and 250 psi system is also equipped with an inlet air filter and outlet pressure regulator
- Maximum Output Pressure: 200 to 250 psi
- Pressure Intensification Factor: 2
- Fluid Compatibility: Air
- Technology Type: Pneumatic
-
Supplier: MAXPRO Technologies, Inc.
Description: regulated output pressure. Storage tank is per A.S.M.E. Code and CRN (Canada) and comes with a safety relief valve, drain valve and pressure gauge. Each 200 psi and 250 psi system is also equipped with an inlet air filter and outlet pressure regulator
- Maximum Output Pressure: 500 psi
- Fluid Compatibility: Air
- Technology Type: Pneumatic
-
Supplier: ASME Standards and Certification
Description: fired by oil, gas, electricity, coal or other solid or liquid fuels. It contains appendices which cover approval of new material, methods of checking safety valve and safety relief valve capacity, examples of methods of checking safety valve and safety relief
-
Supplier: ASME
Description: fired by oil, gas, electricity, coal or other solid or liquid fuels. It contains appendices which cover approval of new material, methods of checking safety valve and safety relief valve capacity, examples of methods of checking safety valve and safety relief
-
Supplier: Air Compressors Direct
Description: for maximum performance Magnetic Starter •Provides thermal overload protection for the motor 2-Piece Connection Rods •Less moving parts increases reliability ASME Coded •Pressure relief valve, discharge and receiver tank for safety American Pride •Proudly built in the
- Flow Capacity: 54.4 to 51 SCFM
- Horse Power: 15 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Air Compressors Direct
Description: High-Efficiency Finned Intercooler •Reduces air temperature for maximum performance Magnetic Starter •Provides thermal overload protection for the motor 2-Piece Connection Rods •Fewer moving parts increase reliability ASME Coded •Pressure relief valve, discharge and
- Flow Capacity: 35.9 to 35 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Air Compressors Direct
Description: Finned Intercooler •Reduces air temperature for maximum performance 2-Piece Connection Rods •Less moving parts increases reliability ASME Coded •Pressure relief valve, discharge & receiver tank for your safety American Pride •Proudly built in the U.S.A Generous Factory
- Flow Capacity: 15.9 to 15.2 SCFM
- Horse Power: 5 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Rogers Machinery Company, Inc.
Description: inlet/outlet pressure gauges. Additional modifications made available to this model include: Stainless steel or copper instrument air tubing SS Aquadex® moisture indicator SS relief valves SS inlet/outlet pressure gauges DHA/CDA-PMX Configuration The DHA/CDA-PMX dryer is
- Dryer Technology: Desiccant
-
Supplier: Mile-X Equipment, Inc.
Description: Champion air compressor line-up. Compressor Pump Specifications: Splash Lubricated Single and Two Stage Design 100% Cast Iron Oil Level Site Glass Pressure Relief Valves Large Flywheel Blades for Maximum Cooling Deep Finned Intercooler Industrial Grade Intake Filter and Silencer
-
Supplier: ASME
Description: plant or terminal and a receiving plant or terminal. Piping here consists of pipe, flanges, bolting, gaskets, valves, relief devices, fittings, and the pressure containing parts of other piping components. It also includes hangers and supports, and other equipment items
Find Suppliers by Category Top
Featured Products Top
-
Type SRH High Capacity Safety Relief Valves are designed and constructed to meet the requirements of Section VIII ASME Boiler and Pressure Vessel Code and ANSI/ASHRAE 15 Code requirements and bear the ASME Code Symbol (UV). Employing proven principles of design, these Safety (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
The Type SR, SRH, H High Capacity Safety Relief Valves are designed and constructed to meet the requirements of Section VIII ASME Boiler and Pressure Vessel Code and ANSI/ASHRAE 15 Code requirements and bear the ASME Code Symbol (UV). Safety Relief Valves should be used to protect each (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
meet various applications • Serviceable from the top using standard tools • Top mounted shut-off valves eliminates service issues • Lock out seal caps • Complies with ASME B31.5 and 16.34, PED 2014/68/EU Function and Design: • Multi- module platform (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for Parker Sporlan Division -
, including breather plugs, pressure relief valves, ventilation cable glands, and battery pack exproof valves. 1,000+ product types available for selection Manufacturing facilities in Dongguan, Guangdong, with offices in Shenzhen Custom solutions available even at (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
. Designed for operation up to 29.5”Hg vacuum and 50 psig internal pressure, this multi-agitator system features dry running non-contact dual gas seals and a Type 304 stainless steel heating/cooling jacket rated for 50 psig at 300°F. The mix vessel and jacket are ASME code stamped, board registered (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company
More Information Top
-
Natural Gas Vehicle Cylinder Safety, Training and Inspection Project
Because the materials of construction and operating stresses in cylinders may be significantly different from ASME Code vessels, the ASME Code pressure relief valve rules may not protect cylinders from rupture in a fire.
-
Curtiss-Wright Flow Control Expands Operations In Tianjin China
The Tianjin relocation provides the ability to expand operations to meet anticipated growth requirements and to continue to service both the local Chinese market with CSQL certified valves and the international markets with ASME code certified pressure relief valves .
-
Heating Boiler Operator's Manual: Maintenance, Operation, and Repair > Pressure Relief Valves
A manufacturer may obtain permission from ASME to produce pressure relief valves with ASME Code Symbol HV.
-
States > Iowa > State > Regulations > Title 875 - Labor Services Division > Boilers and Pressure Vessels > [IA AC 875 chapter 95] 095 - Water Heaters
Each water heater with storage capacity shall have at least one automatically resetting temperature and pressure relief valve bearing the ASME Code symbol "HV.” .
-
States > Iowa > State > Proposed Regulations > 2006 Documents > December 20, 2006 > [2006 IA Proposed ia-20061220-0022-0001832] 875-90, 91, 95 - Registration A...
Each water heater shall have at least one automatically resetting temperature and pressure relief valve bearing the ASME Code symbol "HV." .
-
States > Iowa > State > Administrative Bulletin > 2006 > [2006 IA Register 1220] 12/20/2006
Each water heater shall have at least one automatically resetting temperature and pressure relief valve bearing the ASME Code symbol “HV.” 95.4(1) Materials.
-
States > Iowa > State > Administrative Bulletin > 2007 > [2007 IA Register 509] 05/09/2007
Each water heater with storage capacity shall have at least one automatically resetting temperature and pressure relief valve bearing the ASME Code symbol “HV.” .
-
States > Iowa > State > Proposed Regulations > 2007 Documents > May 9, 2007 > [2007 IA Proposed ia-20070509-0037-0003141] 875-91, 95 - Water Heater Supply Boil...
Each water heater with storage capacity shall have at least one automatically resetting temperature and pressure relief valve bearing the ASME Code symbol "HV." .
-
States > Iowa > State > Administrative Bulletin > 2007 > [2007 IA Register 718] 07/18/2007
Each water heater with storage capacity shall have at least one automatically resetting temperature and pressure relief valve bearing the ASME Code symbol “HV.” .
Indicates content that may require registration and/or purchase.