-
Supplier: ASTM International
Description: internally and externally threaded fasteners. The types of washers covered here are: Type 1-washers made of carbon steel; and Type 3-washers made of weathering steel. Moreover, the styles of washers covered here are: circular washers, which are suitable for
-
Supplier: ASTM International
Description: internally and externally threaded fasteners. The types of washers covered here are: Type 1-washers made of carbon steel; and Type 3-washers made of weathering steel. Moreover, the styles of washers covered here are: circular washers, which are suitable for
-
Supplier: ASTM International
Description: substantially better than that of carbon steel with or without copper addition. See 5.1. When properly exposed to the atmosphere, these steels can be used bare (uncoated) for many applications. 1.3 The styles of washers covered in this specification are: 1.3.1 Circular Washers-Circular
-
-
Supplier: ASTM International
Description: internally and externally threaded fasteners. The types of washers covered here are: Type 1-washers made of carbon steel; and Type 3-washers made of weathering steel. Moreover, the styles of washers covered here are: circular washers, which are suitable for
-
Supplier: National Bolt & Nut Corporation
Description: BEVELED WASHERS Meeting ANSI B18.2.6 dimensions, our line of beveled washers are constructed from medium carbon steel and then hardened per ASTM F436 specifications. Beveled washers are usually intended to compensate for lack of parallelism in structural applications
- Number Size: 1", 1/2", 3/4", 5/8", 7/8"
- Washer Type: Beveled Washer, Square / Rectangle Washer
- Material: Hardened Steel
- Features: Other
-
Supplier: National Bolt & Nut Corporation
Description: carried out with as much care as any other component. Our washer options include flat, helical spring lock, structural, and beveled washers. In addition, we offer metric and standard options, as well as washers meeting either USS or SAE standards. Our standard washers are
- Number Size: 1", 1-1/2", 1-1/4", 1-1/8", 1-3/4", 1/2", 2", 3/4", 5/8", 7/8"
- Washer Type: Flat / USS Washer
- Material: Hardened Steel
- Features: Other
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Standard Specification for Hardened Steel Washers ASME B18.21.1 - Washers: Helical Spring-Lock, Tooth Lock, and Plain Washers (Inch Series) DIN 125 - Standard Flat Washers Spring Type Lock Washers Lock Washers are designed to increase the strength of the
- Inside Diameter: 0.16929143 to 2.1259854 inch
- Outside Diameter: 0.3543309 to 3.8582698 inch
- Thickness / Working Height: 0.03149608 to 0.3149608 inch
- Washer Type: Flat / USS Washer
-
Supplier: Lee Spring Company
Description: achieved by stacking Belleville Washers in various configurations. As shown in the diagrams below, Belleville Washers can be used in four different ways: Single: One washer Parallel: All washers stacked the same way Series: All washers stacked opposite each other
- Inside Diameter: 1.016 inch
- Outside Diameter: 2 inch
- Thickness / Working Height: 0.118 inch
- Washer Type: Belleville Washer
-
Supplier: National Bolt & Nut Corporation
Description: SAE FLAT WASHERS National Bolt & Nut offers a series of type A, narrow SAE flat washers that meet ANSI B18.22.1 dimensional specifications. Similar in style to USS flat washers, SAE flat washers are constructed from thinner materials and offer a smaller inner and outer
- Number Size: 1", 1-1/2", 1-1/4", 1-1/8", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8", 9/16"
- Material: Hardened Steel
- Features: Other
- Washer Type: SAE Washer
-
Supplier: Fluoro-Plastics, Inc.
Description: PTFE & Teflon® ASTM Specifications PTFE is used extensively in many different industries: Petrochemical and chemical processing: PTFE is the material of choice for gaskets, vessel linings, pump interiors, washers, rings, seals, spacers, dip tubes and well-drilling components because it
- Washer Type: Flat / USS Washer
- Material: PTFE
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Standard Specification for Hardened Steel Washers ASME B18.21.1 - Washers: Helical Spring-Lock, Tooth Lock, and Plain Washers (Inch Series) DIN 125 - Standard Flat Washers Spring Type Lock Washers Lock Washers are designed to increase the strength of the
- Inside Diameter: 0.09375 to 1.0625 inch
- Outside Diameter: 0.25 to 2 inch
- Thickness / Working Height: 0.02 to 0.134 inch
- Number Size: 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8", 9/16", No. 10, No. 12, No. 2, No. 4, No. 6, No. 8
-
Supplier: ASRaymond
Description: of available deflection. Material Stainless steel Commercial - Type 302 Government AMS 5906 Chemistry only Type 302 High-carbon steel W0367-006 to W0855-010: Commercial 1074 - 1095 Certified to ASTM-A684 W0925-010 to W7325-065: Commercial 1074 Certified to ASTM-A684
- Inside Diameter: 0.35 inch
- Outside Diameter: 0.492 inch
- Thickness / Working Height: 0.007 inch
- Material: Steel
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Standard Specification for Hardened Steel Washers ASME B18.21.1 - Washers: Helical Spring-Lock, Tooth Lock, and Plain Washers (Inch Series) DIN 125 - Standard Flat Washers Spring Type Lock Washers Lock Washers are designed to increase the strength of the
- Inside Diameter: 0.16141741 to 2.0866153 inch
- Outside Diameter: 0.29921276 to 3.2677183 inch
- Thickness / Working Height: 0.03543309 to 0.3149608 inch
- Material: Hardened Steel, Steel
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Standard Specification for Hardened Steel Washers ASME B18.21.1 - Washers: Helical Spring-Lock, Tooth Lock, and Plain Washers (Inch Series) DIN 125 - Standard Flat Washers Spring Type Lock Washers Lock Washers are designed to increase the strength of the
- Inside Diameter: 0.26 to 3.043 inch
- Outside Diameter: 0.487 to 4.074 inch
- Thickness / Working Height: 0.062 to 0.458 inch
- Number Size: 1", 1-1/2", 1-1/4", 1-1/8", 1-3/4", 1-3/8", 1/2", 1/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
-
Supplier: Bunting Bearings, LLC
Description: Bunting Oil-Filled P/M Bronze Bearings Bunting Bearings offers a complete line of stock plain bearings, flange bearings and washers made of P/M bronze. Bunting sintered bronze stock bearings have long conformed to ASTM chemical and physical properties, and are the first to include all
- Bore: 0.25 to 2.75 inch
- Outside Diameter: 0.4375 to 3.875 inch
- Overall Width: 0.0625 to 0.25 inch
- Thickness: 0.4375 to 3.875 inch
-
Supplier: Allied Electronics, Inc.
Description: Fiber Flat Washers Provide excellent RFI/EMI protection when used with the included cover and cover screws. Available with no finish or blue baked enamel per Federal Standard 595 #295109 over primer wash per DOD-P-15328. Covers are aluminum 1100-H14 with clear anodize finish per MIL-A-8625.
-
Supplier: American Belleville
Description: deflection, as well. Available materials include: High-carbon Steel Alloy AISI 1074 (ASTM A684) AISI 6150 (50CrV4/51CrV4) Chrome Vanadium Steel (ASTM A506) 301 Stainless Steel (ASTM A666) 17/7PH Stainless Steel (ASTM A693) Inconel 718 (ASTM B670 / AMS 5596) 510
- Inside Diameter: 1.01 inch
- Outside Diameter: 1.25 inch
- Thickness / Working Height: 0.074 inch
- Number Size: 1"
-
Supplier: Ebinger Manufacturing Corp.
Description: SQUARE TYPE ASTM A575-81 STEEL MATERIAL ZINC PLATED FINISH 1-5/8 INCH 1-5/8 INCH 9/16 INCH DIA HOLE SIZE 1/2 INCH-13 TPI BOLT/ROD SIZE PACKAGING QUANTITY 100 PER BOX
- Inside Diameter: 0.5625 inch
- Features: Other
- Material: Steel
- Finish: Zinc Plated
-
Supplier: Bunting Bearings, LLC
Description: Bunting Dri-Plane® Thrust Washer Bearings Bunting Bearings offers a high performance sintered bearing called “Dri-Plane” using a proprietary metal compound for dry lubrication and/or high temperature applications. Contact the Bunting “Dri-Plane” Bearing Specialist for more information.
- Bore: 0.25 to 2 inch
- Outside Diameter: 0.625 to 3.5 inch
- Overall Width: 0.0625 to 0.25 inch
- Thickness: 0.625 to 3.5 inch
-
Supplier: Atkore International
Description: RECTANGLE TYPE ASTM A575/ASTM A576/ASTM A635/ASTM A36/ASTM A570 STEEL MATERIAL ELECTROGALVANIZED FINISH 1-1/2 INCH 1-3/8 INCH 3/8 INCH THICKNESS HOT ROLLED PICKLED OILED PROCESS 21 LB PER 100 PIECES WEIGHT 3/8 INCH DIA HOLE SIZE 3/8 INCH-16 TPI BOLT/ROD SIZE
-
Supplier: Atkore International
Description: SPLIT TYPE MILD STEEL MATERIAL ELECTROGALVANIZED FINISH CASE HARDENED, MACHINED PROCESS ASTM A576 GR A1015 MATERIAL SPECIFICATION 5/8 INCH FASTENER SIZE UNISTRUT[R] BRAND WEIGHT 2.2 LB PER 100 PIECES
- Number Size: 5/8"
- Finish: Galvanized
- Washer Type: Lockwasher, Helical Spring
- Material: Steel
-
Supplier: Allied Electronics, Inc.
Description: Military Type Test Jack, Body Material Nylon 6⁄6 per ASTM D4066, Current Rating 10 A For 0.080" diameter standard tip plug. Comes with nylon body and nickel-plated brass jacket. Gold-plated turret terminal contact with wrap-around beryllium copper spring. Come with nickel-plated washer
-
Supplier: Allied Electronics, Inc.
Description: Military Type Test Jack, Body Material Nylon 6⁄6 per ASTM D4066, Current Rating 10 A For 0.080" diameter standard tip plug. Comes with nylon body and nickel-plated brass jacket. Gold-plated turret terminal contact with wrap-around beryllium copper spring. Come with nickel-plated washer
-
Supplier: ASME
Description: This Standard covers the general and dimensional data for five products in the inch series recognized as American National Standard. These five structural products include: (a) Heavy Hex Structural Bolts: ASTM A 325 or ASTM A 490; (b) Heavy Hex Nuts: ASTM A 563; (c) Hardened
-
Supplier: ASME Standards and Certification
Description: This Standard covers the general and dimensional data for five products in the inch series recognized as American National Standard. These five structural products include: (a) Heavy Hex Structural Bolts: ASTM A 325 or ASTM A 490; (b) Heavy Hex Nuts: ASTM A 563; (c) Hardened
-
Supplier: National Bronze & Metals Inc.
Description: C51000 Phosphor Bronze "5% A" ASTM B139, QQ-B750 C51000 Phosphor Bronze alloy possess a higher yield strength than is readily available in most cast products. Typical applications for phosphor bronze include bearings, bushings, gears, pinions, shafts, thrust washers and valve parts.
- UNS Number: 51,000
- AISI / AA / CDA Grade: 510
- Overall Width / OD: 0.375 to 2 inch
- Overall Thickness: 0.375 to 2 inch
-
Description: Strip, Coil, Foil & Wire, ASTM A666, ASTM A240 APPLICATIONS Springs, Fasteners, Washers, Zippers, Clips, Clamps, Computer Parts, Stampings DESCRIPTION Type 301Si is an austenitic stainless steel capable of attaining very high strengths while maintaining ductility through cold
- Tensile Strength (UTS, Break): 75,000 psi
- Yield Strength (YS): 30,000 psi
- Elongation: 40 %
- UNS Number: 30,116
-
Supplier: A & D Rubber Products Company
Description: From specialty parts and custom compounds to high-volume, high-tolerance runs, A & D Rubber's precision extrusions are tailor-made for a wide range of applications Our services include: Custom and standard extrusions Custom profiles Tubing Cord Precision cut lengths Lathe cut washers Our
- Size Capabilities: 0.005 to 7 inch
- Services: Assembly Services, Design Assistance / Review, Die / Tool Fabrication, High Volume Production, Prototype / Short Run, Specialty Packaging
- Capabilities: Co-Extrusion, Cold Extrusion, Dual / Multi-durometer Extrusion, Hot Extrusion
- Secondary Operations: Grinding, Machining, Water / Abrasive Jet Cutting
-
Supplier: Cole-Parmer
Description: Model 34590-50 is designed to comply with the Pennsylvania modified Babcock as referenced in APHA 15.8. Models 34590-55,-56,-60, and -61 include a special rubber washer that allows air displaced by incoming milk to escape freely. Models 34590-55 and -56 meet ASTM Specification E1043,
- Configuration: Pipettor
-
Supplier: Cole-Parmer
Description: Model 34590-50 is designed to comply with the Pennsylvania modified Babcock as referenced in APHA 15.8. Models 34590-55,-56,-60, and -61 include a special rubber washer that allows air displaced by incoming milk to escape freely. Models 34590-55 and -56 meet ASTM Specification E1043,
- Configuration: Pipettor
-
Supplier: Cole-Parmer
Description: Model 34590-50 is designed to comply with the Pennsylvania modified Babcock as referenced in APHA 15.8. Models 34590-55,-56,-60, and -61 include a special rubber washer that allows air displaced by incoming milk to escape freely. Models 34590-55 and -56 meet ASTM Specification E1043,
- Configuration: Pipettor
-
Supplier: National Bronze & Metals Inc.
Description: C54400 Phosphor Bronze "B-2" "Free Cutting" ASTM B139, ASTM B140, QQ-B-750 C54400 Phosphor Bronze is the finest bearing alloy that the industry has to offer. It is an extremely machinable alloy that is equalled by few in the wrought metal industry as a bearing alloy. When annealed,
- UNS Number: 54,400
- AISI / AA / CDA Grade: 544
- CDA Grade: 544
- UNS C Number: 54,400
-
Supplier: Bunting Bearings, LLC
Description: Bunting Oil-Filled P/M Bronze Bearings Bunting Bearings offers a complete line of stock plain bearings, flange bearings and washers made of P/M bronze. Bunting sintered bronze stock bearings have long conformed to ASTM chemical and physical properties, and are the first to include all
- Inside Diameter: 0.0787402 to 3.93701 inch
- Outside Diameter: 0.1968505 to 4.724412 inch
- Operating Temperature: 10 to 220 F
- Bearing Surface: Bronze - Sintered
-
Supplier: Bunting Bearings, LLC
Description: Bunting Oil-Filled P/M Bronze Bearings Bunting Bearings offers a complete line of stock plain bearings, flange bearings and washers made of P/M bronze. Bunting sintered bronze stock bearings have long conformed to ASTM chemical and physical properties, and are the first to include all
- Inside Diameter: 1.0625 to 5 inch
- Outside Diameter: 1.25 to 5.75 inch
- Operating Temperature: 10 to 220 F
- Bearing Surface: Bronze - Sintered
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: the material. Simply put, the role of the spring washer is to play the role of a protective measure. The difference between flat washers and spring wave washers The elasticity of the ordinary spring washer is relatively large, and the anti-loosening effect is obvious and
- Features: Other / Specialty
- Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
) that allow participation in an unlimited number of technical committees. The Standards Development Edge “ASTM committees provide a valuable mechanism for multiple players in the industry to be on the same team and work together in ways that wouldn’t be possible (read more)
Browse Standards and Technical Documents Datasheets for ASTM International -
& Nut Corporation manufactures a broad selection of custom nuts and washers that meet various applications and market needs. If an application requires a custom nut, National Bolt & Nut can deliver with our variety of design options. Similar to our custom nuts (read more)
Browse Washers Datasheets for National Bolt & Nut Corporation -
fastening application. Beveled washers: Beveled washers are formed with a slightly angled surface, allowing them to join materials that are not parallel to one another (read more)
Browse Washers Datasheets for National Bolt & Nut Corporation -
, Inc. National Bolt & Nut, Inc. (NBN) is a Domestic Manufacturer of large diameter custom non-standard fasteners for critical care applications. NBN supplies Bolts, Nuts, Studs and Washers to the Agricultural, Energy, Heavy Equipment, Mining, Petrochemical, and Rock Crushing industries (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
& Nut Corporation manufactures a broad selection of custom nuts and washers that meet various applications and market needs. If an application requires a custom nut, National Bolt & Nut can deliver with our variety of design options (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
Heavy Hex Nuts - 2H/A194 Hex Flange Bolts F436 Flat Washers (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
Hex Flange Bolts F436 Flat Washers (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Nuts – Options include all-metal and nylon insert designs. Structural Washers – Thru-hardened and compliant with ASTM F436. (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Keystone offers all sizes of Jack Screws for D Sub connectors, Thumb Screws, Captive Screws, Shoulder and Sems Screws and other electronic panel hardware products made of Stainless Steel per ASTM-A581/A582 as (read more)
Browse Captive Screws Datasheets for Keystone Electronics Corp. -
Custom Nuts and Washers National Bolt & Nut Corporation manufactures a broad selection of custom nuts and washers that meet various applications and market needs. If an application requires a (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation
More Information Top
-
ABRASIVE EROSION AND CORROSION OF HYDRAULIC MACHINERY
Standard, low chromium cast iron for seawater pump) and austenitic cast iron ( ASTM A436 type 2), the corrosion current was extremely low compared with the plain cast iron (JIS FC 20). .... J / ^ w a s h e r (sussw) isolating washer v(PTFE) .
Indicates content that may require registration and/or purchase.