-
Supplier: ASTM International
Description: Standard Specification for Electrodeposited Coatings of Zinc on Iron and Steel
-
Supplier: ASTM International
Description: This specification covers aluminum-alloy die castings of all compositions. Unless otherwise specified, only aluminum alloy conforming to the requirements of Specification B 179 or producer's foundry scrap shall be used in the remelting furnace from which molten metal is taken for pouring directly
-
Supplier: Allied Electronics, Inc.
Description: Standoff; #4-40; 0.25 in.; Brass; 0.25 in.; Zinc; Round; ASTM-B16, ASTM B633
-
-
Supplier: ASTM International
Description: This specification limits the amounts and types of visual defects that can be tolerated on decoratively electroplated surfaces of plastic products. The appearance of surfaces will be separately evaluated depending on the prominence of the surface under conditions of ordinary use. The
-
Supplier: ASTM International
Description: Practice for Processing of Mandrels for Electroforming (Withdrawn 1993)
-
Supplier: Allied Electronics, Inc.
Description: Standoff Hex Shaped Brass Thread size 6-32 Brass material.
-
Supplier: Allied Electronics, Inc.
Description: Standoff Hex Shaped Brass Thread size 6-32 Brass material.
-
Supplier: Allied Electronics, Inc.
Description: Standoff Hex Shaped Brass Thread size 6-32 Brass material.
-
Supplier: Cole-Parmer
Description: • NIST Traceable • Temperature of Standardization 60°F/60°F • Conform to ASTM Specifications • Metal Ballast • Individually Serialized These hydrometers conform to the accuracy requirements for ASTM hydrometers. Scales are affixed with clear epoxy. Each hydrometer is calibrated in a
- Specific Gravity (Relative Density): 0.8 to 0.85 #
-
Supplier: Cole-Parmer
Description: • NIST Traceable • Temperature of Standardization 60°F/60°F • Conform to ASTM Specifications • Metal Ballast • Individually Serialized These hydrometers conform to the accuracy requirements for ASTM hydrometers. Scales are affixed with clear epoxy. Each hydrometer is calibrated in a
- Specific Gravity (Relative Density): 0.75 to 0.8 #
-
Supplier: Flexbar Machine Corporation
Description: ROCKWELL HARDNESS TEST BLOCKS Manufactured from the highest quality steel with a special heat treat and cold treat process which insures maximum consistency and repeatability. Accuracy exceeds ASTM E10, E18, E92 and E384 standards. Model No. 20537, ROCKWELL CERTIFIED HARDNESS TEST BLOCKS "B"
-
Supplier: Kloeckner Metals Corporation
Description: Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and financial resources to meet the evolving
- Overall Width / OD: 36 to 60 inch
- Overall Length: 96 to 120 inch
- Specifications: ASTM / ASME
- Type: Aluminum / Aluminum Alloy (UNS A)
-
Supplier: Kloeckner Metals Corporation
Description: Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and financial resources to meet the evolving
- Overall Width / OD: 36 to 60 inch
- Overall Length: 96 to 120 inch
- Specifications: ASTM / ASME
- Type: Aluminum / Aluminum Alloy (UNS A)
-
Supplier: Accuris
Description: TESTER, FLASH POINT ASTM D93 METHOD A AND B
-
Supplier: Kloeckner Metals Corporation
Description: Standard Lengths 20', 24', 40' and 48' Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and
- Specifications: ASTM / ASME
- Applications: Automotive / Vehicular, Construction & Building / Architectural, Mining
- Features: Ferrous / Iron Based, Metal / Metal Alloys, All Types, Other
- Shape / Form: Profile / Structural Shape
-
Supplier: Kloeckner Metals Corporation
Description: Standard Lengths 20' Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and financial resources to
- Specifications: ASTM / ASME
- Applications: Automotive / Vehicular, Construction & Building / Architectural, Mining
- Features: Ferrous / Iron Based, Metal / Metal Alloys, All Types, Other
- Shape / Form: Profile / Structural Shape
-
Supplier: Corey Steel Company
Description: Corey Steel Company has been distributing copper and copper alloy products since the company's inception. Various grades of brass, bronze, high leaded brass, and leaded nickel silver can be found in our inventory. As one of the leading long products suppliers to the screw machine industry our
- AISI / AA / CDA Grade: 79,200
- Overall Width / OD: 0.09375 to 1.125 inch
- Overall Thickness: 0.09375 to 1.125 inch
- Overall Length: 144 inch
-
Supplier: Haida International Equipment Co., Ltd.
Description: 1. Application Electronic Universal Tensile Tester is used to test tension, compression, shearing force, adhesion, peeling force, tear strength,etc. of specimen, semi-product and finished product in the field of rubber, plastic, metal, nylon, fabric, paper, aviation, packing, architecture,
- Force / Load Capacity: 1,102.5 to 4,410 lbs
- Stroke / Travel: 39.3701 inch
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Display / User Interface: Application Software, Computer Interface
-
Supplier: Corey Steel Company
Description: Corey Steel Company has been distributing copper and copper alloy products since the company's inception. Various grades of brass, bronze, high leaded brass, and leaded nickel silver can be found in our inventory. As one of the leading long products suppliers to the screw machine industry our
- AISI / AA / CDA Grade: 36,000
- Overall Width / OD: 0.09375 to 4 inch
- Overall Thickness: 0.09375 to 4 inch
- Overall Length: 144 inch
-
Supplier: Corey Steel Company
Description: Corey Steel Company has been distributing copper and copper alloy products since the company's inception. Various grades of brass, bronze, high leaded brass, and leaded nickel silver can be found in our inventory. As one of the leading long products suppliers to the screw machine industry our
- AISI / AA / CDA Grade: 35,300
- Overall Width / OD: 0.15625 to 2 inch
- Overall Thickness: 0.15625 to 2 inch
- Overall Length: 144 inch
-
Supplier: Accuris
Description: Tester, Flash Point ASTM D93 Method A and B
-
Supplier: Newark, An Avnet Company
Description: 1" TNC TUBULAR BRAID QQ-W-343E ASTM-B-33
-
Supplier: Accuris
Description: The Strain Aging Behavior of Microalloyed Steels; The Fracture Toughness Behavior of ASTM A737 Grade B and Grade C Microalloyed Pressure Vessel Steels; The Fracture Behavior of ASTM A737 Grade B and Grade C Microalloyed Steel Weldments; Long Time Stress Relife Eff
-
Description: The salt spray test chamber is a climate simulation device that tests the corrosion of electronic equipment, metallic material, as well as some surface treatment--coating, galvanizing, organic/inorganic coating, anodizing treatment, rust-proof oil coating, etc. Performance indicators in line with
- Pressure Capacity: 7.11167195595145 to 42.6700317357087 psi
- Display / User Interface: Digital Readout / Interface
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR ASTM THERMOMETERS (METHOD 9501 - FEDERAL TEST METHOD STANDARD NO. 791B)
-
Supplier: Cole-Parmer
Description: • NIST Traceable • Temperature of Standardization 60
F/60 F • Conform to ASTM Specifications • Metal Ballast • Individually Serialized These hydrometers conform to the accuracy requirements for ASTM hydrometers, and have their scales affixed using a clear eposy for increased -
Supplier: Cole-Parmer
Description: • NIST Traceable • Temperature of Standardization 60
F/60 F • Conform to ASTM Specifications • Metal Ballast • Individually Serialized These hydrometers conform to the accuracy requirements for ASTM hydrometers, and have their scales affixed using a clear eposy for increased -
Supplier: TFC Ltd.
Description: B633-85) Clear SCHN - Zinc (ASTM B633-85) Clear SCHS - Passivated (ASTM A380) SCHA - None Use in: SCH - Materials HRB-80 or less SCHN - Materials HRB-50 or less SCHS - Materials HRB-70 or less SCHA - Materials HRB-50 or less
- Pin Type: Clinch Pin
- Features: Search All Cotter Pins and Wire Clips
- Material: Steel, Hardened and Ground
-
Supplier: TFC Ltd.
Description: treated SCFBSOS - 300 Series Stainless steel SCFBSOA - 7075-T6 Aluminium Finish: Through thread: SCFSO - Zinc, spec. ASTM B633-85 SCFSOS - Passivated (QQ-P-35) SCFSOA - None Blind thread: SCFBSO - Zinc, spec. ASTM B633-85 SCFBSOS - Passivated (QQ-P-35)
- Material: Aluminum, Stainless Steel, Steel
- Type & Shape: Standoff
-
Supplier: R. S. Hughes Company, Inc.
Description: manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR
- Safety / Warning Type: Emergency Exit / Egress
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29
- Safety / Warning Type: Emergency Exit / Egress
- Features: Specialty / Other
-
Supplier: Utmel Electronic Limited
Description: Standoffs Hex F 4.5 M2.5 X 0.45 12 Aluminum ASTM B211 Clear Iridite
- Outside Diameter / Width: 0.177 inch
- Body Length / Working Height: 0.47200025488 inch
- Material: Aluminum
- Features: Specialty / Other
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Designed for use in low-pressure applications in noncorrosive environments./li> Commonly used with turn back nipples to create a floating flange. MATERIAL SPECIFICATIONS Forged Carbon Steel. ANSI B16.56. ASTM A-105. Designed for use in low-pressure applications in
- English Size: 1.5 inch
- Material: Carbon & Alloy Steel
- Features: English
- Connection Type: Flange
-
Supplier: National Wire & Cable Corporation
Description: Solid Tinned Copper SIZES: All gauges, 30 through 12 • National Catalog Number N1000-XX XX = Gauge National manufactures special high-flex insulated wires using an unusually large number of fine tinned copper single wires to form the stranded conductors. The processes for forming the stranding are
- Nominal Outer Diameter: 0.01 to 0.065 inch
- North American (AWG): 16 to 30 AWG
- Wire Conductor: Copper and Copper Alloys
- Features: Other
-
Supplier: TFC Ltd.
Description: Finish: SCFB - Zinc ASTM B633-85 Clear SCFBS - Passivated ASTM A380 Thread: 6H ISO Metric Imperial Class 2B, MIL-S-7742 Use in: SCFB - Materials with Rockwell Hardness of B-80 or less SCFBS - Materials with Rockwell Hardness of B-70 or less
- Type: Self-Clinching Nut
- Material: Steel
- Finish: Zinc Plated
Find Suppliers by Category Top
Featured Products Top
-
ideal for heat dissipation. EP53TC meets ASTM E595 NASA low outgassing specifications and provides reliable electrical insulation with a volume resistivity greater than 1014 ohm-cm. The material offers a thermal resistance of 10-15 x 10-6 K•m2/W and a (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc. -
needed. The InfraCal 2 ATR-B is based on proven IR technology, originally developed by Wilks, and used by fuel distributors, blenders, producers and regulatory agencies worldwide. The compact, easy-to-use Biodiesel Blend Analyzer has a measurement range of 0 – 100% biodiesel in diesel. These (read more)
Browse Fuel Testers Datasheets for AMETEK Spectro Scientific -
per MIL-C-5541. Brass Spacers feature a Zinc Plate with a Clear Chromate finish per ASTM-B633. Brass Threaded Standoffs and Metric spacers feature a Nickel finish per QQ-N-290. Corrosion (read more)
Browse Posts, Spacers, and Standoffs Datasheets for Keystone Electronics Corp. -
-only processes. Key technical advantages: Very low shrinkage and CTE for stable, accurate alignment Fast light cure with optional 80–85°C heat cure Compatible with glass, polycarbonate, acrylic, and metals Meets ASTM E595 outgassing (read more)
Browse Industrial Adhesives Datasheets for Dymax -
To meet the UL 1203 requirements, samples of EP41S-6 were exposed to saturated vapors in air for the following chemicals: acetic acid (glacial), acetone, ammonium hydroxide (20% by weight), ASTM reference fuel C, diethyl ether, ethyl acetate, ethylene (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
BRIMFLEXtm B105 PVC TUBINGS—MIL-I-631 (read more)
Browse Tubing Datasheets for BRIM Electronics, Inc. -
Silver (AMS 2410, 2411) Tin (ASTM B545) Nickel (AMS 2403, 2424, QQ-N-290) Gold (Mil-G 45204) PTFE (AMS 2515) Telephone: (800) 644.5660 Local Number: (509) 467.9133 (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
-750 (AMS 5542, 5582, 5598, 5667) Waspaloy (AMS 5544, 5586, 5706, 5708) Other metal options are available. Plating/Coating Options: Silver (AMS 2410, 2411) Tin (ASTM B545) Nickel (AMS 2403, 2424, QQ-N-290) Gold (Mil-G-45204) Teflon (AMS 2515) Other plating options are available. (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
/Coating Options: Silver (AMS 2410, 2411) Tin (ASTM B545) Nickel (AMS 2403, 2424, QQ-N-290) Gold (Mil-G 45204) PTFE (AMS 2515) Plasma/HVOF wear coatings Telephone: (800) 644.5660 Local Number: (509) 467.9133 (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
) Plating/Coating Options: Silver (AMS 2410, 2411) Tin (ASTM B545) Nickel (AMS 2403, 2424, QQ-N-290) Gold (Mil-G 45204) PTFE (AMS 2515) Plasma/HVOF wear coatings (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc.